-
Supplier: RS Components, Ltd.
Description: Oriental Motor BLM230HP-GFV DC Motor
- Other Output Power: 0.0402066115470846 HP
- Continuous Torque: 0.8495575221238937 In-lbs
- Shaft Speed: 3,000 rpm
- Features: DC Motor, Geared, Other
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 180 VDC
- Other Output Power: 2 HP
- Continuous Current: 9.8 amps
- Gearbox Efficiency: 85 %
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
-
Supplier: GE Power Conversion
Description: Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and
- Other DC Voltage: 180 to 500 VDC
- Other Output Power: 1 to 500 HP
- Shaft Speed: 300 to 3,500 rpm
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 314W, 2310RPM, 24VDC, 2.5NM; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:2310rpm; Torque Max:2.5N-m; Power Rating:314W; Motor Size:-; External Length:-; Product Range:SQ75 80 350 SMI22 CAN Series
-
Supplier: Citizen Micro Co., Ltd.
Description: Iron Core Motor
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.000430210743553805 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.00173451327433628 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat
- Other DC Voltage: 24 VDC
- Other Output Power: 600 HP
- Continuous Torque: 1.2 In-lbs
- Gearbox Ratio: 10 : 1
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 252 VDC
- Torque Constant: 6.94 in-oz/amp
- Other Output Power: 5 HP
- Continuous Current: 24.4 amps
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:4300rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:200; Motor Size:32mm; External Length:61.3mm; Product Range:-; External Depth:65.9mm
-
Supplier: OMEGA Engineering, Inc.
Description: OMPM-DC Series permanent magnet DC motors are designed for long motor life with permanently lubricated ball bearings and are TEFC (totally enclosed fan cooled) or TENV (totally enclosed nonventilated). All OMPM-DC motors are constructed from heavy duty gauge
- Other DC Voltage: 12 to 180 VDC
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 11.6712 to 70.0272 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: ElectroCraft
Description: The Synchron model 148-5 is a permanent magnet DC motor mounted on our Synchron C mount gearbox. Hundreds of gear ratios are available ranging from 1.3:1 up to 6,000,000:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.13 amps
- Continuous Torque: 0.6875 to 2 In-lbs
- Gearbox Ratio: 1.3 to 6,000,000 : 1
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 14 VDC
- Other Output Power: 0.25 HP
- Continuous Torque: 3.54 In-lbs
- Gearbox Efficiency: 67 %
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 18 VDC
- Other Output Power: 0.93 HP
- Continuous Torque: 11.2 In-lbs
- Gearbox Efficiency: 75 %
-
Supplier: Nidec Corporation
Description: They save energy compared to AC motors. These are brush DC motors that use permanent magnets. They are also called governless motors. They feature lower power consumption than AC motors.
- Other DC Voltage: 13 VDC
- Other Output Power: 0.0402066115470846 to 0.804132230941692 HP
- Continuous Current: 9 to 12.5 amps
- Continuous Torque: 1.5929203539823 to 4.15929203539823 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 170 to 310 VDC
- Torque Constant: 70.8 to 109.032 in-oz/amp
- Other Output Power: 0.837637740564263 to 2.41239669282508 HP
- Continuous Torque: 17.6991150442478 to 63.3628318584071 In-lbs
-
Supplier: Johnson Electric Group
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms are
- Other DC Voltage: 10.8 to 18 VDC
- Other Output Power: 0.0568 to 1.2606 HP
- Shaft Speed: 3,300 to 22,602 rpm
- Diameter / Width: 1.4 to 1.9 inch
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Number of Axes / Motors: 1
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 11 to 52 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 11 to 40 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.25 to 1.25 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other DC Voltage: 9.5 VDC
- Continuous Current: 0.12 to 0.48 amps
- Shaft Speed: 7,000 to 8,820 rpm
- Diameter / Width: 0.8661422 inch
-
Supplier: Johnson Electric North America, Inc.
Description: The Compact DC motor series is a breakthrough development in micro motor technology. The improved power density and efficiency of the Compact DC series enables designers to create products of smaller size and lower weight. This range of compact motor platforms is
- Other DC Voltage: 18 VDC
- Other Output Power: 1.14 HP
- Continuous Torque: 13.55 In-lbs
- Gearbox Efficiency: 78 %
-
Supplier: Magmotor Technologies, Inc.
Description: 800 PSI / 2500 PSI Peak at 2 GPM, 3 HP Peak
- Other DC Voltage: 12 VDC
- Other Output Power: 1 HP
- Output Power: 1 HP
- Standard DC Voltage: 12 Volt
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.000656707988602382 HP
- Continuous Current: 4 amps
- Continuous Torque: 0.00884955752212389 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 5 Nm. An important
- Other DC Voltage: 28 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 17.6991150442478 In-lbs
- Shaft Size: 3.47244282 inch
-
Description: Better Stability, Long Life, and Customizable.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.01742286500373666 HP
- Shaft Speed: 3,200 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Yuyao Baida Electric CO., LTD.
Description: Typical Applications Household Appliance Cordless Power Tool We can design and produce according to customer demand.
- Diameter / Width: 2.9921276 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
- Units: Metric
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3 to 3/4 HP, 24 volt,
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The 76mm-5 micro DC motor is a high-performance motor for household appliances and cordless power tools, where power and space are both limited. Its cylindrical design and in-line shaft orientation make integration easy and give engineers consistent (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. This means that each take must produce the perfect shots, for “Cut take 2!” is seldom an option. In this particular case, an 8-m-long and 2.5-m-wide rubber dinghy with a 200 hp outboard motor was chosen as the “assault vehicle”. The inflatable was suitable for transporting (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
performance, cost and quality that customers require. The company’s core products include fractional HP electric motors like brushless DC motors, permanent magnet DC (PMDC) brush motors, AC synchronous and induction motors, hybrid stepper motors and linear actuators. They also specialize (read more)
Browse DC Motors Datasheets for ElectroCraft -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring their product to market. The DS-11 spectrophotometer automatically sets the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Introduction The 3X Motion 40ZYT series is a 40 mm brushed DC motor range for solar tracking systems, trailers, and towing equipment. Six standard models cover 12 V and 24 V supplies and three body lengths, giving a choice of power and torque for compact drive designs (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Real time fuzzy logic speed control using conventional, assembly and simulation methods for industrial DC motors
The set speed of 1800 rpm ,full rated speed of the 5 hp dc motor under test is reached in a time delay of 60seconds.
-
Thyristor series resonant DC-DC chopper
0.47 microfarads 400 microhenries or 68 millihenries 15 ohms, 1.5 ohms, or 5 hp dc motor .
-
Operating modes of single-phase thyristor converter fed dc drives using Phase Angle Control scheme - A monograph
5 hp dc motor used for simulation, employing 230 V, 50 Hz single-phase full converter and semi converter fabricated in the V. MATLAB SIMULATION AND LABORATORY VERIFICATION .
-
Frictional behavior of solid polymers on a metal surface at processing conditions
A 12 in. diameter by 4in. width SAE 4140 case hardened solid steel roll rotated by a 5 HP DC motor is used to model the rotating barrel.
-
A study of cell nucleation in the extrusion of polypropylene foams
A 1.91 cm (Y4 inch) single screw extruder (Brabender: 05-25-000) driven by a 3.7 kW ( 5 hp ) DC motor was used to melt and plasticate the polymer resins.
-
Foaming of PS/wood fiber composites using moisture as a blowing agent
The 3/4" single-screw ex- truder (Brabender05-25-000)was driven by a 3.7 kW ( 5HP ) DC motor .
-
Expansion mechanisms of plastic/wood‐flour composite foams with moisture, dissolved gaseous volatiles, and undissolved gas bubbles
… was used for feeding the dry blended foamable mixture of plastic pellets and wood-flour into the first extruder- a counter- rotating twin-screw extruder (model D6/2 C from C. W. Brabender) driven by a 3.7 kW ( 5HP ) DC motor .
-
Experimental analysis of plastic sheet extrusion
The drive system is powered by a Reliance 5 hp dc motor attached to a 7.656/1 direct gear drive reducer.
-
Oxidation of aqueous sulfur dioxide catalyzed by poly‐4‐vinylpyridine–Cu(II) complex. Part 1: Homogeneous phase oxidation
m diameter) that is con- nected to a 0- 5hp DC motor through an appropriate coupling.
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
This 45 GPM pump driven by a 5 HP DC motor provides the minimum oil flows required to allow the rotor to safely free spin from design speed to rest while operating on the facility’s uninterruptible power supply.
Indicates content that may require registration and/or purchase.