-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Constant Current Load:30A; Knob Rotation:-; Input Voltage:120V; Output Voltage:140V
-
Supplier: Newark, An Avnet Company
Description: VARIABLE TRANSFORMER; Constant Current Load:28A; Knob Rotation:CW; Input Voltage:240V; Output Voltage:560V
-
Supplier: Accuris
Description: WELDING MACHINE, ARC, DC, TRANSFORMER-RECTIFIER, CONSTANT VOLTAGE, CONSTANT CURRENT
-
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Other Transformer Types / Applications: Constant Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 100:1, 5A; Turns Ratio:1:100; Inductance:-; Primary Current:5A; ET Constant:-; Frequency Range:50Hz to 400Hz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 200:1, 20A, THT; Turns Ratio:1:200; Inductance:80mH; Primary Current:20A; ET Constant:-; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:-; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
-
Description: Concerns requirements and tests, in addition to those given in chapter 1 of IEC 60185, that are necessary when inductive current transformers are used with electrical protective schemes in which the prime requirement is the maintenance of a defined performance up to several times the
-
Supplier: Accuris
Description: WELDING MACHINE, ARC, AC/DC, TRANSFORMER RECTIFIER, CONSTANT CURRENT, PROGRAMMED
-
Supplier: Accuris
Description: WELDING MACHINES, ARC, DC TRANSFORMER-RECTIFIER, CONSTANT CURRENT, RESISTOR CONTROLLED
-
Supplier: Amp-Line Corp.
Description: meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output current. The output current is proportional to the amplitude of the input signal. The special feature of these
-
Supplier: Allied Electronics, Inc.
Description: loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common
-
Supplier: Allied Electronics, Inc.
Description: loss of output for line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 40 dB common
-
Supplier: CSA Group
Description: IEC 61822:2009 specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a different power
-
Description: IEC 61822:2009 specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a different power
-
Supplier: Allied Electronics, Inc.
Description: Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output
-
Supplier: Allied Electronics, Inc.
Description: Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output
-
Supplier: DigiKey
Description: 120VAC Receptacle Output 12A (1.44kVA) Constant Current Variable Transformer Input Plug, 6' Cord
- Maximum Secondary Voltage Rating: 120 volts
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: constant changes & high minimum charges imposed by current C-Core suppliers). We are constantly updating pricing as we quote and/or build units. Most "E-I" lamination units are normally shipped in our 6 week lead time. Stock units can usually be shipped next business day!
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
-
Supplier: Radwell International
Description: VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:120V, OUTPUT VOLTAGE:140V, OUTPUT CURRENT:-, CONSTANT CURRENT LOAD:9A. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Specialty Product Technologies
Description: The POWESTAT Full Range Regulator Controller is a solid-state sensing device which monitors and detects any variation in load voltage or current and operates a POWERSTAT Variable Transformer synchronous drive motor to correct the variation and hold the output constant at a
- Features: Power / Power System / Distribution Transformer, Variable
-
Supplier: Premier Magnetics, Inc.
Description: Integrations' LNK series of LED Driver controllers which combined offers very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LED. The PNK series transformers provide a bias winding that allows the output voltage to be
- Maximum Primary Voltage Rating: 195 to 265 volts
- Maximum Secondary Voltage Rating: 78 volts
- Maximum Secondary Current Rating: 0.23 amps
- Power Rating (VA): 7.2 VA
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Frequency Range: 100 Hz
- Response Time: 100,000 µs
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Description: AC Constant Current Sources for use with Plug-in oscillators Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts 50 or 60 Hz Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models.
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 400 amps
- AC Output Power: 500 VA
-
Supplier: ValueTronics International, Inc.
Description: Operation Excellent V and C regulation, autocrossover and indicator lights Amperage and voltage meters Automatic crossover between constant voltage (CV) and constant current (CC) Remote voltage and resistance programming in voltage and current modes Adjustable
- DC Output Power: 500.00000000000006 watts
- Type: DC Power Supply
-
Description: IEC 61823:2002 specifies the characteristics of aeronautical ground lighting series trans-formers (AGLST) used in aeronautical ground lighting for 6,6 A series circuits, at a service voltage of up to 5 kV, supplied by constant current regulators up to 30 kVA in rating.
-
Supplier: Tripp Lite by Eaton
Description: incapacitated, preventing equipment damage and indicating replacement is required Diagnostic LEDs confirm surge protection status and “always on” connection at a glance Conforms to current UL 1449 3rd Edition safety standards Fits Effortlessly Into Your Workstation 6 ft. AC power cord
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Radwell International
Description: TRANSFORMER, 1:500, 30A, 21OHM; TURNS RATIO:1:500; INDUCTANCE:-; PRIMARY CURRENT:30A; ET CONSTANT:30000VµS; FREQUENCY RANGE:50HZ TO 400HZ; DC RESISTANCE SECONDARY:0.021OHM; DC RESISTANCE PRIMARY:270µOHM; TRANSFORMER TERMINALS:PC PIN ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: AMADA Weld Tech
Description: applications. It operates in constant current, voltage or power feedback modes and is capable of welding in a combo mode (current and voltage) to address even the most challenging application or process conditions. 5kHz fast feedback Constant current, voltage and
- Output Current Range: 600 to 6,000 amps
- Output Voltage Range: 0.3 to 9.99 volts
- Features: Current, High Frequency, Power, Voltage
- Output Power Capability: DC Output
-
Supplier: Laurel Electronics LLC
Description: located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the transmitter, with no need for a stepdown transformer. The transmitter reading can easily be scaled for the current transformer
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
-
Supplier: Infineon Technologies AG
Description: total harmonic distortions (THD) and power factor (PF). Compared to level-shifter technology, the integrated coreless transformer not only further reduces the loss at high operation frequency, but also enhances the capability of handling huge negative voltage (-600V on HSGND). Reduce the
- Type: Constant Current, Constant Voltage
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: PTB Sales, Inc.
Description: power transformer. Secondary voltage is rectified and double L/C filtered to provide a low ripple DC output. The Lambda EMI ESS series is a high power Constant Voltage, Constant Current Programmable DC power supply. It features a pulse-by-pulse current limit for
-
Supplier: ValueTronics International, Inc.
Description: systems, analog references for computers, analog-to-digital converters, telemetry and data acquisition systems, and wherever a stable source is required. The variable, constant current mode is designed for use in calibration and simulation of strain gages and other transducers. There
-
Supplier: Richardson RFPD
Description: Constant Current, Constant Voltage or Constant Power Mode Unique integrated heatsink design removes heat from MOSFET’s, transformer and inductors CAN Interface Applications EV On-Board Charger
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
The rotational structure of the band spectrum of the sulfur molecule S 2
About 2 hours genugten fur a receiving of the (1,14)-Bande with its head by 4433,6A , (2,17)bei 4747,6 A … order of the Gittrrs rnit eineni current of 18 amperes in der primaren winding of the transformer . .... 5309,9A; (5,22) by 5193,7 8; (5, 23) by 5359,"A; ( 6 , 23) by 5249 … with einein toluene regulator and a heating winding on a movable fan on constant temperature was held…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515304203] Afman32-1...
The electrical power for the PAPI system shall be from a separate 120/240 volt circuit or a 6 . 6A series circuit. .... The circuit shall be energized by a constant - current regulator. .... The lights shall be connected to the series circuit by series isolation transformers of suitable capacity for…
-
Over the Hauptserien1 S 0 m 3 P 1, m 1 P 1 und1 S0, of the mercury arc spectrum (hg I) and its Störungsterm1 P 1 (5d) 9 (6s) 2 6p
6 ~ So: 1402,7A, 1301,0A. .... 1268,8A, 1250,6A in a Gebie ~, where the Empfindlichkei ~ almost constantly its d ~ rfte of the Schumann plates. .... A discharge tube yon 80 cm L ~ nge and 3 cm width was operated with alternating current (50 periods) of a transformer (about 150 Vol ~, 3 Amp. substrates, about 3000 volts sekund ~ r), fas ~ always became 0,05…
-
LED lighting transforms Le Bourget taxiways
Typical LED fixtures require an internal power supply to convert AC current in the range of 2.8A to 6 . 6A to a form usable by the LED source, which results in less than optimal constant current regulator (CCR) and fixture electrical … voltage is lower, there is no need to replace the 6.6 A cables, connectors, and transformers .
-
Apparative and methodical progresses by the electrophoresis on free interfaces and by the sedimentation measurement in the gravitational field
The drive depicted in Abb. 8 the required power of the power system refers indeed, but that … I) (2) with particularly high frequency-Stabilitat (at least 1 .10 " at constant temperature), of that .... This rotary voltage becomes verstarkt in three counter time-driver stages (5 a),(5 b) and (5 4 and serves then for modulation of three counter time-power stages ( 6a ) (6b) and ( 6 c) that delivers 3.500 VA konnen. .... vary with the rotation speed and then fed to the motor a triple-rotating transformer (7) (8).
-
The commutator cascade for constant power
the transformer 12 allows again the circuit according to image 4 the current passage thereby by rotation speeds under the idle running value. .... stator of the main motor from, also identical with increasing frequency the same constant Weft n ~ .... By the most drives, plays a lJberschreitung of the idling speed only exceptionally (cf. also section 6a ). .... 6 .
-
The current and voltage ratios of the Gro \ rectifier
Image 4- 6 -phase rectifiers with sucking choke coil. .... Image 5- multiple phase-rectifiers with scattering reactances in that Sekund~trphasendes transformer . .... The Gleichstrorn becomes again through the grofie cathode-choke coil infinitely held constant . .... But alternating current side ig aren't anymore all Spannungsabf ~ lle zero, but ~ L = X of … point of the transformer fiberein with the instantaneous value of the phase voltage e ~ (image 6a ).
-
International Airport Technology (IAT) Group
Constant Current Regulator (CCR) The AGL-CCR 665 is a high quality thyristor regulator with 50/60 Hz operating frequency. .... can be retrofitted and is compatible with market available CCR's, LED and halogen fittings, and isolation transformers . .... Features include: Low power consumption Impact resistant non reflective 4 mm Lexan® face panel Internal power safety switch 45 W PK30d halogen lamp, fluorescent tube or LED Power: 6 , 6A AFL series circuit or 230V AC supply Protection degree IP 54 Face…
-
Thermodynamic calculations for CO2 - refrigerating machine processes with one or two-stage compression in air conditionings
fungsdruck pV relaxes and is supplied as wet vapor (state 6a ) to the evaporator W3. .... The inner heating transformer W2.1 in the low pressure circulation increases not only the on the .... current received received refrigerating capacity (specific refrigerating power) q. .... 6 8. .... also - by constant values of the cooling exit temperature t4 and the compressor entry temperature t1 because…
Indicates content that may require registration and/or purchase.