-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 690 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Power Rating (VA): 25 to 3,000 VA
- Standards: CSA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We design and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Single Phase Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 70,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Transformer, Var.;0 to 480V Vo;3 Phase Wire;35A Io;29.1kVA;480V Vi;50/60Hz
-
Supplier: Newark, An Avnet Company
Description: 100VA MTE Control Transformer 240V X 480V to 24V
-
Supplier: Newark, An Avnet Company
Description: 50VA MTE Control Transformer 240V X 480V to 24V
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Features: 50 / 60 Hz, 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company Impedance Matching Transformer (TLM-600): speaker-to-line matching transformer is often used in conjunction with a masking generator (models SMGA5 or SMGA20) when adding masking capability to an existing music/paging system. (25V-70V-25K ohm
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 600V CT 2.08" ID SENSOR 5 TO 20
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 100VA, 120V to 25V; Chassis Mount Transformer Type:Isolating; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:-; Isolation Voltage:
-
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down -- 95-S3MT-30K480V-NDSupplier: DigiKey
Description: XFRMR ISOL 480V TO 208V 30000VA
- Maximum Primary Voltage Rating: 480 volts
- Power Rating (VA): 30,000 VA
- Other Transformer Types / Applications: Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Belimo Americas
Description: 24 V transformer (120V to 24V) for PS-100.
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for drop in replacement of original units. Physically, parts were designed to look similar to original factory units (where possible). Material used & design specs. were kept as close as possible to the original part to preserve the stock "tone". Output
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: test of 4,000V RMS between primary & secondary CSA certified to C22.2 #66 - CSA file #209651 UL recognized to UL506 - UL file #E207860 CE certified to IEC950 Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: BARTEC
Description: The control transformer converts mains voltage to low voltage. Input and output are electrically isolated. Especially suitable for supplying low power AC devices in zone 1 hazardous areas.
- Operating Temperature: -31.666666666666664 to 15.555555555555555 C
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: sensitive circuits, and supply a safer lower output to the end product. Wall plug-in sources are completely enclosed to prevent tampering. They are offered in a wide range of popular voltages, power more levels and reversed polarity (-R). They output voltage is regulated; which means
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 48 volts
- Maximum Secondary Current Rating: 0.5 amps
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Airlink Transformers
Description: RX10 - 110V Portable Tool Transformers 10kva 230v to 6x110v tool transformer 230v to 110v Tool transformers Manufactured to BSEN61558 Housed in reinforced cases providing security and durability Manufactured in accordance with EN61558 CE & RoHS Compliant We
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 110 volts
- Power Rating (VA): 10,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260 Volt AC
- Category: Power / Power System / Distribution Transformer
-
Supplier: Mersen
Description: Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for
- Voltage Rating: 4,800 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: Accuris
Description: Instrument transformers - Three-phase inductive voltage transformers having Um up to 52 kV
-
Supplier: Block USA, Inc.
Description: Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac
- Maximum Primary Voltage Rating: 100 volts
- Operating Frequency Range: 45 to 15,000 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: The EA series are similar to the Altec and Electro Voice 15000* series audio transformers and meet or exceed their specifications. Bidirectional Design The EA series audio distribution transformers are designed for the amplifier or the speaker side of a voltage speaker
- Operating Frequency Range: 35,000 to 20,000 Hz
- Power Rating: 600 watts
- Power Rating (Watts): 600 watts
- Insertion Loss: 1 dB
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, Class 2 Dimmable LED DC Magnetic Transformer is a 60W, 12v/5a power supply that brings unprecedented flexibility to the LED Driver market. Designed to power loads up to 60W, LED Cool Lights power supply can be used with virtually any fixture
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Bushings for Liquid Filled Transformers Above 1 kV and up to 36 kV
-
Description: Some specifications require installation of large control transformers, usually 1000 to 5000 VA outside of the control cabinet. This means the transformer must be in a sheet metal enclosure instead of the usual open core and coil construction method. Acme meets this need by
- Maximum Primary Voltage Rating: 240 to 600 volts
- Maximum Secondary Voltage Rating: 100 to 120 volts
- Maximum Secondary Current Rating: 16.67 to 41.67 amps
- Power Rating (VA): 2,000 to 5,000 VA
-
Supplier: Tripp Lite by Eaton
Description: surge conditions. Transformer filtering provides continuous common-mode noise rejection with no wearable parts. The IS600HGDV reduces 6000V IEEE 587 Category A and B ring wave and combination wave test surges to only 0.5V common mode. Components connect to six C13 outlets with
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
V, 415V, 440V, 460V, 480V, 575V, and 600V systems, with customized primary and secondary voltages. Popular Keywords: Custom Transformer 480V Transformer 600V (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
electrical isolation: Supports step-up and step-down conversion from 110V to 480V, adapting to various power systems (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Our standard cases are IP33 but we can supply up to IP66 if required, usually with little or no (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Small Distribution Transformers Fuji Electric offers a versatile range of small distribution transformers designed to deliver final utilization voltage (100V–600V) directly to consumers. Installed on utility poles or concrete pads, these transformers (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
Extending our range of high-power product choice, Nexperia launches our new IGBT's in 600 V (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Mini DC relays to 600V Precharge relays don’t need to be big and expensive. At less than 1.5” cubed, Churod Electronics offers the CHDR1-50 (50A@500VDC, 85C) and the mini (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc.
More Information Top
-
Robust Control for Grid Voltage Stability: High Penetration of Renewable Energy
…rated for 43.5V@2.8735 A and the PV array is rated for 3, 480V @431 A. .... of the DC-link capacitor is 5,000 µF and the nominal voltage is 1,582 V . .... The following levels of solar irradiance are considered to test controllers for robustness to the change in the operating point: 1.0 KW m−2, 900, 800, 700 and 600 W m−2. .... The PV unit is connected to the PCC using a step up transformer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44602/48215652-MIT.pdf?sequence=2
…network is not necessarily centered in one utility room; various interior and exterior transformers have been added .... With respect to specific electrical capabilities, the documented total average monthly demand (as opposed to the total .... At a voltage of 480V /277V, the facility's primary existing infrastructure has the capability to support approximately 6.25 MVA while at a voltage of 120V/208V (sometimes stepped down from 15kV and sometimes stepped down from 480 V ), the capability is 3 … the facility is sized at 500 kVA, supplied through an emergency generator (approximately 600 kW) and a…
-
Effect of adjustable speed drives on the operation of low voltage ground fault indicators
Field Site (#2): 480V HRG unit of 250 ohms installed on a 1 MVA main transformer which supplied a single 200 hp ASD and other plant fixed speed motor loads. .... The ASD was connected to a motor with 600 feet of three single conductors plus a ground wire which are unshielded and installed in rigid steel conduit. .... Field Sile (#3): 480 V HRG unit of 130 ohms installed on a 1.5 MVA transformer…
-
CR4 - Thread: Selecting Switch Gear and Components
• 1 ea 600 kVA 480V /208V transformer . .... may be put in a separate cubicle in the switchgear, otherwise you have to pull cable from .... • you gotta provide another 110 V distribution Panel with 1 incoming dependant with Tf capacity and…
-
Simulation study of a simple flux saturation controller for high-frequency transformer link full-bridge DC-DC converters
Here, the circuit is connected to a 3-phase 480V /60Hz voltage source. .... Each converter switch (Q1-Q4) consists of a 200A, 600V IGBT (Powerex CM200DY-24H) and is represented by its corresponding spice circuit model. .... The main transformer primary winding has 14 turns, while its core consists of two pairs of 3C90…
-
Design, demonstration and evaluation of a thermal enhanced vapor extraction system
Power for the 60 Hz heating transformer was supplied through a 600 A, 480 V , 2 phase disconnect. .... A 37.5 KVA, 480V /120-240 V transformer was fed from the 750 KVA secondary by .... This transformer supplied single phase 120 - 240 V power to a bank of smaller disconnectswhich in turn…
-
CR4 - Thread: 480V to 415V
480v to 415 volts. .... i have a problem incoming supply 480/277 v . .... i have a three bank transformer to connect 167KVA single phase each. .... how to connect to get 415 to splitter panel 600 Amps .
-
Electrical = Industrial / Commercial/Power Distribution [Archive] - Self Help Forums
163. single phase 480v is it common? .... 600 vAC oven question. .... 167. single phase current transformer to 3-phase. .... 60 amp 240 V single phase .
-
NRC-NIST intercomparison of power meter calibrations at 60 Hz and ranges up to 600 V, 100 A
This paper describes the intercomparison of the two systems at 60 Hz and voltage ranges of 120V, 240 V , 360V, 480V ,and 600V,andcurrentranges of5A, SOA,and 1OOA., atpower factorsof 1.O, 0.5 lead and lag,and 0.0 lead and .... The wattmeter was modified to include voltage ranges up to 600 Vandcurrentrangesup to 100A. .... is accomplished using a current-comparator-based capacitive voltage divider [3] and a two stage current transformer .
-
Power Systems Development Facility. Quarterly report, January--March 1996
Approximately 600 feet of pipe remains to be installed in the process structure. .... wastewater treatment, fire protection, safety eyewash and showers, diesel fuel, instrumentation, utility lines to coal and limestone .... The Station Service (electrical power) was energized last September, by powering up the Main transformer and the 4160 V switchgear. .... After the 4160V bus was energized, the 4160V/ 480V transformers were each tested and energized, powering the…
Indicates content that may require registration and/or purchase.