-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600V, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 600V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Operating Temperature: 20 to 65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 20UF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 600V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 20.000000000000004 microF
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: 20 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 600V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 4,700 microF
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 1UF 600V
- Capacitance Range: 1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, FILM, DIPPED, +/-10% TOL, .10UF, 600V
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1073240-LXRW19V600-055 Category: Capacitors>Trimmers, Variable Capacitors Features: Voltage Tuning Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Rated: 50 V Capacitance Range: 30 ~ 60pF
- Capacitance Range: 0.00003 to 0.00006 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -30 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 5uF -40℃~+105℃ ±10% 600V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 25UF, 600V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:25µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 30-60PF 50V SMD
- Capacitance Range: 0.00003 to 0.00006 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 50VAC 60pF DFN 1.3x0.9mm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8uF -40°C~+105°C ±10% 600V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS
- Capacitance Range: 8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 600V, AXIAL; Capacitance:20µF; Voltage(DC):600V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 600V, AXIAL; Capacitance:10µF; Voltage(DC):600V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 4UF, 600V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:4µF; Capacitance Tolerance:± 10%; Voltage(AC):330V; Voltage(DC):600V; Capacitor Terminals:PC PinRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; METALLIZED POLYPROPY; CAP10.0UF; TOL +-10%; AXIAL; 600V
-
Supplier: Accuris
Description: CAPACITORS, CERAMIC, MULTILAYER, HIGH VOLTAGE, BP, 600 V DC
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Technology: Film Capacitors
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT SMD AUTO
- Technology: Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance
- Capacitance Range: 60.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 1µF 600V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Lead Style: Axial Leads
- Technology: Film Capacitors
-
Supplier: DigiKey
Description: 12µF Film Capacitor 330V 600V Polypropylene (PP), Metallized Axial
- Capacitance Range: 12 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 330 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: 55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: 55 C
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .01µf 10% 600V, Polyester/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Lead Style: Axial Leads
-
Description: CAP FILM 2UF 10% 600VDC AXIAL
- Capacitance Range: 2 microF
- AC Rated Voltage (WVAC): 330 volts
- Operating Temperature: -40 to 85 C
- ESR: 5.3 milliohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 15UF 10% 600VDC AXIAL
- Capacitance Range: 15.000000000000002 microF
- AC Rated Voltage (WVAC): 330 volts
- Operating Temperature: -40 to 85 C
- ESR: 5.1000000000000005 milliohms
-
Supplier: EMC Incoporated
Description: EMC Incorporated is a premier provider of mechanical seals, capacitors and automotive air conditioning seals worldwide. The company has been providing service to the pump and seal industry for over 40 years. Our repair shop can duplicate and/or repair any name brand seal. For longer service
- Shaft Diameter (Nominal): 0.625 inch
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Features: Other Material
- Metal: Other Metal
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;METALLIZED POLYPRO.;AC;Round;40uf;600V;Round;2.5 X 4.75
-
Supplier: Accuris
Description: CAPACITOR, CERAMIC, MULTILAYER, HIGH VOLTAGE, 600 V DC, STYLE HV07
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1135177-600F180FT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 18 pF Tolerance:
- Capacitance Range: 0.000018 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Snubber Capacitors / Igbt Mount
- Capacitance Range: 12.500000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Operating Temperature: -40 to 100 C
-
Supplier: Cornell Dubilier
Description: Photoflash Strobe
- Capacitance Range: 60.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.000018 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
Supplier: TDK Corporation
Description: Capacitors for Power Electronics
- Capacitance Range: 200.00000000000003 microF
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
470nF at 0V bias Minimum 210nF at 600V bias 110nF at 600V bias 140nF at 600V bias With our new line of Hiteca™ MLCCs we can help customers optimize their power electronics, as these high-capacitance MLCCs are designed to operate reliably and efficiently, even in the most demanding applications. (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.