-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 60
- Pitch Diameter: 180 mm
- Face Width: 30 mm
- Pressure Angle: 20°
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 20 mm
- Pressure Angle: 20°
-
Description: Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear
- Number of Teeth: 60
- Pitch Diameter: 60 mm
- Face Width: 10 mm
- Pressure Angle: 20°
-
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 30 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-60LJ25, Module 2, 60 Tooth, Left Hand, Ground Helical Gears
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-60RJ35, Module 2, 60 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Pitch Diameter: 180 mm
- Bore Diameter (if applicable): 20 mm
- Shaft Diameter (if applicable): 80 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-60RJ32, Module 2, 60 Tooth, Right Hand, Ground Helical Gears
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: QTC METRIC GEARS
Description: Module 5, 60 Tooth Mild Steel Bevel Gear
- Pitch Diameter: 300 mm
- Face Width: 40 mm
- Pressure Angle: 20°
- Design: Metric
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Number of Teeth: 60
- Pitch Diameter: 0.9448824 inch
- Bore Diameter (if applicable): 0.1968505 inch
- Pressure Angle: 20°
-
Supplier: RS Components, Ltd.
Description: Hostaform Spur Gear 60 Tooth 1 Mod
- Number of Teeth: 60
- Pitch Diameter: 60 mm
- Face Width: 9 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Monarch Instrument
Description: M-190 1-99,999 RPM. Self-powered gear sensor. M-190W Magnetic Sensor and M190P Magnetic Sensor are very popular magnetic sensors commonly used with 60 tooth 20 pitch gears. The sensors mount with 0.005 inches (0.127mm) of a 0.1 inch (2.5mm) target. These sensors require
- Rotary Speed Range: 1 to 99,999 rpm
- Operating Temperature: -100 to 250 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: EXTERNAL TOOTH SPUR GEAR, 16 DP, 14.5 DEGREE PA, 60 TEETH, 0.5 INCH FACE, 1/2 TO 1-1/4 INCH BORE, REBOREABLE, MATERIAL: STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WorldWide Electric Corporation
Description: with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade
- Features: Other
- Gearing: Worm
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: and 1,500 l/h (.0158 to 396 gph), and are available in 2 sizes and 7 tooth widths. The pump can be tailored to customer requirements and thus enable the handling of nearly all media including non-lubricating liquids with temperatures from -60°C to +315°C. The pumps are hermetically
- Pump Type: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Magnetic Drive, Water Pumps
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 27
- Face Width: 59 mm
- Length: 508.9 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 60
- Face Width: 60 mm
- Length: 999.03 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with our
- Guide Width or Diameter: 0.548425493 inch
- Guide Length: 78.7402 inch
- Diameter: 0.548425493 inch
- Length: 78.7402 inch
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SWITCH, 60G, 45 mA, 4-SIP; Hall Effect Type:Gear Tooth; Output Current:45mA; Sensor Case Style:-; No. of Pins:-; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Description: of 8 m/s to 60 m/s. However, the procedure is applicable to any gear pair where suitable reference data is available, providing the criteria specified below are satisfied. The formulae specified are applicable for driving as well as for driven cylindrical gears with tooth
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SWITCH, 60G, 45 mA, 4-SIP, FULL REEL; Hall Effect Type:Gear Tooth; Output Current:45mA; Sensor Case Style:SIP; No. of Pins:-; Supply Voltage Min:4.5V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: positive-lock keeps sockets on, 36 tooth gear w/ double claw ratchet Calibration certicate traceable to NIST and carrying case included, ISO-6789 Compliant
- Torque: 530.973451327434 In-lbs
- Type: Torque Wrench
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil &
- Torque Rating: 23,612.5 Ft-lbs
- Rotational Speed: 1,650 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 4.75 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: tooth out. Finally, use a ceramic CNC machine tool to finish the hole machining. 2. Structural reasons The structure of the ceramic top gear also makes it more difficult to process. The teeth in the ceramic top gear are used to clamp other parts in the equipment, but its
- Density: 6.019996200615109 g/cc
- MOR / Flexural Strength: 36,549.283518013646 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: Total Plastics, Inc.
Description: ECOGEHR ® PA 6.10 is 60 % sebacic acid, which is obtained from castor oil. This material combines a low density (for polyamide) with good cold impact strength, and its low water absorption makes it very dimensionally stable. This is in addition to a very high (for bio-based polymers)
-
Supplier: Precision Surfacing Solutions
Description: tight tolerances repeatably. The machine is initially configurated to handle either 66-tooth (140mm/5.5” pitch diameter) or 50-tooth (107mm/4.2” pitch diameter) work carriers, and is easily converted between either configuration. Operation is governed by a programmable controller.
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Andantex USA, Inc.
Description: available and can be configured for input with motor flange, free input shaft, or both free input shaft and motor flange. An optimized worm gear tooth design insures high efficiency while at the same time decreasing backlash. Two levels of backlash are available, Precise or
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: Cosen Saws, USA
Description: C-650MNC Machine Features Structure • Swivel sawhead mitering from 90 to 60 degrees • Hydraulic shuttle vise assembly • Sturdy cast work table • 620mm (24.5") solid discharge table with coolant return Blade Drive • Specialized worm gear reducer • Infinitely variable blade speed Blade
- Cutting Capacity: 10 to 16.5 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: H2W Technologies
Description: custom copper clad steel shaft, with tapped mounting holes. The rod can be supplied in any length. Polynoid linear actuators are ideal replacements for air cylinders, and can be used to actuate electrical switch gears, for diverting products on conveyer belts. Forces to 445 N [100]
- Rated Continuous Thrust Force: 13.3 lbs
- Continuous Current (AC or DC): 3.4 amps
- Linear Motor Type: AC Induction or Traction Design
- Design Units: English, Metric
-
Supplier: Nordex AG
Description: As an all-round turbine in the 2.5 MW product line, the N90/2500 can be deployed at strong-wind sites. With different tower heights, it covers wind class IEC 1. Nordex also offers it with the option of a frequency of 50 or 60 hertz. This makes the N90/2500 a very versatile 2.5 MW turbine and
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 14 to 60
- Pitch Diameter: 0.75 to 7 inch
- Face Width: 0.19 to 1.87 inch
- Bore Diameter (if applicable): 0.25 to 2 inch
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:13
- Number of Teeth: 60
- Pitch Diameter: 12 inch
- Face Width: 1.7 inch
- Bore Diameter (if applicable): 1.25 inch
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
Find Suppliers by Category Top
Featured Products Top
-
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Optimized Helical Gearing: Precision helical gear meshes provide a continuous, high tooth-contact overlap compared to standard spur gears. This continuous engagement distributes dynamic forces evenly, minimizes torque ripple during violent deceleration spikes, and (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
CR4 - Thread: Search For RPM Sensor For Analog Devices 5B45-05 f/v
TommyT, I am a Measurement Engineer & I have been using Hall Effect Magnetic pick-ups with a 60 tooth gear or wheel, to aaurately measure RPM for 32 years.
-
Microprocessor Based Digital PID Controller for Speed Control of D.C. Motor
The digital non-contact type magnetic pickup, which is mounted in front of the 60 teeth gear wheel, picks up disturbances in the magnetic field and conditions them in to pulses of 5V amplitude.
-
A modified Bläzka–type respirometer for the study of swimming metabolism in fishes having deep, laterally compressed bodies or unusual locomotor modes
60 Tooth gear .
-
Structural Dynamics, Volume 3
60 tooth gear encoder installed on high speed turbo machinery.
-
Measuring Torsional Crank Shaft Jitter
Prosig’s DATS signal processing software was used to process the acquired magnetic pickup tachometer signal ( 60 tooth gear ) using the Rotating Machinery Analysis module.
-
Active Control of Rotating Stall in a Three-Stage Axial
Compressor with Jet Actuators
A 60 tooth gear and magnetic pick up is provided with the torquemeter to permit rotational frequency measurement via a frequency counter with an accuracy of ± 1 rpm.
-
Design of an Automated Purification System for Biologically-Active
Macromolecules
The Lewis factor is equal to 0.421 since we are using a 60tooth gear .
-
ARCWIVES
Some of the parts used repeatedly include 608ZZ skateboard roller bearings, from VBX, the Vex robotic kit components, which include the continuous variable servo motor, 100 division rotary optical encoder, 12 and 60 tooth gear sets, 1/4" square axels, 4" & 5"…
-
CR4 - Thread: Other Techniques to Measure Speed of an Induction Motor Besides Using Tachometer
A 60 tooth gear will produce a frequency equal to rpm at the output of the magnetic pick up.
-
CR4 - Thread: High RPM Tachometer
A 60 tooth gear with a magnetic pickup will give you Hz equivalent to RPM on a frequency counter.
Indicates content that may require registration and/or purchase.