-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER 600V 6AMP AXIAL LEAD
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 6000 mA
- IR: 1 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 6 Amps 45V
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 6 Amps 150V
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 6 Amps 25V
- Diode Type: Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 6.0 Amp 100 Volt 400 Amp IFSM
- Diode Applications: Other
- Diode Type: Other
- IF: 6000 mA
- IR: 0.0050 mA
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER 1000V 6AMP AXIAL LEAD
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 2x3 Amp 45 Volt 440 Amp IFSM
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SILICON 400V 6AMP AXIAL LEAD
-
Supplier: Linear Systems
Description: The ID100 Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Intersil equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Available in TO-71 6L ROHS and TO-78 6L ROHS package, as well
- Diode Applications: Low Leakage
- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000566-RLD78MZA6-00 A Category: Optoelectronics>Lase r Diodes, Laser Modules Package: Tray Standard Package: 500 Power (Watts): 4.5mW Voltage - Input: 2.3V Wavelength: 790nm Package / Case: Radial, Can - 3 Lead ECCN: EAR99
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line?s compact design is perfect for those applications that have limitations on available space. Features
- Approvals / Standards: UL Approval
- Current Rating: 6000 amps
- Material: Other
- Mounting: Other
-
Supplier: RS Components, Ltd.
Description: Schottky 3Amp 100v, SS310 R6 - Discrete Semiconductors - Rectifier & Schottky Diodes
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 3000 mA
- VR: 100 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 199207-AP4320AK6TR-G 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Active
- Operating Temperature: -40 to 105 C
- Package Type: SOT, Other
- Supply Current (IS): 0.5000 milliamps
- Supply Voltage (VS): 2.5 to 18 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 051817-AP4320BK6TR-G 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Active
- Input Bias Current (IBIAS): 0.0500 µA
- Life Cycle Stage: Other
- Operating Temperature: -40 to 105 C
- Package Type: SOT, Other
-
Supplier: Elite Semiconductor Products, Inc.
Description: Schottky Recitifier Center Tap Devices 6.6-60 Amps
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
- IF: 30000 mA
- IR: 100 mA
-
Supplier: TE Connectivity
Description: Coil Resistance (OHM) : 777 Coil Special Features : LED, Protection Diode, UL Coil Insulation Class F, Electrical Indicator Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10
- Coil Nominal DC Power: 0.7590 watts
- Coil Resistance: 777 ohms
- DC Coil Voltage: 24 volts
- Maximum AC Switching Voltage: 400 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231109-1-1617148-6 Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/17, MGA, CII Termination Style: PC Pin Features: Diode Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold
- Coil Resistance: 50 ohms
- Mounting: PC Board, Other
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System
-
Supplier: TE Connectivity
Description: : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 1 Form A (NO) Signal Relay Contact Current Rating (AMP) : 1
- Coil Resistance: 1000 ohms
- Pole Specifications: Single Pole (SP)
-
Supplier: Mile-X Equipment, Inc.
Description: Signal Processing Direct Temperature Measurement Deep Scan Technology Amplitude Level And Ripple Pattern Frequency Analysis Open Or Shorted Diode And Open-Phase Condition Identification DMM Functionality AC/DC Volts Temperature AC/DC Amps Ohm
-
Supplier: Infineon Technologies AG
Description: ) technology, 6ED2231S12T provides unique, measureable advantages including three low-ohmic integrated bootstrap-diode (BSD) and industry best-in-class robustness to protect against negative transient voltage spikes. 6ED2231S12T is a high voltage, high speed IGBT gate driver
- Driver Type: Three-phase
- IC Package Type: Other
- Packing Method: Tape Reel
- Peak Output Current: 0.3500 amps
-
Supplier: Allied Electronics, Inc.
Description: to 1 GO Ohm Range, with up to 10 µO Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency and Period Measurements 2×4 Ohms 4-wire
- AC Current Range: 1.00E-4 to 10 amps
- AC Voltage Range: 0.1000 to 1000 volts
- DC Current Range: 1.00E-4 to 10 amps
- DC Voltage Range: 0.1000 to 1000 volts
-
Supplier: Garage Equipment Supply
Description: extended handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty
- Charger Type / Applications: Automotive / Electrical Vehicle
-
Supplier: Analog Devices, Inc.
Description: . These amplifiers have very low input bias currents, making them suitable for integrators and diode amplification. Outputs are stable with virtually any capacitive load. Supply current is less than 750 µA per amplifier in active mode. Applications for these amplifiers include audio
- Gain-Bandwidth Product (GBW): 3 MHz
- Input Offset Voltage (VOS): 25 millivolts
- Operating Temperature: -40 to 85 C
- Package Type: MSOP
-
Supplier: RS Components, Ltd.
Description: 4amp rectifier 600v, S4J R6 - Discrete Semiconductors - Rectifier & Schottky Diodes
- IF: 4000 mA
- Package Type: Other
- VR: 600 volts
-
Supplier: RS Components, Ltd.
Description: maximise battery life. Safety to EN61010-1 CAT. III 600 V Absolute Maximum AC Current Measurement = 400A ac Model Number = ICM20 AC Current Measurement Resolution = 0.1A Clamp Meter Type = Current Tester Best AC Current Accuracy = ±1.9% +5 digits Battery Type = 9V, IEC 6F22, NEDA 1604 Safety
- AC Current Range: 400 amps
- Electrical Measurements: Continuity Check, Diode Test
- Measurement Type: AC
-
Supplier: RS Components, Ltd.
Description: The AVX VC Series of Varistors provide superior energy dissipation with transient clamping characteristics up to 500 amps peak current depending on case size and energy rating. All models are highly reliable and excellent quality. 0201, 0603, 0805, 1206 & 1210 all available Varistor
- CT: 150 pF
- Clamping Voltage (VC): 35 volts
-
Supplier: Azumo
Description: environments - sunlight, low-light, & moonlight. Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 32 – 45uW display power consumption 43.20mm (H) x 32.40mm (V) active area 0.135mm (H) × 0.135mm (V)
- Applications: Automotive Applications, ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Backlight: Light Emitting Diode (LED)
- Display Type: Graphic Display
- Features: Built-in Controller
-
Supplier: Transcat, Inc.
Description: Terminals Measures Voltage, Current,Resistance, Conductance, Frequency And Capacitance Checks Continuity And Tests Diodes Two Temperature Measurements Using Type K Thermocouples Amperage Measurement : 600, 6000 MICAMP, 60, 600 MILAMP, 6, 10 AMP Battery
-
Supplier: Tradeport Electronics Group
Description: 20MHz Bandwidth 100MS/s Real-Time Sampling Rate True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter). Trigger Mode: Free Run, Single Shot, Edge, Video USB Interface 6 Hour
-
Supplier: Waytek, Inc.
Description: Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4 H x 6 Dia. 90 flashes per minute Provides greater visibility by
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals
- Charger Type / Applications: Boat and Marine
- Charging Current: 160 amps
- Input Voltage: 8 to 18 volts
- Output Voltage: Over 8 volts
-
Supplier: Waytek, Inc.
Description: buses Sealed to IP67/69K Operating Temperature: -40°C to 85°C Power distribution connectors correspond with AMP MCP Connectors: 30160, 30157, 30156 & 30158 Relay Capacity 3 Form C 280 series Micro Relays 6 Form A 280 Series Micro Relays Lid includes 5 spare fuse locations
- Current Rating: 160 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 36
- Operating Temperature: -40 to 85 F
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 20 MHz Sampling Rate: 100MS/s Real-Time True RMS Multimeter: Volt, AMp, Ohm, Continuity, Diode Dual Independent Floating Isolated Channels (for Multimeter and Between Oscilloscope and Multimeter) Trigger Mode: Free Run, Single
- Bandwidth: 20 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Pickering Electronics
Description: The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The changeover
- Changeover (CO): 0.0
- Coil Resistance: 650 ohms
- DC Coil Voltage: 12 volts
- Maximum Current: 0.5000 amps
Find Suppliers by Category Top
Featured Products Top
-
Electric Vehicles Are on the Rise: How MOSFETs and TVS Diodes Prevent Power Losses Power and performance remain important objectives in the electric vehicle industry. Consumers already accustomed to the capabilities of vehicles using fossil fuels require (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
diodes in the BRIC Fusion. Competitive advantages Optional Hydrophobic Vent Silicone Compression Seal High Impact Cover with Foam Insert Cover Position Assurance (CPA) One-hand Cover Release M6 Steel Threads for Mounting (read more)
Browse Electrical Connectors Datasheets for Chief Enterprises LLC -
dual operational amplifier CrossChip’s linear current sensor Runic’s dual two-input positive-OR gate Monolithic Power Systems’ 6 amp step-up DC-DC converter and 1 amp LDO regulator Texas Instruments’ GaN/MOSFET driver and temperature (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
respectively. Methods for ESD protection In an IC, the current from an ESD event tends to seek the path to ground with the lowest impedance. These currents are on the order of 0.1-10 amps, dissipating energy on the order 10 -100 watts in durations as short as 10-6 seconds. The objective of (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
materials with different coefficients of thermal expansion are brought to light during these tests. Humidity and Salt Fog (Section 6.0, 14.0) Humidity tests check for ability to withstand moisture and the associated corrosion in parts containing metals, insulators, or PCBs (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
ZENER DIODE 15V 5% 05W DO-35
REC DIODE 6AMP 100V 6A1 .
-
400 Watt Boost Converter Utilizing Silicon Carbide Power Devices and Operating at 200°C Baseplate Temperature
While the converter efficiency was excellent in all cases, the SiC MOSFET and 6 Amp Schottky diode had the highest efficiency.
-
Electrical and thermal finite element modeling of arc faults in photovoltaic bypass diodes.
Example solid-state 600-volt, 6 - amp Si diode .
-
A modular rectifier system with 1 MHz conversion frequency
Two 6 amp circuitswere usedwith a diode OR structure.
-
Sights and sounds of chaos [autonomous and nonautonomous circuits]
This nonlinear resistor can be fabricated by using two op amps [5],an op amp and two diodes [ 6 ], or two tran- sistors and two diodes [7].
-
Deep Level Studies Of Undoped CdTe
The CdTe /A1 diodes considered here are characterized by a reverse saturation current density of 1.8x10- 6amp /cm2 and a diode factor of 1.9 at 296K.
-
Soldering in Semiconductor Devices
Figure 1 shows four semiconductor devices: (a) Whisker diode ; ( 6 ) Recti- fier, I amp ; (c) pnp transistor; and {d) Rectifier, 50 amp.
-
Long term drift studies of Sandia H{sub 2} sensor in reducing atmospheres
As the temperature increases the voltage dropped across the diode , amp 1-pins 6 to 7, increases and the voltage applied to the gate decreases until equilibrium is reached.
-
Microsemi Corp. 60S Series Datasheets. 60S8, 60S1, 60S2, 60S05, 60S, 60S4, 60S10, 60S5, 60S6 Datasheet.
6 AMP AXIAL-LEAD SILICON RECTIFIER DIODES .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33291/62278175-MIT.pdf?sequence=2
Mount the Op- Amp , Schottky diode , 100k, 6 .20k and 4.7k ohm resistors on the PC board as shown in Figure E.5.