-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 6KV, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -40 to 85 C
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000022000000000000003 microF
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -40 to 85 C
- Lead Style: Axial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000015 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 6KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 6KV, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 125 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 6UF, 1KV, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: Plugin,P=10mm Through Hole Ceramic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1000PF 500V NP0 1210
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, CERAMIC, 100PF, 6.3KV, RADIAL 10%; Capacitance:100pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, PP, 5100PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, CERAMIC, 470PF, 6.3KV, RADIAL 10%; Capacitance:470pF; Voltage(DC):6.3kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:DEC Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1120717-EMK105B7223KV-F Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 10,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.022"
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992910-RMTMK105BJ105KV-F Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): RMTMK105BJ105KV-FRM TMK105 BJ105KV-F; RM TMK105BJ105KV-F; Popularity: Low Fake
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 923420-LMK105B7474KV-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories:
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 900374-TMK105BJ105KV-F Series: M Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories:
- Operating Temperature: -55 to 85 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Description: CAP CER 0.33UF 6.3V X5R 0402
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 85 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 0.1UF 6.3V X7R 0402
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 1nF SL 2kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Accuris
Description: Technical Specifications - 400KV and 275KV Mechanically Switched Capacitor Banks and Damping Networks
-
Supplier: Accuris
Description: Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.27UF 10% 250VDC 3925
- Capacitance Range: 0.27 microF
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 1µF 100V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Mersen
Description: Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor
- Voltage Rating: 1,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 40,000 amps
- Operating Temperature: 80 C
-
Description: CAP FILM 0.33UF 10% 250VDC 3925
- Capacitance Range: 0.33 microF
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3kV 1nF X7R ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 10000pF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 110 C
-
Supplier: Utmel Electronic Limited
Description: 6.8nF -40℃~+105℃ ±5% 1.6kV Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Accuris
Description: National Grid Technical Specifications - Protection for 400 kV and 275 kV Mechanically Switched Capacitors
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 580PF N4700
- Capacitance Range: 0.00058 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 1500PF N4700
- Capacitance Range: 0.0015 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 2000PF N4700
- Capacitance Range: 0.002 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Description: Required definitions, ratings, and procedures for performing design tests, production tests, and construction requirements for capacitor switches for ac systems from 1 kV to 38 kV are covered.
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 2700PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.0027 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge
- AC Input Voltage: 90 to 140 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 6,000 volts
- DC Output Power: 40,000.00000000001 to 50,000 watts
-
Supplier: Cornell Dubilier
Description: ADD CONTENT
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Knowles offers unparalleled expertise through its Cornell Dubilier brand in the designing and manufacturing of custom pulse power capacitors for life-saving medical devices, industrial lasers, fusion research and critical military applications. Built to function in a wide variety of operating (read more)
Browse Power Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles