Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU S08 8bit Microcontroller
- Clock Speed: 16 MHz
- Internal RAM Size: 4 KB
- Supply Voltage (Vcc): 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: 8 BITS MICROCONTROLLERS
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT
- Internal RAM Size: 1.75 KB
- Supply Voltage (Vcc): 2.5 volts
- Supply Current: 32.800000000000004 milliamps
- Number of Timers: 4
-
-
Supplier: Newark, An Avnet Company
Description: 8-BIT MICROCONTROLLER / FTRAY
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU AVR 8KB FLSH 512B EE 1KB SRAM-8MHz
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU BL Microcontrollers
- Clock Speed: 16 MHz
- Internal RAM Size: 2 KB
- Supply Voltage (Vcc): 3 volts
- Supply Current: 18.5 milliamps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT,
- Bits: 8 Bit
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8 BIT MCU 32K FLASH
- Clock Speed: 32 MHz
- Internal RAM Size: 1.5 KB
- Supply Voltage (Vcc): 5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F171xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The combination of
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 14 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Progressive Automations
Description: The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or
- Supply Voltage (Vcc): 2.7 to 5.5 volts
- Number of Timers: 1
- Number of I/O Ports: 6
- Number of A/D Converters: 4
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Bits: 8 Bit
-
Supplier: Newark, An Avnet Company
Description: 8 BIT MICROCONTROLLER MCU, HCS08, 8MHZ, LQFP-48; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:40I/O s; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, RADIATION HARDENED, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: DEV BOARD, 8-BIT AVR MICROCONTROLLER; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATmega32U4; Kit Contents:Dev Board ATmega32U4 RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: The XE162N (LQFP-64) and XE164N (LQFP-100) microcontroller series is based on Infineon's popular and well-established C166 architecture. Summary of Features Package: PG-LQFP-100 CAN Nodes: 4 Program Memory: 320.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS
- Bits: 16 Bit, 8 Bit
- Operating Range: Industrial
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The XC2267 is a new derivative of the new XC2200 microcontroller family. Summary of Features Package: PG-LQFP-100 CAN Nodes: 5 Program Memory: 768.0 KByte FlexRay™: no Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS Potential Applications Automotive Body Applications
- Internal RAM Size: 82 KB
- Serial Port Channels: 6
- Number of A/D Converters: 2
- Pin Count: 75
-
Supplier: Infineon Technologies AG
Description: The XC2300B series, with the XC2336B (LQFP-64) and XC236xB (LQFP-100) derivatives, is the low-end extension of the XC2300 microcontroller family focussing on Safety applications. With a total memory size of up to 320kB Flash and up to 34kB RAM running at up to 80MHz, the
- Internal RAM Size: 18 KB
- Serial Port Channels: 4
- Number of A/D Converters: 2
- Pin Count: 38
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device is a direct replacement for a standard microcontroller. It is fully static, high speed and draws about 3X less power than the original version. Program storage is provided by a 4K ROM. It contains a 128 byte SRAM, memory mapped I/O, a 16 bit counter/timer and a dedicated
-
Supplier: Microchip Technology, Inc.
Description: The PIC16F181xx family’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer a 12-bit differential ADC with computation in low pin count packages. The combination of advanced analog
- Internal RAM Size: 0.00051 KB
- Internal ROM Size: 7 KB
- Number of Timers: 2
- Number of A/D Converters: 17
-
Supplier: Texas Instruments
Description: 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and No Brownout 44-PLCC -40 to 85
- Bits: 8 Bit
- ROM Type: EEPROM, Flash
-
Supplier: Silicon Labs
Description: 32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 64 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART
- Clock Speed: 80 MHz
- Number of Interrupts: 16
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 1.8 to 5.5 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Clock Speed: 8 MHz
- Bits: 8 Bit
- Features: Other
-
Supplier: Texas Instruments
Description: 8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85
- Bits: 8 Bit
- ROM Type: EEPROM, Flash
-
Supplier: Texas Instruments
Description: 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 48-TSSOP -40 to 125
- Bits: 8 Bit
- ROM Type: EEPROM, Flash
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CHMOS SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 32K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
-
Supplier: Quarktwin Technology Ltd.
Description: ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
- Clock Speed: 216 MHz
- Internal RAM Size: 512 KB
- Number of I/O Ports: 159
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Three different Single-Chip 8-Bit Microcontroller families are represented in this datasheet: 80C32/8XC52/8XC54/8XC58 80C51FA/8XC51FA/8XC51FB/8XC51FC 80C51RA+/8XC51RA+/8XC51RB+/8XC51RC+/8XC51RD+ For applications requiring 4K ROM/EPROM, see the 8XC51/80C31 8-bit
-
Supplier: DigiKey
Description: ARM® Cortex®-M4/M7 STM32H7 Microcontroller IC 32-Bit Dual-Core 240MHz, 480MHz 2MB (2M x 8) FLASH 208-LQFP (28x28)
- Internal RAM Size: 1,000 KB
- Internal ROM Size: 2,000 KB
- Supply Voltage (Vcc): 1.62 to 3.6 volts
- Pin Count: 208
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
-
Supplier: Silicon Labs
Description: mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with 6-bit programmable voltage reference 16 capacitive touch inputs 16-channel DMA 2 x USART, 2 x UART, 3 x SPI, 2 x I2C, I2S 2 x 32-bit or 4 x
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 8KB NVSRAM 40EDIP
- Bits: 8 Bit
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
32-bit TRAVEO™ T2G Arm® Cortex® microcontrollerBody control modules (BCM), HVAC, automotive gateways, cluster and graphic applications Discover the power of 32-bit TRAVEO™ T2G Arm® Cortex® microcontroller family with embedded safety, security and graphics capabilities ideally suited for advanced automotive body and cluster applications. (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
NXP's MCX W enables wireless connectivity for multiple standards such as Matter®, Thread®, Zigbee®, and Bluetooth® LE. The MCX W serves as the go-to for wireless applications in the MCX portfolio. The MCX W series supports both standalone or hosted architectures to support a range of device types and use cases from simple sensors to hubs and gateways.
(read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
High-performance LCD display controller from Solomon, featuring 128-pin LQFP packaging, designed for advanced display solutions with balanced supply-demand and high market popularity.
(read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics
Conduct Research Top
-
A Comparison of Low End 8 Bit Microcontrollers
The PIC16C5X/XX microcontrollers from Microchip Technology Inc., provide significant execution speed and code-compaction improvement over any other 8-bit microcontroller in its price range. The superior performance of the PIC16C5X/XX microcontrollers can be attributed primarily to its RISC
-
Adding a simple 4-channel 8-bit A/D to a PIC17C4X
The PIC17C4X high end microcontroller family, offered by Microchip, has many features which make it one of the fastest 8-bit microcontrollers in the industry. However one feature which is missing is an on-chip Analog- to-Digital (A/D) converter. This Technical Brief describes how to connect
-
Common 8-Bit PIC (R) Microcontroller I/O Pin Issues
This technical brief describes solutions for common I/O pin issues for 8-bit PIC (R) devices (PIC10, PIC12, PIC16 and PIC18). Whether an I/O is configured as an input or output is determined by its associated TRIS bit in the TRIS register for that port. For example, TRISA0 (TRISA<0>) would
-
Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander
expansion using pin (INT), which will be explained in detail later. 2 C TM and SPI. Theystandard serial interfaces such as I Interrupt-On-Change Feature are especially useful in applications where pin count is limited on the microcontroller unit (MCU) or if remote The MCP23X08 devices have one
-
Using the 8-Bit Parallel Slave Port
PIC16C64/74 microcontrollers from Microchip Technology Inc. can be interfaced with ease into a multi-microprocessor environment using its built-in Parallel Slave Port (PSP). With their very high operating speeds (cycle times as low as 200 ns with a clock rate of 20 MHz), and an array of on-chip
-
External Memory Interfacing Techniques for the PIC18F8XXX
memory devices. Through the addition of external memory devices, an 8-bit application has the power to utilize unprecedented amounts of code or data; up to 2 Mbytes for an 8-bit microcontroller!
-
MSP430 Value Line LaunchPad Development Kit (.pdf)
As applications continue to advance, 8-bit microcontrollers are struggling to meet the growing demand for higher performance and ultra-low power to support evolving product designs. Texas Instruments introduced the affordable 16-bit MSP430 TM MCU Value Line to meet the changing market dynamics
-
VF Control of 3-Phase Induction Motor Using Space Vector Modulation
algorithm and increases the overall system efficiency. This application note includes the description of the SVM theory and its advantages over the Sine PWM. It also discusses the SVM digital implementation for VF control using Microchip's PIC18FXX31 8-bit microcontrollers.
More Information Top
-
FPAA: commercial offer - FPAA: commercial offer - Introduction | Techniques of the Ingénieur
It is already the case for the family CY8C25 / 26xxx of Cypress Microsystems composed the bits the user of which can set the peripherals at its guise of microcontrollers 8 , comprised there PSoC in the application programming simply the configuration …
-
Microcontrollers: principles and real time aspects Microcontrollers: principles and real time aspects-Introduction | Techniques of the Ingénieur
The bit microcontrollers 8 are capable of responding higher requirements and are used for the control of informa-tiques devices such as joysticks, graphic tablets and modems.
-
FPAA: commercial offer - Components Cypress Microsystems | Techniques of the Ingénieur
By ensuring the synthesis between different technologies, the core of microprocessor, flash memory, programmable digital and analog cells, Cypress Microsystems introduced recently a family of bit microcontrollers 8 to flash memory, integrating programmable analog and digital blocks allowing the user to …
-
Page 32. Semiconductor parts with 883 in root number
CMOS 0 to 44 MHz Single-Chip 8 Bit Microcontroller .
-
Page 25. Semiconductor parts with 883 in root number
CMOS 0 to 44 MHz Single-Chip 8 Bit Microcontroller .
-
Page 6. Semiconductor parts with 833 in root number
CMOS single-chip 8 bit microcontroller , external ROM, 128 bytes of RAM, 32 I/O lines, 16 bit timers, 12 MHz .
-
Winbond Electronics W78E51 Series Datasheets. W78E51BP-24, W78E51-40, W78E516, W78E51M-16, W78E51M-40, W78E51P-40, W78E516BP-40, W78E51P-16, W78E51BF-24, W78E5...
8 bit microcontroller in 40-pin DIP40 package.
-
Page 3. Semiconductor parts with 557 in root number
8 BIT MICROCONTROLLER .
Indicates content that may require registration and/or purchase.