-
Supplier: bisco industries
Description: Self-Clinching Studs
- Material: Bronze / Copper Base Alloy
- Metric: M8
- Features: Other
- Attachment: Threaded
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 2.5590565 inch
- Metric: M8
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 5.511814 inch
- Metric: M8
-
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 4.330711 inch
- Metric: M8
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel Dimension in millimeters Special lengths and sizes quoted upon request
- Length: 6.8897675 inch
- Metric: M8
-
Supplier: Accuris
Description: Stud, Straight - 2.5 Dia Engagement, A286, MJ Metric 8 x 1 - 8 x 1
-
Supplier: Accuris
Description: STUD, STRAIGHT - 2.5 DIA ENGAGEMENT, A286, MJ METRIC 8 X 1 - 8 X 1
-
Supplier: Nelson Fastener Systems
Description: Nelson “T” trim studs are welded to either bare or corrosion protection treated steel sheet metal forautomotive applications. An extensive series of plastic and metal clips is available for use inconjunction with the “T” stud. The clips are retained by the head of the stud to
- Length: 0.1574804 to 0.393701 inch
- Metric: M3, M5
- Features: Other
- Shape: Round
-
-
Supplier: Fabory North America
Description: Studs 1,25xd metric threads.
-
Supplier: Accuris
Description: Stud, Stepped - 1.5 Dia Engagement, A286, MJ Metric 10 x 1.25 - 8 x 1
-
Supplier: bisco industries
Description: Threaded Broaching Studs
- Metric: M8
- Features: Other
- Material: Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M8
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 0.9842525 inch
- Fastener Standards: ASME / ANSI
- Material: Bronze / Copper Base Alloy
- Metric: M8
-
Supplier: Accuris
Description: STUD, STEPPED - 1.5 DIA ENGAGEMENT, A286, MJ METRIC 10 X 1.25 - 8 X 1
-
Supplier: Reid Supply
Description: Steel - Elastomer Base M8 x 1.25 Threaded Stud Mount Leveling Foot has a 25.0 mm 15° articulating swivel base for mounting machinery or conveyors up to .
- Height or Thickness (Before loading): 0.827 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Stainless Steel Construction, Swivel Head, Threaded Stud
-
Supplier: Accurate Bushing Company, Inc.
Description: Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general
- Outside Diameter: 1.125 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.4375 inch
- Features: Sealed, Tightened via Screw Driver Slot
-
Supplier: Newark, An Avnet Company
Description: SPRINGLESS STUD NUT 3/8-16X1.25 STL
-
Supplier: Newark, An Avnet Company
Description: REG SPR STUD NUT SZ 3/8X1.25IN STL
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: alloy steel used where a higher strength connection is necessary. B7 all thread can be plain finish, zinc or galvanized. DISTRIBUTOR OF STUDS All thread rods can be cut and chamfered to studs of specified lengths. These studs can be provided either plain finish, zinc or
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Emerson Bearing Co.
Description: in many design alternatives. Heavy Stud types are preferred for high-loads and/or heavy shock applications. Available in stainless steel and with seals.
- Outside Diameter: 1.125 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.625 inch
- Design Units: Inch
-
Supplier: Newport MKS
Description: The B320-ACC-020 is a 3/8-16 x 1.25'' stud that can be mounted on top of the VIB320 Series isolator, so that the isolator can be attached to another plate or platform. Newport also offers other thread types for the studs, or leveler bar to attach to the top of VIB320 isolators.
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 0.9842525 inch
- Fastener Standards: ASME / ANSI
- Metric: M8
- Attachment: Pressed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Single-ended hex stud ROHS
- Shape: Hex
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL 6-7/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
- International (mm2): 107.209 to 1,013.415 mm2
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 0.5 inch
- Inch: # 4, 1/4"
- Fastener Standards: ASME / ANSI
- Material: Bronze / Copper Base Alloy
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 5.00 in
- Length: 5.0000027 inch
- Inch: 5/8"
- Features: Other
- Bolt Type: Stud Bolt
-
Supplier: Reid Supply
Description: Stainless Steel 3/8-16 Threaded Stud Mount Leveling Foot has a 1.25 in articulating swivel base for mounting machinery or conveyors up to .
- Maximum Load Capacity (Per mount): 2,800 lbs
- Height or Thickness (Before loading): 0.19 inch
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Newark, An Avnet Company
Description: PLASTIC TYPE 1 STUD MOUNT w/X-BKT.25 AMP
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: Nelson Fastener Systems
Description: Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are
- Length: 0.592913706 to 0.9448824 inch
- Inch: 1/2", 3/8", 5/16"
- Metric: M10, M12, M8
- Shape: Round
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Waytek, Inc.
Description: Eaton C4559-8 Stud-Type Junction Block Category: Junction Blocks Manufacturer: Eaton # 10-24 studs spaced ¾" apart Barriers to prevent shorting Nuts not included Rating: 600VDC, 30A Studs: 8 Overall Length: 7 1/2" Mounting hole spacing: 6 3/4"
- Current Rating: 30 amps
- Features: Other
-
Supplier: SAE International
Description: Technical Standard
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Altech stud terminal blocks use hinge-type ring lug connections for reliable wiring in machinery and high-vibration equipment. 50 to 125 A current ratings Up to 1,000 V (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
(½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. . Learn more about how Vlier Leveling Devices can improve your operation at Improve your precision equipment (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Scientific Programme — Abstracts
…in com- bination with personnel training and education, are crucial issues to be stud ied for fur .... 40 s-MDCT acquisition (4x2.5, 8x1.25 .
Indicates content that may require registration and/or purchase.