-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 900V, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 900V, Film Capacitors. This listing supports clearer
- Capacitance Range: 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, 900V, Film Capacitors. This listing supports clearer
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 900V, Film Capacitors. This listing supports clearer product discovery
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 900UF, 350V; Capacitance:900µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:0%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:0.11ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 40UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 20UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 6UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):350VRoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 100UF 10% 900V RADIAL
- Capacitance Range: 100.00000000000001 microF
- Operating Temperature: -40 to 85 C
- ESR: 1 milliohms
- Mounting Style: Bolt Mounted
-
Supplier: DigiKey
Description: 140µF Film Capacitor 900V Radial, Can
- Capacitance Range: 140 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.7-9PF 750V
- Capacitance Range: 0.0000007000000000000001 to 0.000009 microF
- Electrostatic Capacitors: Glass
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 150UF 10% 900V RADIAL
- Capacitance Range: 150 microF
- ESR: 1.2999999999999998 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 50V 90pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
Supplier: Win Source Electronics
Description: Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium
- Capacitance Range: 0.00009 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 900C Series RF Capacitors. This Series exhibits superior volumetric efficiency, providing high levels of capacitance for HF/ RF power applications. Ceramic construction provides a rugged, hermetic package.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0.9PF 250V C0G/NP0 0805
- Capacitance Range: 0.0000009000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Box
- Capacitance Range: 50.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 90pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.00009 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 50VAC 90pF CSP 0.6x0.6mm
-
Supplier: TDK Corporation
Description: Capacitors for Power Electronics
- Capacitance Range: 100.00000000000001 microF
- Technology: Film Capacitors
-
Capacitors - Tantalum Capacitors - Solid SMD 25volts 22uF 10% ESR=900mOhms -- 417-T495C226K025ATE900Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 25volts 22uF 10% ESR=900mOhms
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Description: CAP TANT 22UF 10% 25V 2312
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 4.7UF 20% 25V 1411
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 35uF -40℃~+105℃ ±10% 900V Radial Leaded,P=52.5mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: New Yorker Electronics Co., Inc.
Description: Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 400V
- Capacitance Range: 90.00000000000001 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 100uF 6.3V -55℃~+125℃ 900mΩ@100kHz ±20% CASE-B_3528 Tantalum Capacitors ROHS
-
Supplier: TDK Corporation
Description: DSL filtering
- Capacitance Range: 0.015 microF
- Capacitance Tolerance: 10 (+/- %)
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 33UF 10% 20V 2917
- Capacitance Range: 33.00000000000001 microF
- ESR: 900 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT1822422016V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1425166-LENOVO 90Y7304 - 900mm Cable for Capacitor - x3650 M4 Manufacturer: Lenovo
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: EMC Incoporated
Description: EMC Incorporated is a premier provider of mechanical seals, capacitors and automotive air conditioning seals worldwide. The company has been providing service to the pump and seal industry for over 40 years. Our repair shop can duplicate and/or repair any name brand seal. For longer service
- Shaft Diameter (Nominal): 0.625 inch
- Elastomers: Nitrile (Buna-N)
- Features: Other Material
- Metal: Other Metal
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 16V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% Y2 300V Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Capacitance Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.