-
Supplier: Accuris
Description: Isolating Transformers and Safety Isolating Transformers
-
Supplier: Accuris
Description: Instrument transformers \x96 Part 1: Current transformers
-
Supplier: Accuris
Description: Instrument transformers \x96 Part 5: Capacitor voltage transformers
-
-
Supplier: Accuris
Description: Instrument Transformers - Part 2: Additional requirements for current transformers
-
Supplier: CSA Group
Description: Preface This is the second edition of CAN/CSA-C88.1, Standard for power transformer and reactor bushings. It supersedes the previous edition published in 1996. In addition to general updating, this edition of the Standard includes the following key revisions: a) Reference publications
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER COUPLING 600:301 OHM
- Operating Frequency Range: 300 to 3,500 Hz
- Standards: CSA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Description: TRANSFORMER TELE 600 OHM 0 MADC
- Operating Frequency Range: 300 to 3,500 Hz
- Standards: CSA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Landscape Outdoor Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications.
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 to 15 volts
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Transformers provide stepped down voltages to machine tool control devices enabling control circuits to be isolated from all power and lighting circuits. This allows the use of grounded or ungrounded circuits that are independent of the power or lighting grounds; greater safety is afforded
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 500 VA
- Output Type: AC
-
Supplier: CSA Group
Description: Preface This is the second edition of CSA C22.2 No. 180, Series isolating transformers for airport lighting. It supersedes the previous edition published in 1983. It is one of a series of Standards issued by CSA Group under Part II of the Canadian Electrical Code. It is written
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
Supplier: Powertronix Inc.
Description: Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS Industrial Automation
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 100 to 1,000 VA
- Transformer Type: Autotransformer, Single Phase Transformer
- Standards / Compliance: CSA, RoHS Compliant, UL
-
Supplier: Hammond Manufacturing Company Inc.
Description: extra strength. Minimum 8" long flexible leads Manufactured using Class B (130 degree C) materials. Hi-Pot test of 4,000VAC RMS between primary & secondary UL recognized to UL506 (XPTQ2.Guide) UL file #E207860 CSA certified to C22.2 #66 - CSA file #209651 CE compliant to IEC 61558-2-4
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: CSA Group
Description: edition, 2011-07). Together with CAN/CSA-C61869-1, it replaces CAN/CSA-C60044-5, Instrument transformers - Part 5: Capacitor voltage transformers, which was published in 2007. For brevity, this Standard will be referred to as "CAN/CSA-C61869-5" throughout. This
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101584-TTC-218 Category: Transformers>Audio Transformers Series: TTC Termination Style: PC Pin Package: Bulk Transformer Type: Data/Voice Coupling Height - Seated (Max): 0.346" (8.80mm) Standard Package: 20 Frequency Range: 660Hz ~ 3.5kHz Insertion Loss:
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, SOLID CORE,100:5; 1.05 WINDOW, 5A SECONDARY, 24" FLEXIBLE LEADS, UL RECOGNIZED COMPONENTS, CSA CERTIFIED. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: CSA Group
Description: (RIV) are also addressed. C2.1 is referenced by other standards dealing with submersible distribution transformers and network transformers. Preface This is the first edition of CSA C2.1, Single-phase and three-phase liquid-filled distribution transformers. It supersedes
-
Supplier: Standex-Meder Electronics
Description: FTA Series Class 2 power transformers energy-limiting cord connected line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code CSA (NRTL/C) certified to C22.2 No. 223-M91.
- Standards / Compliance: CSA
- Features: Power / Power System / Distribution Transformer
-
Supplier: Toroid Corp. of Maryland
Description: Rectifier transformer for 117V/60Hz, UL / CSA recognized
- Maximum Primary Voltage Rating: 117 volts
- Maximum Secondary Current Rating: 5.18 amps
- Power Rating (VA): 45 VA
- Primary Frequency: 60 Hz
-
Description: standard: EEE C57.33, CAN/CSA-C61869-1, CAN/CSA-C61869-2; UL Certification 2: E498920, reference standard: UL2808, CSAC22.2No.61010-1-12.
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: Rochester Electronics
Description: MAX845 Isolated Transformer Driver For Pcmcia Applications
- Features: Other
- Package Type: SOIC
-
Supplier: Schaffner EMC Inc.
Description: Schaffner middle frequency (MF) transformers take your high-demand and advanced applications to the next level. Since the beginning of the MF transformers development, we have been at the cutting edge of this technology. Combining our innovative winding design with carefully selected
- Power Rating (VA): 5,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Limited — No Fuses or Circuit Breakers CSA Certified (#LR 3902 Class 2) Energy Limiting Transformer, Complies with CSA Standard C22.2 #66 Part B BD2E and BD2FF UL Listed #E184371
-
Supplier: Standex-Meder Electronics
Description: E105782. Dielectric tested to UL/CSA standards. Custom sizes, ratings and terminations may be engineered for your specific application. ATC-Frost UL / CSA family recognition assures fast, trouble free approval of your equipment. Toroidal transformer designs are typically 50%
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 15 to 500 VA
- Primary Frequency: 50 / 60 Hz
- Standards / Compliance: CSA, UL
-
Supplier: Hubbell Incorporated
Description: 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL ANSI, NEMA APPLICABLE STANDARD PANEL MOUNTING 10000 VA POWER RATING LEAD WIRE TERMINAL TYPE 240 X 480 V PRIMARY VOLTAGE 120 V SECONDARY VOLTAGE 10000 POWER RATING IN VA 55 DEG C TEMPERATURE RISE TRANSFORMER[T], ACME. BRAND POWER RATING IN VA -
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 10,000 VA
-
Supplier: Schaffner EMC Inc.
Description: Schaffner high efficiency transformers offer the best ratio between initial cost and operating cost for sensitive applications. We are experienced in designing the ideal construction and finding the optimum material mix for lower transformer losses. Lowering the energy consumption
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in the electrical code plugs into any North American standard duplex receptacle
- Standards / Compliance: CSA, UL
- Features: Power / Power System / Distribution Transformer
-
Supplier: Majestic Transformer Co.
Description: Majestic Transformer Co. transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 6kVA and floor standing above this rating, but a portable style is also available. Their standard cases are IP33 but we can supply up to IP66 if
- Standards / Compliance: CSA, UL
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Single Phase Transformer
-
Supplier: Time Mark Corporation
Description: The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
- Primary current (Ratio) Range: 10 to 40 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Transformer Category: Current Transformer
-
Supplier: United Technologies Corporation
Description: CLASS 2 TYPE 2-1/4 INCH W X 2-5/16 INCH D X 2-1/8 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL OUTLET BOX/SURFACE MOUNTING 5 VA POWER RATING 120 VAC PRIMARY VOLTAGE 10 V SECONDARY VOLTAGE 1 TAP(S) APPLICATION COMMERCIAL, INDUSTRIAL, RESIDENTIAL, SIGNALING
-
Supplier: DigiKey
Description: 600 Impedance Primary Ohms 346 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Surface Mount
- Operating Frequency Range: 300 to 3,500 Hz
- Power Rating: 0.01 watts
- Power Rating (Watts): 0.01 watts
- Insertion Loss: 2.7 dB
-
Supplier: Standex-Meder Electronics
Description: TRE Series Low Voltage Rectifier power transformers are line frequency magnetics designed in bracket chassis mounted enclosed style and feature insulated 10″ TEW primary and secondary leads. CSA certified LR 16597 and UL recognized E105782. Secondary winding center tapped. Custom
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 volts
- Power Rating (VA): 14 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules, guidelines
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Features: AC, Medical Grade, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter (INCH) : 1.56 Case Depth (INCH) : 2.06 Case Height (INCH) : 3.63 Case Width (INCH) : 3.63 Product Weight (KG) : 2 Ratio : 600/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current
- Secondary Current (Ratio) Range: 5 amps
- Transformer Category: Current Transformer
Find Suppliers by Category Top
Featured Products Top
-
. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the main supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. Contact our sales office for details. Learn More (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the main supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. Contact our sales office for details. We keep an extensive range of our base materials enabling us to respond to your requirments within 2/3 weeks of receipt of your order. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, including CSA, IEC, TUV, and UL requirements, Chassis Mount Quick-Connect World Series™ power transformers are among the most versatile transformers manufactured by Triad Magnetics. Our Quick-Connect World Series™ transformers include a dual bobbin design positioned within an (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Our transformers in this range are suitably protected by a sheet metal case. They are normally wall mountable up to 2500VA and floor standing above this rating although portable styles can also be supplied. Many requirements are for isolation and/or conversion of three phase machines, or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Guide to Transformer kVA Ratings: Choose the Right One for Your Needs Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you’re working with a high insulation class-rated transformer for a (read more)
Browse Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
Countries > Canada > National > Gazette > 2003 Documents > Part II > [CANADA Gazette Part ii, 2003-0423] April 23, 2003, Vol. 137, No. 9
Dry-type transformers CSA C802.02 .
-
Countries > Canada > National > Gazette > 2010 > Part I > [CANADA Gazette Part i, 2010-0612] Part I‚ June 12‚ 2010‚ Vol. 144‚ No. 24
Dry-type transformers CSA C802.2-06 (a) kVA rating; (b) single or three-phase; (c) low voltage winding in volts; (d) high voltage winding rating in volts; .
-
Countries > Canada > National > Gazette > 2011 > Part II > [CANADA Gazette Part ii, 2011-1012] Part II‚ October 12‚ 2011‚ Vol. 145‚ No....
Dry-type transformers CSA C802.2-06 (a) kVA rating; (b) single-phase or three-phase; (c) low voltage winding rating in volts; (d) high voltage winding rating in volts; (e) whether it is 1.2 kV class; (f) BIL rating; (g …
Indicates content that may require registration and/or purchase.