-
Supplier: Skyworks Solutions, Inc.
Description: iPAC™ PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Output Power( P1dB): 33.5 to 35 dBm
- Minimum Operating Voltage: 3 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Skyworks Solutions, Inc.
Description: PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Output Power( P1dB): 33.2 to 35.1 dBm
- Minimum Operating Voltage: 2.9 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Newark, An Avnet Company
Description: DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes
-
-
Supplier: Anatech Electronics, Inc.
Description: GSM900-UMTS Band Duplexer/Combiner
- Insertion Loss: 0.3 dB
- Device Type: Duplexer
-
Supplier: Skyworks Solutions, Inc.
Description: Tx-Rx iPAC™ FEM for Dual-Band GSM/GPRS GSM900 DCS1800
- Frequency Range: 880 to 1,785 MHz
- Output Power( P1dB): 32 to 33.5 dBm
- Minimum Operating Voltage: 2.7 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Newark, An Avnet Company
Description: DIPLEXER, DCS, GSM900&GSM850, PCS&WCDMA, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM900 & GSM850, PCS & WCDMA; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Magnetic foot antenna, GSM 900/1800; External antenna
-
Supplier: Acme Chip Technology Co., Limited
Description: PCB CONNECTOR FOR GSM900
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GSM, 900MHZ, 100W, 50 OHM; Antenna Type:GSM; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included Surface Mount
- Data Rate: 85.6 kbps
- Sensitivity: -108.5 dBm
- Output Power: 32.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: Accuris
Description: Globales System fuer mobile Kommunikation (GSM) - Harmonisierte EN fuer Mobilstationen in den Baendern GSM 900 und GSM 1800, die wesentliche Anforderungen nach Artikel 3.2 der R&TTE-Richtlinie (1999/5/EC) enthaelt (Anerkennung der Englischen Fassung EN 301 511 V12
-
Supplier: Skyworks Solutions, Inc.
Description: Tx-Rx iPAC™ FEM for Quad-Band GSM/GPRS GSM850 GSM900 DCS1800 PCS1900
- Frequency Range: 824 to 1,910 MHz
- Output Power( P1dB): 31.8 to 33.7 dBm
- Minimum Operating Voltage: 3.1 volts
- Maximum Operating Voltage: 4.8 volts
-
Supplier: Accuris
Description: Global System for Mobile Communications (GSM); Harmonized Standard for Mobile Stations in the GSM 900 and DCS 1800 Bands Covering Essential Requirements Under Article 3.2 of the R&TTE Directive (1999/5/EC)
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE ISM < 1GHZ SMD
- Data Rate: 85.6 kbps
- Sensitivity: -108.5 dBm
- Output Power: 32.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Allied Electronics, Inc.
Description: Only 8.5 inches square! Superior Performance This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular and RFID
-
Supplier: Quarktwin Technology Ltd.
Description: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM, LTE, Wi-Fi Dome RF Antenna 824MHz ~ 2.5GHz 3dBi SMA Male Screw Mount
- Polarization: Other
-
Supplier: DigiKey
Description: 4G/3G/GSM ANTENNA 900/1800/2100
- Primary Frequency Range: 892 to 1,940 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
-
Supplier: RS Components, Ltd.
Description: 900 MHz 8 dBi Omnidirectional Antenna
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: GL Communications, Inc.
Description: networks as well as with IP or Ethernet transport services. GSM networks operate in three different frequency ranges, GSM 900 (operates in the 900 MHz frequency range; is used in most parts of the world -Europe, most of Asia, Australia, Africa, Middle East) GSM
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Accuris
Description: Electromagnetic Compatibility and Radio Spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) for European Digital Cellular Telecommunications System (GSM 900 MHz and DCS 1 800 MHz); Part 3: Base Station Radio and Ancillary Equipment and Repeaters Meeting Ph
-
Supplier: TelephoneStuff.com
Description: calls through a GSM wireless network. Equipped with both FXS and FXO interfaces, the gateway offers a wide range of potential applications. When connected to a PBX or Key Telephone system, it converts an expensive PSTN-to-GSM call into a direct mobile-to-mobile call. When connected to
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Accuris
Description: Radio Equipment and Systems (RES); ElectroMagnetic Compatibility (EMC) for European Digital Cellular Telecommunications System (GSM 900 MHz and DCS 1 800 MHz) Part 1: Mobile and Portable Radio and Ancillary Equipment
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GSM USB 7.2Mbps
- Data Rate: 7,200 kbps
- Operating Frequency: 850 to 2,100 MHz
- Supply Voltage: 5 volts
- Features: RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. 24 V DC supply voltage.
- Network Equipment: Modem
-
Supplier: Advantech
Description: Antenna GSM/UMTS/LTE, Magnetic base, SMA-M GSM/UMTS/LTE 700/800/900/1700/1800/1900/2100/2500/2600/2700 MHz Magnetic base for easy attaching Gain 7 - 9 dBi, Low VSWR Thin bendy cable RG195/U, length 3 m Connector 1x SMA-Male
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Telit IoT Solutions, Inc.
Description: The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The GE910-QUAD V3 is a quad-band 850/900/1800/1900MHz GSM/GPRS wireless module designed for the global market of applications in 2G technology, delivering GPRS class-10, 3GPP Release 4 compliant data communications capabilities. It is a member of the xE910 family featuring complete
- Operating Frequency: 850 to 1,900 MHz
- TJ: -40 to 85 C
- Sensitivity: -107 dBm
- Technology: GPRS, GSM
-
Supplier: Moxa Inc.
Description: Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male)
- Primary Frequency Range: 850 to 1,900 MHz
- Gain: 1 dB
- Applications: Cellular / PCS Terminal
- Form Factor / Mounting: External
-
Supplier: Qorvo
Description: amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device in standby
- Open-Loop Gain (AVOL): 33.8 dB
- Supply Voltage (VS): 3.8 volts
- Bandwidth: 100 to 1,000 MHz
- Features: Other, Power Operational Amplifiers
-
Supplier: Broadcom Inc.
Description: The ACPM-7800 is a multi-mode power amplifier module for both GMSK and 8-psk modulation schemes and UMTS/LTE band. There are two amplifier chains, one is to support GSM850/900 bands, and the other is to support DCS1800/PCS1900 bands. Features Quad Band GSM / EDGE Small size (7mmx5mm)
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not
- Data Rate: 0.0000003 to 0.000057600000000000004 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Data Connect Enterprise, Inc.
Description: Automation Systems Vending Machines The DCE CM-900 uses non-volatile memory to store configuration. Therefore, the DCE SM-900 doesn’t require configuration before startup. The requirements to operate the DCE CM-900 are a host PC with a terminal program like Hyper Terminal or
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Eteily Technologies introduces its GSM 15 dBi Yagi Outdoor Antenna, engineered for high-performance GSM connectivity in remote and outdoor applications. With a directional Yagi design and a robust 15 dBi gain, this antenna provides extended range and enhanced signal strength (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
ISM Band and its Application
bands 902-928 MHz, 2400-2484.5 MHz, and 5725-5850 MHz in the United States, while part of the 900 MHz frequency band in Europe is used for GSM communications.