-
Supplier: AkzoNobel N.V.
Description: high temperatures in the form of a coatings solution.
- Features: Coating, Heat Resistant / High Temperature, Protective
- Substrate: Metal
- Industry: OEM / Industrial, Process Equipment
- Type: Powder Coating
-
Supplier: Henkel Corporation - Industrial
Description: Surface treatment of iron and manganese phosphates formulated to produce non-metallic, oil-absorptive coatings on iron and steel bearing surfaces. BONDERITE® M-MN LUBRITE 2 MANGANESE PHOSPHATE (PARCO LUBRITE 2) is a surface treatment formulated to produce non-metallic, oil-absorptive
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Description: TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines, boiler casings, boiler drums, superheated headers and similar high
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Metal
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: KOSTER American Corporation
Description: NB Elastic White is a 2-component, elastic coating. It is resistant to pressurized water is able to bridge cracks up to 3/32" (about 2 mm) and is abrasion proof. NB Elastic White is used for wear resistant waterproofing of areas at risk of cracking.
-
Supplier: IKG
Description: a stairway, as Mebac® Z-Tread steel stair steps, on ladder rungs and rung covers, or for application to customer supplied material. IKG offers five grades of Mebac® slip-resistant coating, from extremely aggressive to moderately aggressive. All grades of IKG Mebac® exceed the minimum
-
Supplier: Sanchem, Inc.
Description: is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a high dielectric strength
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Location / Orientation: Exterior
-
Supplier: Accuris
Description: Coating - Chip Resistant - Sprayable Plastisol for S-Trucks
-
Supplier: Accuris
Description: PAINT PERFORMANCE, HEAT RESISTANT COATING, 450 C MAX
-
Supplier: Accuris
Description: PAINT PERFORMANCE, HEAT RESISTANT COATING, 350 C, MAX
-
Supplier: Accuris
Description: CHEMICAL AGENT RESISTANT COATING (CARC) SYSTEM APPLICATION PROCEDURES AND QUALITY CONTROL INSPECTION
-
Supplier: Nylok Corporation
Description: Precote® 85 are varnish-like, solvent free coating systems based on micro-encapsulated acrylates for sealing and locking of threaded parts. The dried film is tack-free, non sticky and can be used in all kind of assembly procedures. Its characteristics as a locking and sealing element become
- Use Temperature: -58 to 338 F
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Substrate Compatibility: Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Nordbak chemical-resistant coating comes in gray and is packaged 12 lb per inner, 1 per case. This product requires a specific mix ratio for proper use. Requires a 2.3:1 mix ratio.
-
Supplier: Whitford Corporation
Description: Low-cure coating containing silicone as the nonstick additive. It is suitable for electrostatic application methods as well as conventional air spray.
- Cure / Dry Temperature: 527 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Matexcel
Description: This coating forms a uniformly distributed coating on the metal surface by hybridizing nano-inorganic oxides and organic polymers. It can effectively combine with the metal substrate, improve the adhesion of the coating, to form a dense protective film. It can also effectively
-
Supplier: SAE International
Description: This specification covers a fluorocarbon elastomeric coating material for fiber-reinforced-resin composite structures in the form of a two-component, brushable or sprayable liquid.
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS® insulation. PITTCOTE® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS® insulation under metal jacket or other UV resistant finish or as vapor
- Coverage: 100 to 1,375 ft²
- Wet / Applied Thickness: 1.7 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: -40 to 200 F
-
Supplier: Qioptiq
Description: Hard and scratch resistant anti-reflective coating to reduce reflection losses and increase transmission for the UV spectral range Guaranteed residual reflection < 0.5 % for angles of incidence 0° ≤ AOI ≤ 15° in the AR range Typical average residual reflection < 0.3 % for angles of
- Features: Coating, Other
-
Supplier: Sanchem, Inc.
Description: touch wax coating. Dyes may be added if color coding your supplier or customers parts is desired. This firm corrosion resistant coating will not transfer, abrade or run under normal handling. The floor of your packaging area, storage bins or packages sent to your customers will
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
-
Supplier: Valspar Corporation (The)
Description: 3000 is applied at 0.6 – 0.8 mils of coating, a pencil hardness of F-2H and flexibility of 1-2T. Polykote 4000 is applied at 0.15 – 0.30 mils of coating, a pencil hardness of F-3H and flexibility of 1-2T. Polykote 9200 is applied at 0.15 – 0.30 mils of coating, a pencil hardness
- Substrate: Aluminum, Plastic
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof
- Chemistry: Resin Base / Polymer Binder
-
Supplier: SAE International
Description: This specification covers a fluorocarbon (FKM) elastomeric coating material for fiber-reinforced-resin composite structures in the form of a two-component, brushable or sprayable liquid.
-
Supplier: SAE International
Description: This specification covers a fluorocarbon (FKM) elastomeric coating material for fiber-reinforced-resin composite structures in the form of a two-component, brushable or sprayable liquid.
-
Supplier: Valspar Corporation (The)
Description: Shield Your Project From The Hard Knocks. Valshield® knows the value of a hard day’s work. This coating is ideal for structures and elements that work for a living. Heavy on the tough, big on the durable and easy on the budget. Chemistry Valshield is made of vinyl plastisol polyvinylchloride
- Substrate: Aluminum, Steel
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior, Wall
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
Description: Under conditions like these, you can't afford anything less than safeguards provided by the world's leading anti-corrosive passive fire protection coatings for onshore and offshore hydrocarbon environments. Coatings that are performance tested to the widest range of fire case scenarios
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature, Other, Protective
- Location / Orientation: Exterior
- Industry: Marine, Process Equipment
- Substrate: Metal
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Description: FIRETEX FX5090 Water-Based Thin-Film Intumescent Fire Protection Coating is designed to meet the highest peformance, aesthetic, and environmental demands of today’s commerical construction industry. It delivers a cost-effective passive fire protection solution for both interior and exterior
- Wet / Applied Thickness: 0.018 to 0.04 inch
- Cure / Dry Temperature: 41 to 73 F
- Operating / Use Temperature: 50 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating is proud to offer unsurpassed precision and uniformity in thin coatings, boasting a tolerance of ±2% in thickness. We have successfully coated thicknesses from 2mm (wet) down to 15nm (dry) for a wide variety of applications.
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Research & Development
-
Supplier: Valspar Corporation (The)
Description: Priced to flow. Our Acrodize® coating is a formula for success. A tough, hard, high-traffic warrior with a price that’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly and is
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Location / Orientation: Interior
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Umicore Coating Services Ltd.
Description: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings, Gas analysis market with bandpass
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Material Selection / Design Assistance, Research & Development
-
Supplier: R. S. Hughes Company, Inc.
Description: Heat-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 2.
- Clothing Type: Gloves
Find Suppliers by Category Top
Featured Products Top
-
Reduce the cost to maintain your exterior silencer and exhaust systems with this zinc rich coating. The 251H Series from Forrest Paint Co. is a direct to metal self-priming single coat solution to coat exterior silencers, stacks, incinerators and industrial exhaust systems. The fast (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
(426° C). L-800's flat black finish applies smoothly to ferrous and non-ferrous substrates. Contact Us FORREST World Headquarters 1011 McKinley Street • Eugene, Oregon USA • 800 (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
EP41S-5ND Black Master Bond EP41S-5ND Black is a two part epoxy system for bonding, sealing and coating with a forgiving 100 to 25 mix ratio by weight. EP41S-5ND Black will cure at room temperature or more rapidly at elevated (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
MoS2 Coatings, protective coatings, air dry solid film lubricants, water based (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
PTFE Coatings, MoS2 Coatings, protective coatings, air dry (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
coating system. Its unique blend of heat resistant silicone resins and anti-corrosive pigments do not break down under the extreme temperature conditions of an exhaust system environment. INFERNEX® LB-1100 High Temp Baking Enamel is a high solids silicone modified alkyd baking enamel (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings
More Information Top
-
Reservoir Fluid Sampling of a Wide Spectrum of Fluid Types Under Different Conditions:
In addition, bottles with special H2S resistant internal coatings were used to minimize H2S loss to metal walls.
-
Federal Register > Monday, January 27, 1997 > [62 FR 3793] Hydrogen Sulfide Requirements for Operations in the Outer Continental Shelf
Metals used for sensing line and safety-control devices which are necessarily exposed to H2S-bearing fluids must be constructed of H2S-corrosion resistant materials or coated so as to resist H2S corrosion.
-
Code of Federal Regulations > Title 30 - Mineral Resources > Bureau of Safety and Environmental Enforcement > [30 CFR Part 250] Oil and Gas and Sulphur Operati...
Metals used for sensing line and safety-control devices which are necessarily exposed to H2S-bearing fluids must be constructed of H2S-corrosion resistant materials or coated so as to resist H2S corrosion.
-
Metallurgy and Corrosion Control in Oil and Gas Production
Types of Standardized Test Procedures NACE and other organizations have prescribed test procedures for a number of different purposes including testing for H2S resistance ,50 coatings suitability for various environ- ments, elastomer and polymer performance, corrosion inhibitor effectiveness, etc.
-
Federal Geothermal Research Program Update Fiscal Year 2002
To solve this problem, in collaboration with NREL and INEEL, we assessed the potential of the PPS-based material systems as H2S corrosion- resistant coatings for the carbon steel piping system in geothermal cooling towers.
-
Organische Überzüge
29939 n. -The rate of crosslinking of ED49 with dicyano- diamide was increased on addn. of hexamethylenetetramineand no decrease in the resistance of coatings to H2S was obsd. Max. adhesion of epoxy, under these conditions, was 330 kg/cm2.
-
Corrosion for Everybody
Aluminum coatings are resistant to H2S and hot water, but are susceptible to sparks, if a steel object falls inside fuel tanks containing flammable hydrocarbon gases.
-
Developments in the Ni–Nb–Zr amorphous alloy membranes
Lewis et al. [50] showed that Pd–Au coating was more resistant to H2S contamination.
-
High Performance Anticorrosion Coatings
Newly developed coatings show good resistance to H2S vapors as well as to sulfuric acid.
-
Study on Corrosion Resistance Properties of Al-Based Coating Prepared by Arc Spraying
The property of H2S corrosion resistance of Al-based coating was compared with that of A304 stainless steel and Fe-Al coating.
Indicates content that may require registration and/or purchase.