Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
Supplier: Accuris
Description: Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use - Part 3.1: Conformity Verification Report for IEC 61010-1
-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-2-081:2019 for use in conjunction with IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
-
Supplier: Accuris
Description: This Test Report Form applies to: IEC 61010-2-030:2017 for use in conjunction with IEC 61010-1:2010, IEC 61010-1:2010/AMD1:2016
-
Description: A technical report for use by test houses and other users to assist them with determining and recording verification of conformity of the equipment under test with the requirements of IEC 61010-1 (1990) plus Amendment 1 (1992) and Amendment 2 (1995). If the paper version
-
Supplier: AENOR
Description: Amendment 2 - Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 1: General requirements
-
Description: IEC 61010-1: 2001 2nd edition The protocol for completion of this report is contained in publication IEC 61010-3:2003 2nd edition.
-
Supplier: AENOR
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 3-1: Conformity verification report for IEC 61010-1:2001 - General requirements
-
Supplier: CSA Group
Description: No. 61010-1 supersedes the previous edition published as CAN/CSA-C22.2 No. 61010-1 in 2004. This edition of ANSI/ISA-61010-1 (82.02.01) supersedes the previous edition of ISA-82.02.01 published in 2004. This edition of UL 61010-1 will supersede
-
Supplier: UL Standards & Engagement
Description: accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. This part of IEC 61010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test
-
Supplier: CSA Group
Description: IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b) Electrical industrial process-control equipment c) Electrical
-
Description: IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b) Electrical industrial process-control equipment c) Electrical
-
Supplier: CSA Group
Description: IEC 61010-2-020:2016 is available as IEC 61010-2-020:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61010-2-020:2016 is applicable to electrically
-
Supplier: CSA Group
Description: be fixed to the equipment or be detachable accessories for the equipment. It has the status of a group safety publication in accordance with IEC GUIDE 104. IEC 61010-031 is a stand-alone standard. This second edition cancels and replaces the first edition published in 2002 and
-
Description: This 2015 revision has been issued to include editorial corrections and revision changes. (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ohm Meter PCE MO 3001 meter for the smallest resistances / 0.1 μΩ resolution / accumulator operated / extensive LCD / polycarbonate ABS casing / EN 61010-1
- Resistance / Impedance Range: 2 to 200 kohms
- Options & Features: Battery Powered
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Block USA, Inc.
Description: DIN EN 61558-2-4, EN 61558-2-4, EN 61010-1, IEC 61558-2-4, IEC 61010-1 Isolating transformer with controllable output voltage for use in the laboratory.
-
Supplier: Transcat, Inc.
Description: Includes ISO 17025 Accredited Certificate of Calibration to ensure accuracy Meets IEC safety standard 61010:2001; ANSI/ISA 61010-1 (S82.02.01):2004; UL 61010-1A1; CSA C22.2 No. 61010.1:2004 Each Unit Includes Fluke 8808A bench-top digital multimeter
-
Supplier: Advantech
Description: 16GB and 64GB eMMC optional All I/O with isolation protection: RS-485, CAN, DI, Relay Output Intergrated 6x relay output Support 4G/Wi-Fi6/BT/NVME SSD/LVDS (Coming soon) IEC 61010/IEC 62443/CE/CCC/FCC
-
Supplier: Seaward Group USA
Description: test probe in the user's line of sight whilst making measurements, no other tester does this. IRT 1557 is fully compliant with EN 61557 and IEC 61010-1 600v CAT III. Automatic discharge of capactive circuits, it gives you automatic warning of the presence of hazardous voltages.
- Options & Features: Audible Indicator, Battery Powered
- Form Factor: Handheld
- Standards and Certifications: IEC 61010
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This clause of Part 1 is applicable except as follows: Replacement: Replace the text, except the first paragraph, with the following new text: This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for
-
Supplier: ValueTronics International, Inc.
Description: The TPP0201 is a 200 MHz, 300 V voltage probe from Tektronix. Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008 Applications: Relative Low-frequency Measurements
- Bandwidth: 200 MHz
- Voltage Rating: 300 volts
- Probe Type: Voltage
-
Supplier: REED-Direct
Description: 1000V SPECIFICATIONS: INSULATION RESISTANCE TESTS Test Voltage: 250V, 500V, 1000V Measurement Range: 200Mω, 2000Mω Accuracy: ±3.5% rdg. ±5 dgt. RESISTANCE TESTS Measurement Range: 200ω, 2000ω Accuracy: ±1% rdg. ±2 dgt. VOLTAGE TESTS Measurement Range: 750VAC; 1000VDC Accuracy: AC:
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Resistance / Impedance Range: 0 to 2,000,000 kohms
- Measurement Type: AC / DC
-
Supplier: Laurel Electronics LLC
Description: Features Meets 1/8 DIN Standard. Installs from front of panel. Short depth behind the panel: only 4" (102 mm) plus connectors. Understated 0.157" (4 mm) thick bezel. Screw clamps connectors meet VDE / IEC / UL / CSA safety standards. Rugged GE Lexan® housing material. Safety certified
- Features: Instrumentation Case
-
Supplier: UL Standards & Engagement
Description: some of the requirements of IEC 60950 for resistance to moisture and liquids are less stringent than those in IEC 61010-1:2010, 5.4.4 second paragraph. Control equipment covered in this standard is intended for use in OVERVOLTAGE CATEGORY II, III and IV (IEC
-
Supplier: TDK-Lambda Europe GmbH
Description: with IEC 61010-1 and IEC 62477-1 (OVC III) Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment. Features Compact Size Conservative Electrolytic Capacitor Ratings Class B Conducted and Radiated EMI
- DC Output Voltage: 24 volts
- DC Output Current: 14.6 amps
- DC Output Power: 350 watts
- AC Input Voltage: 100 to 264 volts
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This clause of Part 1 is applicable except as follows: Replacement: Replace the text, except the first paragraph, with the following new text: This part of IEC 61010 applies to equipment intended for in vitro diagnostic (IVD) medical purposes, including
-
Supplier: Sifam Tinsley UK
Description: Theta 50 is used to electrically isolate input, outputs & power supply. It fills all requirements & regulations concerning electromagnetic compatibility (EMC) & safety (IEC 61326-1 & IEC 61010-1-2010) Features • Accuracy class 0.2 as per International Standard
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 131 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Isolated Analog Voltage Input
-
Supplier: Fluke
Description: ISA-82.02.01 CAN/CSA-C22.2 No. 61010-1-04 /UL61010-1:2004, and TUV 61010-1:2001 CE The Fluke 28 II Ex is the most rugged IS DMM you can buy A completely sealed, IP67 rated case Withstands drops up to 10 ft or 3 m (with holster) Dustproof per IEC60529 IP6x
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: saved in the memory and recalled on the display. Interval between auxiliary earth spikes is 1.0~50.0m. EN61010-1 CAT IV 300V IEC 61557-1 IEC 61557-5 EN61326-1
- Resistance Range: 0 to 2 kohms
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Polarity Trip indicator(Positive or Negative Phase). Wiring polarity indicator. Measure voltage between line and earth before testing. Indicates frequency of voltage L-E. EN 61010-1 CAT III 300V EN 61326-1
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Aratas America LLC
Description: reinforced insulation (CTI 600 V min. and Rated insulation voltage 300 V). (Except G6DN-1A-CF Models) Actualize electrical durability 100 Kops (-L type) Lineup of high temperature types with an ambient temperature of 105°C (-CF type) Conforms to IEC/EN 60079-15. (Except G6DN-CF
- Relay Type: High Voltage Relay
- Features: Other
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety Plugs, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 100 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III Accuracy : DC bis 60 Hz: ± 0.2 % : <
- Input VSWR: 100 :1
- Connectors: BNC
- Attenuator Type: Fixed
-
Supplier: Elsys AG
Description: High Precision Attenuators for TPCX, TPCE and TraNET devices Key Capabilities Input: 3x 4mm Safety plug, touch protected along IEC/EN 61010-1, 1x 4 mm plug protective GND Attenuation: 1000 : 1 Zin: 20 MOhm, 12 pF Vmax: 1000V Cat. III 5kV test voltage Accuracy : DC bis 60
- Input VSWR: 1,000 :1
- Connectors: BNC
- Attenuator Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Standards and Technical Documents Datasheets for IEC - International Electrotechnical Commission -
An exclusive introduction to IEC 62368-1:2023 to better understand safety requirements for audio/video, information and communication technology equipment. The IEC Academy Masterclass on IEC 62368-1:2023 provides an overview of the standard and its legacy, its basic principles and areas of (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
Guarantee the electrical safety and performance of medical devices with F2 Labs’ IEC?60601?1 testing. We verify compliance of medical electrical equipment—covering insulation, leakage current, and software risk controls—to meet global healthcare market (read more)
Browse Certification Services Datasheets for F2 Labs -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
SCHURTER expands its portfolio of highly successful rewireable IEC cord connectors, series 4782 (C13, 70 °C) and 4781 (C15, 120 °C), to include gray and white versions in addition to black. The added colors allow for distinguishing between multiphases in data centers. The white color (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
WirelessHART® Vanguard gas detector is the first wireless gas detection device to earn IEC/EN 60079-29-1 certification, affirming its accuracy, reliability, and suitability for life-safety applications involving flammable gases. This certification marks a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
Conduct Research Top
-
TI Isolators Comply with IEC 61010-1 3rd Edition Safety Requirements
Significant changes have been made in the third edition of this standard. These cover a wide array of safety specifications such as insulation, mechanical hazards, temperature, radiation, ergonomic, risk assessment process, pollution mitigation, and many others. This paper focuses on insulation
More Information Top
-
IEEE Recommended Practice--Adoption of IEC 61000-4-15:2010, Electromagnetic compatibility (EMC)--Testing and measurement techniques--Flickermeter--Functional a...
IEC 61010 1 , Safety requirements for electrical equipment for measurement, control, and lab oratory use – Part 1: General requirements .
-
Author index
Schmidbauer, Grant IEC 61010 1 3rd Ed: 2010 06 .
Indicates content that may require registration and/or purchase.