Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Agilent Technologies - Vacuum Products
Description: Agilent Miniature VacIon pumps, often called appendage ion pumps, are offered in a diode or noble diode configuration and provide a pumping speed of 0.4 L/s. These small ion pumps are lightweight, emit a very low magnetic field, and have a maximum baking
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: PTB Sales, Inc.
Description: These sputter ion pumps are sold cleaned-tested or rebuilt. The Varian VacIon includes Diode, Triode, Noble Diode and StarCell pumps. Also included are non-evaporable getter (NEG) or titanium sublimation combination pumps (TSP). We also offer repair service.
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent IPCMini is a modern 1/4-rack ion pump controller with 3.5" touch screen display. The IPCMini can operate pumps up to 500 L/s pumps with 40W of power. With less than 10 ms of I/O response time and 1 nA of current resolution, it is suitable when a quick trigger
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant, WEEE Compliant
-
-
Supplier: Agilent Technologies - Vacuum Products
Description: simultaneous reading of individual pump voltage, current, and pressure. Select the 4UHV if you are running 1–4 Agilent, Varian, or other ion pumps. It features preprogrammed pump configurations for Agilent pumps along with programmable outputs for operation of any
- Number of Control Outputs: 4 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant, WEEE Compliant
-
Supplier: PTB Sales, Inc.
Description: The large Perkin Elmer ion pump in the picture has two eight inch CF ports. We also offer repair service.
-
Supplier: PTB Sales, Inc.
Description: The Varian VacIon controllers includes the MiniVac and MultiVac for various power and interfacing needs. PTB sells each ion pump controller cleaned, tested and with properly functioning lights and switches. Go to Varian for current user manuals.
-
Supplier: Kernco, Inc.
Description: The Kernco MODION appendage pump/gauge system was originally developed for in-house space qualified long-lived hardware. In the field, MODION pump systems have accumulated years of unmatched performance and reliability both in ground-based applications and in multiple satellite and
- Ultimate Operating Vacuum: 0.0001 to 0.00000001 torr
- Pumping Speed: 2.11888000328932 CFM
- Operating Temperature: -29.2 to 185 F
- Features: DC Power, Other, Vacuum Gauge
-
Supplier: HiTek Power Ltd.
Description: The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output Power Positive or negative polarity Compact size Lightweight – only 1.6kg Protection against output short circuit Current
- Type: High Voltage Power Supply
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent VacIon Plus 75 pump is a 75 L/s ion pump used in ultrahigh and extreme high vacuum applications in academic and high-energy physics (HEP) research. It delivers increased pumping speed in the same compact size as other VacIon Plus medium ion pumps, ideal
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 158.916000246699 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Accuris
Description: Vacuum technology; acceptance specifications for sputter ion pumps
-
Description: Li-ion Syringe Pump Battery 14.8V 4400MAH Manufacturer, Li-ion Syringe Pump Battery 14.8V Supplier, Internal Resistance:≤200 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V JINWO smart Li-ion batteries can be
- Voltage: 14.8 volts
- Capacity, Amp Hours (AH): 4.4 ampere-hr
- Secondary Batteries: Lithium-ion
- Application: Medical Equipment
-
Description: Syringe Pump Battery Li-ion Battery Manufacturer, Syringe Pump Battery Li-ion Battery Supplier Internal Resistance:≤300 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V JINWO smart Li-ion batteries can be
- Voltage: 14.8 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Secondary Batteries: Lithium-ion
-
Description: Medical Syringe Pump Battery 11.1V Li-ion Battery 1500MAH Manufacturer and Supplier Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 12.6V End-off Voltage:9V Products Standard:GB/T18287-200 JINWO smart Li-ion batteries can be
- Voltage: 11.1 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Secondary Batteries: Lithium-ion
- Application: Medical Equipment
-
Description: Infusion Pump Battery Lithium ion Battery Manufacturer, Infusion Pump Battery Lithium ion Battery Supplier, Internal Resistance:≤320 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 16.8V End-off Voltage:12V Products Standard:GB/T18287-2000
- Voltage: 14.8 volts
- Capacity, Amp Hours (AH): 1.4 ampere-hr
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Texas Instruments
Description: PowerLAN Dual-Cell Li-Ion Battery Monitor with PowerPump Cell Balancing 16-QFN -40 to 85
-
Supplier: Hiden Analytical
Description: State of the art, bolt-on SIMS probe for integration into your existing UHV surface science chamber. The EQS is a differentially pumped secondary ion mass spectrometer for the analysis of secondary positive and negative ions and neutrals from solid samples.
- Mass Range: 510 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
- Detector Interface: Interfaces with a Gas Chromatograph (GC)
- Display: None
-
Supplier: Semtech Corp.
Description: Semtech charge pump regulator ICs feature optimal high efficiency in the smallest footprint with accurate current regulation, low noise, and a wide dimming range. Our high-current charge pump ICs are designed specifically for use with white LEDs used in camera flash applications. In
- Regulated Output Voltage (Volt): 3.3 to 5.3 volts
- Output Current (IOUT): 0.12 to 0.4 amps
- Input Voltage (VIN): 2.5 to 6.5 volts
- Switching Frequency (fsw): 8 to 1,000 kHz
-
Supplier: Alpha Moisture Systems
Description: Provides Portable Hygrometers with the optimal flow of ambient air when sampling dry rooms, cleanrooms or environment chambers Intrinsically safe for use in flammable atmospheres Long life Li-ion battery with remaining hours display Ingress Protection IP65 / NEMA 4X The Air Sampling Vacuum
- Pumping Speed: 0.741525423728813 CFM
- Configuration: Individual Vacuum Pump
- Features: Other, Vacuum Gauge
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Ion chromatography has been recognized as a method for which the data output is ion specific and very precise in the quantification of ionic residues. This paper is intended for those contemplating the setup of an ion chromatography lab and provides many of the
-
Supplier: KSB AG
Description: Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: Edwards Vacuum
Description: Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive
- Ultimate Operating Vacuum: 0.000000750063755419 torr
- Pumping Speed: 3,602.096005591844 to 4,661.536007236504 CFM
- Features: AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Serfilco, Ltd.
Description: Material: PVC, PE Features • Modular design accommodates custom requirements • Eliminates down-time • Can be used on multiple baths • Systems are adaptable to almost any type of use • Leakproof assembly, easy servicing • Magnetic-coupled pump • Optional pre-filter Benefits These resin systems
-
Supplier: PumpWorks Inc. (The)
Description: Each pump system is complete with pumphead, drive, full set of cassettes, power cord and operators manual. Three Modes of Operation: Flow, Timed Flow, Programmable Cycle Dispensing Tachometer out: 0-20 mA, 4-20 mA, 0-10VDC, or TTl pause Specifications for 4/8 Pumphead No. of channels 4 No. of
- Pump Type: Peristaltic Pumps
-
Supplier: AGC Chemicals Americas, Inc.
Description: Since 1950, FORBLUE™ SELEMION™ ion exchange membranes have been available to dilute and concentrate ionic materials with electro/diffusion dialysis. Instead of conventional ion exchange resins that use a stack of ionic particles with binder resins to connect the particles, SELEMION
- Geometry: Flat Sheet
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Best-in-class hybrid bearing technology, long life cycle, maximum uptime Innovative: Specially designed for ion implantation systems, optimized for pumping light gases Robust: Integrated heating system, suitable for harsh processes, reduced condensation, nickel-coated surfaces for
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- High Vacuum: Turbomolecular
-
Supplier: Macnaught USA, Inc.
Description: The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 2 Pail Adapters. Designed for 5 Gallon Coolant containers. No need to use cumbersome and difficult to dispense hand pumps or funnels.
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVC, PP Performance: .15-15 cu. ft. capacity Features Non-metallic solution contact magnetic coupled pump (systems) Easy servicing without tools construction. Chambers are available in translucent PVC, PVC, or fiberglass reinforced polyethylene shell, in sizes from 0.15 to 15
-
Supplier: SynSysCo
Description: ISP- 90 Air Cooled, Oil-Free Performance The Anest Iwata oil-free ISP scroll vacuum pump is "The Original." Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its
- Ultimate Operating Vacuum: 0.038 torr
- Pumping Speed: 3.2 to 3.8 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 1.74228650037367 HP
-
Supplier: Macnaught USA, Inc.
Description: The kit has everything needed to pump Coolant. Powerhead, Stem with 5ft of 1/2″ hose with On Demand Nozzle, 18V Li-Ion Battery & Battery Charger. Designed for 16, 55 Gallon Coolant drums. No need to use cumbersome and difficult to dispense hand pumps or funnels. Place the BOPHV
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: This 16, 55 Gallon Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, Stem Extender, 18V Li-Ion Battery & Battery Charger. Designed for 16 Gallon or 55 Gallon Drums up to 140W. Place the BOPHV into any 16 or 55
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Gusher Pumps
Description: FEATURES Capacities to 450 GPM Heads to 160 feet Temperatures to 180ƒ (83ƒC) Pressures to 175 PSIG Materials of Construction: Cast Iron, 316 Stainless Steel Back Pull-Out Design NEMA Standard Shaft Motor Self-Setting Mechanical Seal Compact, Space Saving Close-Coupled Design No Pump/Motor
-
Supplier: Macnaught USA, Inc.
Description: This 5 Gallon Bucket Oil Dispenser Pump kit has everything needed to pump oil. Powerhead, Stem with 5ft of 3/4 hose with On Demand Nozzle, 18V Li-Ion Battery, Battery Charger, 1 Pail Adapter. Designed for 5 Gallon Oil Pails up to 140W. No need to use cumbersome and difficult to
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: and no seal wear, leakage or squeal. Spindles are porcelain-ceramic. O-ring seals on pump covers are Viton. 50/60 cycle. Typical applications include computer cooling, photo processing, graphic printing, ion exchange recovery/ development, and aquariums. Motor is TEFC, continuous duty,
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
Agilent Vaclon Plus family offers the most advanced and valuable solution to any ion pumping requirement. Get (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Optimal ion pump performance is ensured by following a correct installation procedure. Learn how to set up and operate your Agilent ion pump with this step-by-step video guide. It includes instructions to follow after pump unboxing, from high-voltage cable (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Discover Agilent solutions for ultra and extreme-high vacuum through the brand new ion pumps catalog. Learn more about the UHV pumping technology evolution, features and benefits of ion pumps, and the ion pumps range that Agilent offers. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Lithium-ion batteries are at the heart of e-mobility. Key processes during their manufacture are performed under vacuum. BUSCH has the proper vacuum pumps for various requirements. Lithium (Li (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Agilent Vacuum has been supporting scientific inquiry enabled by ultrahigh & extreme high vacuum for many decades. As the successor to Varian, which invented the ion getter pump that made UHV possible, Agilent remains committed to supporting physics exploration (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Ion and Cryo-Molecular pumps, modifications to High Vacuum Gauges that extend their range into UHV pressures, as well as cleaning and surface treatment of components, along with techniques and tips in ‘baking’ vacuum systems. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
operational costs. Main Applications Semiconductors & Displays: Sputtering, Ion (read more)
Browse Cryogenic Pumps Datasheets for Cryo H&I Co.,Ltd. -
Vacuum and leak detection equipment ensure high standards of quality and efficiency across your operations with our vacuum pumps and and leak detectors, including integrated solutions tailored to meet your design, production, assembly, and testing requirements. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)
Browse Sewage Pumps Datasheets for Vaughan Company
Conduct Research Top
-
Outsourcing Biopharma Water Treatment
in the plant, including those in the manufacturing and R &D laboratories as well as the wastewater treatment plant. Equipment includes high-purity water treatment systems, membranes and filters, storage tanks and distribution pump skids. Services include re-bedding filters or ion exchange vessels, system
-
Connecting LEDs: Serial vs. Parallel
– and years ago, a serial configuration would have been chosen without much debate due to the available types of LED driver ICs. Today, however, there are many more power management options for a design engineer to choose from. For discussion, let's use the simple example of a single cell Lithium-Ion
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with the design. Then the exposed photoresist was removed using Potassium-based. buffered developer AZ 400K (AZ Electronic. Materials, Somerville, NJ, USA). Deep Reactive Ion Etching. (DRIE) was used to etch the silicon master stamp to a depth. of 50 mm. The scalloping effect, which is unfavorable
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Microfabrication. Deep reactive ion etching (DRIE) was used to etch. a !100O silicon wafer to a depth of 50 mm (Fig. 1AeD). to form the master stamp. Oxide was then grown on the silicon. master using thermal oxidation and removed using. hydrofluoric acid to reduce surface 'scalloping' caused by. the DRIE
More Information Top
-
Signaling at the Cell Surface in the Circulatory and Ventilatory Systems
158 3.1.2 Ion Pumps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
LCLS XTOD Tunnel Vacuum System (XVTS)
OPTIMIZATION OF NUMBERS OF ION PUMPS ..........................................................................
-
LCLS XTOD Tunnel Vacuum Transport System (XVTS) Final Design Report
• A turbo/roughing pump cart will condition each section and serve as transitional pumping to a suitable base pressure (10-6 Torr range) in order to allow for ion pump operation.
-
Vacuum Technology
55 Sputter Ion Pumps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Major Constituent Analyzer (MCA) Mass Spectrometer Operating Life Improvements
ORU 2 (also referred to as the Major Constituent Analyzer Assembly in Figure 1) contains the mass spectrometer, the ion pump , and the electronics that control operation of these components and condition mass spectrometer signal outputs.
-
Mirror Advanced Reactor Study (MARS). Final report. Volume 1-A. Commercial fusion electric plant
Lawrence, and E. J. Lofgren, "A High Vacuum High Speed Ion Pump ," Rev. Sci. Inst. 24^, 388 (1953).
-
Bioenergetics
In addition to such chlorophyll-based mechanisms, completely different light-harvesting systems evolved which were first detected in extremophilic archaea, the retinal-dependent ion pumps .
-
COLLECTED PAPERS OF CARL WIEMAN
The second tube leads to a 1 - 8 s ion pump which removes any residual gas (mostly helium) that may diffuse through the cell walls.
-
NSLS-II Preliminary Design Report
Each arc sections will have 15 bending chambers of ~ 1.5 m long for BF and BD magnets, and short straight pipes for multipole magnets, bellows and side ports for appendage components such as gauges, valves, ion pumps , etc.
-
Experimental Innovations in Surface Science
Diode Ion Pump Performance in He Pumping. . . . . . . . . . . .
Indicates content that may require registration and/or purchase.