Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: CONFIGURATION MEMORY, 64KX1, 75N
- Density: 65 kbits
- Operating Temperature: -40 to 85 C
-
DRAM and SDRAM Memory Chips - Memory, Sdram, 128M, 54Tsop; Dram Memory Configuration Amic -- 58T1326Supplier: Newark, An Avnet Company
Description: MEMORY, SDRAM, 128M, 54TSOP; DRAM Memory Configuration:8M x 16bit; Access Time:5.4ns; Page Size:-; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:0 C; Operating Temperature Max:70 C; IC Interface Type:LVTTL;RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 1.71GHz ~ 2.025GHz, 2.3GHz ~ 2.69GHz Frequency Stability: ±18ppm
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Memory>Configuration PROMs for FPGAs Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 200kHz ~ 2.2MHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm
-
Supplier: Euchner-U.S.A., Inc.
Description: decentralized with Bus Expansion modules Bus length can be extended up to 250 meters 12 LED diagnostic display Power, Run, Fail, Comm, Status I/O LEDs USB programming port Memory card slot for configuration backup/transfer Multiple I/O expansion module options including Safety Relay
-
Supplier: Newark, An Avnet Company
Description: SDRAM, DDR, 512MBIT, 66TSOP; DRAM Memory Configuration:32M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SDRAM, DDR, 256MBIT, 66TSOP; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP; No. of Pins:66Pins; IC Interface Type:-; Access Time:5ns; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; ProductRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Xilinx Inc. Win Source Part Number: 074963-17256EJC Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 4.75 V to
- Operating Temperature: 0 to 70 C
- Features: FPGA, Other
- Package Type: PLCC
-
Standards and Technical Documents - Integrated Circuits - Memory Devices Pin Configurations -- 61964Supplier: Accuris
Description: Integrated Circuits - Memory Devices Pin Configurations
-
Supplier: Accuris
Description: Configurations for Solid State Memories
-
Supplier: VAST STOCK CO., LIMITED
Description: FPGA - Configuration Memory
- Features: FPGA
-
Supplier: Newark, An Avnet Company
Description: SDRAM, 2GBIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:Parallel; Access Time:255ps; Page Size:2048Byte; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Xilinx Inc. Win Source Part Number: 214470-XCF01S Packaging: Tube/Rail Memory Size: 1Mb Programmable Type: In System Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V
- Operating Temperature: -40 to 85 C
- Features: FPGA, Other
- Package Type: SOP, SSOP, TSSOP
-
Memory Chips - Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- XCF16PVO48C0973Supplier: Acme Chip Technology Co., Limited
Description: CONFIG MEMORY, 16MX1, SERIAL
-
Description: CONFIG MEMORY, 64KX1, SERIAL
- Operating Temperature: 0 to 70 C
- Features: FPGA, Other
- Package Type: QFP, TQFP
-
Description: Applies to pinout package configurations of solid state integrated circuit memory devices. The purpose of this standard is to establish a registration procedure for such configurations.
-
Supplier: CSA Group
Description: Applies to pinout package configurations of solid state integrated circuit memory devices. The purpose of this standard is to establish a registration procedure for such configurations.
-
Supplier: Utmel Electronic Limited
Description: FPGA - Configuration Memory IC - Ser. Config Mem Flash 128Mb 50 MHz
- Operating Temperature: -40 to 85 C
- Internal Frequency: 20 MHz
- Operating Current: 0.02 milliamps
- Standby Current: 0.1 milliamps
-
Supplier: Quarktwin Technology Ltd.
Description: CONFIGURATION MEMORY, 212942X1,
- Operating Temperature: -40 to 85 C
- Size: 1.696 Mbits
- Features: FPGA, Other
-
Supplier: ODG (Origin Data Global)
Description: CONFIG MEMORY, 32MX1, SERIAL
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAM AND CONFIGURATION MEMORY
- Capacity: 2,000 MB
-
Description: PROGRAM AND CONFIGURATION MEMORY
- Capacity: 8,000 MB
-
Supplier: Utmel Electronic Limited
Description: ALTERA - EPCS4SI8N - FPGA Configuration Memory, Flash, 4 Mbit, 40 MHz, JTAG, Serial, SOIC, 8 Pins
- Operating Temperature: -40 to 85 C
- Internal Frequency: 20 MHz
- Operating Current: 0.015 milliamps
- Standby Current: 0.05 milliamps
-
Supplier: ARM Inc.
Description: AHB ports with access to the external memory. Each AHB port has a bridge interface to the memory controllers. There is a separate AHB port to configure the memory controllers. Specific configurations of the SMC and DMC are instantiated to target specific memory
- Interface Bus: AMBA
- Type: Memory, Microprocessor / Microcontroller
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY CARD, PROGRAM AND CONFIGURATION MEMORY, 2 MB, 2729389, REPLACES: IBS MC FLASH (2751771). FREE 2 YEAR RADWELL WARRANTY
- Memory Category: Flash
-
Supplier: Radwell International
Description: (PRICE/TC) FLASH MEMORY, 2MBIT, -40 TO 85DEG C, FLASH MEMORY TYPE:SERIAL NOR, MEMORY SIZE:2MBIT, FLASH MEMORY CONFIGURATION:-, IC INTERFACE TYPE:SPI, MEMORY CASE STYLE:WSOIC, NO. OF PINS:8PINS, CLOCK FREQUENCY:70MHZ, ACCESS TIME:-, SUPPLY ROHS COMPLIANT:.
- Memory Category: Flash
-
Supplier: Infineon Technologies AG
Description: NFC configuration IC with pulse width modulation (PWM) output NLM0010 Infineon’s dual-mode NFC configuration IC (NLM0010) with pulse width modulation (PWM) output is designed for LED applications to enable the emerging NFC-programming feature, which is compatible with the Module-Driver
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Infineon’s 72Mb Quad Data Rate (QDR®)-II+, CYRS154x series, are high performance, synchronous pipelined SRAMs designed with Infineon’s RADSTOP™ technology. The 72Mb QDR®-II+ memories are available in x18/x36 and two-word/four-word data bus configurations, and provides low latency and random
- Density: 72,000 kbits
- Number of Words: 2 k
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: termination (ODT). Our QDR®-II+ provides low latency and random memory access capability ideal for high speed cache applications. Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory
- Density: 144,000 kbits
- Number of Words: 4 k
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: termination (ODT). Our QDR®-II+ provides low latency and random memory access capability ideal for high speed cache applications. Infineon’s radiation hardened memories are QML-V certified, meeting the reliability and lifecycle demands of extreme environments. Our RADSTOPTM memory
- Density: 144,000 kbits
- Number of Words: 2 k
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden
- Memory Size: 1 to 4 GB
- Standards and Certifications: RoHS Compliant
- Memory Type: USB
-
Description: Firmware is the read-only-memory (ROM)-based software that controls a computer between the time it is turned on and the time the primary operating system takes control of the machine. Open Firmware provides the following: a mechanism for loading and executing programs (such as operating
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PROGRAM AND CONFIGURATION MEMORY Product overview: 1043501 from Phoenix Contact is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Operating Temperature: -40 to 85 C
- Memory Category: Flash
- Features: Other
-
Description: Firmware is the read-only-memory (ROM)-based software that controls a computer between the time it is turned on and the time the primary operating system takes control of the machine. Firmware's responsibilites include testing and initializing the hardware, determining the hardware
-
Description: Withdrawn Standard. Withdrawn Date: Jan 15, 2001. Firmware is the read-only-memory (ROM)-based software that controls a computer between the time it is turned on and the time the primary operating system takes control of the machine. Firmware's responsibilities include testing and
Find Suppliers by Category Top
Featured Products Top
-
The EPCS4SI8N from Altera is a highly reliable and efficient configuration device designed for FPGA applications. With a 4Mb memory capacity, it supports in (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
options, please visit WIN SOURCE’s official website and empower your next FPGA project with reliable configuration memory. Technical Highlights of XCF32PFSG48C (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
need to store an operating system, firmware, configuration data, application software, event logs, user records, image files, or other persistent information without using a removable memory card. The device also provides two boot partitions and a Replay (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
The Swissbit N7000 is a versatile PCIe Gen4 NVMe SSD platform developed to balance performance, power efficiency, and cost in embedded and industrial systems. More than 30 configurations are available to support different capacity, feature, endurance, and operating (read more)
Browse Memory Modules Datasheets for Swissbit AG -
H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5AN8G6NDJR-XNC is designed for professional applications including embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5CG48AGBDX018N is designed for professional applications including high-performance computing, workstations, servers, and DDR5 memory modules, bringing the essential capabilities of a high-density memory device into one clearly defined orderable (read more)
Browse DRAM and SDRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
H5ANAG6NCJR-XNC is designed for professional applications including servers, embedded computing, networking equipment, and high-capacity DDR4 subsystems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use its memory (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
pSLC mode provides increased endurance for write-intensive workloads, while optimized configurations support cost-sensitive systems and lower-capacity requirements. The BiCS5 portfolio combines updated flash technology with the continuity, reliability, and long-term availability required for industrial and embedded applications. Additional BiCS5-based product series and interfaces will be introduced progressively. (read more)
Browse Memory Modules Datasheets for Swissbit AG -
D NAND, DRAM caching, and a mechanically robust CFast form factor. The TLC-based F-75 is designed for read-intensive and mixed workloads such as PLC systems, HMI terminals, edge gateways, operating-system storage, and configuration data. It is available in (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG
Conduct Research Top
-
External Memory Interfacing Techniques for the PIC18F8XXX
family of parts, and elaborates on the information provided in the data sheet. Connection diagrams are provided to demonstrate implementing various memory configurations. C and assembly code examples are included to assist in software development. It is expected that the reader be familiar
-
Description The Big Picture System Analysis Essential Tools Know Your Operating System Performance Tuning by Tweaking Apache Configuration TMTOWTDI: Convenience and Habit vs. Performance Apache::Registry and Derivatives Specific Notes Improving Perfo
An exhaustive list of various techniques you might want to use to get the most performance possible out of your mod_perl server: configuration, coding, memory use and more. To make the user's Web browsing experience as painless as possible, every effort must be made to wring the last drop
-
Interfacing the 8051 with 2-wire Serial EEPROMs
Many designers today are implementing embedded systems that require low cost non-volatile memory. Microchip has addressed this need with a full line of serial EEPROMs, in a variety of memory configurations, using the industry-standard 2 or 3-wire communication protocols. The theory and application
-
Datakey Case Study - Delta Computer Systems
Customized Datakey CryptoAuthentication memory tokens provide secure configuration and transfer in configurable motion controllers.
-
Smart Computing Article - Windows 98 Software Errors
fault results when an invalid parameter within a program causes the program to run invalid instructions. The following are some situations that may cause invalid instructions: If the virtual memory becomes unstable due to a shortage of RAM If the virtual memory becomes unstable due to a shortage of free
-
Smart Computing Article - Installing & Using Hardware
January 1998 Vol.4 Issue 1 Add To My Personal Library Windows 95 (Win95) makes adding new hardware to your system easier than ever, but it's still far from perfect. Drivers can get lost, conflicts can arise, and configuration settings can need changing. Knowing a few tricks can help make your
-
Smart Computing Article - Unveiling The Mysterious Motherboard
. Other motherboard adornments include sensitive resistors, capacitors, and electronic components, plus soldered connectors, slots, and sockets. In a desktop computer, the motherboard rests on the bottom of the case. In a tower or mini-tower configuration, the motherboard lines one of the sides
-
Smart Computing Article - Power Up Your PC
that have the graphics chip built into the chipset or motherboards that use add-in graphics cards. As you'd expect, the price of the motherboard depends upon its configuration. Motherboards that support more powerful components, such as Pentium 4 processors or DDR-SDRAM, tend to cost a little more than
More Information Top
-
6C55-HS/P, P
Bits number of 8 Memory configuration 384x12 Memory type OTP PROM Frequency clock 4 MHz Memory size 384 8-bit CMOS RISC MCU, 384b OTP PROM, 25 bytes RAM, 12 I/O lines - 4MHz in 18-pin DIP package.
-
http://etd.auburn.edu/bitstream/handle/10415/2051/dutton_ms_thesis_new_format_v6.pdf?sequence=1
and data memory ( configured in Block RAMs).
-
Fine- and Coarse-Grain Reconfigurable Computing
Configuration is done by programming static memory configured as shift registers.
-
Separation and connection
But is there which compound to the theory of social memory forms ?
-
http://www.cisco.com/en/US/docs/ios/fundamentals/configuration/guide/15_1/cf_15_1_book.pdf
In this example, the output indicates that your options for the configure command are configure memory ( configure from NVRAM), configure network (configure from a file on the network), configure overwrite-network (configure from a file on the network and replace the file …
-
http://www-cs.intel.com/content/dam/doc/design-guide/855gm-855gme-chipset-platform-design-guide.pdf
Supported Memory Configurations - Micro-DIMM.................................................120 Table 40.
-
Cisco IOS XR System Error Message Reference Guide, Release 3.8.2 - Layer 2 Messages [Cisco IOS XR Software (End-of-Sale)] - Cisco
If conditions warrant, upgrade to a larger memory configuration .
-
Field-Programmable Logic and Applications: Reconfigurable Computing Is Going Mainstream
Various memory configurations with the output data width of 1, 2 or 4 bits are possible.
Indicates content that may require registration and/or purchase.