Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MMS23R=MMS MICRO GRADE SLIDE
-
Supplier: Newark, An Avnet Company
Description: MMS23R=MMS MICRO GRADE SLIDE
-
Supplier: Newark, An Avnet Company
Description: MMS23=MMS SERIES MICRO GRADE S
-
-
Supplier: Newark, An Avnet Company
Description: MMS23=MMS SERIES MICRO GRADE S / TE Connectivity/Amp Brand
-
Supplier: Epoxies Etc...
Description: 50-3115 is a one part thermally conductive electrically insulating epoxy. This epoxy system is designed and engineered for demanding electronic bonding applications. It is formulated with low ionic high performance polymers and new proprietary thermally conductive fillers.
- Use Temperature: 572 F
- Thermal Conductivity: 1.5865069 W/m-K
- Tensile Strength (Break): 1,500 psi
- Dielectric Strength: 369.99999999999903 kV/in
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Sterilizing Grade Polyethersulfone Membrane Filter Cartridge 0.2 micron absolute dual layered polyethersulfone (PES) membrane 100% integrity tested Optimized for retention and excellent flow rates Biologically inert and low protein binding Heavy-duty components protects pleated media and
- Filtration Grade (Micron Rating): 0.2 µm
- Type: Cartridge
- Application / Industry: Medical
- Features: Other
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, MULTIMODE, 100/140/172 micro m GRADED INDEX, NONHERMETIC, LOOSE TUBE
-
Supplier: Utmel Electronic Limited
Description: Waterproof MICRO USB connector IP67 Grade 8 waterproof plastic port
- Current Rating: 1 amps
- Connector Type: Micro Connector and Nano Connector, USB Connector
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, MULTIMODE, 100/140/172 micro m GRADED INDEX, HERMETIC COATED, TIGHT BUFFER
-
Supplier: Advantech
Description: ATP 8G Micro SD Card Industrial Grade SLC Supports SD mode, SPI mode High reliability, operating at -40~ 85°C SLC NAND flash memory Water proof, Dust proof and ESD resistant Enhanced power cycling support
- Memory Size: 8 GB
- Memory Type: MicroSD™, SD™
-
Supplier: Advantech
Description: ATP 4G Micro SD Card Industrial Grade SLC Supports SD mode, SPI mode High reliability, operating at -40~ 85°C SLC NAND flash memory Water proof, Dust proof and ESD resistant Enhanced power cycling support
- Memory Size: 4 GB
- Memory Type: MicroSD™, SD™
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, MULTI-MODE, 50/125/450 micro m, GRADED INDEX, HERMETIC COATED, TIGHT BUFFER
-
Supplier: Utmel Electronic Limited
Description: Waterproof MICRO USB connector submerged board IP66 grade with waterproof ring
- Current Rating: 1.8 amps
- Features: Board Mount Connector
- Category: Micro Connector and Nano Connector, USB Connector
-
Supplier: Accuris
Description: DETAIL SPECIFICATION FOR 62.5-MICRO-M CORE DIAMETER/125-MICRO-M CLADDING DIAMETER CLASS IA MULTIMODE, GRADED-INDEX OPTICAL WAVEGUIDE FIBERS
-
Supplier: Texas Instruments
Description: Automotive Grade Ultra Low-Power Digital Temperature Sensor in Micro SOT-563 6-SOT -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Applications: Automotive
-
Supplier: Texas Instruments
Description: Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Applications: Automotive
-
Supplier: Texas Instruments
Description: Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in Micro SOT-563 6-SOT -40 to 125
- Input (Supply) Voltage: 1.4 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Applications: Automotive
-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Model 2441 is especially convenient for Industrial Hygiene and HVAC measurements. It is a very sophisticated micro-processor version of the widely used and appreciated Series 440 Portable Air Velocity Meter. The 2441 uses the well-known "CD" dual-sting ceramic sensor
-
Supplier: Shanghai Optics
Description: our micro penta prisms using a variety of substrate materials, including BK7 Grade-A optical glass, Corning Fused Silica 7980, JGS1 and JGS2. Right-angle micro prisms: Right-angle micro prisms take the shape of a right triangle, with two parallel triangular faces and
- Prism Material: BK7 Glass
-
Supplier: Shanghai Optics
Description: Micro PBS separates a laser beam into two different polarization beams. Micro PBS is generally used in fiber optical communication as the core component of polarizer, polarization beam combiner, and interleaver. Key Features Low Polarization Dependent Loss Low Insertion Loss Low PMD
-
Supplier: ABTech, Inc.
Description: inspection grade granite surface plate, and MicroTIR touch screen display providing a turnkey system. The user interface displays the results in a traditional analog-style needle and digital format. The maximum and minimum readings and TIR are captured removing potential operator error and
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Food Grade Mandrel Lubricant. Solvent based dispersion of polyermeric material that will provide a durable, dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Allows for the easy removal of mandrel built hose products. Performs extremely well as
- Density / Specific Gravity (@15.6°C, 60°F): 0.72 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9.6 in length. The Microflex Micro One disposable glove is made of latex, is packaged
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.6 in length. The Microflex Micro One disposable glove is made of latex, is packaged 100
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9.6 in length. The Microflex Micro One disposable glove is made of latex, is packaged
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.6 in length. The Microflex Micro One disposable glove is made of latex, is packaged 100
- Clothing Type: Gloves
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 6 High Intensity Grade Reflective Sheeting is a high-quality, durable micro-prismatic retro reflective material. Its unique prismatic construction provides an extra high level of reflectivity for demanding traffic control situations. Meets applicable requirements for high intensity
- Thickness: 0.017 to 0.018 inches
- Temperature Resistance: -40 to 82 C
- Adhesive: Pressure Sensitive (PSA)
- Features: Reflective, Single-Sided Adhesive
-
Supplier: Dupont Molykote
Description: Light-colored, grease-paste with solid lubricants APPLICATIONS Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium speeds. FEATURES Meets FDA Regulations 21 CRF 178.3570 and NSF H1
- Operating / Use Temperature: -22 to 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.11 specific gravity
- Features: Aluminum Complex, Petroleum / Mineral Oil
- Applications: Food Grade / Contact (FDA H1), Process Equipment
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the
- Operating / Use Temperature: -4 to 572 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Festo Corporation
Description: filter cartridge LFP-D-MICRO-5M For D Micro series service units Size=Micro, Series=D, Grade of filtration=5 µm
- Filter Type: General Purpose
-
Supplier: Festo Corporation
Description: micro filter cartridge LFMAP-D-MIDI For micro-filter LFMA, degree of filtering: 0.01 µm Size=Midi, Series=D, Grade of filtration=0,01 µm, Materials note=Free of copper and PTFE
- Filter Type: General Purpose
-
Supplier: U.S. Sensor
Description: assemblies. U.S. Sensor manufactures laboratory grade temperature probes, surface temperature sensing probes, micro probes, as well as many others designed to suit specific applications. Our application engineers are experts in the design of temperature sensing probes and assemblies
- Sensor Termination Type: Other
- Features: Thermistor
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers customized micro weighing systems to create a batch of material that requires accurately measured ingredients, which is critical to the batch integrity. These micro weighing systems (a.k.a. micro ingredient systems or micro
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH micro-finishing film roll is evenly covered with a layer of abrasive particles on the PET film. The processing of different workpiece hardness has different requirements for abrasives. The strong polishing performance can easily achieve the ideal end face and obtain a brand-new
- Length: 590.5515 to 1,811.0246 inch
- Width: 3.93701 to 7.87402 inch
- Grit / Micron Size: 120 to 2,000
- Product Type: Abrasive Roll
Find Suppliers by Category Top
Featured Products Top
-
not just about ensuring basic functionality, instead being designed to ensure long-term reliability, interoperability, and safety across a wide array of defense and aerospace systems. Among these specialized components, military-grade electrical connectors stand out as critical interface elements that (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
Reliable Performance in Compact Designs The YHD-1230 DC micro motor is engineered for applications where space-saving, efficiency, and precision are critical. With customizable (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
NimbleTrack-CR High-Precision 3D Scanning System Metrology-Grade (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can help you save time in polishing and grinding (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
end face. Save Your Time High-grade micro powder with certain angles is manufactured to deliver fast cut, which can significantly save your time in polishing and grinding. Long Life Thanks to a scientific formula design, the diamond lapping film has a continuous (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
-white in color, and can be divided into three types, A, B and C, according to the strength of the micro powder from high to low. Type A diamond is of high grade and suitable for high intensity grinding; Type B diamond is of moderate grade and hardness and suitable for various general free abrasives (read more)
Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
and the controller are performing at their limits. For these special tasks, we modify the measuring systems exclusively according to your individual requirements. Micro-Epsilon can customize sensors to fit your individual needs: changing the shape of the electrode (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Epoxies for OptoElectronic Packaging: Applications and Material Properties (.pdf)
micro-electronic grade joining materials will be used. For LEDs, the silver epoxy is needed for both electrical and thermal properties. Optically clear epoxy is used for the potting, molding, or encapsulation of the LED. In LCDs, there are many different applications of epoxy of which 2 are presented.
-
Airbrasive (R) Operating Principal
The basic operating principle of the Airbrasive (R), micro abrasive blasting, machines are quite simple: a gas-propelled stream of finely-graded abrasive particles, closely controlled by a vibrator, is driven against the work piece. Material is removed from the work by the impinging particles
-
Increase Automotive Reliability and Performance with Ultra-Robust MEMS Oscillators
As the automotive industry continues to add electronic-based features and systems, the need for reliable and robust automotive-grade timing solutions increases. Soon cars will need upwards of 70 timing devices. For several decades, timing components were based on quartz crystal technologyâ
More Information Top
-
Influence of interpenetrating polymer networks (IPN) microstructure on underwater acoustic stealth performance
It means that the phase size of I02 is in micro grade , and the phase sizes of both I01 and I03 are in nano grade.
-
Phase composition, transition and structure stability of functionally graded cemented carbide with dual phase structure
Nevertheless, the oxide layer thickness is in micro grade .
-
Copyright
by
The La1.85Sr1.15Cu2- xCoxO6+ + GDC (Nextech, Micro grade ) composite cathodes (50 : 50 vol.
Indicates content that may require registration and/or purchase.