Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Transformer Theory
    A transformer is an energy transfer device. It has an input side (primary) and an output side (secondary). Electrical energy applied to the primary is converted to a magnetic field which in turn, induces a current in the secondary which carries energy to the load connected to the secondary
  • Current Transformers
    Current transformers (CT's) provide a simple, inexpensive and yet accurate means of sensing current flow in power conductors. They are available in 3 basic configurations: Split Core CT's are available for measuring currents from 100 to 5000 amps, with windows in varying sizes from 1" by 2" to 13
  • Current and Voltage Transformers Glossary
    Current and voltage transformers glossary.
  • Low Inrush Transformers
    Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
  • Is the transformer heating normal?
    Occasionally, a customer calls to ask: Is the transformer he bought get a little hot during work?In fact, when toroidal transformer is running under load, the temperature will rise slowly. If the transformer is heated for a long time, the transformer is normal.
  • Current Transformer Overview
    A current transformers (CT) is a device that can detect a current through a wire passing through its center. This wire constitutes a one-turn primary for the transformer, and the winding on the CT constitutes the secondary of the transformer.
  • Primary Transformer Configurations
    POWERTRONIX Transformer can be provided with several primary windings configuration.
  • Advantages-of-Toroidal-Transformer
    A small transformer is less expensive to manufacture and reduces the your overall system cost by allowing chassis design. The transformer core, designed from a single strip of steel, will save cost by providing you the option of infinite configuration.

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire