Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ELMA Electronic Inc.
Description: An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and 48k/16bit recording support.
-
Supplier: Data Device Corporation (DDC)
Description: The BU-65590F/M is a multi-protocol PMC card providing new levels of performance and flexibility for systems interfacing to a MIL-STD-1553 or ARINC 429 data bus. There are up to four dual redundant MIL-STD-1553 channels operating in BC, RT, MT, or RT/MT modes. Sixteen ARINC 429 receive
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: Data Device Corporation (DDC)
Description: DDC's Multi-Channel Multi-Protocol PMC and XMC cards utilize the world's most advanced MIL-STD-1553 technology, Total-AceXtreme®, to deliver ultra low power dissipation, high MTBF, and high performance for rugged environments. The high channel count, unique I/O mix, and high
- Technology: PMC, XMC
-
-
Supplier: Acromag, Inc.
Description: 16D/32SE channels, 16-bit A/D 8 channels, 16-bit D/A 16 TTL input/outputs 32-bit counter/timer PMC730 mezzanine modules provide a variety of I/O functions on a single plug-in card. These new high-density modules perform both high-speed and high-resolution A/D and D/A conversion and also
- Number of Ports: 32
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Data Device Corporation (DDC)
Description: Description: The Worldâ s only cards offering up to 36 ARINC 429 Channels that can be individually programmed for Transmit/ Receive functionality with parametric test features, variable output voltage, and voltage monitoring on board. Providing an optimal solution for both commercial and
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Data Device Corporation (DDC)
Description: Rugged and reliable, DDC’s BU-65580M embedded PMC card is engineered for rugged environments and can be used in conduction cooled or air cooled systems. The combination of one dual redundant MIL-STD-1553 channel and one channel of Enhanced Bit Rate-1553 (EBR-1553) with a 4 port hub on
-
Supplier: Aitech Defense Systems, Inc.
Description: Compliant: 64-bit at 33 MHz Full Arbitration for PMC Master Operation Support Front Panel Area for PMC I/O PMC I/O Routed to P2 Requires Only +5 V From Backplane Onboard or Backplane 3.3 V Supply 4 W Power Consumption Air-cooled Version per ANSI/VITA 1 Conduction-cooled Version
-
Supplier: Acromag, Inc.
Description: as an input or output. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) modules to a PMC format. An IP408 module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host.
- Number of Ports: 32
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: PMC format. An IP230A module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host. Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the PMC230A
- Number of Ports: 8
- PMC Data Bus: 32-bit
- Features: Other
- Technology: PMC
-
Supplier: Acromag, Inc.
Description: Half-length PCI card Holds one PMC card 32-bit 66 MHz PCI interface This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard PCI computer system. The carrier card acts simply as an adapter to route PCI bus
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit
- Clock Rate: 66 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: ELMA Electronic Inc.
Description: The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via RJ45 connectors Four rear Gigabit Ethernet ports via RJ45 connectors on the optional
- Number of Ports: 9
- Other Products: Networking Module
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains two channels of MIL-STD-1553 communication.
- Technology: PMC
-
Supplier: Aitech Defense Systems, Inc.
Description: Specification Front Panel Area for PMC I/O IEEE 1386-2001 or ANSI/VITA 20-2001 Compliant PMC Slot PICMG 2.0, Rev 3.0 Compliant All 64 PMC I/O Pins Routed to J2 Connector Conduction- and Air-cooled Versions Three (3) Ruggedization Levels
-
Supplier: ELMA Electronic Inc.
Description: The Ti4400 is a 6U form factor PMC/PrPMC carrier for VMEbus systems and forms the basis of a flexible I/O system. It offers the user a means of integrating two single PMC modules or one double-wide PMC module. The Ti4400 supports PMC modules and Processor PMC
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: SIE Computing Solutions, Inc.
Description: The PMC-SB StarFabric PCI Mezzanine Card utilizing StarGen Inc.’s StarFabric bridge, offers a flexible switch fabric interface to real-time networks that scale from a few to hundreds of nodes. The flexibility and scalability of the PMC-SB is ideal for many signal-processing
- Number of ports: 4
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553
- Number of Ports: 8
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Description: The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes. Both XMC and PrPMC interfaces are active simultaneously. Features 3U VPX carrier card Conduction
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The P-MCS8-2-1 is a economical thin module (< 250µm) allowing: integration of additional security layer, possibility of very thin inlays, additional layer to reduce card cracks, higher card quality (more coverage over chip). It uses the proven lead frame design from the P-MCC8-2-6.
- Type: Contactless
-
Supplier: Accuris
Description: Standard Physical and Environmental Layers for PCI Mezzanine Cards (PMC)
-
Supplier: ELMA Electronic Inc.
Description: 3U CompactPCI Form Factor (100mm high x 160mm deep) -40c to +85c extended temperature operation Only one slot (3U x 4HP) required Passive Series Termination For use with 32-bit PMCs 64 User I/O lines routed to CPCI connector (models 7000-2 and 7000-4) 2 Status LEDs: IRQ Request from
- Module Voltage: 3.3 V, 5 V
- Bus Width: 32-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
Supplier: Aitech Defense Systems, Inc.
Description: A conduction-cooled PCI mezzanine card (PMC) with a 33 MHz 32-bit PCI interface. It provides up to 32 differential bi-directional I/O channels and up to 64 TTL I/O channels. 64 Channels of TTL or 32 Channels of RS-422/485 Differential I/O All Channels Software Configurable to be TTL or
-
Description: This standard, in conjunction with IEEE Std 1386-2001, IEEE Standard for a CommonMezzanine Card (CMC) Family, defines the physical and environmental layers of a PCI mezzaninecard (PMC) family to be usable on (but not limited to) single slot VME, VME64 and VME64x boards,CompactPCI
-
Description: The XTend3103 is a dual XMC/PMC carrier card that offers a compact, low-cost development platform for XMC/PMC modules. In conjunction with a standard off-the-shelf ATX power supply, the XTend3103 provides a complete desktop or benchtop PCI/PCI-X XMC and PMC platform for
- Features: Other
- CPU Slot: Two
-
Description: Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O XPedite7101 PMC Support I/O support, including SATA XPedite7201
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Description: ANSI/VITA 46.9 to a XIM site. The differential X12d and X8d signals are impedance-controlled and length-matched, within each group, from an XMC connector. These create an ideal way to break out high-speed interfaces from an XMC mezzanine card, such as a video interface from a graphics
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: couple of outputs are necessary. Controller-Centric Commissioning: The MECHATROLINK motion network provides a channel for configuring the machine from a single location with one software tool. A Multitude of Options: Choose from eight option cards offered for the expansion slots to
- Number of Axes / Motors: 4 to 20
- Communication: Ethernet
- Features: Other
- Setup: Web Enabled
-
Supplier: ODG (Origin Data Global)
Description: PMC VOLTAGE CODING PIN
-
Supplier: SIE Computing Solutions, Inc.
Description: The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to
- Data Rate: 320,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 10 to 50 C
- Host Bus: CompactPCI (cPCI), PCI, PMC
-
Supplier: DigiKey
Description: PMC MEZZANINE COVER
-
Supplier: SIE Computing Solutions, Inc.
Description: The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, PMC MODULE, PCB - PMC CPU MODULE 80386SX, PMC CPU CARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SIE Computing Solutions, Inc.
Description: This platform from Carlo Gavazzi integrates the CP-SFX8 Fabric Card with a 2.17 backplane and the 585 Series eight-slot, portable aluminum enclosure. The PICMG 2.17 compliant CP-SFX8 6U Fabric Card lets you implement a centralized fabric topology in a CompactPCI chassis. Features
- 6U CompactPCI / PXI Slots: 8
- Cooling Fans: 2
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Backplane Bus: CompactPCI
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: PMC Mezzanine 71439 Package: Tube Product Status: Active Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 64 Pitch: 0.039" (1.00mm)
- Contact Pitch: 0.9905994650762889 mm
- Connector Type: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Artesyn Embedded Power
Description: speed processor. To match the system I/O to the outstanding processor performance, the MVME5500 provides dual 64-bit, 33/66 MHz PCI buses. Each PCI bus has a PMC site supporting cards running at 33 or 66 MHz. The Universe II VME interface and PMCspan connector are isolated from the
- Clock Speed: 1,000 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
Find Suppliers by Category Top
Featured Products Top
-
Swissbit F-75 and F-78 CFast cards deliver reliable industrial storage using 112-layer 3D NAND, DRAM caching, power-fail protection, end-to-end data-path protection, and AES-256 security. TLC and high-endurance pSLC models offer capacities up to 512 GB and operate from -40°C to +85°C.
(read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
M150 flash memory combines fast data access, reliable storage performance, and compact design, making it suitable for consumer electronics, industrial automation, automotive electronics, and embedded systems.
(read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Product Overview Embedded MultiMediaCard (eMMC) is a NAND flash storage technology that integrates the storage controller on the same chip as the memory. The integration gives a compact, cost-effective design, and the controller manages writes and reads, wear leveling, and error (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Ready for the easiest way to add Matter to your devices?
(read more)
OPTIGA™ Trust M MTR is a discrete security solution combined with a Matter provisioning service. It is Matter-certified and works with any MCU/SoC, making it easy to add secured Matter compatibility to IoT designs.
Browse Smart Card Chips Datasheets for Infineon Technologies AG -
Product Series - Micro SIM card PCB mount socket Features & Benefits - Available for right angle-top mount type with push-push / push-pull ejectors or hinge locking type mechanism High quality, high reliability Target Market - Embedded Boards, Vending Machine, Industrial Cell Phone (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
REGO’s CFexpress card host connectors are engineered for superior performance and durability, ideal for not only modern electronic applications, but also featuring your products by optimizing PCB space, allowing for more compact designs (read more)
Browse PC Card Connectors Datasheets for Rego Electronics Inc. -
EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
drives MicroSensors receives patent for silicon micromachined gyro sensor France's Soitec, Gemplus target SOI wafers for smart-card ICs Veeco adds thin-film inspection, ion-beam deposition through two mergers PMC-Sierra's networking-chip strategy lifts earnings Patton leaves Schlumberger
More Information Top
-
PMC / Carriers
The PMC2PCI has two PCI card slots mounted to a PMC card .
-
The Data Acquisition System Based on PMC Bus
The front-end function, such as FADC or pipeline TDC, can be installed as front-end daughter cards similar in size to PMC cards .
-
The ATLAS level 2 trigger supervisor.
When the ROI Processor has formatted the set of data to be output, that data is written directly to the output FIFO in the PMC card through the PCI port.
-
PCI Telecom Mezzanine for CompactPCI
Backwards compatibility with PMC cards compliant to IEEE 1386.1 and IEEE 1386 is maintained mechanically to allow a PTCC to operate with PMC mezzanine cards via Pn1/Jn1, Pn2/Jn2, Pn3/Jn3, and Pn4/Jn4.
-
Total COTS Solutions for Embedded 1553 (.pdf)
BU-65565 PMC CARD .
-
PCI Adapters
The Metering PMC-X to PCI-X adapter is a development that can be used for debugging and/or demonstrating the performance of a PMC card in a standard PCI slot.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/108/KyleMcDowell2005.pdf?sequence=1
This thesis documents the design of a system that takes two PMC cards – the COTS – and integrates those cards together and interfaces them with the flight systems.
-
Dynamic space processor architecture built on commercial open system interface standards
The PMC card has a front panel that may be used for I/O or PMC connector signals may be routed through user signallocations on the backpanel.
-
Front end electronics and readout system for a gas radiator ring imaging Cherenkov detector using multi-anode photomultiplier tubes
Five PMC cards combined with five PCI Test Adapter (PTA) cards connected to the DAQ computer through a PCI expander.
-
SCSI / Carriers
The PCI2PMC ( PCI to PMC ) adapter / carrier converter card provides the ability to install a PMC card into a standard PCI slot.
Indicates content that may require registration and/or purchase.