Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The Campo series of indicating controllers are suitable for field mounting and allow accurate measurement of pressure or temperature by associated primary measuring element; a dedicated model is available for generic 3 to 15 psi pneumatic input. These instruments provide high
- Accuracy: 0.5 ±% FS
- Control: Limit / Set Point Control, PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: RS Components, Ltd.
Description: Festo CTEU-PN Pneumatic Logic Controller
- Number of Outputs: 8
-
Supplier: Festo Corporation
Description: Servo pneumatic controllers as CPX module, supports pneumatic actuators with piston rod actuators, rodless actuators, and quarter turn actuators Force and position control Use with all fieldbus/Ethernet and controllers CEC available on CPX Easy commissioning thanks to
- Other DC Voltage: 24 VDC
- Operating Temperature: 23 to 122 F
- Standard DC Voltage: 24 Volt
-
-
Supplier: Armstrong International
Description: A compact pneumatic temperature pilot with broad temperature ranges, the OBK-2000 can be located away from the regulator valve, an advantage not available with a conventional capillary system. Capable of reverse or direct-acting operation, the OBK-2000 features a simple design with fewer
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
-
Supplier: Princess Auto Limited
Description: 17.0 CFM Pneumatic Speed Controller
- Valve Size: 0.25 inch
- Pressure Rating: 130 psi
- Valve Type: Control Valves
-
Supplier: Princess Auto Limited
Description: 8.5 CFM Pneumatic Speed Controller
- Valve Size: 0.25 inch
- Pressure Rating: 130 psi
- Valve Type: Control Valves
-
Supplier: Princess Auto Limited
Description: 28.0 CFM Pneumatic Speed Controller
- Valve Size: 0.25 inch
- Pressure Rating: 130 psi
- Valve Type: Control Valves
-
Supplier: Tridak LLC - A DYMAX Company
Description: and a multi-color LCD display. Tridak valve controllers operate with low voltage and auto-ranging power supplies for compatibility in any country around the word. Model 345 Pneumatic Valve Controller:This digital valve controller activates all pneumatically operated
-
Supplier: Ellsworth Adhesives
Description: Fisnar VC300 Pneumatic Valve Controller has the ability to control the operation of pneumatic dispensing valves with a spring return closing action or air actuated closing action. The internal high speed 5/2 way pneumatic solenoid valve is able to rapidly actuate and shut
- Dispensing Equipment Type: Dispense Only
-
Supplier: Accuris
Description: Air Pressures for Pneumatic Controllers, Transmitters, and Transmission Systems
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: illustrated prompts and color graphics. The large front dial allows fast, easy scrolling through configuration values or a quick adjustment to the tension set point. The controller may be used in unwind, rewind or intermediate tension zones. A variety of controller output modes is
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATORS, VF BUTTERFLY VALVE’S, DISC IN RESPONSE TO A PNEUMATIC SIGNAL FROM A CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Radwell International
Description: PNEUMATIC FITTING,PNEUFIT C FITTING,INCLINE FLOW CONTROLLER,3/16IN O.D. TUBE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic Fitting
- Fitting Type: Tube Fitting
-
Supplier: Husky Technologies™
Description: As the flagship Altanium operator interface, the Matrix5 controller is truly a mold control solution like none other in the molding industry. From its 22" high-definition touchscreen and powerful Windows-based industrial computer, the Matrix5 controller is all about performance.
- Interface: Digital Front Panel
- Controller Type: Hot Runner Controller
- Features: Multi-Function Controller
-
Supplier: Radwell International
Description: PNEUMATIC REGULATOR/ FLOW CONTROLLER, 0-90PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
- Actuation: Pneumatic
- Features: Regulator (general)
-
Supplier: Radwell International
Description: VALVE, PNEUMATIC, SPEED CONTROLLER, 0-60 ?, RING NUT LOCK TYPE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Control Valves
- Actuation: Pneumatic
-
Supplier: Williams
Description: The Pneumatic Relay is a pilot operated valve designed to provide the higher air or gas flow rates necessary for pneumatic drive cylinders greater than 3 inches. The pneumatic relay is actuated by the pulses produced by the Oscillamatic Controller. A single acting
- Type: Electric / Pneumatic Relay
-
Supplier: RS Components, Ltd.
Description: Pneu Brass Fitting Speed controller 08mm
- Features: English
- Connection Type: Threaded
-
Supplier: DEPRAG, Inc.
Description: The screwdriving system with additional function control. Handheld screwdriver Multi function control Pneumatic control The handheld screwdrivers in connection with the function controller and the pneumatic control offer a complete solution for the process reliability of your
- Torque Range: 0.294985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 500 to 4,000 rpm
- Drive Size: 1/4" Hex
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: Spirax-Sarco
Description: The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors.
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: RS Components, Ltd.
Description: Tamper Proof Pneumatic Flow Controller
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Media Temperature: 23 to 140 F
- Media: Air
-
Supplier: DEPRAG, Inc.
Description: The screwdriving system with additional function control. Handheld screwdriver Multi function control Pneumatic control The handheld screwdrivers in connection with the function controller and the pneumatic control offer a complete solution for the process reliability of your
- Torque Range: 0.221238938053097 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 310 to 4,000 rpm
- Drive Size: 1/4" Hex
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: Newark, An Avnet Company
Description: PNEUMATICS
-
Supplier: Bijur Delimon International
Description: Application Brake counters are used to initiate greasing cycles in a centralized lubrication system on equipment that lacks a continuous supply of electrical current. The counter relies on air pulses through a compressed air line to mechanically open and close an air valve ahead of the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Features: Flow Controller
- Control: Limit / Set Point Control
-
Supplier: Bijur Delimon International
Description: Application The SMC Controller is available in various timer and divider valve cycle count-based models, with adjustable on and off ranges to control electric motor-driven lubrication systems. The controller has the ability to detect abnormal operating situations. The unit has a lapsed
- Control Signal: Analog Voltage, Switch / Relay Output
- Type: DC Voltage Input, Switch / Relay Input
- Interface: Digital Front Panel
- Features: Limit / Set Point Control, Linear Control, Other, Rate Indication / Control
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC
-
Supplier: Williams
Description: The MK-II Oscillamatic Controller is a pneumatic pulser/timer used to operate the Williams series of pneumatically operated pumps. Manually operates Williams pneumatic pumps Diaphragm design eliminates need for lubrication. Uses diaphragms vs “U” cups for reliability. Inlet
- Accuracy: 1.75 ±% FS
- Media: Liquid
-
Supplier: Clippard
Description: Provides mounting for two R-331 or R-333 modular valves. Circuit provides for automatic cycling of the two modular valves. The needle valve adjustments in the modular valves allow for controlled on/off delay signal providing variable cycle speed.
- Features: Other
-
Supplier: Festo Corporation
Description: Complete system offering control elements with all the functions required for pneumatic sequence controls For control cabinet installation Fast replacement of components
- Operating Temperature: 14 to 140 F
- Functions: Controller
-
Supplier: FineTek
Description: BV Series is a group of pneumatic industrial vibrators of the piston and rotary types. The rotary industrial vibrators include ring, ball and turbine types. BVP Series Pneumatic Vibrator, Piston Vibrator The BV series is a product line of pneumatic industrial vibrators
- Type: Linear / Piston, Rotary Motor
- Power: Pneumatic
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller,
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Allied Electronics, Inc.
Description: PAC Pneumatic Logic Sequencer Module
-
Supplier: PennEngineering®
Description: The PEMSERTER® Series 4® press is totally pneumatic providing short cycle time for increased productivity and 53.4 kN / 6 tons of force and a 45.7 cm / 18” throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching fasteners in size
- Capacity / Operating Force: 0.5058 to 6.00216 tons
- Throat: 17.9921357 inch
- Technology: Air / Pneumatic
- Operation: Insertion or Press Fitting
-
Supplier: Burkert Fluid Control Systems
Description: The digital process controller Type 8793 is designed to standardization acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version can be combined with Bürkert process control valves. The process controller can
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Interface: Ethernet / Networkable
Find Suppliers by Category Top
Featured Products Top
-
drain pipe CDA driver, 1/4″ SWG Pneumatic air source OD 150MM, silane 810m/hr; others 204m3/hr Cabinet ventilation Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Advantages of Intelligent Integrated Controller: Forces up to 10,000N Stroke: 50-750mm (others on request) Very compact design with integrated controller Programmable controller for easy setup Internal stroke limitation (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
for fluid flow through the wall of an enclosure without allowing steam or washdown fluids to harm the components inside. A top solution for use in Pneumatic devices, computer components, and Programable Logic Controllers (PLCs). Visit our website for more details, available sizes and connections, and full product catalog. (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co. -
Pneumatic systems are still the ideal choice for simple movement and positioning tasks. Electric automation, however, makes it possible for information to flow continuously from the workpiece to the controller all the way to the cloud, enabling you to (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
significantly simplifies the connection of hydraulic or pneumatic valves to the WAGO-I/O-SYSTEM and comes with two current-controlled PWM (Pulse Width Modulation) outputs (24 V) with adjustable dithering. Unique features include: Proportional Valve (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
The MI-81 System offers exceptional signal integrity across 64 channels, ideal for MIMO vibration tests and large-scale sensor networks.
(read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
Measurement and Control of Compressed Air Systems (.pdf)
Many manufacturers processes require a constant supply of compressed air. The air may be used for many different reasons-for example the actuation and control of pneumatic valves, cylinders and controllers; operation of process machinery or tooling; as a transport medium for bulk materials
-
A Pressure Regulator is a Flow Control Valve
As pointed out in many engineering texts, a pressure regulator is actually a control valve. The CE article discusses the ordinary regulator, whether spring-loaded or pilot-operated, as an economical substitute for a control valve with pneumatic or electric actuator and a separate controller
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
-
Understanding the Basics of PLCs
PLCs (Programmable Logic Controllers) are mainly used in industrial and commercial applications. Industries rely on a wide range of machines that are complex to operate. Every machine has parts that are operated by motors, pneumatics or hydraulic drive systems. Sensors are used to sense when
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
Federal Register > Friday, September 18, 2015 > [80 FR 56593] Oil and Natural Gas Sector: Emission Standards for New and Modified Sources
D. Pneumatic Controllers .
-
Federal Register > Thursday, August 16, 2012 > [77 FR 49490] Oil and Natural Gas Sector: New Source Performance Standards and National Emission Standards for H...
In addition to the operations covered by the existing standards, the newly established standards will regulate volatile organic compound emissions from gas wells, centrifugal compressors, reciprocating compressors, pneumatic controllers and storage vessels.
-
Federal Register > Tuesday, August 23, 2011 > [76 FR 52738] Oil and Natural Gas Sector: New Source Performance Standards and National Emission Standards for Ha...
At gas processing plants, we are proposing a zero emission limit for each individual pneumatic controller .
-
States > Colorado > State > Regulations > 5 CCR > 1000 - Department of Public Health and Environment > 1001 - Air Quality Control Commission > [CoCR 1001-9] 00...
State Only) Natural Gas-Actuated Pneumatic Controllers Associated with Oil and ...
-
States > Colorado > State > Proposed Regulations > 2013 Documents > December 10‚ 2013 > 5 CCR 1001-5, -8, -9 - Air Quality Control Commission - Regulatio...
… vessels at any site other than well sites in the oil and natural gas production segment, the natural gas processing segment, and the natural gas transmission and storage segment; centrifugal compressors with wet seals; reciprocating compressors; pneumatic controllers ; the group of all …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
What standards apply to pneumatic controller affected facilities?
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
In a pneumatic controller , the sensor sends the controller a continuous pneumatic signal, the pressure of which is proportional to the value of the variable being measured.
-
ISA ADV PID CNTRL - Advanced PID Control
Although controllers with proportional and integral action have been used from the time when windmills and steam engines were the dominant technologies, the current form of the PID controller emerged with the pneumatic controllers in the 1930s.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Pneumatic controllers use bellows, baffles, and nozzles together with a supply of air pressure to apply control action.
-
http://ajbasweb.com/old/ajbas/2009/440-454.pdf
For instance, pneumatic circuits that convert the energy of compressed air into mechanical energy enjoy wide usage, and various types of pneumatic controllers are found in industry.
Indicates content that may require registration and/or purchase.