Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fluid, Reference for Testing Polyalphaolefin (PAO) Resistant Material
-
Supplier: SAE International
Description: This specification covers a polyalphaolefin/ester-blend fluid.
-
Supplier: Accuris
Description: Coupling Assembly, .420 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Aligning, Self-Sealing Disconnect for Polyalphaolefin Fluid
-
-
Supplier: Accuris
Description: Coupling Assembly, .375 Diameter, Non-Locking Probe Style, Miniature Self-Sealing-Aligning, Self-Sealing Disconnect for Polyalphaolefin Fluid
-
Supplier: Accuris
Description: HYDRAULIC FLUID, FIRE RESISTANT, HYDROGENATED POLYALPHAOLEFIN BASE, HIGH TEMPERATURE, FLIGHT VEHICLE, METRIC
-
Description: SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to impart antiwear,
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, non-reactive mechanical seal oil. Designed for use at both low and high temperatures as a high quality synthetic seal barrier fluid for double and tandem mechanical seals.
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and
- Kinematic Viscosity (@ 40°C): 5.3 cSt
- Viscosity Index: 124
- Pour Point: -76 F
- Flash Point: 320 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO CompressorGard H-Series products are designed for use in natural
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Semi-Fluid Synthetic Grease NLGI #00 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Can be used in rolling element and plain bearings, cams, guides, ways and other machine ellements. Suitable for use in gearboxes. APPLICATIONS General Purpose
- Kinematic Viscosity (@ 40°C): 220 cSt
- Operating / Use Temperature: -40 to 300.2 F
- Composition / Chemistry: Aluminum Complex, Fluoropolymer / PTFE (e.g., Teflon®), PAO / Polyalphaolefin, Synthetic / Semi-synthetic
- Features: Bearings, Lubricant
-
Supplier: SAE International
Description: See Table 1 . DAx fluids are mineral oil based, DPx fluids are polyalphaolefin based, and DEx are ester based.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAO lubricants are formulated with high-quality polyalphaolefin (synthesized hydrocarbon) base fluids and incorporate technologically advanced additives. This base fluid makes CITGO CompressorGard PAO lubricants the most cost-effective lubricants currently
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM
- Kinematic Viscosity (@ 40°C): 62 cSt
- Viscosity Index: 121
- Pour Point: -65.2 F
- Flash Point: 520 F
-
Description: Polyalphaolefin plus SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency Enhanced wear protection Wide
- Density / Specific Gravity (@15.6°C, 60°F): 0.816 specific gravity
- Kinematic Viscosity (@ 40°C): 1,649 cSt
- Viscosity Index: 120
- Pour Point: -85 F
-
Supplier: Dupont Molykote
Description: Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill
- Kinematic Viscosity (@ 40°C): 98 cSt
- Viscosity Index: 145
- Pour Point: -54.4 F
- Flash Point: 519.8 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based natural gas rotary compressor oil for sour gases that contain reactive or corrosive impurities. Recommended for landfills, refineries, and chemical processing plants.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon AW Hydraulic Fluid is a premium quality, synthetic antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating at high pressure and under extreme-temperature conditions. It is particularly recommended for use in
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based lubricant for hydraulics, bearings, gears and compressors.
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Description: High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
- Density / Specific Gravity (@15.6°C, 60°F): 0.853 specific gravity
- Kinematic Viscosity (@ 40°C): 1,240 cSt
- Pour Point: -22 F
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Parent Petroleum Co.
Description: grade: ISO 32. It is formulated with synthetic polyalphaolefin (PAO) base oils and carefully balanced additives that provide enhanced oxidation resistance, high load-carrying capacity, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance
- Kinematic Viscosity: 6 cSt
- Viscosity Index: 133
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: plants and chemical plants. Syncon Barrier Oil is available in one viscosity grade: ISO 5. It is manufactured with synthetic polyalphaolefin (PAO) base oils fortified with select additives to provide excellent oxidation inhibition and lubricity over a wide temperature range. It is free of
- Kinematic Viscosity: 1.7 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: Hydraulic Oil is available in four viscosity grades: ISO 32, 46, 68 and 100. It is formulated with pure synthetic polyalphaolefin (PAO) base oils and an ashless, zinc-free additive package to provide long service life, excellent wear protection for hydraulic pumps and motors, and protection
- Kinematic Viscosity: 12.9 cSt
- Viscosity Index: 127
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Tecsia Lubricants USA
Description: Fluid Electronic Contacts
- Operating / Use Temperature: -61.6 to 275 F
- Industry Applications: Electrical / Electronic
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Gargoyle Arctic SHC 200 Series of outstanding, fully synthetic lubricants are specifically designed for use in refrigeration compressors and heat pumps. They are able to perform in severe conditions beyond the capabilities of conventional mineral oils. Wide temperature range Mobil Gargoyle
- Kinematic Viscosity (@ 40°C): 29 cSt
- Viscosity Index: 132
- Pour Point: -65.2 F
- Flash Point: 446 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based industrial gear lubricants designed to provide excellent extreme pressure (EP) and load carrying properties.
- Features: EP (Extreme Pressure / Active), Lubricant
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Champion
Description: Food Grade RotorLub 4000FG RotorLub 4000FG is a custom-blended polyalphaolefin (PAO) synthetic hydrocarbon food grade fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils and equipment designed for use with mineral
- Functions: Compressors / Piston Pumps
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener. LOCTITE® LB 8632 is a white, opaque, advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener.
- Type: Fluid / Oil
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
- Features: Lubricant, Specialty
-
Supplier: Chevron Lubricants
Description: PAO based, synthetic, food grade compressor oil. recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
-
Supplier: inTEST Thermal Solutions
Description: Thermonics PAO Chillers are designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin liquid is required as the heat transfer fluid. Our chillers are equipped with pumps, filters, fittings, and hoses that are fully compatible with the
- Application: Industrial, Process
- Features: Other
-
Supplier: Boyd
Description: use with viscous and poor heat transfer fluids such as EGW, oils, 3M Fluorinert®, and Polyalphaolefin (PAO). MPE & Flat Tube Liquid Cold Plates are ideal for cooling small, high heat density components such as thermoelectric modules. The low profile nature of these cold plates work
- Weight: 50 g
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
High-performance metallocene polyalphaolefin SpectraSyn Elite™ metallocene (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
In today’s market, successful light-duty automatic transmission fluids (ATFs) must satisfy high expectations. Despite increasingly severe conditions of temperature and load, your ATF products must provide wear protection while fulfilling fuel economy and emissions regulations. To meet fill (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Esteres esters can be used as a stand-alone base stock or in a combination with other fluids. Their compatibility with polyalphaolefin (PAO) and other base stocks available from ExxonMobil Chemical offers another solution for your formulation challenges. Most Esterex esters are inherently (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
Conduct Research Top
-
Covering the Bases: A Study of the Influence of Synthetic Base Fluids on High Performance Greases
As demand on equipment productivity and reliability continue to increase, it becomes more important to understand the impact of base fluid in improving the performance of lubricating greases under severe conditions, including higher loads and broader operating temperatures. Featured in NLGI
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
“Biodegradable Polyalphaolefin Fluids and Formulations Con- .
-
Detailed characterisation of isomers present in polyalphaolefin dimer and the effect of isomeric distribution on bulk properties
Biodegradable polyalphaolefin fluids and formulations containing the fluids, US Patent 6,071,863; 2000.
-
Formulation Capabilities with API Group III Synthetic Fluids
The reference PCMO product for this evaluation was based on a polyalphaolefin fluid , a top-tier European performance additive, olefin co-polymer viscosity modifier and pour point depressant.
-
References
͓89͔ “Biodegradable Polyalphaolefin Fluids and Formulations Con- taining the Fluids,” U.S. Patent 6,071,863 ͑2000͒.
-
ExxonMobil's Ultra High Viscosity Index Poly Alpha Olefin Lubricant Blend Stock
Kumar and Shubkin, “New Polyalphaolefin Fluids for Specialty Applications”, J of the Society of Tribologists and Lubrication Engineers (4 May 1992) .
-
Viscosity properties of mineral paraffinic base oils as a key factor in their primary biodegradability
On the other hand, a decrease in biodegradability with increasing viscosity has been reported in several investigations concerning different oil products such as synthetic polyalphaolefin fluids (Carpenter 1994), complex oleochemical esters derived from renewable resources (Willing 1999) and natural crude oil (Sug…
-
Journal of Thermophysics and Heat Transfer > Flow Loop Experiments Using Polyalphaolefin Nanofluids
The heat transfer data for nanofluids were compared with the heat transfer data for neat polyalphaolefin fluid under similar conditions.
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
In general, Group IV ( polyalphaolefin ) fluids provide the lowest increase in viscosity with increasing pressure, fol- lowed by Group III, Group I, Group II, and finally napthenic base oils.
-
Low-cost Nanomaterials
(2010) Thermal- and phase-change characteristics of self-assembled ethanol/ polyalphaolefin nanoemulsion fluids .
Indicates content that may require registration and/or purchase.