-
Supplier: DuPont Refrigerants
Description: DuPont Suva 409A, an HCFC-based refrigerant, is a cost-effective retrofit refrigerant for R-12 stationary positive displacement air-conditioning and refrigeration systems such as walk-in coolers, beverage dispensers, vending machines, and supermarket systems. No oil change is needed in
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 408A, an HCFC-based refrigerant, is a retrofit refrigerant option for replacing R-502 in existing low- and medium-temperature commercial refrigeration systems such as supermarket systems. It is an alternative to HP80 where lower operating pressures are desired such as in
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 410A is the leading HFC refrigerant for replacing R-22 in positive displacement residential and light commercial air-conditioning and heat pump systems. It has higher cooling capacity and significantly higher pressure than R-22 and should be used only in systems specifically
-
-
Supplier: DuPont Refrigerants
Description: DuPont Suva 404A (HP62) continues to lead the way as the global industry standard HFC refrigerant for new commercial refrigeration applications. Suva 404A (HP62) delivers exceptional capacity and efficiency as an R-502 and R-22 replacement in refrigeration applications and is approved for use
-
Supplier: Accuris
Description: VALVES, EXPANSION, THERMOSTATIC, REFRIGERANT-12 (R-12) AND REFRIGERANT-22 (R-22)
-
Supplier: Accuris
Description: RECLAIMER, REFRIGERANT
-
Supplier: Accuris
Description: Outline of Investigation for Automotive Refrigerant Recovery Equipment for Refrigerants Other than R12 or R134A
-
Supplier: Accuris
Description: Refrigerant, Dichlorodifluoromethane (R-12)
-
Supplier: Linde North America, Inc.
Description: HCFC (Hydrochlorofluorocarbon) refrigerants are the second generation of fluorine based refrigerants, the original replacements for CFCs. These products include R22, R-123, R-401A, R-401B, R-402A, R-402B, R-409A and R-416A. They are categorized to have low ODP (Ozone Depletion
-
Supplier: Linde North America, Inc.
Description: HFC (Hydrofluorocarbon) refrigerants are the third generation of fluorine based refrigerants. There are a wide range of products to choose from including R23, R-134a, R-152a, R-404A, R-407C, R-410A, R-413A, R-417A, R-422A, R422D, R-423A, R-424A, R427A, R428A, R434A, R438A, R-507A and
-
Supplier: Frascold S.P.A.
Description: Series H2Y compressors ■ 9 models with 2 and 4 cylinders, displacement from 4 to 33.25 m3/h [50Hz] and nominal power from 1.5 to 20 HP. Structure and components are designed to operate safely also in the presence of the higher loads that characterise the R410A refrigerant. ■ Maximum allowed
- Input Power: 14,922.9188164081 watts
- Features: Other
- Construction: Piston
-
Supplier: Linde North America, Inc.
Description: HFO (hydrofluoro-olefin) refrigerants are the fourth generation of fluorine-based refrigerants. HFC refrigerants are composed of hydrogen, fluorine and carbon atoms connected by single bonds between the atoms. HFO refrigerants are composed of hydrogen, fluorine and carbon
-
Supplier: Linde North America, Inc.
Description: CFC (Chlorofluorocarbon) refrigerants include R11, R12, R113, R114 and R115. These products are categorized to have high ODP (Ozone Depletion Potential) and high GWP (Global Warming Potential). These products are subject to much usage legislation. According to the Montreal Protocol, this
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a and/or R-1234yf refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of the refrigerant, contamination of the system, and to be functional
-
Supplier: FS-Curtis
Description: Rotary Screw Refrigerant Compressors provides high volumetric efficiency but low power consumption. SR Series Rotary Screw Compressors have five key features: High EER, Low Energy Consumption. The newly asymmetrical rotor profile, which has five lobes and six flutes in the male and female
- Capacity: 774 kW
- Refrigerant Options: R134a, R22, R407c
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air conditioning systems. The hose shall be designed to minimize permeation of R134a refrigerant, contamination of the system, and to be functional over a
-
Supplier: SAE International
Description: The purpose of this document is to establish guidelines for determining the critical R134a refrigerant charge for off-road, self-propelled work machines as defined in SAE J1116 and Agricultural Tractors as defined in ANSI/ASAE S390. It will develop a minimum to maximum refrigerant
-
Supplier: SAE International
Description: This SAE Standard covers hose and hose assemblies intended for conducting liquid and gaseous R134a refrigerant in automotive air-conditioning systems. The hose shall be designed to minimize permeation of R134a refrigerant, contamination of the system, and to be functional over a
-
Supplier: GasLab
Description: (difluoromethane) and R32-based refrigerant blends have been identified as the lead alternative refrigerant in the HVAC/R market. However, because R32-based refrigerant gases are mildly flammable per ISO 817:2014, they have an A2L classification that requires HVAC/R systems to
-
Supplier: Safeguard Analytics
Description: Model SA2-R32 smart sensor modules are designed to detect and monitor refrigerant R32 in ambient air. The modules consist of a non-dispersive infrared gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded temperature
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL
- Gas Types: Combustible Gas, Halocarbons (Refrigerants)
-
Supplier: CO2Meter.com
Description: modbus output. AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output. AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output. AM4205H-LC-R454A: R454A Cubic Refrigerant Sensor - Measures R454A gas only w/
- Measurement Type: %Volume
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: InspectorTools
Description: The Stinger™ is one of the highest quality refrigerant recovery units on the market. Its powerful compressor will pump refrigerants at a quick pace while preventing pollutants from escaping into the envirorment. The new Stinger™ comes equipped with the new vacuum shut off allowing for
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard contains test procedures and methods to evaluate refrigerants and mark their containers according to the extent of the refrigerant's flammability with regard to their intended use as components of air-conditioning and refrigeration equipment. 1.2 Deleted 1.3 The
-
Supplier: Bristol Compressors International, Inc.
Description: International, LLC offers a variety of ozone-friendly refrigerant compressors with fixed- and variable-frequency drive configurations. Our high-output air conditioning and heat pump compressors feature: Efficiency levels from 8.2 to 12.0 at ARI rating conditions. Product capacities ranging
- Capacity: 29.13414 kW
- Power Source: 115 / 60 / 1, 208-230 / 60 / 1, 208-230 / 60 / 3, 230 / 50 / 1, 380 / 50 / 3, 460 / 60 / 3, 575 / 60 / 3
- Features: Other
- Refrigerant Options: R22, R404a, R407c
-
Description: IEC TS 63542:2024 applies to refrigerant detection systems for use in appliances complying with a relevant standard of the IEC 60335 series using flammable refrigerants. Relevant standards of the IEC 60335-series include: – IEC 60335-2-40, Household and similar electrical appliances –
-
Supplier: Bacharach, Inc.
Description: their applications. Powered by a 1 HP oil-less compressor, the ECO-2020™ quickly, quietly and effortlessly recovers virtually any refrigerant, saving you time and money. The ECO-2020™ recovers all non-flammable CFC, HFC and HCFC refrigerants and is certified by AHRI to standard 740 as
-
Supplier: CSA Group
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R717 (ammonia), and R744 (carbon dioxide) and to the
-
Supplier: Hansen Technologies Corporation
Description: The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common
-
Description: ISO 17584:2005 specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. ISO 17584:2005 is applicable to the refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R717 (ammonia), and R744 (carbon dioxide) and to the
-
Supplier: Frascold S.P.A.
Description: traditional HFC, HCFC based refrigerants and new HFO low-GWP refrigerants; Natural refrigerants. This range is characterised by high efficiency and, the consequent saving in operating expenses. The project also guarantees sturdiness, low noise levels and small devices. The
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
-
Supplier: Amprobe Test Tools
Description: Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: FIS Inc.
Description: The SP-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable for R-134a, R-410a, R-407c and other new freon family which contain R-134a.
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: FIS Inc.
Description: The SB-42A is a tin dioxide semiconductor gas sensor which has a high sensitivity to HFCs (e.g. Freon: R-134a) with improved cross sensitivity to other gases. This model is suitable for R-134a, R-410a, R-407c and other new freon family which contains R-134a. A significant feature of low power
- Operating Temperature: 14 to 140 F
- Operating Humidity: 95 %
- Gas Types: Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: Bacharach, Inc.
Description: Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual refrigerants. The
- Operating Temperature: -22 to 104 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: Process Sensing Technologies USA
Description: The Mentor Automotive Refrigerant Identifier is designed to maximize automotive AC system refrigerant servicing and maintenance. Mentor accurately analyzes R1234yf and R134a with proven NDIR (Non-Dispersive Infrared) technology for the identification of refrigerant gases in
- Operating Temperature: 50 to 120.2 F
- Features: Self Calibration
Find Suppliers by Category Top
Featured Products Top
-
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Refrigerants Safety Hazards Poster Refrigerants play a critical role in maintaining comfortable temperatures, however, can pose several safety hazards if mishandled or released into the environment. We highlight the key safety hazards associated with refrigerants (read more)
Browse Warning Lights Datasheets for CO2Meter.com -
and facilities in compliance with ASHRAE Standard 15. In the event of a leak, the Chillgard 5000 provides a clear visual and audible signal to alert of costly and environmentally-harmful refrigerant gas. The (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Elevate Your System Sealed Components: Engineered for enhanced safety, even with flammable refrigerants. Space-Saving Design: A low-profile footprint perfect for (read more)
Browse Evaporators Datasheets for Backer-Springfield -
The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery (read more)
Browse Tube Fittings Datasheets for Parker Sporlan Division -
Various types of coolants, known as refrigerants, are used in refrigerators and air conditioners. R-22 was once the most common refrigerant, but it is being phased out due to its environmental impact. Consequently, technicians are transitioning to newer refrigerants called blends, which (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division -
Dynament Refrigerant Gas Sensors provide reliable and accurate monitoring of refrigerant gases used in HVACR and industrial applications. Designed to support the industry's transition toward lower global warming potential (GWP) refrigerants, these sensors are available for a (read more)
Browse Gas Sensors Datasheets for Dynament -
The BASICEVO Pro Broadband NDIR gas sensor for ambient air monitoring uses dual wavelength technology. It is designed for leak detection of refrigerant (Freon) gases (select (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
available, to optimize performance and operating cost Little maintenance required, as compared to Freon A/C and fans Use no refrigerants Sleek, modern design FEATURES 10 year warranty UL Classified Small (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec