Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: WIRING DIAGRAM - TWO-POLE TACHOMETER GENERATOR AND PERCENT RPM TACHOMETER INDICATOR
-
Supplier: Accuris
Description: Wiring Diagram Two Pole Tachometer Generator and Percent RPM Tachometer Indicator
-
Supplier: Accuris
Description: Percentage R.P.M. Tachometer Flange & Drive
-
-
Supplier: Accuris
Description: INDICATOR, ELECTRICAL TACHOMETER, ERU-12/A 0-350 RPM (ROTOR), 0-7000 RPM (ENGINE)
-
Supplier: RS Components, Ltd.
Description: Extech RPM250W Tachometer
- Rotational Speed Range: 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Non-contact Photo tachometer uses a Laser for greater measuring distance up to
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: ValueTronics International, Inc.
Description: readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for accurate non-contact RPM measurements Measurements from up to
-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up to 6.5ft (2m) away from target
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: fine adjustment, the speed can be changed in small steps: +0.1 RPM for speeds below 1000 RPM and +1 RPM for speeds above 1000 RPM.The coarse setting allows larger changes: +10 RPM for speeds below 1000 RPM and +100 RPM for speeds above 1000
- Rotational Speed Range: 60 to 20,000 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Radwell International
Description: TACHOMETER, 100VDC, 1000RPM, 2500RPM MAX. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: SAE International
Description: No scope available.
-
Supplier: REED-Direct
Description: 0.1 rpm: 2 to 999.9 rpm; 1 rpm: >1000 rpm Sampling Time: 0.5 sec over 120 rpm Detection Distance: 50 to 500mm Power Supply: Single 9V battery Dimensions: 160 x 58 x 39mm Weight: 151g
- Rotational Speed Range: 2 to 99,999 rpm
- Display Type: Digital
- Form Factor: Handheld
- Tachometer Type: Instrument / Sensor Package
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT12 is a digital, battery-powered portable optical tachometer. The unique design allows you safely view both the target and the display at the same time, while providing a no-slip rubber housing. HHT12 is the value leader of the world-class Pocket Tachometer from OMEGA. Features
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 39.2 to 104 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Electro-Sensors, Inc.
Description: Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete
- Rotational Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: InspectorTools
Description: and accurate RPM and surface speed measurements Make contact measurements of rotating objects Measure linear surface speeds in ft/min or m/min using three accessory wheels provided Recalls Last/MAX/MIN values
-
Supplier: REED-Direct
Description: speed wheel, reflective tape and hard carrying case SPECIFICATIONS: Photo Range: 5 to 99,999 rpm Contact Range: 0.5 to 20,000 rpm Surface Speed Range: 0.05 to 1,999.9 mpm/0.2 to 6,560 fpm Resolution: 0.1 rpm < 999.9 rpm, 1 rpm > 1000 rpm; 0.1 mpm < 99.99
- Rotational Speed Range: 5 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Trumeter Company, Inc.
Description: Three readings (the last, the maximum and the minimum) are recorded in memory and can be re-displayed at any time after the power has turned off by pressing the MEM button. Features RPM,speed and distance measurement 5 digit 10mm (0.39in) high contrast LCD display Fixed or floating decimal
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Monarch Instrument
Description: The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional).
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay
- Features: Application Software, Counter / Totalizer
-
Supplier: REED-Direct
Description: carrying case SPECIFICATIONS: Flash Range: 100 to 100,000 fpm Resolution: 0.1 fpm < 1000 fpm; 1 fpm ? 1000 fpm Accuracy: ±0.1% ±2 digits Speed Range: 5 to 99,999 rpm Power Supply: 4 x 1.5V "AA" batteries Dimensions: 8.5 x 2.6 x 1.5" (215 x 65 x 38mm) Weight: 0.66 lb (300g)
- Rotational Speed Range: 100 to 100,000 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Quality Bearings & Components
Description: measurement: 5 - 99.999 rpm Display: 0.1 rpm at 0.5 - 999.99 rpm Display: 1.0 rpm above 1000 rpm Measurement results: 1x per second Precision: +/- 0.5 % Contact range: 50 - 300 mm Automatic contact range selection Memory key for last recorded value, maximum
- Rotational Speed Range: 5 to 99.999 rpm
- Features: Battery Powered
- Sensor Technology: Contact
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: Display: 5 digit, 0.7″ (18 mm) LCD Resolution: 0.1 RPM (2.5 – 999.9 RPM); 1 RPM (above 1000 RPM); 0.01 Hz (0.05 – 99.99 Hz); 0.1 Hz (above 100 Hz) Accuracy: ± 0.05% of reading ± 1 LSD Sampling Time: 0.8 second (over 60 RPM) Detection: Laser Measuring Distance: 2 –
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The OMDC-DM8000 is an economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. With an on-board microcomputer coupled with sophisticated internal software and a quartz crystal controlled reference frequency, the OMDC-DM8000 is able
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: InspectorTools
Description: Continuous & accurate readings from 5 to 99,990rpm Measure rpm from 5 to 99,990rpm with microprocessor quartz crystal accuracy of 0.05% Large LED display updates 1/sec (rpm<60) Resolution: 0.1rpm (5 to 1000rpm), 1rpm (1000 to 999rpm), 10rpm (10,000rpm to 99,990rpm) Unique design
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in memory stores
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and stirrers.
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: Any rotating surface may be touched by the cone convex tip, funnel concave tip, or speed wheel for instant results Tachometer displays revolutions per minute (RPM) from 10.000 to 99,999 (resolution 0.001, 0.01, 0.1, 1). In addition, it reports results in feet per minute 3.0000 to
- Rotational Speed Range: 10 to 99,999 rpm
- Features: Battery Powered
- Sensor Technology: Contact
- Display Type: Digital
-
Supplier: Quality Bearings & Components
Description: BETEX 1600 Digital Laser Tachometer CONDITION MONITORING TOOLS PART NUMBER: TB-C520800 BETEX 1600 DIGITAL LASER TACHOMETER This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m./min. as well as measuring the
- Rotational Speed Range: 0.5 to 99.999 rpm
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: Specifications: Range: 60-40,000 Flash Rate Per Minute (RPM) Accuracy: +/-0.05% FS Lux Rating: 950 Lux @ 3000 FPM & 3.9 in (10 cm); 600 Lux @ 3000 FPM & 7.9 in (20 cm); 370 Lux @ 3000 FPM & 11.8 in (30 cm) Display: 5 digits with backlight Resolution: <40,000 RPM: 0.1 RPM; <4000
- Rotational Speed Range: 60 to 40,000 rpm
- Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-stroboscope, you can carry out the measurement by infrared contactless
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And available in 2, 4, 6,
- Generated Voltage: 0.1 to 3.1 Volts / 1000 rpm
- Maximum Speed: 5,400 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Traceable® Products
Description: Technology). Comes with four AA alkaline batteries (for thousands of intermittent readings for over a year), Traceable® Certificate, rugged ABS plastic case, self-adhesive reflecting tabs, internal light, cone for RPM, wheel for RPM, wheel for surface speeds, and carrying case. Size is
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Global Digital Instruments LLC
Description: STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 –
- Rotational Speed Range: 20,000 rpm
- Sensor Technology: Contact
- Features: Counter / Totalizer, Timer
- Display Type: Digital
-
Supplier: Dart Controls, Inc.
Description: An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminals Connections, A103 Tachometers A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units use an internal
-
Supplier: AI-TEK Instruments, LLC
Description: TACHTROL® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate
- Operating Temperature: 32 to 140 F
- Interface / Control: Computer Programmable, Digital Front Panel
- Display Type: Digital
- Tachometer Type: Instrument / Sensor Package
Find Suppliers by Category Top
Featured Products Top
-
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non (read more)
Browse Tachometers Datasheets for HydraCheck Inc.
Conduct Research Top
-
Procedure to Verify Proper Operation of Tachometers and Optical Sensors
When a Tachometer/Sensor has a visible light output and has passed the fluorescent light calibration check, THERE IS NOTHING WRONG WITH THE TACHOMETER ORSENSOR. We suggest trying a new piece of Reflective Tape or contrasting color, holdsteady and aim from the correct distance to obtain actual RPM.
-
How to Verify Proper Operation of Tachometers and Sensors
When a Tachometer/Sensor has a visible light output and has passed the fluorescent light calibration check, THERE IS NOTHING WRONG WITH THE TACHOMETER OR SENSOR. We suggest trying a new piece of Reflective Tape or contrasting color, hold steady and aim from the correct distance to obtain actual RPM.
-
How to Select a Strobe
Best results for measuring RPM is for the user to fix his eyes on a single reference target a bolt head, keyway, scratch on the shaft or to place a reference mark such as tape, paint or chalk on a symmetrical object. When the user rotates the flash rate control knob "Very Slowly", the object
More Information Top
-
CR4 - Thread: High RPM Tachometer
High RPM Tachometer .
-
Examples, clarifications, and guidance on preparing requests for relief from pump and valve inservice testing requirements
However, the accuracy of the 10-99,999 rpm tachometer is f 9 rpm.
-
digital rpm meter - offers from digital rpm meter manufacturers, suppliers, exporters & wholesalers
LCD Digital Inductive Hour Meter Record MAX RPM Tachometer for Jet ...
Indicates content that may require registration and/or purchase.