-
Supplier: Accuris
Description: Sealer - RTV Silicone Rubber
-
Supplier: Accuris
Description: Adhesive - Sealer - Silicone RTV Rubber
-
Supplier: Accuris
Description: Sealant, RTV, Silicone Rubber
-
-
Supplier: Accuris
Description: Adhesive, Sealer, RTV Silicone Rubber
-
Supplier: Newark, An Avnet Company
Description: RTV SILICONE RUBBER, 1PINT KIT, INCLUDES CURE AGENT RTV9891
-
Supplier: Novagard Solutions
Description: No Description Provided
- Use Temperature: -79.6 to 392 F
- Tensile Strength (Break): 200 psi
- Elongation: 600 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, addition cure silicone moldmaking rubber Properties Viscosity 12000 Hardness Sha 30 Description Bluesil RTV-1556 is a two component, high strength, addition cure, room temperature or heat vulcanized silicone rubber compound. Designed specifically for moldmaking
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.25 W/m-K
- Coeff. of Thermal Expansion (CTE): 1,111.111111111111 µin/in-F
- Tensile Strength (Break): 1,035 psi
-
Supplier: Bluestar Silicones USA Corp.
Description: two component, condensation cure silicone moldmaking rubber Properties Viscosity 30000 Hardness Sha 25 Description Bluesil RTV-3625 is a low viscosity, 25 Durometer (Shore A), two component, tin catalyzed, room temperature curing silicone elastomer. It is designed as a high strength
- Use Temperature: -58 to 302 F
- Tensile Strength (Break): 660 psi
- Elongation: 390 to 450 %
- Viscosity: 90 to 40,000 cP
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant and acceptable for food contact. 19.9 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 250 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability flame retardant Application general purpose Encapsulant
- Viscosity: 200 to 15,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 100 %
- Industry: Electronics
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is acceptable for food contact. 4.4 kg Kit.
- Viscosity: 55,000 cP
- Tensile Strength (Break): 800 psi
- Elongation: 350 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the
- Use Temperature: -76 to 399.2 F
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent only. 20.4 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness of 44 shore A, with 120% elongation, and a 1,406 refractive index. RTV27844 is supplied as a complete kit in a handy
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface.
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic design applications. It offers a fast demold time, low shrinkage, elasticity, high
- Viscosity: 66,000 cP
- Tensile Strength (Break): 700 psi
- Elongation: 200 %
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT as the
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 685 A/B is a free-flowing, additioncuring silicone rubber. After mixing of the components, it yields a ready-to-use product which cures rapidly at high temperatues.
- Viscosity: 15,000 to 50,000 cP
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 250 %
- Industry: Electronics
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive amber SS4044P primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear SS4179 primer is compatible with metal materials. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive blue SS4155 primer is compatible with plastic materials with a 30 min cure time. For use with rtv silicone rubber adhesive.
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains its
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Industrial Sealants - Solution 600 High Temperature Red RTV -- Solution 600 High Temperature Red RTVSupplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent adhesion to most
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: DME Company
Description: RTV Silicone Adhesive Sealant Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets, Glass,
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Type / Form: Grease / Paste
- Cure / Technology: Room Temp. Cure / Vulcanizing
-
Supplier: Bluestar Silicones USA Corp.
Description: RTV-2 for protective potting, coating and encapsulation Properties Viscosity 150000 Hardness Sha 60 Description RTV Elastomer - Two components addition cure for encapsulation/protection of electronical systems and production of moulding parts Good heat stability in confined
- Use Temperature: -94 to 572 F
- Thermal Conductivity: 0.31 W/m-K
- Tensile Strength (Break): 507.628937750189 to 870.221036143182 psi
- Elongation: 150 to 180 %
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance issues on
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 8,000 to 12,000 cP
- Tensile Strength (Break): 30 to 50 psi
- Elongation: 80 to 120 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal
-
Supplier: Novagard Solutions
Description: No Description Provided
- Viscosity: 150,000 to 250,000 cP
- Tensile Strength (Break): 200 to 250 psi
- Elongation: 250 to 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715 works well in
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound
-
Elastomers and Rubber Compounds - Elastomer - RTV 1 - Acetic curing - Translucent -- Bluesil CAF 1Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 1 - Acetic curing - Red Flowable, adhesive and thermal resistance Properties Viscosity 250000 Hardness Sha 47 Description Engine sealing in automotive after sales service General maintenance in the aeronautics industry
- Use Temperature: -85 to 482 F
- Thermal Conductivity: 0.25 to 0.3 W/m-K
- Tensile Strength (Break): 435.110518071591 to 638.162093171667 psi
- Elongation: 110 to 200 %
-
Supplier: ThreeBond International, Inc.
Description: Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical, shock and heat
- Viscosity: 70,000 cP
- Industry: Automotive
- Cure / Technology: Reactive / Moisture Cured, Room Temp. Cure / Vulcanizing, Single Component System
- Substrate Compatibility: Rubber / Elastomer
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications, maintenance issues on
Find Suppliers by Category Top
Featured Products Top
-
ensure that we match the best adhesive for your individual specifications and application. RTV Silicone Adhesives RTV (Room Temperature Vulcanising) silicone adhesives cure at room temperature to form a flexible yet strong bond to most substrates, including, glass (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
heat accelerated RTV Working temperatures from -60°C to 200°C Applications: LED potting Outdoor signage, display and lighting PV module manufacture PV concentrator cell manufacture Sealing aviation displays (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
range of 1 and 2-part RTV silicone adhesive sealants are compatible for use within electronics. They can be used to bond components on printed circuit boards and will not damage sensitive metals, such as copper. For more information, please visit our (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
adhesives utilise two basic chemistries; condensation cure (RTV) systems which will cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
Active Optics With Room Temperature Vulcanizing Silicone Rubber
) properties of a particular kind of clear RTV rubber was measured by Smolka and Hill.
-
Optical, Electronic Materials and Applications II
… rubber, one type HPDMS and curing catalyst were used without other components And the weight of HPDMS, weight of catalyst and preparing condition were kept constant, only the weight of silicone TQ resin could be changed in the formula of RTV rubber .
-
Piezoelectric and Acoustic Materials for Transducer Applications
Fig. 8.7 Sound velocity of metal-doped RTV rubber vs. metal dopant density .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7783/Bian_Shanshan.pdf?sequence=1
RTV rubbers can be one-part or two part addition .
-
Impact of surface characteristics on the micro process of ice formation
RTV rubber mixed with conductive particles shows electrical conductivity that has a significant relationship with the volume concentration of the conductive particles.
-
Low acoustic attenuation silicone rubber lens for medical ultrasonic array probe
… shows field emission scanning electron micros- copy (FE-sEM) images (×20,000) of the HTV silicone rubbers doped with the yb2o3 powder mixing time for (a) 7 min, (b) 10 min, (c) 30 min, and (d) rTV rubber doped with the yb2o3 …
-
Feature article - Development of RTV Silicone Coatings in China: Overview and Bibliography
The coatings are dispersed in a solvent like naphtha that merely acts as a carrier medium to transfer the RTV rubber to the insulator surface.
-
A study on the loss and recovery of hydrophobicity of RTV coating
The research work in the laboratory , especially the loss and recovery of the hydrophobicity on the surface of RTV rubber is discussed in this paper .
-
Cover-gas seals. FFTF-LMFBR seal-test program. Progress report, April-June 1976
Two-part poly sulfide RTV rubber .
-
Clean fog evaluation of RTV silicone rubber coatings with different thicknesses and pollution levels
Tests were conducted using RTV coating without any solid filler, dispersed in a carrier solvent to transfer the RTV rubber to the test samples.
Indicates content that may require registration and/or purchase.