Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Princess Auto Limited
Description: Clear RTV Silicone Adhesive/ Sealant
- Use Temperature: -76 to 399.2 F
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Princess Auto Limited
Description: Black RTV Silicone Adhesive/ Sealant
- Use Temperature: -79.6 to 500 F
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: DME Company
Description: RTV Silicone Adhesive Sealant Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & Seals Terminals, Connectors, Mounting Fixtures, Mechanical Gaskets,
- Use Temperature: -60 to 450 F
- Substrate Compatibility: Dissimilar Substrates, Plastic
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
- Industry: Tooling / Mold Material
-
-
Supplier: Newark, An Avnet Company
Description: White RTV silicone adhesive sealant
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant White is a one component, non-flowing, moisture curing adhesive. It features high elongation and green strength, and has durable adhesion to a wide range of substrates. 310 mL Cartridge.
- Tensile Strength (Break): 320 psi
- Elongation: 400 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Newark, An Avnet Company
Description: Permatex RTV Silicone Adhesive Sealant, Color: Black, Temperature Range: -80-450 degree fahrenheit, Capacity: 3 oz, Features: Perfect for securing speakers to cabinets, seals, bonds, repairs, mends and secures glass, metal, plastics
-
Supplier: CHT USA Inc.
Description: CHT's AS1821 is is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Acetone cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures rapidly at room
- Viscosity: 20,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 123.28131345361744 psi
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. It is particularly
- Use Temperature: -148 to 400 F
- Tensile Strength (Break): 189.998259557928 to 1.31 psi
- Elongation: 650 %
- Cure / Technology: Air Setting / Film Drying, Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 300 mL Cartridge.
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and ozone. 80 mL Tube.
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone, Clear
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone, White
-
Supplier: Accuris
Description: Adhesive, RTV, Silicone, FIPG
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room temperatures. VOC
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white RTV162 silicone adhesive sealant with a 48 hr cure time. Provides a 4 hr fixture time. Delivers great performance with tensile strength of 550 psi and peel strength of 40 psi. Minimum to maximum operating temperatures are -75 F to +400 F.
- Use Temperature: -75 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive gray RTV157 silicone adhesive sealant with a 24 hr cure time. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -75 F to +400 F.
- Use Temperature: -75 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive red RTV159 silicone adhesive sealant. Provides a 45 min fixture time. Delivers great performance with tensile strength of 975 psi and peel strength of 60 psi. Minimum to maximum operating temperatures are -60 F to +400 F.
- Use Temperature: -60 to 400 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive black RTV133 silicone adhesive sealant with a 48 hr cure time. Delivers great performance with a shear strength of 170 psi and tensile strength of 650 psi.
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Techsil Limited
Description: DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and electrical leads. It is non-flowing and has high elongation, tensile,
- Tensile Strength (Break): 940 psi
- Elongation: 680 %
- Dielectric Strength: 500.00000000000006 kV/in
- Features: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Superflex® Construction Yellow RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F to 500°F
- Use Temperature: 65 to 500 F
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high temperatures. KS715 works
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
-
Supplier: Newark, An Avnet Company
Description: RTV Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A234 is a flowable RTV-1 silicone rubber, which cures at room temperature under the influence of moisture. Special features amine-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application Gluing and sealing of steam chambers
- Tensile Strength (Break): 362.5920983929925 psi
- Elongation: 200 %
- Compound Type: Caulk / Grout
- Features: Gap Filling Sealant / FIP Gasket, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: ThreeBond International, Inc.
Description: Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical,
- Viscosity: 70,000 cP
- Industry: Automotive
- Cure / Technology: Reactive / Moisture Cured, Single Component System
- Features: Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.04, Translucent, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV
-
Supplier: Chemence Inc.
Description: KSC12028 is a silicone RTV gel developed for electronic applications requiring a re-penetrable self-sealing, silicone gel product. KSC12028 is a two part, solvent free, 1:1 mix ratio silicone that when mixed cures in 12 hours at room temperature. Alternatively, KSC12028
- Viscosity: 1,000 cP
- Features: Die Bonding Adhesive / Compound, Gel, Silicone
- Industry: Electronics
- Compound Type: Encapsulating / Potting
Find Suppliers by Category Top
Featured Products Top
-
CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical requirements. Being particularly (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
ensure that we match the best adhesive for your individual specifications and application. RTV Silicone Adhesives RTV (Room Temperature Vulcanising) silicone adhesives cure at room temperature to form a flexible yet strong bond to most substrates, including, glass (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
range of 1 and 2-part RTV silicone adhesive sealants are compatible for use within electronics. They can be used to bond components on printed circuit boards and will not damage sensitive metals, such as copper. For more information, please visit our (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc.
Conduct Research Top
-
Acetic Acid Release During Silicone RTV Cure
Single component room temperature vulcanizing ('RTV') silicones are widely used as sealants and adhesives in the fabrication of many products; including medical devices. For 'acid cure' systems, exposure of the material to atmospheric moisture initiates a catalyzed reaction of the acetoxy silane
More Information Top
-
Hybrid Weatherseals — Design and Implementation of Bridge Sealant Joints in Two and Three Dimensions
Ultimately, a "four-nub" extrusion was developed which provided two channels for the RTV silicone adhesive to bond properly to the flamed-finish granite and to the bronze anodized metal frame in the perpendicular plane while spanning over the original polysulfide joint.
-
Secondary Drainage System for Architectural Panel Systems
After the silicone RTV had 14 days to cure, a piece of aluminumwas attached to the rubber with a high strength RTV silicone adhesive so that the rubber could be pulled off in shear from the concrete surface.
-
Handbook of Adhesives and Sealants, Second Edition > OTHER THERMOSETTING ADHESIVES
RTV silicone adhesives and sealants are easy to apply and offer excellent reliability.
-
Effect of Low Temperature on Tensile Strength and Mode I Fracture Energy of a Room Temperature Vulcanizing Silicone Adhesive
Room temperature vulcanizing ( RTV ) silicone adhesives , such as the RTV106 that was used in the course of this work, are extremely versatile and have been employed in a variety of aerospace applications, mainly due to their ability to withstand extreme temperature gradients …
-
An Industrial Application Of An Infrared Tunable Diode Laser For The Continuous And Automatic Analysis Of A Process Stream
RTV silicone adhesive sealants .
-
Handbook of Adhesives and Sealants, Second Edition > BONDING AND SEALING SPECIFIC SUBSTRATES
Certain RTV silicone adhesives have been formulated so that they cure by liberating methanol rather than acidic acid.
-
Durability and Adhesion Rate of One-Part Silicone Sealants to Silicone Rubber Extrusions for New and Remedial Glazing and Weatherproofing Applications
The data show that a significant amount of physical properties of the assemblies are obtained in 4 hours after application of a thin film of RTV silicone adhesive .
-
Correspondence
In-process testing (all units), including visual inspection, pressure leak tests, and performance tests, detected and rejected many units in which the RTV silicone adhesive .
-
P‐62: Silicone Adhesive Providing Protection, Waterproofing and Reworkability for Precision Assembly of Electronic Devices
Lap shear adhesion strength to a polycarbonate substrate as a function of cure time at ambient conditions for Dow Corning one-part RTV silicone adhesives .
-
Design of Adhesive Joints Under Humid Conditions
Room temperature vulcanized ( RTV ) silicone adhesives are another one part type adhesive difficult to make in bulk because the evaporation of chemicals, which is necessary for the curing, is suppressed from the center parts of the bulk.
Indicates content that may require registration and/or purchase.