-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 1 L Can.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 5 L Pail.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Newark, An Avnet Company
Description: Conformal Coating Stripper - GEL / 2 fl oz Gel
-
-
Supplier: Newark, An Avnet Company
Description: Conformal Coating Stripper - GEL / 28.7 fl oz Gel
-
Supplier: Newark, An Avnet Company
Description: CONFORMAL COATING STRIPPER - GEL
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40 GEL UV Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods.
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® UV40 GEL UV Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods.
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Applications: Coatings / Paint
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR GEL TIME OF THERMOSETTING COATING POWDER
-
Supplier: Whitford Corporation
Description: publicity recently (all sol-gel coatings are free of these). Fusion (like other sol-gel nonsticks) can be taken to extreme temperatures (850°F/455°C). If for any reason a fry pan, for example, is left on high heat with nothing in it, the coating is far more
- Industry: Food and Beverage
-
Supplier: Accuris
Description: Standard Test Method for Gel Time of Thermosetting Coating Powder
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Conformal Coating Remover Gel (CCRG) is a thixotropic gel specifically formulated to remove Electrolube’s solvent-resistant coatings. The product does not contain methylene chloride. CCRG will not generally damage metals; however, some corrosion may occur
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Description: Metallic coatings -- Porosity tests -- Porosity in gold or palladium coatings on metal substrates by gel-bulk electrography
-
Supplier: Accuris
Description: Metallic coatings - Porosity tests - Porosity in gold or palladium coatings on metal substrates by gel-bulk electrography
-
Supplier: Accuris
Description: Metallic Coatings - Porosity Tests - Porosity in Gold or Palladium Coatings on Metal Substrates by Gel-Bulk Electrography
-
Supplier: ASTM International
Description: 1.1 This test method determines the length of time a thermosetting coating powder takes to gel on a polished metal surface at a specified temperature, such as 204C (400F). The determination of the gel time is a very simple method for the characterization and quality control of
-
Supplier: RS Components, Ltd.
Description: Conformal coating remover gel 1l
- Form / Function: Conformal / Encapsulating Coating
- Features: Other, Specialty / Other
-
Description: The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at which threads can no longer be pulled from the molten product.
-
Supplier: CSA Group
Description: The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at which threads can no longer be pulled from the molten product.
-
Supplier: Carlisle
Description: Name: HVLP Gel Coat - FRP Part Number: 205-950-U Gun: FRP spray gun Pump: Binks Unison Tank: No tank Number of Colors: 1 Max Output Fluid Pr.: 12:1 ratio Gel: HVLP Gel Coat Market: Marine Tub & Shower
- Power Source: Air / Pneumatic
- Options / Components: Applicator / Gun, Pump / Compressor
- Mounting: Cart / Handtruck
- Spray Technology: HVLP
-
Supplier: Crosslink
Description: reactive coating that rapidly neutralizes chemical or biological agents. This reactive coating has two components: * The first component consists of flexible, conductive polymer electrodes and a supporting electrolyte gel. * The second component consists of a catalytic polymer
- Features: Conductive, Other, Specialty / Other
- Chemistry: Rubber / Elastomer Based
-
Supplier: R. S. Hughes Company, Inc.
Description: The Valeo general purpose glove is packaged 3 pair per inner, 24 pair per case and comes in black. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm. Additionally, assure you get the proper sizing. The
- Clothing Type: Gloves
-
Supplier: Carlisle
Description: Century HVLP Gel Coat Gun Fully complies with all HVLP requirements Optimum catalyzation External mix, no flush Works with heavy materials Low maintenance
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Spray Technology: HVLP
- Mounting: Handheld
-
Supplier: Honeywell Sensing & IoT
Description: silicone gel coating option is selected. All products are designed and manufactured according to ISO 9001.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: silicone gel coating option is selected. All products are designed and manufactured according to ISO 9001.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: silicone gel coating option is selected. All products are designed and manufactured according to ISO 9001.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: silicone gel coating option is selected. All products are designed and manufactured according to ISO 9001.
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The gel consistency of Autostrip Gel allows for easy application by brush, ensuring it stays in place without running off the screen, minimizing waste. It is especially effective for difficult-to-decoat stencils, removing coatings within 3-5 minutes. After use,
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST PC 40-UMF, Urethane Acrylate, Conformal coating LOCTITE® STYCAST PC 40-UMF conformal coating is specifically formulated to rapidly gel and immobilize when exposed to UV light and then fully cure when exposed to atmospheric moisture, ensuring optimum performance
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets EN 388 4143, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pigskin, leather/spandex and
- Clothing Type: Gloves
-
Supplier: AGC Chemicals Americas, Inc.
Description: products: Solesphere™, Sunlovely™, M.S. GEL™, and Silica Gel. They are available in mean particle diameters from 1.8 µm to 200 µm and with oil absorption capacities from 30 ml/100 g to 400 ml/100 g to suit any application. Surface areas are available from 40-800 M2/g. The ability to
- Function: Catalyst, Conditioner / Texture Modifier, Dispersing Agent / Deflocculant
- Applications: Coatings / Paint, Cosmetics / Personal Care, Fibers / Textiles, Plastics / Composites
- Features: Other
- Form & Features: Powder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical System: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Proflex work & general purpose glove is packaged 6 pair per case, comes in black and meets EN 388 4143, EN 420 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with pigskin, leather/spandex and
- Clothing Type: Gloves
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG SS24639, Medical EKG Coating LOCTITE® EDAG SS 24639 is a blend of silver and silver chloride pigment in a resin system designed to provide controlled electrical properties on flexible substrates. Printing methods suitable for SS 24639 include flexographic and rotogravure.
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: DigiKey
Description: Stripper Gel Coating Pen, 10mL (0.34 oz)
Find Suppliers by Category Top
Featured Products Top
-
more information, please visit our Silicone Gels page. Conformal Coatings Silicone conformal coatings are applied as a thin layer across the surface of the board to (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
FireSlug® is an alcohol-based gelled blivet ignition system designed for slash pile burning, forestry, logging, prescribed burning, and other land management applications. Designed as an alternative to traditional liquid-fuel ignition methods, FireSlug® provides concentrated heat (read more)
Browse Logging and Forestry Equipment Datasheets for FORREST Technical Coatings -
Increased media compatibility due to high-performance ceramic and optional gel or Parylene AF4 coating Typical Uses Industrial equipment & instrumentation Medical equipment Automotive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, coatings, thermal transfer materials, potting compounds, gels, greases, liquid silicone rubber (LSR), antifoams, emulsions and silicone fluids. CHT have an extensive range of silicones and are always willing to develop others for your specific application if needed. For additional (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
that you get FRP parts that are made consistently, with two good sides(smooth), regardless of part size. When a high quality finish is important, Osborne Industries offers in-mold gel coating. This process can produce a high quality finish, right out of the mold, eliminating the need to (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
. Electrolube® 2K301P, a two-component conformal coating, is designed to provide optimal protection in harsh operating conditions by offering increased coating thickness, enhanced edge coverage, and excellent flexibility with reduced component stress. While providing robust protection, 2K (read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
. Microelectronics Manufacturing: Critical filtration of ultrapure water and chemical solutions. Paint and Coatings: Eliminates gels and other defects in high-quality finishes. Industrial Water Treatment: Ensures high-purity water by removing fine particles and microorganisms (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
contains a high concentration of suspended solids, gels, or irregularly shaped particles, standard bags will clog rapidly. The extended?life bag’s multi-layer structure can handle much more dirt without a steep pressure drop increase. (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Why Battery Manufacturing Relies on Filtration Systems During the battery manufacturing process (including electrode slurry mixing, coating, drying, separator treatment, electrolyte preparation, and filling), various contaminants such as fine (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Biomedical and Pharmaceutical Applications of Electrochemistry
Chapter 3 by Ceré, Gomez Sanchez, and Ballarre describes anodization and sol gel coatings as surface modification to pro- mote osseointegration in metallic prostheses.
-
Active Protective Coatings
A.S. Hamdy, Advanced nano-particles anti-corrosion ceria based sol gel coatings for aluminum alloys. Mater.
-
Influence of Lanthanum Coatings on a Model 330 Alloy (Fe–35Ni–18Cr–2Si) Oxidation at High Temperatures
It is concluded that argon annealing of the lanthanum sol gel coating is not necessary to improve the scale adherence.
-
Bond strength of hybrid sol–gel coatings with different additives
Akid, R, Gobara, M, Wang, H, ‘‘Corrosion Protection Performance of Novel Hybrid Polyaniline/ Sol Gel Coatings on an Aluminium 2024 Alloy in Neutral, Alkaline and Acidic Solutions.
-
Improvement in corrosion resistance of micro arc oxidation coating formed on AZ91D magnesium alloy via applying a nano-crystalline sol–gel layer
This procedure was repeated for three times to increase the thickness of the sol gel coatings .
-
Sol-gel antireflective coatings for astronomical optics
Recent technical development has improved mechanical durability of standard sol gel coatings on many substrates, allowing them to be more easily cleaned.
-
High performance chrome free coating for white rust protection of zinc
The accelerated corrosion test was performed on sol gel coated GI sheets of thickness *3 mm in a salt spray chamber according to ASTM B117.
-
Advances in Nanoscience and Nanotechnology
WO3 thin films can be prepared by various techniques such as thermal evaporation [9], spray pyrolysis [10], sputtering [11], sol gel coating and chemical vapor deposition method [12,13].
-
Progress in Environmental Science and Engineering
sol gel coating .
-
Corrosion behavior of nanohybrid titania–silica composite coating on phosphated steel sheet
The flexibility of the coating was evaluated by the cupping test; the results of which showed the high flexibility of the titania-hybrid sol gel coating .
Indicates content that may require registration and/or purchase.