-
Supplier: Accuris
Description: Heat treatment - General principles
-
Supplier: Accuris
Description: Heat treatment - Austenitic steels
-
Supplier: Accuris
Description: Heat treatment - Ferritic steels
-
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum process casting Heat treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis machining centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic mechanical arm production line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Accuris
Description: Heat treatment - Aluminium and aluminium alloys
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements for steel heat treatment covered in AMS 2759, establishes the requirements and procedures for three classes of gas, vacuum and liquid carburizing and related heat treatment of parts fabricated from
-
Supplier: SAE International
Description: This specification, in conjunction with the general requirements for steel heat treatment covered in AMS 2759, establishes the requirements and procedures for three classes of gas and vacuum carburizing and related heat treatment of parts fabricated from carburizing grade
-
Supplier: SAE International
Description: general characteristics and applications of commonly used SAE steels. The use of the typical heat treatments listed in Tables 1 through 7 is recommended. These and other heat treatments commonly used on steel are briefly described at the end of this section.
-
Supplier: CSA Group
Description: ISO/TR 14745:2015 provides recommendations for post-weld heat treatment (PWHT) of steels with recommendations for holding temperatures and holding times for different materials and material thicknesses. These recommendations are limited to stress relieving for non-alloy steels (groups
-
Supplier: ASTM International
Description: 1.1 This practice is intended as an aid in establishing a suitable procedure for the heat treatment of aluminum alloys. 1.2 Times and temperatures appearing in the heat treatment tables are typical for various forms, sizes, and manufacturing methods and may not provide
-
Supplier: ASTM International
Description: alternate process to solution heat treatment in a furnace, such as specified in Practice B 918 for the attainment of T3, T4, T6, T7, T8 and T9-type tempers (See ANSI H35.1).
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: 3DT LLC
Description: The BottleDyne™ Ozone Treatment Series Of Corona Surface Treatment Systems Taking unique advantage of open air Corona discharge, directed to the surface requiring treatment, 3DT's self-contained BottleDyne pre-treating surface treatment systems set new standards for
-
Supplier: Thermon, Inc
Description: T-99 is a specialty high temperature heat transfer compound formulated to provide high thermal stability and bond strength up to 1204°C (2200°F). Unlike other grades of heat transfer compounds, it is also electrically non-conductive (when cured). It is supplied ready to use and may be
- Use Temperature: 32 to 2,200 F
- Thermal Conductivity: 25.961022 to 51.922044 W/m-K
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal separation system
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: ASTM International
Description: 1.1 This guide describes the basic principles of hydrogen embrittlement (HE) and factors that can lead to hydrogen internal embrittlement (IHE) of steel components from plating and chemical processing operations. 1.2 This guide is intended for both platers and users of plated steel components, and
-
Supplier: United Electric Controls Company
Description: general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
- Sensed Temperature: -18 to 371 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Integral Connection Head (Thermohead)
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Heat Resistant / Hot Work, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other,
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASTM International
Description: 1.1 This fire-test-response standard provides a two-step testing process for determining the effectiveness of surface applied treatments for natural Christmas trees to improve fire test response. In order for a treatment to be considered compliant with this standard, the Conditions of
-
Supplier: Te-Co, Inc.
Description: Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
- Maximum Load Capacity: 1 tons
- Inch: 7/16"
-
Supplier: Te-Co, Inc.
Description: Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
- Maximum Load Capacity: 4 tons
- Inch: 7/8"
-
Supplier: Te-Co, Inc.
Description: Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
- Maximum Load Capacity: 4 tons
- Inch: 7/8"
-
Supplier: Te-Co, Inc.
Description: Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
- Maximum Load Capacity: 4 tons
- Inch: 7/8"
-
Description: composition in order to control corrosion and fouling rates. The effectiveness of corrosion and fouling control programs in cooling water systems can be monitored by test heat exchangers mounted in a bypass. Conditions on heat transfer surfaces can then be determined at any time,
-
Supplier: Walter Surface Technologies
Description: instantly and the original finish will be restored, requiring no further treatment. Features & benefits: Highly effective electrolyte cleaning solution No scrubbing or mechanical action required Instant cleaning of heat tint from welding Non-flammable, VOC free
- Type: Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Contains Phosphate, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Description: heat treatments to Conditions RH 950 and TH 1050. The exceptionally high strength of Condition CH 900 offers many advantages where limited ductility and workability are permissible. In its heat treated condition, this alloy provides exceptional mechanical properties at
- Tensile Strength (UTS, Break): 150,000 to 240,000 psi
- Yield Strength (YS): 55,000 to 230,000 psi
- Elongation: 1 to 20 %
- UNS Number: 17,700
-
Supplier: Trinity Brand Industries
Description: beauty of appearance, prevention of product contamination, good strength and toughness at cryogenic temperatures. Austenitic stainless steels cannot be hardened by heat treatment.
- Overall Thickness: 0.007 inch
- Features: Coil Stock, Ferrous / Iron Based - Any Type, Other
- Type: Stainless Steel (UNS S)
-
Supplier: Wisconsin Oven Corporation
Description: Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT YOUR
- Temperature Range: 500 to 1,000 F
- Capacity: 191.99999999999997 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: American Welding Society (AWS)
Description: Expanded from a Recommended Practice to a Guide, this important pipe welding standard reflects the present state of the art. Sections include welding characteristics of aluminum processes GTAW, DCEN, GMAW, and automatic materials preparation, conditions backing technique, heat
-
Supplier: Matexcel
Description: ≥99.99% (Staphylococcus aureus, E. coli, mold, etc.); 2. Good abrasion resistance; excellent adhesion, the cross frame adhesion reaches level 0; 3. Strong weather resistance, not afraid of temperature changes such as sun, rain, wind, summer heat, cold weather, etc. It will not produce
-
Description: and operational reliability. Used as automotive, HVAC(VAC) plasma cutters, laser welding machines, cooling system of furnace, cooling waer system of monocrystal oven, heat treatment equipment, power plant , heat-pump boiler etc. used for overheating monitoring and control. The
- Mounting/Configuration: Probe
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 60 psi
-
Supplier: ESAB Welding and Cutting Products
Description: Features Low alloy TIG rod for repairing medium and high carbon steels where complete heat treatment is desired such as SAE 4130, 4140, 4330, 4340, 8620, and 8630 steels. Hardness from 36 to 38 Rockwell C. Copper coated.
- Tensile Strength (UTS): 163,000 psi
- Welding Filler Types: Steel - Low Alloy Carbon
Find Suppliers by Category Top
Featured Products Top
-
Scale, fouling, and microbial growth reducing heat exchanger efficiency Unplanned downtime risk affecting server cooling and operational continuity (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
7-9 roughness: Ra6.3-25 Post machining services Supply mold developping,heat treatment,precision cnc machining,PPAP reports.special inspection as the needed,basal assemble service. surface treatment Zinc plating (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
: Precision Cnc Macchining, Heat Treatment, Surface Treatment, Industry: transport, Auto parts, Marine, Railway, medical apparatus and instruments, food and drug machine, pipe system, Impeller, pump & Valve, decoration part (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
, chrome plating, powder coating, e-coated, hot dip galvanization, Post service: heat treatment and precision cnc machining after welding, Indsutry: Agriculture machine, construction machine, automobile/motorcycle repairing tools, tractor parts, municipal machinery, woodworking machinery,gardon machine. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
The T-HS202310 Intel Eagle-Stream Liquid Cooling Plate is engineered to provide exceptional thermal management for high-performance computing systems. With a focus on advanced cooling efficiency, it effectively transfers heat from CPUs and GPUs to cooling fluid, maintaining stable operating (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
glass fibers into high silica fibers. Once the chemical treatment is complete, a high-temperature heat treatment is undertaken to improve the material’s thermal stability. The treatment can take away residual chemicals and ensure the fabric remains strong against higher temperatures. Once the high (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
The USUSTK Copper Pin-Fin Liquid Cold Plate is designed for thermal management of IGBT and SiC power modules used in electric vehicles, electric drive systems, inverters and other high-power electronic equipment. Manufactured from T2 copper or C11000 copper, the cold (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
. Surface Treatments: Heat treatment for increased hardness and wear resistance. Coatings such as zinc plating, black oxide, or PTFE for enhanced corrosion protection and reduced friction. Size and Module: Customized gear diameters, face widths, and modules (tooth size) tailored (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
worldwide. In-house heat treatment centers supporting durability and precision in power transmission components Proprietary technology platforms spanning planetary gearboxes, strain wave gears, and precision roller screws Experience across robotics (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Steel Sprockets: Case-hardened to 50-55 HRC surface hardness with tough core material Aluminum Alloy: Heat-treated to T6 condition for optimal strength (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Interplay Between Residual Stresses, Microstructure, Process Variables and Engine Block Casting Integrity
In the current study, microstructure, mechanical properties and residual stress were characterized along the cylinder bridge of engine blocks following thermal sand reclamation (TSR), T7 heat treatment , and service testing of the casting.
-
Energy and Resource Efficiency in Aluminium Die Casting
214 Table 5.21 Best variation of process parameters of a T7 heat treatment process regarding the resulting energy saving potential (see also Kleine and Heinemann 2013) . . . . . . . . . . . . . . . . . . . .
-
Effect of multi-temperature aging on the characterization of aluminum based castings heat treated using fluidized bed technique
Traditional heat treatment technology uses conventional convection furnaces (CF) for the solution heat treating and aging stages of a T6 or T7 heat treatment process.
-
The effect of solidification time and heat treatment on the fatigue properties of a cast 319 aluminum alloy
The T7 heat treatment yielded a precipitate microstruc- ture consistent with coarser Q-phase and Ј (Al2Cu) precipitates.
-
Enabling Technology for the Design of Short-Fiber Reinforced Aluminum MMC Components
The T7 heat treatment , as expected, increased both the yield and ultimate tensile strengths of the FRM.
-
Effect of Ce addition on castability, mechanical properties and electric conductivity of Al–0.3Si–0.2Mg alloy
T7 heat treatment further improves the electric conductivity.
-
Dry Sliding Friction and Wear Properties of Al–25Zn–3Cu–(0–5)Si Alloys in the As-Cast and Heat-Treated Conditions
An alloy (Al–25Zn–3Cu–3Si), which exhibited the highest tensile and compressive strengths, was subjected to T7 heat treatment .
-
The influence of artificial aging on the microstructure, mechanical properties, corrosion, and environmental cracking susceptibility of a 7075 friction‐stir‐we...
The post-weld 7075-O-FSW- T7 heat treatment clearly increases the amount of intragranular precipitates and consequently the hardness of the nugget.
-
Numerical Analysis of Thermal Growth of Cast Aluminum Engine Components
…0, i.e t=ts, From (7), Ci(ts,T)is obtained as The incremental form of fi at time ts is written as Curves in Figures 1 and 2 show thermal growth during and after T6 and T7 heat treatments , respectively.
-
Nucleation mechanism of the cubic σ phase in squeeze-cast aluminium matrix composites
An AI-4.3 wt% Cu-2.0 wt% Mg alloy reinforced with 20 vol% reinforcing fibres was examined after a T7 heat treatment .
Indicates content that may require registration and/or purchase.