Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Light in Motion LLC
Description: Features TO46 Hermetically Sealed Responsive to Ultraviolet Light Flat Window RoHS Compliant
- Collector Dark Current: 100 nA
- Power Dissipation: 600 milliwatts
- Operating Temperature: -65 to 125 C
- Phototransistor Type: Phototransistor
-
Supplier: Newport MKS
Description: The F-UVC1 UV Sensor Card allows you to easily locate and analyze light beams in the 200-400 nm wavelength range with this pocket sized, low-cost Ultraviolet viewing card. A phosphor-coated sensor area that emits clearly visible light when illuminated by UV sources. This allows for the
- Features: Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.
- Wavelength Range: 220 to 280 nm
-
-
Supplier: Newport MKS
Description: The F-UVC1-S UV Sensor Card allows you to easily locate and analyze light beams in the 200-400 nm wavelength range with this pocket sized, low-cost Ultraviolet viewing card. A phosphor-coated sensor area that emits clearly visible light when illuminated by UV sources. This allows for
- Features: Specialty / Other
-
Supplier: Transcat, Inc.
Description: LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, and 6 x AA batteries
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Solar Light Company, Inc.
Description: The PMA2122 Germicidal UV detector provides fast and accurate irradiance measurements of the effective germicidal radiation. Ultraviolet radiation at 253.7nm has been used in germicidal applications for several decades.
- Wavelength Range: 241 to 261 nm
- Power Range: 0.00001 to 20,000 mW/cm²
- Weight: 0.44375 lbs
- Operating Temperature: 0 to 50 C
-
Supplier: Transcat, Inc.
Description: LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Newport MKS
Description: The F-UVC-HP High Power UV Sensor Card allows you to easily locate and analyze high power laser sources up to 10KW/cm2 in the ultraviolet (UV) with this High Power Sensor Card. Converts UV radiation from 190-390 nm to visible red light. Suitable for CW and pulsed lasers with a
- Features: Specialty / Other
-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Supplier: RS Components, Ltd.
Description: UVC Click
- Category: Development Suite / Kit
-
Supplier: ODG (Origin Data Global)
Description: UV-C LED SENSOR (220-320NM)
- Sensor Technology: Optical Linear Encoder
-
Supplier: DigiKey
Description: CASED VERSION 1.3MP UVC BOARD
-
Supplier: Acme Chip Technology Co., Limited
Description: THEIA-CAM KIT 13MP PDAF UVC CAM
- Category: Development Board
-
Supplier: Newport MKS
Description: The 818-RAD Irradiance and Dosage Sensor replaces traditional radiometeric sensors which are calibrated to specific wavelength or bands such as UVA, UVB, UVC, or Photopic. It is deal to measure the radiant flux per unit area for a large area uniform light source. It offers
-
Supplier: Lingto Electronic Limited
Description: IC FIFO 32BIT SYNC UVC 76QFN
- TJ: -40 to 85 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: I2C
- Features: Other
-
Supplier: DigiKey
Description: 3535UVC1W, TPS61169 Ultraviolet (UV) Sensor mikroBUS™ Click™ Platform Evaluation Expansion Board
- Features: Other
-
Description: IC FIFO 32BIT SYNC UVC 76QFN
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC FIFO 32BIT SYNC UVC 76QFN
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Video IC Development Tools USB 1080P Camera,Sensor:1/2.7" OV2735,Full HD 1920*1080,USB2.0 OTG,Support UVC,MJPEG/ YUV2 YUYV, Support:WinXP/Vista/Win7/8/10 Wince with UVC/Linux/MAC-OS/Android,cable:1m AD-BHC7350U
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC USB3.0 UVC 32 bits Sync FIFO
- Data Rate: 5,000,000 kbps
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Solar Light Company, Inc.
Description: The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector
- Wavelength Range: 275 to 320 nm
- Weight: 1.0625 lbs
- Operating Temperature: -10 to 60 C
- Display Type: Alphanumeric
-
Supplier: e-con Systems™ Inc
Description: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR0821 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Electro Optical Components, Inc.
Description: GenUV offers a variety of UV meters and radiometers for monitoring broadband UV, UVA, UVB and UVC: Handheld portable, Benchtop, 16 channel version, outdoor meter with large informational display.
- Wavelength Range: 220 to 320 nm
-
Supplier: Synertron Technology, Inc.
Description: USB3.0 4K Camera Module F No. 2.2 USB Video Class(UVC) compliant Features: F No. 2.2 USB Video Class(UVC) compliant Applications: Conference Call Surveillance Industrial Specifications: DSP: AIT8589D Image Sensor: IMX317 Active Pixels: 3840×2160 Frame Rate: 30FPS Pixel Size:
- Maximum Frame Rate: 30 fps
- Operating Temperature: 14 to 149 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: Radwell International
Description: COMPUTER CAMERA, 16 MEGAPIXELS 1/2.3” CMOS SENSOR, • 720P HD @ 30 FPS, 16:9 ASPECT RATIO OUTPUT, UVC 1.1 PLUG & PLAY COMPATIBLE, • MJPEG, YUV 4:2:2 AND 4:2:0 SUPPORT OVER USB 3, SUPERSPEED USB 3, CAMERA IS TRIPOD MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WEDECO, a Xylem brand
Description: sensor. Based on the actual UV dose requirement, the lamp power setting is varied between 50 and 100%, resulting in the lowest power consumption possible. Automatic wiping system keeps the quartz sleeves crystal clear By design, the WEDECO LBX Series is easy and simple to maintain. However,
- Type: Process / Line Mounted
- Applications: UV Water Treatment (Filter / System)
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Synertron Technology, Inc.
Description: 720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS Sensor Features: Compliant to USB 2.0 and USB Video Class (UVC) Support still image capture and
- Physical: Board Mount
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Synertron Technology, Inc.
Description: WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Applications: Notebook PC LCD PC LCD Monitor Industrial PC Backend IC Spec: Compatibility: USB 2.0 Video Class Compliant, Microsoft WHQL Certified Sensor Specifications: Image Sensor: 1/5-inch QSXGA
- Physical: Board Mount
- Imaging Technology: CMOS
- Application / Industry: Industrial
- Features: Other
-
Supplier: SLEE Technik GmbH
Description: window (glass, electrically, conductive coating, transparent) Intuitive electronic control panel Automatic defrost Removable condensate bottle with level sensor Optional accessories for tailor-made configurations: Peltier shock freezing positions (-50 °C to -55 °C) UV-C disinfection
-
Supplier: Solar Light Company, Inc.
Description: The PMA2100 is a research grade datalogging radiometer that can be used with over 35 different detectors measuring UVA, UVB, UVC, Visible, and IR light. The PMA2100 uses intelligent sensor detection and data processing allowing you to add new sensors quickly to measure different
- Wavelength Range: 260 to 400 nm
- Power Range: 0.00001 to 200 mW/cm²
- Accuracy: 0.2 %
- Operating Temperature Range: 0 to 50 C
-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports WVGA((2*752)x480) at
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: Infineon Technologies AG
Description: explorer kit (CYUSB3KIT-003). Guidelines to use EZ-USB™ FX3 for applications involving image sensors are available in the following document: AN75779 - How to Implement an Image Sensor Interface with EZ-USB™ FX3 in a USB Video Class (UVC) Framework Note: CYUSB3ACC-004A is the
- Category: Development Board
- Features: Other
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview e-CAM51_USB is a 5MP auto focus USB camera module is based on OV5640 CMOS sensor. This high-speed USB board camera is fully compliant with USB Video Class (UVC) 1.0 Standard, the USB Audio Class 1.0 Standard. So, video streaming through UVC and
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 15 to 30 fps
- Width / Diameter: 2.7952771 inch
- Height: 0.5118113 inch
-
Supplier: Synertron Technology, Inc.
Description: WN-L2001 Fixed Focus USB Video Class(UVC) compliant Specifications: DSP - SPCAXXXX Image Sensor - IMX258 Active Pixels - 3840x3104 Frame Rate - 30FPS; 12MP@15FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to +55℃ Field of View - 77° OS Support -
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 131 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: SLEE Technik GmbH
Description: level sensor Optional accessories for tailor-made configurations: Peltier shock freezing positions (-50 °C to -55 °C) UV-C disinfection Object cooling Debris extraction system
Find Suppliers by Category Top
Featured Products Top
-
performance measuring high UV energy, the SiC JEA0.25-5SQ is the solution. Electro Optical Components offers a full line of UV sensor products including UVA, UVB and UVC sensors, probes and meters. (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
limited to the range of 210 - 360nm and no additional blocking of unwanted visual and IR-range of radiation is required proven outstanding long term stability under high doses of UV-C- radiation (up to 1000Wm-2) excellent temperature stability, (temperature (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Controlling UVC Power with the L14U1 Sensor
This article describes how to design a circuit that controls the UVC light intensity in disinfection and sanitizing systems. This intensity must remain above a predetermined threshold to guarantee the full efficiency of the disinfection operation.
More Information Top
-
Application of Diamond in High Technology
Spectral dependences of current sensitivity for (1) type IIa and (2) near type IIa diamond (nitrogen concen- tration of 1.5 × 1019 cm–3); (a) desired signal of the UVC sensor , (b) background noise.
-
Light Meters - Nonelectrical Properties Testing - Grainger Industrial Supply
Memory Yes, Data Logging Manual: 99 Readings Automatic: 20M Readings, Interface SD Card and RS-232, 2G SD Card Memory, Auto Power Off Yes with Disable, AA Battery Type, UVA and UVC Sensor , Cord Length 39 In. (1m), NIST Calibration Certificate .
-
“Rigidization-on-Command”™ (ROC) Resin Development for Lightweight Isogrid Booms with MLI
Figure 8 shows the light intensity and duration as measured using the UVC sensor at a distance of three inches along the tube; both alkaline and lithium versions of the 9 V battery were evaluated.
-
Overview of expanding the longwave NDT into the shortwave spectrum below visible
Detection and localization of UVc sources that cause false alarm from non-image forming UVc sensors .
-
The Reversibility of UV ‐B Induced Alterations in Optical Properties of the Rabbit Cornea Depends on Dose of UV Irradiation
Although the source of UVB used emits only UVB rays with a peak at 312 nm (according to the irradiation spectrum given by the manufac- turer), a UVC sensor (Cole-Parmer Inc.) was employed to detect any potential emission of UVC rays.
-
UVC‐Induced Mitochondrial Degradation via Autophagy Correlates with mtDNA Damage Removal in Primary Human Fibroblasts
For UVC exposure, cells were washed once in phosphate buffered saline (PBS) and then exposed without medium to 10 J/m2 UVC using an ultraviolet lamp with a built-in UVC sensor (CL- 1000 ultraviolet cross-linker, UVP, Upland, CA) with peak emission…
-
Expression and Function of Macrophage Migration Inhibitory Factor in the Pathogenesis of UV‐Induced Cutaneous Nonmelanoma Skin Cancer
We used an UVC sensor (Oriel’s Goldilux UVC Probe; Thermo Oriel, Stratford, CT) during each exposure to confirm that no UVC was emitted.
-
Ultraviolet B radiation and reactive oxygen species modulate interleukin‐31 expression in T lymphocytes, monocytes and dendritic cells
We used a UVC sensor (Oriel’s Goldilux UVC Probe; Thermo Oriel, Stratford, CT, U.S.A.) during each exposure to confirm that no UVC was emitted.
-
The role of KLF4 in UVB-induced murine skin tumor development and its correlation with cyclin D1, p53, and p21Waf1/Cip1 in epithelial tumors of the human skin
Kodacel cellulose Wlm (Kodacel TA401/407) was used to eliminate UVC radiation, and a UVC sensor (Oriel’s Goldilux UVC Probe) was used during each exposure to conWrm the absence of UVC emission.
-
The Effect of Actinoquinol with Hyaluronic Acid in Eye Drops on the Optical Properties and Oxidative Damage of the Rabbit Cornea Irradiated with UVB Rays
Although the source of UVB used emits only UVB rays with a peak at 312 nm (according to the irradiation spectrum given by the manufacturer), a UVC sensor (Cole-Parmer, Inc.) was employed to detect any potential emission of UVC rays.
Indicates content that may require registration and/or purchase.