Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: differential switches. Gas Interlock System The Alcon GSS2 gas interlock system acts as an interlock between the ventilation system and the gas solenoid valve. The system has a built in power monitor which is a method used for interlocking a kitchens' gas supply
- Secondary Applications: Industrial
- Panel Type: Operator Console
-
Supplier: Honeywell Analytics, Inc.
Description: Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: Acme Engineering Products
Description: The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation,
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Features: Methane (CH4) / Natural Gas
-
-
Supplier: Linde North America, Inc.
Description: G-TECTA™ Cellaguard™ is a carbon dioxide (CO[2]) or a carbon dioxide and oxygen (O[2]) fixed monitoring system, designed to monitor gas levels in a confined space such as a beer cellar. The Cellaguard system consists of a wall mounted base station, housing the gas
- Operating Temperature: 37 to 122 F
- Operating Humidity: 0 to 95 %
- Features: Audible or Visual Alarms
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: Conspec Controls Inc.
Description: ventilation system.
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
- Display: Analog, Digital
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, 24-27VDC. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ifm electronic gmbh
Description: Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Precise analogue output
- Operating Temperature: 14 to 104 F
-
Supplier: Ultra Energy
Description: Ultra supply numerous flow measurement solutions for ventilation systems, ranging from simple pitot devices to complete arrays. A multi point averaging Pitot tube is normally provided when sufficient straight lengths of duct/stack are available to produce fully developed turbulent
-
Supplier: ifm efector inc.
Description: Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Precise analog output From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Air Pressure Range: 14.50377 psi
- Operating Temperature: 14 to 122 F
-
Supplier: CSA Group
Description: health care facility staff to ensure the efficient design, construction, and maintenance of HVAC systems. It helps to protect patients, staff and visitors by clearly defining operational, maintenance, and monitoring requirements for HVAC systems that will reduce the risk of
-
Supplier: MSA Safety
Description: The Chillgard® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive, touchscreen
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Automation24, Inc.
Description: aggressive air, at a medium temperature from -10-50 °C. The SL5101 airflow monitor is available in the electrical design 24 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or suction operations.
- Operating Temperature: 14 to 122 F
- Operating Pressure: 1 psi
- Media Temperature: 14 to 122 F
- Media Temperature Range: 14 to 122 F
-
Supplier: Automation24, Inc.
Description: aggressive air, at a medium temperature from -10-50 °C. The SL0301 airflow monitor is available in the electrical design 80-250 V AC/90-250 V DC with a 2 m PUR/PVC connection cable. Typically the airflow monitor is used for airflow monitoring in ventilation systems and/or
- Operating Temperature: 14 to 122 F
- Operating Pressure: 1 psi
- Media Temperature: 14 to 122 F
- Media Temperature Range: 14 to 122 F
-
Supplier: Acme Engineering Products
Description: ventilation system of a facility upon detection of low levels of refrigerants, thereby protecting occupants, personnel, and gas-sensitive goods and products. The standard Monitor has a 3-stage relay output configuration and a malfunction relay. Options include 4-20mA analog output
- Number of Channels: 4
- Response Time: 60 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
-
Supplier: MSA Safety
Description: The Chillgard 5000 Leak Detector provides continuous, real-time monitoring down to 1 ppm. The Chillgard 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Features: Audible Alarm Option, Memory Capability or Data Logging
- Local Interface: Digital Front Panel
-
Supplier: Acme Engineering Products
Description: mechanical ventilation system of a facility. Upon detection of low levels of hazardous and flammable gases, the ventilation system is energized, thereby protecting occupants, personnel, and gas-sensitive goods and products. The TwinSet contains all the well-known standard
- Number of Channels: 2
- Response Time: 40 seconds
- Operating Temperature: -4 to 120 F
- Operating Humidity: 15 to 90 %
-
Supplier: CSA Group
Description: health care facility staff to ensure the efficient design, construction, and maintenance of HVAC systems. It helps to protect patients, staff and visitors by clearly defining operational, maintenance, and monitoring requirements for HVAC systems that will reduce the risk of
-
Supplier: Reznor
Description: Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered
- Heating Capacity: 29.3 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,875 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Acme Engineering Products
Description: Installed within the monitored space, the Uniset monitors targeted gas concentration rates and automatically operates the mechanical ventilation system of a facility. Upon detection of low levels of hazardous and flammable gases, the ventilation system is energized
- Number of Channels: 1
- Response Time: 40 seconds
- Operating Temperature: -4 to 120 F
- Operating Humidity: 15 to 90 %
-
Supplier: Enercorp Instruments Ltd.
Description: The AirSense Model 310 CO2 Monitor/Controller is a non-dispersive infrared analyzer for measuring CO2 concentration in ventilation systems and indoor living spaces. Its measurement range of 0-5000ppm covers the range required to monitor compliance with ASHRAE or other
-
Supplier: CSA Group
Description: health care facility staff to ensure the efficient design, construction, and maintenance of HVAC systems. It helps to protect patients, staff and visitors by clearly defining operational, maintenance, and monitoring requirements for HVAC systems that will reduce the risk of
-
Supplier: Reznor
Description: Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or
- Heating Capacity: 58.6 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 3,750 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Aircel
Description: The Aircel BHD Series (50 - 600 scfm) is fully automatic breathing air system that utilizes a unique dual tower regeneration process. The BHD Series purifies compressed air to breathable air by removing a variety of contaminants including dust, dirt, water, oil, hydrocarbon vapor and
-
Supplier: CO2Meter.com
Description: measure CO2 concentrations CUSTOM: Offers 4 pre-set programs dependent on desired parameters POWER: 100-240V AC Power Supply INTERFACED: designed for indoor-air ventilation, window control systems CERTIFIED: Meets LEED Certification COMPLIANT: CE and ROHS compliant
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time of 30 seconds, 1 minute,
- Particle Size Range: 0.25 to 10 µm
- Sample Temperature: 32 to 122 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
-
Supplier: Stoelting Cleaning Equipment
Description: convention drying system with cross ventilation. Dries in almost half the time of other systems. Built-in chemical low level-indicator alerts operator when chemistry in the system needs to be replenished. Built-in dual water heaters, including an 18,000 watt “on-demand”
- Internal Length: 25 inch
- Internal Width: 25 inch
- Heater Power: 6,000 to 18,000.00000000003 watts
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
-
Supplier: TSI Incorporated
Description: Care Facilities Accurate pressure measurement based on TSI's thermal anemometry Capable of monitoring up to 2 isolation rooms and 1 ante room Accepts measurements from temperature and relative humidity sensors Seamlessly integrates into building automation systems via BACnet or Modbus
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: TSI Incorporated
Description: Rooms (LC-136) US PresSura Case Study 1 - Overcoming a Challenging Joint Commission Requirement US Engineering Guide for Hospital and Laboratory Control Features & Benefits Stand-alone room pressure monitor verifies HVAC system operation Audible and visual alarms warn staff of unsafe
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: Schneider Electric, Automation & Control
Description: halt in production. An efficient thermal-management system for all enclosures extends the service life of the components and reduces their breakdown rate. Ranges : ClimaSys CV - Ventilation systems ClimaSys CA - Airing systems ClimaSys CE - Air-air exchangers ClimaSys CU
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
- Features: Ventilated
-
Supplier: Hydrofarm, Inc.
Description: Precision electronic control for all environmental variables. Outlets for lighting, irrigation, ventilation, and CO2. High accuracy sensors for Temperature, Humidity, and Flood. Optional Photocell (light) and CO2 sensors available. Sensors have flexible 10 ft. cables (25 ft. total with
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions
- Application: Gas
-
Description: ISO 16484-5:2012 defines data communication services and protocols for computer equipment used for monitoring and control of heating, ventilation, air-conditioning and refrigeration (HVAC&R) and other building systems. It defines, in addition, an abstract, object-oriented
-
Supplier: WohlerUSA, Inc.
Description: Wohler VIS 2000PRO Visual Inspection SystemProfessional VideoinspectionThe Wohler VIS 2000PRO is used for visual inspection of chimneys, ventilation lines, vents and pipes. The camera detects leakages and defects. Because of a pan and tiltable camera head, you can inspect every spot. The
- Camera Function: Video
-
Supplier: HVACQuick.com
Description: It serves as both ventilation and filtration, capturing virtually all pollens and mold spores. This makes the RecoupAerator uniquely suited for asthmatics. Couple that with 15 years of outstanding product performance, hundreds of testimonials, and you have the finest-performing, most
Find Suppliers by Category Top
Featured Products Top
-
perceived gas levels and LED's indicate the status of the relay outputs. Optionally, the UNISET can also output an analog signal over the range of the sensor. The UNISET is ideal for small scale applications requiring only a single gas sensor and simple ventilation system. (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Warehouses Forklift use in warehouses is of main concern. Carbon Monoxide monitors from Arjay can interlock to ventilation systems for worker safety and energy efficiency. In the docking bays, nitrogen dioxide may also be of concern from truck (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
Thermal oxidizers are used to destroy the VOC's present in many industrial ventilation, process exhaust and waste air streams. As their use increases, so does a unique opportunity. BE SAFE SAVE ENERGY LOWER FUEL COSTS The (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
CCTV security surveillance systems Pocket projectors Micro fuel cells GPS devices Portable plasma generators Portable air-quality monitoring devices Ventilation and defrosting Mask/Helmet/Glass ventilation Solar and wind energy devices (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
: SCADA platforms Building management systems Emergency shutdown controls Ventilation systems Industrial automation platforms Integrated monitoring (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
HVAC systems for energy-efficient ventilation control Indoor air quality monitoring in offices and schools (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
save energy by allowing HVAC systems to support demand-controlled ventilation (DCV) based on the environmental parameters reported by this module. Rather than running HVAC systems indiscriminately based on a certain time interval regardless of the air quality and occupancy, DCV runs when air (read more)
Browse Photoelectric Sensors Datasheets for DigiKey
Conduct Research Top
-
Confused about Carbon Monoxide & Ventilation?
How does new legislature regarding Carbon Monoxide and Ventilation affect you, as an HVAC contractor? An in-depth look at factors and considerations regarding the implementation of a gas monitoring system.
-
What's Controlling Your Ventilation?
, carbon monoxide sensors, and carbon dioxide sensors. These are understandable, but what is this new VOC sensor we are reading about that senses not a specific gas, but actually monitors "indoor air quality"? How does it work? Does it work? What does it sense? How is it applied?
-
Safety Ventilation to Reduce Costs (.pdf)
This white paper discusses how to safely use flammability monitoring to effectively automate damper controls and reduce the costs of owning and operating ovens and dryers.
-
Understanding NFPA 86: Safety Ventilation and Continuous LFL Monitoring
The National Fire Protection Association (NFPA) establishes fire safety standards, including standards for the safe operation of processes. NFPA 86, the Standard for Ovens and Furnaces, addresses the safe operation of Class A, Class B ,Class C and Class D ovens, dryers, and furnaces, thermal
-
How to Monitor Air Quality at Home
The quality of the air we breathe is more important than you may think. Rooms with poor ventilation can often see a buildup of carbon dioxide (CO2), which can lead to severe negative health effects without proper monitoring.
-
How Businesses are Keeping Their Teams Safe and Minimizing Downtime with Remote Monitoring Technology and Clean Air Ventilation Systems
To adapt to the pandemic, businesses around the world needed to quickly find ways to create safe work environments for their employees and their customers. In many cases, this has seen companies fast-track new technology, new methods and new ways of working.
-
AirTest CO2 Monitors & The Seattle School District
Siemens Building Technology provides the building control solutions for the Seattle School District. The school district has been installing CO2 monitors in gyms, auditoriums and some school classrooms as a way to ensure good air quality and a healthy teaching environment. They are also now
-
Video Emissions Monitoring: New Compliance Tool?
that focus on tableting and solid dosage forms, can pose hidden hazards. And sometimes they re not that hidden either for instance, when particulates are made airborne by an operator who doesn t know how to apply local exhaust ventilation effectively. Hazardous active pharmaceutical ingredients (HAPI
More Information Top
-
RIP Input From WAPDEG for LA Desgin Selection: Enhanced Design Alternative II
EXHAUST VENTILATION MONITORING SYSTEM ...........................................
-
Manufacturing Engineering and Automation II
WI-FI in Mine Ventilation Monitoring System .
-
Portable mobile real time oxygen monitoring auto-ventilation system
Surajit Baggchi et al developed a cost effective on-line ventilation monitoring system for impaired elderly persons using an optical wireless sensory system [18].
-
Monitoring system of ventilation and lighting for high way tunnel
Most of the time tunnel ventilation monitoring system runs automatically.
-
TECHNICAL BASIS FOR VENTILATION REQUIREMENTS IN TANK FARMS OPERATING SPECIFICATIONS DOCUMENTS
Backs up other ventilation monitoring systems like continuousair monitors (CAMS),and .
-
EMPLACEMENT DRIFT AIR CONTROL SYSTEM
The ventilation monitoring system shall be capable of identifying the specific drifts that are sources of gaseous radioactiveemissions, if any, within TBD hours of detection of such .
-
WI-FI in Mine Ventilation Monitoring System
• WI-FI in Mine Ventilation Monitoring System p.1835 .
-
Subsurface Ventilation System Description Document
The Subsurface Ventilation Monitoring System is described in the “Overall SubsurfaceVentilation System,” Section 6.5.
Indicates content that may require registration and/or purchase.