Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Matexcel
Description: Degree of substitution (D.S)≥0.8 Chloride(NaCl%)≤3.0 Loss on drying(≤%):10 Application: CM Electrode ceramic paint to use as a glaze agent has a good adhesive molding, brushing performance, while at high temperatures to burn performance. pH: 6.0-8.5 (inherent) viscosity: 900-1300 (2% Water
-
Supplier: Accuris
Description: Health and safety in welding and allied processes - Transparent welding curtains, strips and screens for arc welding processes
-
Supplier: Accuris
Description: Health and Safety in Welding and Allied Processes - Transparent Welding Curtains, Strips and Screens for Arc Welding Processes
-
-
Supplier: CSA Group
Description: radiant emissions from welding arcs and spatter. Welding curtains, strips, and screens it specifies are not intended to replace welding filters. For intentional viewing of welding arcs other means of protection are used. It is not applicable for welding
-
Supplier: Accuris
Description: Sealer Strip - Extruded - Spot Weldable - Expandable
-
Supplier: Accuris
Description: Materials for Stainless Steel Overlay Welding with Strip Electrode
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems
- Width: 36 to 144 inch
- Height: 84 to 144 inch
- Application: Commercial, Industrial, Interior Doors
- Features: Fire Rated
-
Supplier: ESAB Welding and Cutting Products
Description: production of components where additional strength or corrosion resistance is required. Welding head can be fitted with electrode strips as wide as 30-100 mm (1.2-4.0 in.) and as thick as 0.5 mm (0.02 in.).
- Duty Cycle: 100 %
- Output Voltage Range: 42 volts
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
-
Description: ISO 14343:2009 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam
-
Supplier: CSA Group
Description: ISO 14343:2017 specifies requirements for classification of wire electrodes, strip electrodes, wires and rods for gas-shielded metal arc welding, gas tungsten arc welding, plasma arc welding, submerged arc welding, electroslag welding and laser beam
-
Description: ISO 14174:2012 specifies requirements for classification of fluxes for submerged arc welding and electroslag welding for joining and overlay welding using wire electrodes, tubular cored electrodes, and strip electrodes.
-
Supplier: CSA Group
Description: ISO 14174:2012 specifies requirements for classification of fluxes for submerged arc welding and electroslag welding for joining and overlay welding using wire electrodes, tubular cored electrodes, and strip electrodes.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features A neutral flux designed for cladding applications using the electroslag process with stainless steel or nickel-based alloy strip electrodes Typical Applications For strip cladding using the electroslag process Welding Positions Not applicable
- Joining Process / Product Form: Powder
- Welding Filler Types: Steel - Stainless
- Features: Welding Flux
-
Supplier: Gullco International Limited
Description: Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This tile is useful for M.I.G. welding with solid wires and metal cored wires. It is also useful for T.I.G. welding. Cored wires can also be used with this tile but smaller root reinforcement
- Accessory: Weld Backing
-
Supplier: CSA Group
Description: ISO 18274:2010 specifies requirements for classification of solid wire electrodes, solid strip electrodes or solid rods for fusion welding of nickel and nickel alloys. The classification of the solid wire electrodes, solid strip electrodes or solid rods is based on their
-
Description: ISO 18274:2010 specifies requirements for classification of solid wire electrodes, solid strip electrodes or solid rods for fusion welding of nickel and nickel alloys. The classification of the solid wire electrodes, solid strip electrodes or solid rods is based on their
-
Supplier: Inductotherm Group
Description: Inductotherm Weld Annealing Systems are designed to relieve the mechanical stresses in the strip after welding to prevent breakages due to work hardening of the weld for special high strength steels. Weld Annealing Systems are an important part of any strip welding
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: State Safety & Compliance
Description: Adjustable non-slip/strip 3-C ratchet headgear provides custom fit, multiple adjustment options help position the ADF in front of your eyes, and exclusive ""free-floating"" arms evenly distribute weight. Lifetime limited warranty on helmet/headgear."
- Type: Helmet
- Application: Welding
-
Supplier: BUG-O Systems, Inc.
Description: Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation.
- Features: Automated (Robot / CNC), Other Welding Processes
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Flux Cored Arc (FCAW), Gas Torch, Laser Brazing / Soldering, MIG (GMAW), Multi-process, Oxyfuel / Oxyacetylene, Plasma Arc, Submerged Arc, Surface Mount Device / SMT Processing, TIG (GTAW), Welding Equipment
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Advanced Technology Products
Description: Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic piping and vacuum applications. ATP currently offers a full line of weld spirals in metric sizes.
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes the requirements for classification of bare solid stainless steel electrodes (both as wire and strip) for gas metal arc welding, submerged arc welding, and other fusion welding processes. It also includes wire and rods for use in gas tungsten
-
Supplier: Vulcan Electric Co.
Description: Strip Heaters offer a rugged one-piece welded construction available in stainless steel. These Strip Heaters are an excellent choice for surface contact heating where even heat over broad surface area is desired. Lengths are available up to 10 feet. Construction is Underwriters Labs
- Maximum Operating (Sheath) Temperature: 1,200 F
- Maximum Operating Temperature: 1,200 F
- Features: Electric
- Sleeve (Sheath) Material: Stainless Steel
-
Supplier: State Safety & Compliance
Description: Adjustable non-slip/strip 3-C ratchet headgear provides custom fit, multiple adjustment options help position the ADF in front of your eyes, and exclusive ""free-floating"" arms evenly distribute weight. Lifetime limited warranty on helmet/headgear."
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: Adjustable non-slip/strip 3-C ratchet headgear provides custom fit, multiple adjustment options help position the ADF in front of your eyes, and exclusive ""free-floating"" arms evenly distribute weight. Lifetime limited warranty on helmet/headgear."
- Type: Helmet
- Application: Welding
-
Supplier: HAVE, Inc.
Description: MIDPD1415CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 14 Outlets All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be
- Unit Type: Plug Strip
-
Supplier: Sunstone Engineering
Description: Sunstone is dedicated to providing complete solutions to our customer needs. That’s why we offer nickel strip for battery pack manufacturing. Cut your own strip length by purchasing our spools or buy pre-cut nickel tabs to save time. Sunstone can also provide larger nickel spools on
-
Supplier: HAVE, Inc.
Description: MIDPD1215 - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineeredto attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached to
- Unit Type: Plug Strip
-
Supplier: Novo Precision, LLC
Description: Additionally the machine must be accessible from all sides to allow for feeding strips into the machine from all directions. Wire & Strip Decoilers Feed Module Press Module Rivet Module Stamping Module Over-Molding Module Wire / Strip Lubricators Integrated Servo Drives Assembly
-
Supplier: ESAB Welding and Cutting Products
Description: motors guarantee an even, stable movement on the rail. The control box allows you to control the following parameters and store 5 different welding programs: Start and stop Shift program Travel or welding direction Travel or welding speed Weaving width Zero line displacement
- Duty Cycle: 100 %
- Equipment Type: Gun / Iron / Torch
- Process Capability: Submerged Arc, Welding Equipment
-
Supplier: Alfa Laval Inc.
Description: The Compabloc welded heat exchanger is probably the most compact and efficient heavy-duty heat exchanger in the world. The Compabloc is a breakthrough plate heat exchanger design that combines a whole range of technological advantages into one compact unit. The all-welded plate pack does away with
- Liquid Flow Rate: 26,417.2 GPM
- Maximum Working Pressure: 609.15834 psi
- Temperature Range: -148 to 662 F
- Construction Features: ASME Certified
-
Supplier: HAVE, Inc.
Description: MIDPD1220CNS - Middle Atlantic Vertical Power Strip - 20 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may also be attached
- Unit Type: Plug Strip
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK Flux 10.05 is an agglomerated flux for submerged arc strip cladding. It is recommended for cladding with the Cr, CrNi and CrNiMo types of stainless strips. Slag removal and overlapping with this flux are excellent. Industries Petrochemical Process Welding Process
- Joining Process / Product Form: Powder
- Fluxes & Cleaners: Welding Flux
-
Supplier: ASTM International
Description: This specification establishes the requirements for welded copper tube with a longitudinal seam free of filler metal produced from sheet or strip of one of the Copper UNS Nos. C10100, C10200, C10300, C10800, C11000, C12000, C12200, and C14200. Copper C11000 welded tube shall not be used in
-
Supplier: Simplex Isolation Systems
Description: Strip Screen Ventilated Strips and Panels Our heavy-duty, vinyl coated polyester screenmesh is RF welded into strips. The size of the screen area can be adjusted depending on the required ventilation and type of traffic through the strips. Use on any doorway or area where
- Height: 84 to 360 inch
- Width: 48 to 120 inch
- Thickness: 0.04 to 0.12 inch
- Partition Type: Divider Curtain
Find Suppliers by Category Top
Featured Products Top
-
B-123 0.2" x 1.8", B-123 Pittsburgh lock starter strip. Starter Strip is a required accessory to start many siding installation jobs. Starter Strip is used at the bottom of each side of the home to lock the first (read more)
Browse Datasheets for MP Metal Products -
The thicknessGAUGE 3D is a sensor system for inline profile evaluation and 3D measurement of strip and sheet material, e.g. the edge of coating applications, weld seams or strand profiles. It consists of a stable frame with two laser scanners attached to it. The scanners detect (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
throughout the tube Generally more expensive due to a more complex manufacturing process Preferred when absolute integrity is required Welded Tubing Manufactured by rolling and welding strip material Visible or microscopic weld seam is (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
rolling process, or cold drawing. Welded Tubing Manufacturing WelderA welded stainless steel tube is produced through roll forming strips or sheets of stainless steel into a tube shape and then welding the seam longitudinally. Welded tubing can be accomplished either by hot (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
| Welding | MRO | Aerospace | Automotive | Railroad | Shipyards | Oil & Gas | Construction KEY MARKET APPLICATIONS Light Blending | Deburring | Stripping | Edge Breaking | Surface Preparation See Full Brochure (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
Roll Formed Rings Rings are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. MP Metals can also weld the ring ends together and finish the seam for a nearly invisible finish (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. MP Metals can also weld the ring ends together and finish the seam for a nearly invisible finish for applications such as decorative rings and bezels. Punching (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products
Conduct Research Top
-
Strip vs Flat Wire: Your Selection Guide
With today's precision slitters, it is possible to obtain strip products in widths as narrow as .035 inch, depending on thickness. However, when widths are this narrow, stampers are presented with another option - flattened wire. Slit strip is often the most cost-effective choice for narrow-width
-
Making Connections - Terminating the Wiring
There are many ways to terminate a wire: soldering; crimping; under the head of a terminal strip screw; welding...all can be successful in forming a good, gas-tight connection. While each has its place, they all require low resistance consistent with circuit demands. This means the conductors must
-
Tin Vs. Bare
. Insulation-displacement connectors are designed to be connected to the conductor of an insulated wire by a connection process which forces a blade or blades through the insulation, removing the need to strip the wire before connecting. These connections are usually seen in low current applications
More Information Top
-
Lufsky building seal
Development of the bitumen webs of impregnated carrier positions over sealing webs to welding webs .
-
Commissioning of a 1700 butt-welding machine
A 1700 unit has been installed in the cold-rolling shop in our factory for welding strips before they are etched in the sulfuric acid baths of the continuous line (see figure).
-
Vie path manual building physics part 1
Bitumen welding web (2-lagig) ρ=1200 kg/m 3 .
-
Genesis of spalling in tandem mill work-rolls: Some observations in microstructural degeneration
In addition to the previously mentioned regions, there is a welded strip zone showing the deformed ferrite-pearlite microstructure (Fig. 6b) characteristic of normal cold-rolled steel.
Indicates content that may require registration and/or purchase.