Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COOLERS, FLUID, INDUSTRIAL, AIR, MOTOR AND GENERATOR, NAVAL SHIPBOARD
-
Supplier: Accuris
Description: Motors and Generators - Section IV Part 34: Air-Over Motor Efficiency Test Method
-
Supplier: Gast Group
Description: Rotary Vane air compressors and vacuum pumps are used in thousands of applications worldwide. Available in oilless, lubricated, motor-mounted, and separate drive styles, they offer a wide choice of capabilities.
- Ultimate Operating Vacuum: 252 to 0.54 torr
- Mechanical: Compression / Pressure Service, Rotary Vane
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance requirements.
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: Safran Electrical & Power
Description: Generators & Starters From a few kVA up to 250kVA, Labinal Power Systems has developed a large number of AC generators for civil and military applications. The generators / starter generators are air or oil cooled and Labinal Power Systems can provide a number of
- Volt-Ampere: 5,000 to 250,000 VA
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: psi), LH control Air silencer GENERAL Paint, Caterpillar yellow, with black rails Vibration damper and guard Lifting eyes Engine and generator, three-point mounted to sub-base Lift provisions on base Oil drain extension Engine length drip pan 3516B Optional Equipment AIR INLET
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Instrument Panel) Safety shutoff protection: STARTING SYSTEM Air starting motor, RH, 620 to 1034 kPa (90 to 150 psi), LH control Air silencer GENERAL Paint, Caterpillar yellow, with black rails Vibration damper and guard Lifting eyes Engine and generator, three-point
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Equipment AIR INLET SYSTEM Separate Circuit aftercooler core, corrosion resistant coated (air side) Air cleaner, regular duty Dual Turbochargers, 152 mm (6 in) OD straight connection CONTROL SYSTEM Caterpillar A-III Electronic Engine Control, LH with Electronic Unit Injector
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Gast Group
Description: Gast piston air compressors and vacuum pumps are built to withstand the most rugged operating conditions with corrosion-resistant materials used for critical internal parts. Ring design provides consistent flows throughout the service life of the unit. All models are oilless and come in
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Aerzen USA Corp.
Description: The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 61.74 to 8,996.4 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: SAE International
Description: motor-generator b Central system powered by motor-generator or solid-state frequency converter
-
Supplier: Busch Vacuum Solutions
Description: Advanced Screw Design: bell shaped construction, patented self-balancing screws Efficient: air cooled, low cost of ownership, minimal maintenance, high uptime Reliable: operationally reliable Flexible: application-oriented Quiet: low sound and vibration level Compact Design The COBRA BA 0100
- Ultimate Operating Vacuum: 0.00750063755419 torr
- Pumping Speed: 61.74 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 2.9484848467862 HP
-
Supplier: ALL-TEST Pro, LLC
Description: COMPREHENSIVE POWER QUALITY AND MOTOR ANALYSIS The ATPOL III™ power quality and electric motor analyzer is the most comprehensive electrical signature and power analysis instrument for AC/DC motors, generators, and transformers. The ATPOL III™ electrical signature
- Monitored Properties: Electrical Properties
-
Supplier: UL Standards & Engagement
Description: air between the inside and the outside of the enclosure for windings but not sufficiently enclosed as to be airtight. 1.5 A generator having ventilating openings that permit the passage of external cooling air over and around the windings is an open generator. 1.6 These
-
Supplier: Rogers Machinery Company, Inc.
Description: specifically to your operating parameters with the KT, KC, KTC, KD, or KDH line of Kinney rotary piston vacuum pumps. KTC pumps are air-cooled. KTC-112 is water-cooled with optional air-cooling systems. Adjustable gas ballast valves are standard for handling water and other vapor
- Mechanical: Rotary Piston
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas
- Mechanical: Rotary Screw
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: SAE International
Description: resulting architecture delivers approximately three times the peak electric boost and regenerative braking capability of 36V BAS. Key elements include a water-cooled induction motor/generator (MG), an accessory drive with a coupled dual tensioner system, air cooled power
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the
-
Supplier: ALL-TEST Pro, LLC
Description: the evaluation of your motor health, including electrical and mechanical rotor health, stator health, air gap, and the entire driven load, whether geared, bladed, or belted. The ATPOL III™ software analyzes and reports on the electrical and mechanical conditions of the entire
- Operating Humidity: 0 to 70 % (non-condensing)
- Operating Temperature: 0 to 50 C
- Form Factor: Hand-Held
- Online Test Parameters: Total Harmonic Distortion, Voltage Imbalance
-
Supplier: Thomas An Ingersoll Rand Business
Description: Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems
- Ultimate Operating Vacuum: 81.82 torr
- Pumping Speed: 0.7 CFM
- Operating Temperature: -40 to 158 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: Allegro Industries
Description: cage-enclosed for protection. Comes with an on/off switch and built-in carry handle for increased portability. Works great with generators. Air delivery certified CEESI.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Appleton Electric
Description: ALUMINUM ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY
- Features: Pin and Sleeve
- Device Type: Receptacle / Outlet
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 8.0 BTDAR is a small 3 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity and smooth,
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 8.9 BTDR is a small 3 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power, longevity and smooth,
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven 3 cylinder powerhouse with field tested reliability The 5.7 BTDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power, longevity
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven 3 cylinder powerhouse with field tested reliability The 7.6 BTDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: PTB Sales, Inc.
Description: The Edwards E2M and E1M pumps are two stage, direct drive, sliding vane, oil sealed pumps. The drive is provided through a flexible coupling by a single or three phase air cooled motor. If the requested voltage is not in stock then we will purchase a new motor and split the cost
-
Supplier: Appleton Electric
Description: PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 894/1203/1682/1686 APPROVAL COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) SLIDE-LOK[R] BRAND APPLICATION LIGHTING SYSTEMS, CONVEYORS, HEATERS, MOTOR GENERATOR SETS, AIR CONDITIONERS,
-
Supplier: Minerallac Company
Description: CLEAR COLOR ELECTRIC MOTORS, GENERATORS, AIR TOOLS, BRAKES, CLUTCHES, CHAINS, SPROCKETS, WIRE ROPE, DIES, MOLDS, RELAYS, RADAR EQUIPMENT, MATERIAL HANDLING EQUIPMENT AND AIR CONDITIONERS APPLICATION CAN CONTAINER TYPE 20 OZ CONTAINER CAPACITY S20848 MSDS NUMBER CARBON
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Quiet design Lightweight Oil-less, non-lubricated pump components Permanently lubricated-for-life motor ball bearings Extended life vane design Built-in inlet & exhaust filters External exhaust muffler UL & CSA recognition Die cast aluminum sound chamber Low air
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
generators found throughout aircraft, in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
Increased Electric Motor Content in HEV Subsystems Require Current Sensing
To control the drive train in HEV and full EV vehicles, it is well-known that current sensing is required particularly in starter generator and main electric drive motor generator applications. However, even in mild hybrids, in order to maintain system operation when the internal combustion engine
More Information Top
-
Vacuum Systems Handbook
Air Compressors - Vacuum Pumps - Vacuum Generators Air Motors - Geared Air Motors - Regenerative Blowers - Accessories .
-
Vacuum and Pressure Handbook: Combined Systems, Appendix [Sample Problems, Glossary]
Air Compressors - Vacuum Pumps - Vacuum Generators Air Motors - Geared Air Motors - Regenerative Blowers - Accessories .
-
Experimental verification of thermal insulation and cooling for 500W class micro gas turbine generator
Air Motor & Generator Insulator .
-
CR4 - Thread: Storing Green Energy
The air compression storage and air motor driven generator could be far from the wind turbines.
-
CR4 - Thread: Storms Energy
I think they just used the air motor / generator to run the light and radio.
Indicates content that may require registration and/or purchase.