-
Supplier: Dresser-Rand
Description: OWCs can be located on the shoreline, near-shore or offshore. Incoming surface waves induce an oscillating flow of air within the chamber which, in turn, flows backwards and forwards through an air turbine installed in a duct connecting the chamber to the atmosphere. The
- AC Prime Power Rating (Watts): 1,000,000 watts
- Features: Grid Tied
- Technology: Hydro Turbines
- Mounting: Off-Shore
-
Description: weight - the most prominent feature of SCD wind turbine generator set, which will show more marked advantage on offshore wind farms. High reliability - semi-direct driving technology of magneto synchronous generators is taken. Good tightness - air insulation is made for
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- Rated Wind Velocity: 24.600708142566006 to 29.073564168487106 miles/hr
- Survival Wind Speed: 133.0674667711526 to 156.54996090723813 miles/hr
-
Supplier: Accuris
Description: POWER PACKAGE, EMERGENCY AC/DC GENERATOR, RAM AIR TURBINE DRIVEN
-
-
Supplier: GE Power Conversion
Description: Meets various Oil & Gas application requirements GE’s Power Conversion business extensive range of large industrial generators offer high reliability, power density and modular designs. Air or water cooled, they are suitable for many Marine, Industry and Power Generation applications.
-
Supplier: Vestas Wind Systems A/S
Description: -30˚C to 40˚C SOUND POWER Maximum 105 dB* * Noise modes available ROTOR Rotor diameter 100 m Swept area 7,854 m² Air brake full blade feathering with 3 pitch cylinders ELECTRICAL Frequency 50/60 Hz Generator type 4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 49.201416285132076 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Siemens Energy Sector
Description: Industrial power plants equipped with steam and gas turbines and SGen-100A-4p series generators keep process costs down due to the high efficiency levels of cogeneration. They also ensure a considerable degree of independence from public power supply. Frequency Model Power factor
-
Supplier: Siemens Energy Sector
Description: resulting impulse spins the rotor, and the power is transferred from the turbine via the gear to the generator. Turbine The turbine casing is centrically slide-mounted on the bearing casing to permit free radial movements under influence of different temperatures. The
-
Supplier: Siemens Energy Sector
Description: 2 pole generators are customized for the use on gas and steam turbines. SGen-100A-2p series generators are available with different types of cooling systems: TEWAC (totally enclosed water-to-air cooling), CACA (closed air-to-air cooling) or DAC (direct
-
Supplier: CSA Group
Description: applies to gas turbines used in cogeneration (see ISO 11086:1996, Annex B). Testing of the gas turbine in combination with a generator is included in the scope. It is not applicable to gas turbines used for all types of propulsion including aircraft, mobile barges,
-
Description: This International Standard applies to open-cycle gas-turbine power plants using combustion systems supplied with gaseous and/or liquid fuels as well as closed-cycle and semi-closed-cycle gas-turbine power plants. It can also be applied to gas turbines in combined cycle power
-
Supplier: Siemens Energy Sector
Description: stages four to fifteen. The three-stage turbine is built as one module for ease of maintenance and is bolted to the compressor shaft. Turbine stator flanges are air-cooled to reduce running clearances and improve efficiency. Its overall design ensures easy service access to the
-
Supplier: CSA Group
Description: This International Standard applies to open-cycle gas-turbine power plants using combustion systems supplied with gaseous and/or liquid fuels as well as closed-cycle and semi-closed-cycle gas-turbine power plants. It can also be applied to gas turbines in combined cycle power
-
Supplier: SAE International
Description: power section (or engine), a starting system, an electronic control unit (ECU), a gearbox with accessory mounting pads, and an oil cooling system. The accessories that are driven by the APU, such as CSD's (constant speed drives), alternating current (AC) generators, hydraulic pumps, or
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: RS Components, Ltd.
Description: Air 1-AR40-10-24 Wind Turbine
- Rated Wind Velocity: 110.00000000000001 miles/hr
- Width/Diameter: 3.8385847500000003 ft
- Width: 3.8385847500000003 ft
- Features: Wind Turbines
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) reviews performance testing parameters for non-cleanable, often referred to as disposable, filter elements utilized in aircraft power and propulsion lubrication systems, including gas turbine engines, propulsion and transmission gear boxes,
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing valves
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: SAE No. 00 Flywheel, SAE No. 00 ABS certified, non-certified, or custom-coupling and coupling mounting Free-standing or close-coupled generator set arrangements Starting System Turbine air starter or Dual electric starting motors or Air and electric starting motors
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: valve Oil mist detector Flywheel and damper guards Mounting System Base aseembly Vertically-restrained vibration isolators and weld plates Starting System Single turbine air starters Boost control valve for extremely cold ambient conditions Air start pressure reducing valves
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Qualitrol Company, LLC
Description: The FFProbe has been primarily designed for monitoring rotor magnetic flux on generators with an air gap size more than 50 mm. Features Iris Power FFProbe is used in turbine generators with an air gap size 50 mm and over. Probe height is customized Probe has a
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Qualitrol Company, LLC
Description: ATEX/IECEx INMETRO Hazardous location C-UL-US Hazardous location Options TFProbe kit for air cooled salient pole machines with an air gap size less than 50mm. TFProbe kit for air cooled round rotor machines with an air gap size less than 50mm. TFProbe kit for hydrogen
- Instrument Type: Condition Monitor / Fault Detector
-
Description: on which types of units are covered in this document, see Annex A. Machine sets covered by this document can have the following configurations: a) generators driven by hydraulic turbines; b) motor-generators driven by pump-turbines; c) motor-generators driven by
-
Supplier: Nord-Lock Group
Description: Superbolt nut style Multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. Superbolt SJX Jamnuts are used for applications where limited headroom and/or limited
- Threaded Diameter: 0.75 to 6 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. CY series Superbolt tensioners are used for higher bolt loads on general machinery
- Threaded Diameter: 0.75 to 6 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. Superbolt MT series tensioners are used on general mechanical applications. They can
- Threaded Diameter: 0.75 to 6 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: Nord-Lock Group
Description: Superbolt nut-style multi-jackbolt tensioners (MJTs) are an innovative bolting product that will eliminate expensive and dangerous tooling. Only hand/air tools are required to install or remove any size MJT. H650T series Superbolt tensioners replace “acorn” and “castle” nuts and are intended
- Threaded Diameter: 1 to 4 inch
- Applications: Compressor, Gas Turbine, Generator Coupling, Press, Pump
- Power: Manually Powered
- Type: Nut Replacement / Augmentation
-
Supplier: SAE International
Description: a new method has emerged. Recent advances in high speed electrical machines have enabled the power turbine to be coupled to an electric generator. Decoupling the power turbine from the crankshaft and coupling it to a generator allows the power electronics to control the
-
Supplier: Waukesha Bearings
Description: accommodate high load at start-up and to assist in assembly and inspection Temperature, load cell and vibration instrumentation Electrical insulation to protect bearings in motor/generator applications Corrosion resistant materials Typical Applications Generators Motors Vertical pumps,
-
Supplier: Process Sensing Technologies USA
Description: generator housings; CO2 in turbine generator housing; checking H2 purity Ammonia Plants Chemical plants Refrigeration Facilities
- Operating Temperature: 50 to 113 F
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: SAE International
Description: The Nickel Cadmium battery covered by this Aerospace Standard is the type which is generally, although not exclusively, used for engine starting purposes in turbine-powered aircraft and/or on aircraft with turbine type Auxiliary Power Units. This turbine starting function
-
Supplier: Safran Helicopter Engines
Description: Helicopters. The Makila family has a modular architecture: an air intake, a compressor with three axial stages, a gas generator (including a centrifugal compressor stage, an annular combustion chamber and a two-stage turbine) and a two-stage power turbine. Latest versions
- Horse Power: 1,800 to 2,100 HP
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging Systems Charging
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Roscid Technologies
Description: 4-20 mA signal output Small, space-saving, compact design Simple to install Applications Power plant: H2 purity analysis on turbine generator purge gas Petrochemical plant: H2 purity analysis on H2 / HC recycle gas streams, redesulfurization, and tail gas treatment processes Air
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen (H2)
- Mounting Type: Fixed
-
Supplier: Haida International Equipment Co., Ltd.
Description: evaluate the rubber’s ozone aging resistance properties. Main feature Equipment by the occurrence of silent and efficient ozone generator ozone gas. and a certain amount of air processed. the switch in the mixture into the chamber. the continuous line UV detector to detect the
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
4 Applications for Actuators in Wind Turbines Nowadays wind turbines play a larger role in the power generation combination for the USA. Every day, more and more turbines are being installed across (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Datasheets for Isotech, Inc. -
Blending of cement Vacuum forming for the glass industry Keeping waterways and ports ice-free Creating oil barriers Gas-air mixing installations Oxidation air for power plants Stationary unloading of tanker trucks Vacuum (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
reduce risks for the consumer. As a result of the quite sensitive conveying media, the choice of the process air generator – also with respect to explosion protection and safety (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
risks for the consumer. As a result of the quite sensitive conveying media, the choice of the process air generator – also with respect to explosion protection and safety – is of vital importance and must be selected to fit precisely. Demand for attributes such as robustness, reliability (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
CR4 - Thread: Hot Air
Not by an electric motor driven by an air turbine powered generator by chance?
-
Magnetic machines and power electronics for power MEMS applications
The initial comparison between the three machines in Sections 3.3 and 3.4 are done at room temperature because, at the time of the comparison, the focus was on low temperature air powered turbine generators which would be used a stepping…
-
Millimeter Scale MEMS Air Turbine Generator by
Winding Wire and Multilayer Magnetic Ceramic Circuit
This paper provides a new system and concept concerning to MEMS air turbine power generator .
-
Raytheon concludes Jammer trials
The company built an internally mounted ram air turbine generator and power control system to produce the power needed to run NGJ in an operational environment, Nick Uros, vice-president Raytheon Next Generation Jammer programme said during a briefing on 13 December.
-
Tests On The Wave Power Generator "Kaimei"
However, JAMSTEC has been concentrating its efforts on the research of a wave power generator employing air turbines .
-
Self-Rectifying Turbines For Wave Energy Conversion
McCormick,M.E.(1981), Ocean Wave Energy Conversion, Wiley-Interscience, New York. Masuda,Y. and Yokomizo,H.(1979),"The Basic Study for the Valveless Air Turbine for Wave Power Generator System," JAMSTEC TR 3.
-
Encyclopedia
Resembling a whale, it transforms wave motion into high velocity oscillating airflow, achieved near the “mouth,” by three chambers; waves enter and exit through these ducts at their top, with air turbines driving electric power generators (one each of 10 and…
-
A Simple Theory of Impulse Turbine With Self-Pitch-Controlled Guide Vanes For Wave Power Conversion
The model tests ofthe impulse turbine have been carried out to develop an efficient low speed air turbine for wave power generator (Kim et al. 1988 ; Setoguchi et al. 1993 ; Setoguchi et al. 1994 ; Maeda et al. 1995).
-
CR4 - Thread: Storing Green Energy
In any case you would need both wind turbines and compressed air powered generators .
-
Turbomachinery Solutions for Green and Renewable Energy - Nasa Tech Briefs :: NASA Tech Briefs
Ascending and descending waves alternately compress and evacuate air inside a chamber to drive the air - turbine - powered generator .
Indicates content that may require registration and/or purchase.