-
Supplier: SPIROL
Description: The Series CL6000 is machined from 2024 aluminum as this grade provides the best combination of strength, corrosion resistance, machinability and cost. Additional advantages of aluminum are that it is lightweight (1/3 the weight of brass), it is 40% stronger than brass, and it is lead
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Aluminum
- Insertion Type: Over-molded, Press-in
-
Supplier: SPIROL
Description: The CL6100 headed aluminum Compression Limiter is the same as the CL6000, with the addition of a head. The head provides extra bearing surface on the mating component when a flanged bolt or a washer is not used.
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Aluminum
- Preference: Flanged / Headed
-
Supplier: Norlok Technology, Inc.
Description: The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4" total thickness of mild steel, aluminum, copper,
- Pressure: 80 to 2,000 psi
- Thickness: 0.25 inch
- Sheet / Stock Thickness: 0.25 inch
- Technology: Air / Pneumatic, Hydraulic
-
-
Supplier: Norlok Technology, Inc.
Description: 5 Tons of Air Power. The Surelok III clinches material with 5 TONS of force smoothly and efficiently using only 90psi (6 Bar) shop air. Tooling adapters can be design to do other sheet metal work that needs a 5 ton (4535 kg) press. Adjustable 2 1/2"[63mm] Stroke. Convenient Adjustment makes
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Norlok Technology, Inc.
Description: The LETTERLOK 3000 is designed to fasten the open end of the channel letter returns. This versatile tool eliminates drilling and pop riveting open letter returns and letter centers. It can produce a UL recognized fastener in just two pieces of aluminum.
- Pressure: 65 to 85 psi
- Stroke: 0.25 inch
- Sheet / Stock Thickness: 0.024 to 0.125 inch
- Throat: 3.25 to 4.5 inch
-
Supplier: Cyril Bath Company
Description: you will see an animation of VTL stretch press design, making a part and placing this part on to the aircraft. This animation will give the viewer a quick glimpse of the actual forming process on a Cyril Bath stretch press. Cyril Bath Company offers a diverse selection of versatile
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 0.167 inch
- Pressure Angle: 20°
- Material: Aluminum
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 0.23 inch
- Pressure Angle: 20°
- Material: Aluminum
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 0.167 inch
- Pressure Angle: 20°
- Material: Aluminum
- Features: Other Metal
-
Description: necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and
- Face Width: 0.167 inch
- Pressure Angle: 20°
- Material: Aluminum
- Features: Other Metal
-
Supplier: SPIROL
Description: The Series CL8000 is machined from 360 brass. Similar to the CL6000, the CL8000 can be molded in or pressed into an assembly. The applications for SPIROL's brass and aluminum Compression Limiters are very similar, however to accommodate the same class/grade bolt, the brass Limiters have a
- Length: 0.1181103 to 0.3149608 inch
- Inside Diameter: 0.159448905 to 0.438976615 inch
- Material: Brass
- Insertion Type: Over-molded, Press-in
-
Description: thermal expansion is 5.6×10-6K-1 (20-1000°C) Thermal conductivity is 70-180 W/m.K Insulation resistance is >1012Ωcm (20°C) Forming Processing Ceramic Injection Molding Low Pressure Injection Molding Cold Isostatic Press Dry Press Tape Casting Precision Machining Processing Products AlN
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 70 to 180 W/m-K
- MOR / Flexural Strength: 43,511.0518071591 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Kurt Manufacturing
Description: Precision aluminum castings, from <1 pound up to 26 pounds, Kurt is a recognized leader in the manufacturing of aluminum die casting. We provide our customers with unequaled technical support and service. Our 90,000 square foot facility houses 20 cold chamber die cast machines;
- Materials: Aluminum / Aluminum Alloy, Ferrous Metals, Nonferrous Metals
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection
- Casting Type: Die Casting
- Secondary Operations: Machining, Mechanical Assembly
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech Ceramics is the leading manufacturer of custom designed multilayer aluminum nitride substrates. Aluminum nitride offers high thermal conductivity with an excellent coefficient of thermal expansion (CTE) match to silicon. The material system is stable from cryogenic to high
- Materials: Aluminum Foil / Cladding, Metal Foil / Cladding
-
Description: ALN ceramic components purity is 99.5% aluminum nitride and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, hot pressed ALN
- Specialty Ceramic Type: Aluminum Nitride
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Sintered / Fired, Specialty Ceramic
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Automation24, Inc.
Description: matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40
- Light Fixture Wattage: 24.000000000000014 watts
- Application: Industrial
- Lamp Type: LED
-
Supplier: Dover Flexo Electronics, Inc.
Description: Dover Flexo Electronics' precision-machined aluminum idler rollers and tension rollers are manufactured to the highest quality and can be used solo on your press or web machinery or with any stationary shaft, shaft-end tension transducers or UPB transducers including DFE’s Model C, or
- Length/Width: 6 to 96 inch
- Roll Diameter: 3 to 6 inch
- Material: Aluminum
- Type: Idler Roller
-
Supplier: Automation24, Inc.
Description: matched for installation in narrow spaces. Thanks to the robust aluminum housing, the TUBELED_40 II can be used up to an ambient temperature of 40 degrees. Whether lathes, punching presses or all other machines that have limited space and harsh production environments, the TUBELED_40
- Lamp Power: 48 watts
- Rated Average Life: 60,000 hours
- Maximum Overall Length: 40.944904 inch
- Features: LED Lamps
-
Supplier: Ascension Industries, Inc.
Description: to meet your particular needs in sheetmetal forming... Our CNC Press Brake enables us to provide you greater precision, reliability, accuracy and productivity with dramatically reduced setup times. CNC Boring, Milling & Drilling With large capacity CNC boring milling, and drilling
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Drilling, Jig Boring, Milling
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: General Extrusions, Inc.
Description: General Extrusions is an Aluminum Extruder and has been in business since 1950. GEI is currently ISO/TS 16949 certified. They have 7" and 9" extrusions press capability and can perform additional secondary CNC and fabrication operations and anodizing.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Deep Hole Drilling, Drilling, Milling, Turning
- Materials: Aluminum
- Secondary Operations: Anodizing, Heat Treating / Stress Relieving
-
Supplier: CTM Corporation
Description: Sheet Metal 1 Mitsubishi LZP2512-3020D Laser Up to 4™x 8™ Sheet, ½ Mild Steel ¼ Aluminum, ¼ Stainless Steel 1 Amada PEGA 357 Punch Press Up to 4™x 12™ Sheets w/Reposition 1 Amada M3060 Shear 10™ Long Up to .250 Mild Steel Capacity 1 Amada RG 80 Press Brake 8™ 80 Ton Capacity
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.19 inch
- Width: 0.19 inch
- Length: 5 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.89 inch
- Width: 0.89 inch
- Length: 5 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.64 inch
- Width: 0.64 inch
- Length: 5 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 0.09 inch
- Width: 0.09 inch
- Length: 4 inch
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Made of Aluminum Ideal for Light Pressure Clamping Actuates with the Press of a Finger Components Can Be Purchased With or Without Purchase of a Plate Clamping Solution for CMM Part Fixturing When fixturing parts to be inspected by a touch
- Material: Aluminum
- Clamp Straps: Clamp Strap Assembly
- Actuation: Manual
- Application: Metalworking
-
Supplier: Fuji Impulse America Corp.
Description: The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Industry: Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Corbitt Manufacturing Company
Description: Company: AutoCAD Mechanical MasterCAM SolidWorks Bliss SC2-500 500 ton Press Nigara HBM-175-12-14 175 ton Brake Press Neff CNC Custom Punch Unit
- Material Thickness: 0.1 to 0.5 inch
- Material Width: 6 to 39 inch
- Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Z-shape
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping
-
Supplier: Te-Co, Inc.
Description: Product Information 1/4-20 Threaded Components Made of Aluminum Ideal for Light Pressure Clamping Non-Marring Rubber Coated Tip Actuates with the Press of a Finger Components Can Be Purchased With or Without the Purchase of a Plate Rubber Tip Offers Non-Marring Part Fixturing Provides
- Material: Aluminum
- Clamp Straps: Clamp Strap Assembly
- Actuation: Manual
- Application: Metalworking
-
Supplier: Reid Supply
Description: Used on milling machines and drill presses, our push-button stop nuts and clip-on quill stops create a physical barrier to prevent over boring of a hole. . QAN-4
- Material: Aluminum
- Features: Other Metal
-
Supplier: Schmersal Inc.
Description: chemicals Multiple mats can be connected in line to cover larger areas 4 wire connection cable Meets PLd to ISO 13849 when used with appropriate safety controller. Certified to EN 1760-1 Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and
-
Supplier: Schmersal Inc.
Description: safety controller Insensitive to environmental conditions Sensor set is IP67 rated Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of
-
Supplier: Floturn, Inc.
Description: MACHINING In addition to our diamond turning process, Floturn offers turnkey solutions to many other difficult-to-produce parts. Heat rolls, fuser rolls and special assemblies for the engineering and digital press market often require special contours, shaft ends and finishes. Our
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Welding
-
Description: Product Description ·Suitable for high speed stamping and precise feeding press work (Max 1.200 times/min). ·It is silent when the machine is working; no noise will be caused in the workplace. ·No press mark left on the material surface, enable plating material of
Find Suppliers by Category Top
Featured Products Top
-
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
Cold Header Die Repair Press These presses are used in the bolt making industry to press carbide inserts into and out of cold header dies. The presses are enclosed on all sides to withstand the occasional breakage of brittle carbide die, and the access door features a ballistics (read more)
Browse Die Cutters and Die Cutting Machines Datasheets for Savage Engineering, Inc. -
with each fusion joint. Calculating drag pressure with an iSeries is literally done at the press of a button. Once the sequence is begun using the iSeries tablet, the fusion machine initiates movement on its own. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Between Product Types Basic Controls for Simple Integration Pump or Press Fed Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) (read more)
Browse Filling Machines Datasheets for Prosys -
Press Release FOR IMMEDIATE RELEASE June 16, 2025 – Cincinnati, Ohio APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR APSX LLC, the company behind the widely (read more)
Browse Molding Machines Datasheets for APSX, LLC -
- “Solution Heat-Treated, Artificially Aged, Permanent Set and Straighten” The final digit in the -T6511 designation (and how I know it was an extrusion, since this only applies to extruded stock) means that the aluminum mill is allowed to straighten the extruded bars, like in a press (read more)
Browse Datasheets for Protomatic, Inc. -
large mold opening strokes. The most popular applications are closures, thinwall containers, lids and medical applications. How does it work? The unique design of a stack mold places particular challenges on the injection molding machine itself. As a result (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
safeguard large motors and industrial machines from the damaging effects of powerful vibrations and excessive noise. By acting as a stable buffer, our mounts prevent equipment damage, create safer working conditions, and ensure uninterrupted production. Features and Benefits (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
SPIROL is pleased to introduce a range of 2024 aluminum Press-In Inserts. Available in symmetrical (Series INS 50) and headed (INS 51) versions, the new aluminum (read more)
Browse Threaded Inserts Datasheets for SPIROL
More Information Top
-
Sell pvc profile window and door machine
• aluminum tester aluminium tools aluminium corner press machine cutting machine pvc and aluminium machine pvc machines contact kubilay.34 et hotmail.com...
-
Broadcast Equipment MC-10000 and MC-13000 monochrome auto-focus cameras
… width) 50 mm 60 mm (height) 57 mm 60 mm Weight (incl lens) 416 g 456 g Operating temperature -20 to +50°C -20 to +50°C Operating humidity less than 90% RH (non-condensing) Construction aluminium pressing and machined end plates Finish powder …
-
Broadcast Equipment CC-13000 AF colour camera
Size (incl lens): 120 mm (length); 56 mm (width); 55 mm (height) Construction: aluminium pressing and machined end plates Finish: powder coated paint finish Weight: 418 g (incl lens) Operating temperature: -20 to +50°C Operating humidity: less than 90% RH (non-condensing .
-
Sell Butyl Extruder Machine for glass machine
• Sell Pressing Machine for Aluminum Win-door for window machine .
-
Window Door Machine - Window Door Machine Manufacturers, Suppliers
Pressing Machine for Aluminum Window and Door Hardware LY-16 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38170/36057572-MIT.pdf?sequence=2
die cast Aluminum machined / press fit Glidcop machined/press fit Glidcop die cast Cr-Cu .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32762/57570210-MIT.pdf?sequence=2
The bearings will be pressed into machined aluminum plates which are rigidly mounted the vehicle's tube frame.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38747/33419553-MIT.pdf?sequence=2
Accomplished by a machined aluminum sleeve press fit onto the PAI plug and cemented to the coaxial cable shielding with conductive epoxy (Figure 6b).
-
A nonmagnetic uniaxial press with a tiltable piston
The phenolite press was made by the Department’s machinists whereas the simpler aluminium alloy press was machined by the author.
-
QUaD: A High-Resolution Cosmic Microwave Background Polarimeter
Each layer is composed of nine sections that were cut from flat sheets and molded into the appropriate shape by pressing them between machined aluminum forms while baking them in a custom oven.
Indicates content that may require registration and/or purchase.