-
Supplier: Yokogawa Corporation of America
Description: The VJET Ethenet/RS-485 converter is a compact, plug-in type communication converter that uses the Modbus/TCP protocol for connecting to host devices with Ethernet capability, and uses the Modbus/RTU protocol for connecting to devices with the with RS-485 communication
- Network Equipment: Analog-to-Wireless Converter
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, no relays, no analog output, Ethernet-to-RS485 converter (LNET485 board), 0 to 600.0V True AC RMS input (not ETL certified) RoHS Compliant: Yes
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Obsolete - Replaced by Rev A The EV12AS200 is a 12-bit 1.5 GSps ADC. The device includes a front-end Track and Hold stage (T/H), followed by an analog encoding stage (Analog Quantizer) which outputs analog residues resulting from analog quantization.
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, low voltage power 12-30 Vac or 10-48 Vdc, no relays, 4-20 mA, 0-10V, -10 to +10V analog output, Ethernet-to-RS485 converter (LNET485 board), -2.000 to +2.0000V DC inp RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: Features Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus Suitable for all 1/8 DIN Laureate DPMs, counters, timers
- Form Factor: Board
- Connector: RJ-45
-
Electronic Development Boards - Analog to Digital Converters (ADCs) Evaluation Boards -- 598-1015-NDSupplier: DigiKey
Description: CS5529 - 16 Bit 303 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Electronic Development Boards - Digital to Analog Converters (DACs) Evaluation Boards -- 598-1154-NDSupplier: DigiKey
Description: CDB4385 24 Bit 192k Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -2.000 to +2.0000V DC input RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -200.00 to +200.00V DC input RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: adapter cable and CBL08 RS485 splitter cable are required to connect the board's RJ11 port simultaneously to the USB port of a PC an to the external RS485 bus. The board's RS485 port can then be used to be used to set up the host instrument and
- Form Factor: Board
- Connector: RJ-45
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP,
- Resolution: 8 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: QFN-16L(3x3) Analog to Digital Converters (ADC) ROHS
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V to
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 192 kbps
- Operating Temperature: 0 to 50 C
- Agency Approvals: FCC, RoHS, WEEE
- Output Interface: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Agency Approvals: FCC, RoHS, WEEE
- Output Interface: RS232
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Embedded Data Systems
Description: temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5
- Features: Other
- Technology: RS232
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX to FFF HEX, the unit
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Apix, Inc.
Description: DESCRIPTION The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power, RS-485 ser
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet; Rate conversion: from 56 or 48 to 64 kbps. This enables connecting of a variety of DTE equipment to G.703 transmission equipment. Operating full duplex at a data rate of 64 kbps, SPD-703-1 has a range of up to 800m (0.5 mile) from the G.703 equipment. The
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: TV One Down Converter with Genlock, Keying, Mix Input: Analog - PC up to 2048x2048 and any HDTV to 1080i, CV, SV Output: Analog - CV, SV 1T-C2-150 Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from
-
Supplier: Richardson RFPD
Description: The ADV7125 (ADV®) is a triple high speed, digital-to-analog converter on a single monolithic chip. It consists of three high speed, 8-bit video DACs with complementary outputs, a standard TTL input interface, and a high impedance, analog output current source.The ADV7125
- Resolution: 8 bits
- Package Type: QFP
-
Supplier: FineTek
Description: It supports every single sensor to communicate through wireless mode directly End device 。Power Source: DC 9~30V 。Signal Input Interface: RS-485*1 。RF Interface: 3.5mm SMA Female 。RF Band: ISM Band 2.4G
- Network Equipment: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: Dataforth Corporation
Description: version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or
- Analog Input Channels: 1 #
- Digital I/O Channels: 3 #
- Accuracy: 0.04 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: The SCM9B-5000 4-Channel Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to
- Analog Input Channels: 4 #
- Accuracy: 1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 8 kHz
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip for Interchangeability of Controller and
- Number of Axes / Motors: 3 to 6
- Rated Power: 100 watts
- Supply Voltage (AC): 90 to 240 volts
- Maximum Output Voltage: -30 to 135 volts
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
Find Suppliers by Category Top
Featured Products Top
-
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application. Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits (read more)
Browse Analog-to-Digital Converters Datasheets for Dataforth Corporation -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Cooling: Equipped with forced air cooling (Forced air cooling power module) to maintain stable operation under varying loads. Flexible Communication: Integrates CAN/RS485 communication (CAN/RS485 communication module) for easy monitoring and control integration (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
audio back to analog. The 2239 has 1/8" headphone jack, line level phono jacks, and speaker phono jacks. Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
A Novel automatic level control for gain stabilization in a radio interferometry
After PID calculation, sends out the control output through Advantech’s ADAM 4024 Digital to Analog Converter via RS485 to the Variable Gain Amplifier.
-
Used Rail Lines Exporters, Used Rail Lines Selling Leads
WAYJUN 4-20mA to RS485 signal acquisition module Analog Current signal to RS485 or RS232 Converter ,Slim-line plastic...
-
Rs485 Converter Exporters, Rs485 Converter Selling Leads
[ Related Keywords : 0-10v to rs485 , A/D Converter , Analog signal acquisition ] .
-
Custom designed CPU architecture based on a hardware scheduler and independent pipeline registers — Concept and theory of operation
GPIO-General Purpose Input Output, ADC- Analog to Digital Converter , CAN- Controller Area Network, RS485 - Electrical standard for balanced serial data transmission described in the TIA/EIA-485 standard.
-
Monitoring Control System Design of Electrostatic Precipitator
For improving the signal noise ratio, ensuring the transmitted signals quality and easily realizing to process the data by computers, the analog signals should be converted to digital signals by A/D converter and transmitted by RS485 bus and related agreement before being…
-
Avago Technologies Announces The Industry’s Lowest Operating Power Widebody 10 MBd Digital CMOS Optocoupler
Applications for the new 10 MBd optocouplers include CANBus, RS232, RS485 , I2C, digital Fieldbus, and analog - to -digital and digital-to-analog converter interfaces.
-
Online monitors keep transformers in service
Data acquisition modules with four analog and four digital inputs are connected by an RS485 interface with each other and with an interface converter from RS485 to RS232.
-
Fuzzy Information and Engineering Volume 2
The analog output signals of the sensor array were converted into a digital signal after analog to digital converter (ADAM-4017), and then transmitted to the serial port of the computer after RS485 to RS232 protocol converting.
-
Health monitoring system for Dafosi cable-stayed bridge
As illustrated in Figure 10, each temperature sensor unit contains a thermo-sensitive semiconductor element, an analog processing circuit, an analog to digital converter , and an interface card to send data back to Local Computer 1 via a standard RS485 bus.
-
Comparative Analysis of Measurement Techniques of Feeding Behavior of Individual Poultry
Each scale had an RS232 serial interface connected to a custom-built microcontroller with RS232 and RS485 communication ports, digital i/o and analog /digital converter (KG Systems, Inc., East Hanover, N.J.).
Indicates content that may require registration and/or purchase.