-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Trans-Tek, Inc.
Description: The Series 600 Angular Displacement Transducers (ADT’s) are precision differential capacitors. These transducers do not have the edge effects and dimensional instability characteristic of traditional capacitive devices. The sensing element is coupled to a solid state oscillator, demodulator,
- Maximum Angular Measurement: 60 degrees
- Mechanical Range: 80 degrees
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 32 to 167 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: MultiDimension Technology Co., Ltd.
Description: resistance to external magnetic field interference DC (zero speed) operation Excellent thermal stability Compact package RoHS & REACH compliant Applications Gear speed and direction measurement Linear and angular speed sensing Linear and angular displacement
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility check secures the high
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: The TLE5309D is a diverse redundant angle sensor with analog outputs. It combines a Giant Magneto Resistance (GMR) sensor for full 360° angle range with an Anistropic Magneto Resistance (AMR) sensor for high precision in a flipped configuration in one package. Sine and cosine
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: delay make especially the GMR sensor variants suitable for systems with high speeds and high accuracy demands such as brushless DC (BLDC) motors for actuators and electric power steering systems (EPS). The AMR sensor variants with their typically accuracy of 0.1° fit for systems
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: OROS
Description: compressor, transmission), the cause of vibrations often comes from the fluctuations of the angular speed. The analysis of the instantaneous angular speed inside each shaft revolution provides essential information. The common way to measure such instantaneous velocity is
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: Infineon Technologies AG
Description: injection Productive Programmer @ eHitex SPEED FLASH-TLE4998x ED FLASH Production Programmer SPEED FLASH is a proven universal production programmer. The system was designed to be easily configurable for the programming of different targets. A wide range of interfacing techniques to
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 340 degrees
- Mechanical Range: 10 to 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user programmable NEW -- Download via
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Maximum Angular Measurement: 1,080 to 5,760 degrees
- Mechanical Range: 10 to 6,480 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Vision Research
Description: high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment. Small & flexible: At 73 mm
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Supplier: Vaisala
Description: Accurate wind speed and direction measurement in a compact and economical package The Vaisala Wind Sensor WM30 is a compact and economical wind speed and direction sensor. The rotating cup anemometer at the top of the unit provides a linear response to wind speed.
- Height: 10.4330765 inch
- Weight: 0.793650793650794 lbs
- Operating Temperature: -40 to 131 F
- Output Options: Analog Voltage, Pulse Signal, Switch or Relay
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's APS00B High Resolution Angular Position Sensor IC (Integrated Circuit) is a miniature surface mount device for angular or rotary displacement designed for magnetic saturating field sensing. The APS00B creates an analog output voltage that varies with the direction of
- Package Type: SOIC
-
Supplier: ams
Description: The AS5132 is a contactless magnetic rotary position sensor for accurate angular measurement over a full turn of 360 degrees. The absolute angle measurement provides instant indication of the magnet’s angular position with a resolution of 8.5 bit = 360 positions per revolution
- Operating Temperature: -40 to 302 F
- Classification: Sensor / Transducer
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the length of the
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Hymark/Kentucky Gauge
Description: High resolution sensor for linear and angular measurements. High speed and protection degree. Speed proportional output signals. Resolution up to 1 µm.
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: SAE International
Description: The technology to estimate engine load using the amplitude of crankshaft angular velocity variation during a cycle, which is referred to as " \u0394\u03c9 (delta omega)", in a four-stroke single-cylinder gasoline engine has been established in our former studies. This study was aimed to apply
-
Supplier: Allied Electronics, Inc.
Description: The HRS100 Series provides angular position information for a variety of sensing and control applications in the automotive, marine, truck, offroad, industrial implementation, aerospace and rail industries. The use of magnetically coupled information, in place of a mechanical wiper assembly,
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet rotation
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3102 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3102 senses the single pole-pair magnet rotation above
- Resolution: 12 bits
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
- Encoder Type: Absolute
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of
- Maximum Angular Measurement: 360 degrees
- Output: Analog Voltage
- Technology: Multi-turn Capability, Resolver
- Classification: Sensor / Transducer
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via PROFINET interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy wiring and programming Learn more View other products in this family of
- Accuracy: 158.04 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Operating Temperature: 185 F
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy wiring and programming Learn more View other products in this family of
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
torsional stiffness—making them the preferred choice for connecting sensitive components without compromising performance. Technical Specifications: Angular (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
angular distribution of color, luminance, and contrast of displays and display components. Radiant Vision Systems utilizes Fourier optics that map an emitting spot to an image sensor so that each pixel corresponds to a different emission angle. The conoscope lens captures a full cone of view angle data (read more)
Browse Datasheets for Radiant Vision Systems -
-Axis Compensation: Accommodates angular misalignment up to 0.1°, parallel misalignment to 0.5mm, and axial motion up to ±0.3mm Vibration Dampening: Reduces transmission of motor vibration by up to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR's Monopulse Comparators have the advantage over (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
milling machines of every size. The integrated micro-camera is able to acquire several images of tool at different angular position, providing extremely precise values of length and diameter even for smallest tools, less than one millimeter. Visual Tool Setter is a system which allows (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
by a standard BLDC driver using a six-step trapezoidal technique, featured Hall sensors spaced 120° apart, ensuring a consistent 50% duty cycle. Trapezoidal current waveforms for all phases confirmed smooth operation in both forward and reverse directions, meeting specified speed and current (read more)
Browse Rotary Encoders Datasheets for Portescap -
. Telemecanique specifies five electrical positions and a maximum angular displacement of 180 degrees in either direction. The minimum torque required for tripping is 0.5 N·m, while the minimum torque for positive opening is 0.75 N·m. The maximum permitted actuation speed is 1.5 m (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Fault detection and isolation of electrical induction motors via LPV fault observers: A case study
In particular, f1 refers to rotor angular speed sensor faults that are typically modeled as additive faults [33]; f2;sd and f2;sq refer to imbalanced stator voltage supply faults.
-
A MUMPs angular-position and angular-speed sensor with off-chip wireless transmission
(1997) A robust capacitive angular speed sensor .
-
Speed Sensorless and Sensor-Fault Tolerant Optimal PI Regulator for Networked DC Motor System With Unknown Time-Delay and Packet Dropout
First, we impose the following sinusoidal fault on the angular speed sensor : .
-
Modeling of the front end of a new capacitive finger-type angular-position sensor
[8] T. Fabian and G. Brasseur, “A robust capacitive angular speed sensor ,” in IEEE IMTC’97, Ottawa, Canada, May 19–21, 1997, pp. 1267–1272.
-
A capacitive finger-type angular-position and angular-speed sensor
[6] T. Fabian, G. Brasseur, "A Robust Capacitive Angular Speed Sensor ", in Proceedingsof /€E€Conference on instrumentation and Measurement Technology (IMTC/97), Ottawa, Canada, pp.1267-1272, May 19-21, 1997.
-
Analytical redundancy for sensor fault isolation and accommodation in public transportation vehicles
It computes output signals of the input and output gearshift angular speed sensors .
-
Analytical redundancy for sensor fault isolation and accommodation in public transportation vehicles
It elaborates output signals of the input and output gearshift angular speed sensors (SI, S6, S,), and on the base of the bus running conditions, automatically decides for a gear change.
-
A measurement algorithm for capacitive speed encoder with a modified front-end topology
[2] T. Fabian and G. Brasseur, “A robust capacitive angular speed sensor ,” in Proc. IEEE Instrum. Measur.
-
MEMS high-speed angular-position sensing system with rf wireless transmission
T. Fabian and G. Brasseur, “A robust capacitive angular speed sensor ”, IEEE IMTC '97, 2, p. 1267-1272, 1997.
-
A foundry fabricated high-speed rotation sensor using off-chip RF wireless signal transmission
T. Fabian, et al., “A robust capacitive angular speed sensor ”, IEEE IMTC ‘97,2,pp.
Indicates content that may require registration and/or purchase.