-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C).
- Type: Anti-Seize / Thread Compound, Fluid / Oil
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the rubber
- Type: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion
- Functions: Mold Release / Release Agent
- Features: Water Soluble / Emulsion
-
Supplier: ContiTech AG
Description: weathering, anti-static Long service life Saves money as less cleaning and maintenance work is required Costly maintenance-intensive scraper systems replaced by a simple soft rubber scraper Applications: Transports all types of material Product Range: Temperatures stability -25 to +80°C (for
- Belt Width: 19.68505 to 82.67721 inch
- Application: General Purpose, Mining / Quarrying
-
-
Supplier: Accuris
Description: GASKETS, ASBESTOS, ELASTOMERS COMPOUND AND ANTI-STICK (GRAPHITE)
-
Supplier: Newark, An Avnet Company
Description: QuickStix(TM) Silver Grade Anti-Seize 40 gm Net Wt. Stick
-
Supplier: Accuris
Description: GASKETS - ASBESTOS WITH RESIN, ELASTOMER COMPOUND AND ANTI-STICK (GRAPHITE) OR COATING FILM
-
Supplier: R. S. Hughes Company, Inc.
Description: operating temperature. Formerly known as Loctite Quickstix Heavy Duty Anti-Seize. This anti-seize lubricant is packaged 10 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: Dexter Innovative Solutions, LLC
Description: More information coming soon.
- Type: Manipulator / Lifter
-
Supplier: Accuris
Description: Live working Telescopic sticks and telescopic measuring sticks
-
Supplier: Watts
Description: 2 in. x 20 ft. - 5 sticks
- Maximum Inside Diameter / Size: 0.5 inch
- Pressure Rating: 80 to 160 psi
- Design Units: English
- Type: Plastic Tubing
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite QuickStix anti-seize lubricant is compatible with copper, brass, cast iron and steel. Is rated as Military Grade. Can be used under the following temperature ranges: -20 F minimum operating
- Type: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: Watts
Description: 1 in. x 20 ft. - 5 sticks
- Maximum Inside Diameter / Size: 2 inch
- Pressure Rating: 80 to 160 psi
- Design Units: English
- Type: Plastic Tubing
-
Supplier: RS Components, Ltd.
Description: USB Stick 128GB Metallic Colour
- Standards and Certifications: RoHS Compliant
- Memory Type: USB
-
Supplier: Norton Abrasives
Description: Norbide Stick
- Wheel Diameter (To Be Dressed): 10 inch
- Type: Aluminum Oxide, Dressing Stick
- Features: Ceramic Wheel Dressing, Handheld, Holder / Machine Mount
-
Supplier: UL Standards & Engagement
Description: UL Standard
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5474 CAS#:76093-98-6 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Alloy of bismuth, lead, cadmium and tin Specification TEST 1. Lead approximately 25% 2. Cadmium approxmiately 12.5% 3. Tin approximately 12.5% 4. Bismuth approxmiately 50% Properties No properties.
- State of Matter: Powder
-
Supplier: Watts
Description: 3/4 in. x 20 ft. - 25 sticks
- Maximum Inside Diameter / Size: 0.5 inch
- Pressure Rating: 80 to 160 psi
- Design Units: English
- Type: Plastic Tubing
-
Description: Producing beautiful stick packs was never easier than with Viking Stick Pack baggers from Viking Packaging Technologies. Our Viking Stick Pack systems are available with powder and liquid fillers and produce stick packs up to nearly 8” long by 2” wide. Our machines can be constructed from 2 – 20
- Machine Type: Filling / Packer Machines
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap light woods Blend Stick filler.
- Features: Leveling / Filling Compound
-
Description: Covers telescopic sticks and telescopic measuring sticks to be used for live working on a.c. or d.c. electrical installations at 1 000 V and above for a.c. and 1 500 V and above for d.c. The telescopic sticks are designed to accept attachments that meet appropriate live working standards and,
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Strong Steel Stick filler is compatible with ceramic, electrical, automotive and marine materials with a 30 min cure time. Provides a 20 min working time.
- Features: Leveling / Filling Compound
-
Supplier: CSA Group
Description: Covers telescopic sticks and telescopic measuring sticks to be used for live working on a.c. or d.c. electrical installations at 1 000 V and above for a.c. and 1 500 V and above for d.c. The telescopic sticks are designed to accept attachments that meet appropriate live working standards and,
-
Supplier: Norton Abrasives
Description: Boron Carbide Stick
- Type: Aluminum Oxide, Dressing Machine, Truing Device
- Features: Ceramic Wheel Dressing, Holder / Machine Mount
-
Supplier: BARTEC
Description: Intrinsically safe Ex i memory stick. Approved for Agile X IS and POLARIS SMART HMI 7" W. May be replaced in explosive areas.
- Memory Size: 8 GB
- Memory Type: Memory Stick™
-
Supplier: Superlok - Mako Products
Description: Mako stainless steel tubing is manufactured in domestic and import options, in compliance to ASTM A269 and ASTM/ASME S/SA249 standards. Sticks 304 SS, 316 SS & Alloys Seamless & Welded .020 through 1.20 wall 1/8" through 2" OD 10 or 20 Foot Sticks Import & Domestic
- Outside Diameter / Size: 0.125 to 2 inch
- Wall Thickness: 0.2 to 0.12 inch
- Design Units: English
- Application: General Purpose
-
Supplier: Ultra Energy
Description: Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available.
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
- Sensor Termination Type: Other
- Element Material: Platinum
-
Supplier: Lite-Source, Inc.
Description: TABLE LAMP - D.BRZ/BEIGE FABRIC BELL SHADE, TYPE A 100W
- Fixture Type: Desk Lamps
- Application: Residential
-
Supplier: Lite-Source, Inc.
Description: TABLE LAMP - ANT.BRASS/BEIGE FABRIC BELL SHADE, TYPE A 100W
- Fixture Type: Desk Lamps
- Application: Residential
-
Supplier: Visual Sound, Inc.
Description: Daktronics, Inc. A flexible daytime video solution, PXS-62 elements feature ultra-bright LEDs and mesh mounting for up to 75% viewing transparency. Ideal for large to mid-sized applications requiring a medium-range viewing distance.
- Features: Flat Panel Monitor, LED Display
-
Supplier: Gluefast Company, Inc. (The)
Description: Hot Melt Glue Sticks from Gluefast The Gluefast Company, Inc. offers hot melt glue sticks for a wide range of crafts and hobbies, as well as packaging, labeling, and assembly applications. Gluefast's hot melt glue sticks are easy to apply with one of our hot melt glue guns or other competitive
-
Supplier: Image Supply, Inc.
Description: Porcelain & tile cleaner. Removes hard water rings, lime, rust and stains from toilets, urinals, sinks and showers. Speeds & completes the cleaning of chemicals. Works alone. Cleans where cleansers fail. ea
-
Supplier: Maxi Adhesive Products, Inc.
Description: Excellent bond on plastic nameplates, plaques and trim. This hand tearable, double sided tape is available in wide width rolls to be applied to engraved stock before shearing. Shears cleanly.
-
Supplier: Dexter Innovative Solutions, LLC
Description: The Dexter HS500 Hot Stick is a rugged yet lightweight manipulation tool that provides personal protection by increasing standoff distance. The unlimited dexterity of the manipulator head allows you to easily grab, move and lift an array of objects. The heavy-duty electric motor generates up to 45
- Type: Manipulator / Lifter
-
Supplier: TFC Ltd.
Description: Loctite® 3463 Metal Magic SteelTM stick Working time 3 minutes – sets in 10 minutes. Steel filled kneadable stick. Adheres to damp surfaces and cures under water. Chemical and corrosion resistant. Can be drilled, filed and painted. It is ideal for emergency sealing of leaking tanks and pipes.
Find Suppliers by Category Top
Featured Products Top
-
QuickStick® 150 Intelligent Conveyor System. As an extension of the Rockwell Automation independent cart technology portfolio, this technology presents an exciting opportunity to transform what is possible in facilities across the industrial landscape (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Hicksville, NY -- These precision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument (ISO 9001 + AS9100 certified) feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Backer Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
The positive thermal coefficient (PTC) electric condensate evaporator pan takes advantage of new technology that can reliably supply wattage at a lower level suitable for low flash point refrigerants. Wattage is constantly being provided at a reduced rate of approximately 10% of nominal value in open air as the resistance is self-regulated to a higher value with the higher sheath tempera...
(read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Picking the right adhesive can help you meet environmental health and safety goals, but avoiding performance trade-offs means you need to make a calculated spec. For fiberglass, fabrics, felts, cardboard, and more, 3M™ Fastbond™ Pressure Sensitive Adhesive 1049 offers repositionable, quick bonds in a low-VOC formula.
(read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
Layered Type Designed for Anti-Vibration Use with Large Equipment "NonBuren Anti-Vibration Mount" is a layered type designed for anti-vibration use with large equipment. It is suitable for machines such as looms and large compressors. Made to order (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Celebrating LMS Anti-Vibration Levelers During National Inventors Month Innovation is the key to human progress—without the creation of novel inventions, stagnation would set in, and world-altering breakthroughs would be few and far between. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Vlier -
… A newly developed series of anti-vibration grommets specifically engineered for electrical insulation, mechanical damping and noise suppression in office or lab equipment is now available from Keystone Electronics Corp (read more)
Browse Grommets Datasheets for Keystone Electronics Corp. -
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
More Information Top
-
Tribology issues in nanoimprint lithography
SAMs for the sticking layer as well as the anti sticking layer can be coated on the substrate surface to increase the adhesion energy be- tween the polymer film and the substrate [22, 23].
-
Advanced Technologies in Nano Materials and Electric Devices
Most papers on metal transfer used an anti sticking layer to transfer metal to PET or other organic materials.
-
Dictionary of foodstuffs - Dictionary of Foods
Antibonding oil (separating fat to baking / cooking .
-
Electromagnets
- Corresponds to Flat 0 - 3 - 4 - 0 to the CO energy, that can't be implemented because of funktionsbedingter residual air gaps ( antiadhesive disc for reduction of the residual holding force) or constructively conditional parasitarer air column.
-
Fields of application of thiols and Polytetra floor ethylene as antihaftschichten for Mikrowärmeübertrager
Further, they show a good antidetention behavior.
-
Alternative approach to transparent stamps for UV-based nanoimprint lithography: techniques and materials
The compatibility of hybrid polymer stamps and the effectiveness of the anti sticking treatment were tested by imprinting of commercially available NIL resists mr-UVCur06 and mr-NIL 6000 (micro resist technology GmbH).
-
Temperature-induced aggregation ionic liquid dispersive liquid-liquid microextraction method for separation trace amount of cobalt ion
… this investigation small amounts of 1 hexyl 3 methylimidazolium hexafluorophosphate [Hmim][PF6] and 1 hexyl 3 methyl imidazolium bis (trifluoromethylsulfonyl)imide [Hmim][Tf2N] (as extractant solvents) were added in a sam ple solution containing Triton X 114 (as an anti sticking agent).
-
Image Analysis Quantification of Sticking and Picking Events of Pharmaceutical Powders Compressed on a Rotary Tablet Press Simulator
anti sticking Cp .
-
Wear Resistant Modified diamond Like Carbon of Coatings with Non‐Sticking Properties
This result is compared with the OberflaÈ cheneigenschaften of Teflonâ (OFE 18,5 mN / m, WW 1158) so, dafuÈ r is to recognize that is reached not quite the antidetention property of the Teflonsâ but that is reached a fuÈ …
-
Silanized polymeric working stamps for hot embossing lithography
Keywords: nanoimprint, hot embossing, working stamps, anti adhesion layer, anti sticking , thermoset polymer .
Indicates content that may require registration and/or purchase.