-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 48
- Pitch Diameter: 0.75590592 inch
- Bore Diameter (if applicable): 0.1968505 inch
- Pressure Angle: 20°
-
Supplier: SAE International
Description: anti-backlash gear and a regular spur gear mesh, and 2. the anti-backlash gear replaced by a regular spur gear. An anti-backlash and spur gear from the gear train of the Cummins ISX 15 engine - for the heavy duty
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring
- Number of Teeth: 100
- Pitch Diameter: 1.3889 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1873 inch
-
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring
- Number of Teeth: 54
- Pitch Diameter: 0.8438 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1248 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring
- Number of Teeth: 84
- Pitch Diameter: 1.1667 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.2498 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring
- Number of Teeth: 190
- Pitch Diameter: 2.375 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1873 inch
-
Supplier: TPA Motion
Description: mating parts. They are generally used for low torque applications that require constant zero backlash. The precision cut gears are typically mated with an anti-backlash gear to provide an effective zero backlash drivetrain.
- Features: Anti-backlash
- Gear Center: Center Bore
- Gear Type: Spur Gear
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Description: Helical cut gears are similar to spur gears with their teeth cut at an angle. The most popular helical gear design is 45 degrees. Helical cut gears can have a right hand or a left hand gear helix. When 45° helical gears of the opposite hand operate together
- Number of Teeth: 10 to 160
- Face Width: 0.125 to 0.5 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Star SU LLC
Description: direction via a precise, hardened, anti-backlash preloaded ball screw.
-
Supplier: ATLANTA Drive Systems, Inc.
Description: minimal pitch error over the complete travel length. The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions,
- Number of Teeth: 150
- Face Width: 24 mm
- Length: 1,000 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: minimal pitch error over the complete travel length. The high precision pitch of the racks can eliminate the need for electronic compensation and the high precision parallelism allows for drives with extremely low backlash without the need for preloading. Used with our Split-Pinions,
- Number of Teeth: 64
- Face Width: 49 mm
- Length: 1,005.3 mm
- Pressure Angle: 20°
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of 5 arc-min High rigidity and torque capacity with a design
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 21 In-lbs
- Gearbox Ratio: 3 : 1
- Shaft Speed: 3,000 rpm
-
Supplier: Transcat, Inc.
Description: thumb-operated, fi ne adjustment roll Hardened stainless steel bar, measuring surfaces, rack, gears and depth rod Positive, split-gear anti-backlash control
- Gage / Instrument Type: Caliper
-
Supplier: Sensata Technologies
Description: Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80°angular range in single or multiple channel designs. RVDTs with integral miniaturized anti-backlash
- Technology: RVDT
- Classification: Sensor Element / Chip
-
Supplier: Island Components Group
Description: Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher
- Gear Ratio: 17.07 to 17,476 (X : 1)
- Output Torque: 10.3125 In-lbs
- Backlash: 30 to 45 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Transcat, Inc.
Description: wrenches, Multipower really shows its strength The Multipower range extends to 5000 N m/3687 ft.lb. Multipower tools are also available on request up to 12000 N m/8850 ft.lb. The largest Multipower units are fitted with an anti-backlash device N m1) 5000 ft.lb1) 3687 N m2) 294 ft.lb2)
-
Supplier: PI (Physik Instrumente) L.P.
Description: backlash and play that can result from mechanical components like gears and screws in the drivetrain. Ideal for high-velocity, high-acceleration applications, these motors feature a maintenance-free, frictionless design, ensuring longevity in demanding 24/7 operations. The controller's
- Stroke or X-Axis Travel: 1.574804 to 3.93701 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: Panavision, Inc.
Description: with no gears, low static and dynamic friction, minimal backlash, ultra smooth movements, and stable boresight. Add in high reliability and durability, exotic glasses, finely ground aspherical surfaces, high efficiency anti-reflection coatings. Then put it in an easy-handling,
- Focal Length: 9.5 to 112.00000000000001 mm
- Diameter: 83.8 to 151.6 mm
- Length: 148 to 419.00000000000006 mm
- Specialty / Application: Aspheric
-
Supplier: Newport MKS
Description: precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: precision nut includes anti-backlash preloading and a sophisticated decoupling system that prevents lead screw eccentricity errors from affecting stage movement. All Steel Stage Construction UTS series linear stages feature all-steel construction with preloaded linear ball bearing
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.78740157480315 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: an XMS50 gathered at a rate of 1 kHz using an interferometer. Matched Pairs of Anti-creep Crossed Roller Bearings for Ultra-Accuracy To ensure the most accurate trajectory control, XM stages feature matched pairs of best-in-class anti-creep crossed roller bearings. The absence of
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: of 1 kHz using an interferometer. Matched Pairs of Anti-creep Crossed Roller Bearings for Ultra-Accuracy To ensure the most accurate trajectory control, XM stages feature matched pairs of best-in-class anti-creep crossed roller bearings. The absence of recirculating elements in these
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- These precision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument (ISO 9001 + AS9100 certified) feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
. Sterling Instrument will assemble any end gears ordered with the differential for no extra charge. Specifications of the S9540A-TS9 anti-backlash differential are: • Nominal shaft (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Anti-backlash gears manufactured by SDP/SI (ISO 9001 + AS9100D Registered) feature an effective way to eliminate backlash in gear trains that include small-diameter gears. Designated as pin-type mini-lash gears, each gear is composed of a set of two gear halves (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Bevel and Miter Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fan-shaped spur gears are widely used in mechanical power transmission systems where torque multiplication and speed reduction are required. Their simple tooth geometry, efficient power transfer characteristics, and robust construction make them suitable for a variety of industrial and equipment (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
A Multi-Variable Experimental Study of Diesel Geartrain Rattle
Anti backlash gears work well, but they can be expensive, often adding over $100 to the production cost of the engine.
-
Microlens testing: an application
Fig. 4: (a) Microlens holder design and (b) Anti Backlash Gear .
-
CR4 - Thread: Constant Velocity Gearing
Use anti backlash gears .
-
LSST secondary mirror assembly baseline design
Although the baseline design shows the rotary encoder installed axially with the stepper motor, space limitations may require that the encoder be relocated to the side of the stepper motor and connected through anti backlash gears .
-
Application of precision harmonic gear drive in focusing mechanism of space camera
For anti backlash gear transmission, motion error limit and random amplitude can be calculated by the following formula(1): .
-
Manufacture Engineering, Quality and Production System II
Dynamics Modeling and Resonance Analysis of Anti - Backlash Gear Transmission System Based on Harmonic Balance Method Y. Zheng, Z.R. Luo, J.Z. Shang, X.M. Wang and N.H. Yu .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47800/42900266-MIT.pdf?sequence=2
FIGURE 4.8: ANTI - BACKLASH GEAR EXPLODED VIEW .....................................................
-
Vibration Problems ICOVP 2011
Fig. 1 (a) Anti - backlash gear assembly, (b) prototype design of the backlash-free gearbox .
-
Analysis and Reduction of Rattling in Power Transmission Systems
These two gears are pushed torsionally in opposite directions by spring(s), so that the teeth of the anti - backlash gear apply pressure to the idle profiles of the counterpart gear.
-
Balancing of Linkages and Robot Manipulators
The resulting oscillations of the rocker create considerable noise unless expensive anti - backlash gears are used.
Indicates content that may require registration and/or purchase.