Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Anti-friction coating suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. APPLICATIONS Reduces or eliminates noise of plastic parts e.g. in automotive
- Operating / Use Temperature: -40 to 176 F
- Flash Point: 158 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3 specific gravity
- Industry Applications: Automotive / Transportation
-
Supplier: Belmont Metals, Inc.
Description: Babbitt Metals Featuring tin-base and lead-base babbitts to ASTM, SAE, government, Navy specifications; special and custom alloys. The use of bearing materials to reduce bearing friction can be traced at least back to the Roman chariot days. Soft metals such as Tin and Lead were
- Specifications: ASTM / ASME, SAE
- Shape / Form: Ingot, Wire / Shaped Wire
- Features: Non-ferrous, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as
- Operating / Use Temperature: -292 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation, Machine / Gears
-
-
Supplier: GGB
Description: STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Good wear and low friction performance over a wide range of loads, speeds and temperatures in dry running conditions Very good performance in lubricated applications Good performance in greased applications Suitable for linear,
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered, Lined Bearing
- Bushing Type: Flanged, Sleeve
-
Supplier: Hager Companies
Description: For square edge doors - ANSI A8511 - Two anchor leaves - Non-removable pin standard with flush pin and plug - Handed (Specify when ordering) Material: - Steel with Steel pin
- Hinge Type: Concealed Hinge
-
Supplier: ASTM International
Description: This specification covers standards for carburizing steels to be used in anti-friction bearings. Materials shall conform to carbon, manganese, phosphorus, sulfur, chromium, nickel, molybdenum, copper, oxygen, and aluminum contents. Materials shall adhere to inclusion
-
Supplier: ASTM International
Description: This specification covers the standard specification for medium carbon bearing quality steel to be used in the manufacture of anti-friction bearings. The bearings shall conform to the required chemical composition for carbon, phosphorus, manganese, sulfur, silicon, chromium,
-
Supplier: Dorner Manufacturing Corp.
Description: Belt Type: 08 High Friction Surface Material: PVC Carcass Material: Polyester Max. Part Temperature: 158˚F (70˚C) Coefficient of Friction: Very High FDA Approved: No Anti Static: Yes Static Conductive: No Chemical Resistance: Poor Application: For inclines up to
- Operating Temperature: 158 F
- Features: Anti-Static
- Application: General Purpose, Inclined Conveying, Manufacturing / Fabrication
- Material: PVC
-
Supplier: SAE International
Description: This equipment recommended practice defines the requirements for a permanent vehicle-mounted or slip-in accessory device designed to transport and distribute aggregate de-icing, anti-icing, or friction modifying solid materials or wetted solid materials onto runways,
-
Supplier: Nylok Corporation
Description: most commercial solvents Avoids corrosion in the threaded connection Can be applied on all threaded materials including plastics Outstanding reduction of thread forming installation torque Technical Data Color — black Thread Friction Value 0.10 - 0.15 Temperature Range: -60°C (-76°F)
- Operating / Use Temperature: -76 to 1,292 F
- Type: Anti-Seize / Thread Compound, Micro-dispersion, Solid Lubricant / Dry Film
-
Traction Coatings and Friction Modifiers - Anti-Slip Surface Coating -- Hi-Traction® Direct GrittingSupplier: Safeguard Technology, Inc.
Description: load-bearing parts and Anti-slip Covers Great Option for OEMs Deliver superior anti-slip safety How Does It Work? Option #1: Customer Supplied Material You supply Safeguard with your parts and we apply our Hi-Traction gritted surface. Option #2: Safeguard Supplied
- Industry: Automotive, OEM / Industrial
- Substrate: Metal
- Features: Other, Protective
-
Description: Leveraging the strengths of 25 years in the industry and the capabilities of three large-scale facilities in the U.S. and Mexico, MPI delivers world-class quality for every client. Three coating facilities Ten paint lines Eight pre-treatment lines Proven technology Highly experienced personnel
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, On-site / Field Work (Buildings, Structures), Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Scrub Tank / Immersion Washing, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Steel / Metal Mills
- Materials: Aluminum, Composites, Iron / Cast Iron, Metal, Plastic, Stainless Steel, Steel / Steel Alloys, Wood
-
Supplier: Isotech, Inc.
Description: installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Base Width: 0.156 inch
- Base Height: 0.135 inch
-
Supplier: Safeguard Technology, Inc.
Description: Portable Anti-Slip Walkway Solution for Large Areas Create a secure anti-slip area quickly by unrolling our heavy-duty, flexible, polymeric geomembrane on walkways, decks, flooring, and more. Temporary or Permanent High strength and puncture resistant, you can unroll our Roll-Traction
- Width: 29 to 58 inch
- Length: 240 to 480 inch
- Features: Outdoor / Exterior
- Mat Type: Runner, Slip Resistant / Traction, Specialty / Other
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies’ CleanVue™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough” outdoor,
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Supplier: Total Plastics, Inc.
Description: White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product features a special high-friction surface polymer and dot pattern
- Overall Thickness: 0.5 to 1 inch
- Overall Width: 48 to 54 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 to 54 inch
-
Supplier: Crown Plastics Co., Inc.
Description: DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues,
- Overall Thickness: 0.005 to 0.02 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 6,373 to 7,740 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: Budnick Converting, Inc.
Description: Safety WalkT 510 is a gray 36 mil, high-friction, slip-resistant material that has a special pressure-sensitive adhesive backed aluminum film that conforms around corners and adheres to irregular surfaces. It is designed specifically for irregular surfaces such as diamond plating or
- Thickness: 0.036 inches
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 12,000 lbs
- Application: Vibration Isolation
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 1,000 lbs
- Application: Vibration Isolation
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Maximum Load Capacity (Per mount): 4,000 lbs
- Application: Vibration Isolation
-
Description: equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to
- Height or Thickness (Before loading): 0.4724412 inch
- Application: Vibration Isolation
-
Supplier: IKG
Description: Harsco Industrial IKG (IKG) line of Mebac® (Metal Bonded Anti-Slip Coating) Safety Products are a valuable part of any slip and fall loss prevention program. IKG’s versatile Mebac® products are manufactured using abrasive grit particles encapsulated in metal spray arc that is bonded to an
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Teflon tape is made of polytetrafluoroethylene impregnated glass fiber cloth or pure polytetrafluoroethylene as raw material, then coated with silicone pressure-sensitive adhesive, and processed by special process. It has high lubricity, excellent insulation, anti-light,
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -70 to 260 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Ogura Industrial Corp.
Description: (The 45VDC type can be used with half-wave rectification of 100VAC). NON-ASBESTOS FRICTION MATERIAL The MCNB series utilize non-asbestos friction discs, complying with current asbestos related safety regulations. HIGH RELIABILITY Corrosion resistant stainless steel disc plate
- Torque Rating: 0.15 Ft-lbs
- Power: 0.0067011019245141 HP
- Operating Voltage: 24 volts
- Bore Diameter: 0.3149608 inch
-
Description: Access the most relevant information concerning road vehicle brakes and brake systems with this collection of papers culled from four years of TMD Friction's Symposium, an annual meeting of the world's top brake engineers. Topics include anti-lock braking systems (ABS), new
-
Supplier: Redwood Plastics
Description: Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low surface
- Overall Thickness: 0.125 to 2 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Use Temperature: 180 F
-
Supplier: Saint-Gobain Tape Solutions
Description: anti-stick and non-toxic properties are required. Applications: High temperature insulation Release wrap on rollers in numerous industries Cure process of composites materials and all applications where a low-friction, anti-stick and non-toxic properties are required
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: -70 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Nylok Corporation
Description: applied on all threaded materials including plastics Outstanding reduction of thread forming torque Complies or exceeds industry specifications Technical Data Color — opaque Thread Friction Value 0.06 - 0.15 Temperature Range: -70°C (-94°F) to +120°C (+248°F) Density — 1.0 Solvent —
- Operating / Use Temperature: -94 to 248 F
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic, Wax / Stearate
-
Supplier: Dorner Manufacturing Corp.
Description: top running drive design for added strength, flexibility and load capacities Chain Types: Standard Low Friction Friction Insert Specialty & Application Specific Conductive Cleated Roller Top Magnet Top Safety and More! Standard Widths: 45 mm 65 mm 85 mm 105 mm 150 mm 180 mm 260 mm
- Maximum Load: 599.76 lbs
- Speed: 249.34383202099747 ft/min
- Features and Options: Anti-static
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon® PTFE Micro powders are PTFE lubricants milled to a very fine powder while retaining excellent lubricity properties. These powders can be compounded in rubber and plastics or dispersed in liquids to improve friction and wear properties of the base material. Many grades are used
- Features: Coating, Dielectric, Low Friction / Lubricious, Other
- Industry: Electronics
- Location / Orientation: Exterior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.)
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 480 PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well PEEK provides excellent strength, stiffness, and excellent dimensional stability for electronics
- Features: Anti-static, Other
- Filler: Carbon / Graphite
- Industry: Electronics
- Chemical System: PEEK
-
Description: Description / Abstract This standard establishes a system for uniform visual acceptance criteria for aircraft engine, gearbox and accessory anti-friction bearings in continuous rotation applications made of the material listed in table 1. The standard requirements are in a flow
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 490 HR PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well PEEK provides excellent strength, stiffness, and excellent dimensional stability for electronics
- Features: Anti-static, Other
- Filler: Carbon / Graphite
- Industry: Electronics
- Chemical System: PEEK
-
Supplier: Lubrication Sciences International, Inc.
Description: temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a primary
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
Find Suppliers by Category Top
Featured Products Top
-
control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often increases tool forces and accentuates the difficulty of securing uniform movement of material over the tooling.However, in some operations, such as (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
High thermal stability Good sliding properties Friction coefficient Excellent anti-adhesive properties Dechengwang offers all types of engineering plastics. We offer a complete machining and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
resistance for harsh operating environments • High dielectric strength supporting electrical insulation and system safety • Low-friction, anti-stick surface properties reducing contamination and (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Description M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
• Cooling method: Liquid cooling • Manufacturing processes: CNC machining, friction stir welding and tube press-fitting • Surface treatment: Anti-oxidation treatment • Structure: Multi-zone copper-aluminum hybrid cooling (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
temperature resistance Very good anti-friction properties Physiologically safe Highlight Dimensions PTFE Molded Rods: diameters 6 mm to 600 mm, lengths 100 mm to 300 mm PTFE Extruded Rods (100% virgin PTFE): diameters 1 mm to 160 (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Item Technical Specification User Benefit Main Material 304 / 316 Stainless Steel Anti-corrosion, rust-proof, adapt to harsh chemical & food industry (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Norton’s No-Fil® Technology Delivers a Fine Finish Because of its importance to the final finish, most abrasive manufacturers offer some type of anti-loading (or anti-clogging) solution. Norton | Saint-Gobain has engineered a design that uniquely marries grain (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Norton Abrasives -
control down to 5 rpm. Designed for center discharge, the agitator is supported by heavy-duty anti-friction bearings and fitted with two-piece stainless steel stuffing boxes featuring adjustable and replaceable braided Teflon® packing, providing reliable sealing and simplified maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Prevents Buzz, Squeak and Rattle in Automotive Applications and Provide Non-Stick Low Surface Energy Materials for Industrial Applications - FT 0433(.pdf)
An abrasion resistant tape designed for low coefficient of friction applications. Ideal for anti-squeak and rattle applications.
More Information Top
-
Evolution of structure and properties of Al–Sn composites under deformation
Kostornov, A.G. and Fushchich., O.I., Sintered anti friction materials , Powder Metall.
-
Viscosity and separation of Cu–Pb melts
Cu–Pb alloys are characterized by the presence of a miscibility gap in their phase diagram and attract considerable interest of researchers as promising anti friction materials [1].
-
Study of the wear-resistance of coatings from clad powders under sliding friction with boundary lubrication
The aim of this work is to study the wear resistance of composite coatings of different materials based on nickel clad powders and to compare their perfor mance characteristics with traditionally used anti friction materials under boundary sliding friction with lubrication.
-
Tribotechnical properties of powder hard alloys of chromium carbide with titanium fabricated by explosive pressing
For a correct comparison of the properties of devel oped alloys with characteristics of already known anti friction materials , which are currently applied in fric .
-
Improvement of microstructural and mechanical properties of plasma sprayed Mo coatings deposited on Al-Si substrates by pre-mixing of Mo with TiN powder
It forms MoO2 in the plasma zone which is a well known anti friction material .
-
Analytical calculation of temperature in contact zone of friction pair at high velocities
An example of calculating the heat partition factor and the contact temperature for the steel (body)– anti friction material (counterbody) friction pair is pre sented in Table 2.
-
The cogeneration steam turbine of the T-40/50-8.8 type for the combined cycle power plant PGU-115
Reduction of the level of friction between the ring of the revolving diaphragm and the diaphragm proper is achieved by deposition of anti friction material on the contact surfaces.
-
Thermal diagnostics of friction in plain bearings with account for speed and mode of shaft motion
Earlier, the TDF method was reported elsewhere [10] as applied to a plain bearing made of a polymer anti friction material at a high rotation speed of the shaft to provide a uniform temperature distribution over the friction zone.
-
On the friction mechanism of solid lubricants
The developed mathematical model and experi mental relationships were used to produce new anti friction materials .
-
Service properties of aluminum-matrix precipitation-hardened composite materials and the prospects of their use on the modern structural material market
Among these materials, CMs with aluminum alloy matrices were shown to be most available, manufac turable, and promising for substituting deficient anti friction materials in tribological units in mechanisms and machines.
Indicates content that may require registration and/or purchase.