Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermal Press International, Inc.
Description: Counters and Positional Data - Multi-Station o Programmable Alarms (Operational Lockout on all parameters) - Multi-Station o OSHA, CE, NFPE and NEC compliant o Test Ports for easy calibration & validations - Multi-Station
- Capacity / Operating Force: 0 to 0.5 tons
- Pressure: 120 psi
- Stroke: 4 inch
- Throat: 7.5 inch
-
Supplier: Equipto Electronics Corporation
Description: The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic
- Length: 26 to 30 inch
- Width: 19 to 24 inch
- Type: Desk, Electrical / Electronic Bench, Heavy-duty Workbench
- Features: Storage Cabinet(s)
-
Supplier: Terra Universal, Inc.
Description: safe indoor exhaust release This work station is ideal for soldering or chemical processing that requires the removal of potentially hazardous fumes. Its powerful 1200 CFM (2040 m³/hr) blower draws exhaust fumes downward, away from the operator, for safe removal and purification. The
- Length: 34 inch
- Width: 72 inch
- Type: Assembly / Test Bench, Ergonomic Design
- Features: Back and End Stops, Electrical Outlet(s) / Strip(s), Other, Sanitary, Specialty / Other
-
-
Supplier: Terra Universal, Inc.
Description: All polypropylene construction for superb chemical resistance Ideal for use near wet processing operations This all-polypropylene work bench resists chemical spills, making it the perfect staging area for wet cleaning and processing operations. Reinforced design holds loads up to 200 pounds
- Length: 30 inch
- Width: 60 inch
- Load Capacity: 200 lbs
- Type: Assembly / Test Bench, Ergonomic Design
-
Supplier: Terra Universal, Inc.
Description: Class 100 particle requirements Bumper isolates front edge of bench and provides an arm rest Select work surface material for your application: nonconductive and dissipative laminates, 304 stainless steel, and UltraClean™ electropolished 304 stainless steel Available in UltraClean™ Finished
- Length: 30 inch
- Width: 72 inch
- Load Capacity: 350 lbs
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Sanitary, Specialty / Other
-
Supplier: Terra Universal, Inc.
Description: Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience Ergonomic benchtop positioning eliminates back stress—and costly lawsuits! Front panel-mounted controls ensure easy operation Sealed design isolates motor to guard against
- Length: 72 inch
- Width: 34 inch
- Load Capacity: 420 lbs
- Features: Adjustable Height, Sanitary
-
Supplier: Dearborn Overhead Crane
Description: 1000 lbs. with spans up to 16'. Available in steel (all capacities) or stainless steel (capacities to 500 lbs.) Uses enclosed track for the boom assembly, which reduces dead weight for easier rotation than traditional I-Beam Jib Cranes Uses tapered roller bearings at the pivot points for
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Strong Hold Products
Description: This desk can be used in multiple departments. Ergonomically designed for functional and practical work areas. 2 drawers (13 3/4" w x 28" d x 6" h ? capacity 203 lbs.) are located on each side with tool or small valuable storage below. This unit comes complete with a maple top and riser.
- Length: 60 inch
- Width: 37 inch
- Type: Assembly / Test Bench, Desk, Ergonomic Design
- Features: Back Shelf / Riser, Storage Cabinet(s), Storage Drawer(s)
-
Supplier: Autoquip Corporation
Description: Series 35 Low Profile Work Station Scissors Lifts – Providing Durability and Power in an Industry-Best 5" Lowered Height Autoquip S35 Low Profile scissors tables are the most stable, durable, and compact scissors lift in the industry. They offer travel ranges from 24 to 48 inches, heft
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 64 to 88 inch
- Width: 24 to 42 inch
-
Workbenches and Workstations (Industrial) - Tool & Die Work Station -- 5.21-CSU-241PH/2C5-1DB-28B-MTSupplier: Strong Hold Products
Description: 61" x 24" x 38" OAH: 58" Shelves: 3 Drawers: 1 Small Bin Count: 28
- Length: 61 inch
- Width: 24 inch
- Type: Assembly / Test Bench
- Work Surface: Hardwood
-
Supplier: Strong Hold Products
Description: 108" x 30" x 34" OAH: 52" Doors: 3 Shelves: 2 Drawers: 4 Small Bin Count: 96
- Length: 108 inch
- Width: 30 inch
- Type: Assembly / Test Bench
- Features: Back Rack, Back Shelf / Riser, Back and End Stops, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s)
-
Supplier: Jergens, Inc.
Description: to single station vise for larger parts Fully machinable and reversible jaws - More workholding flexibility per jaw set Fully sealed lead screw assembly - lower maintenance and repair problems/cost Rigid construction with hardened and ground stainless steel rails - High accuracy and
- Type: Work Support
-
Supplier: Visumatic Industrial Products
Description: base mount slide assembly, streamlining integration while maintaining proper tooling location for accurate assembly. Each screwdriving spindle operates with an independent suspension during the driving process for maximum throughput and quality-assured joint control. The Visumatic
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: C & C Lift Truck, Inc.
Description: assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
- Length: 34 inch
- Width: 72 inch
- Features: Adjustable Height, Other
-
Supplier: Southland Equipment Service
Description: assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
- Length: 34 inch
- Width: 72 inch
- Features: Other
-
Supplier: TelephoneStuff.com
Description: monitors - 48" LAN station - 4 computers / monitors - 72" LAN station - 6 computers / monitors (shown) - 96" LAN station - 8 computers / monitors
- Type: LAN Workstation
- Work Surface: Painted Steel
-
Supplier: Visual Sound, Inc.
Description: H. Wilson Company Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Extra Wide Worksurface One cabinet... Extra Wide Surface Presentation Stations. Keyboard tray, steel cabinet option, two configurations! Feature a large extra wide 36" x
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: H. Wilson Company 42" Tall mobile work station with pullout keyboard tray Mobile workstation with keyboard tray and key locking cabinet Constructed from the same tough injection molded thermoplastic as our famous Tuffy Carts Offers an adjustable pull-out keyboard tray Locking security
- Features: Industrial
-
Supplier: Cole-Parmer
Description: activated, and again when the injured individual has completed the required 15-minute flush. This self-contained, low profile assembly fits nearly anywhere, and is highly portable and easily moved when work stations move. |Sterile saline cartridges have a 24-month shelf life
-
Supplier: Omtec Corporation
Description: item on the work bench tops between the workstations. 3) The operator raises the Omtec Pop-Up Ball Transfers under the item and brings it forward on the work bench tops. 4) At the same time conveniently orientating and positioning the item. 5) The Omtec Pop-Up Ball Transfers are
- Type: Assembly / Test Bench, Ergonomic Design, Packaging Workstation
- Work Surface: Hardwood, Painted Steel, Plastic/Melamine Laminated, Wood Laminated
- Features: Modular Design, Specialty / Other
-
Supplier: Plex Systems, Inc.
Description: steps by assembly stations. Generate unique routings and Bills of Material (BOM) based on option configurations. A comprehensive work instruction library dynamically builds work instructions with images and a control plan. Work instructions dynamically link to
-
Supplier: TRICOR Systems Inc.
Description: Device Manufacturer Assembly and precision hand or machine soldering of printed wiring boards Complete panel and chassis wiring Cable harness fabrication Mechanical assembly Computer-based manufacturing control system Quality assurance system: Certified to ISO 9001:2008 & ISO
- Cable Types / Application: Aerospace / Military, Medical
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: Midwest US Only, North America, United States Only
-
Supplier: SAE International
Description: This document leverages the work of the SAE J2954 Alignment and Controls Sub-Team in the Wireless Power Transfer and Alignment Task Force by extending a JSON-based message set (protocol) originally developed to bench test wireless energy transfer interoperability between unmatched Ground
-
Supplier: TRICOR Systems Inc.
Description: Device Manufacturer Assembly and precision hand or machine soldering of printed wiring boards Complete panel and chassis wiring Cable harness fabrication Mechanical assembly Computer-based manufacturing control system Quality assurance system: Certified to ISO 9001:2008 & ISO
- Capabilities: Design Assistance, Full System Assembly (Box Build), Large Production Quantities, Part Procurement, Prototype / Low Production Quantities, Subsystem Assembly, Testing and Evaluation
- Features: Midwest US Only, North America, United States Only
-
Supplier: Cole-Parmer
Description: • Beveled edges prevent tripping • Tough rubber surface with buoyant rubber sponge base • Ideal for work stations and assembly lines
- Thickness: 0.5 inch
-
Supplier: Cole-Parmer
Description: • Beveled edges prevent tripping • Tough rubber surface with buoyant rubber sponge base • Ideal for work stations and assembly lines
- Thickness: 0.5 inch
-
Supplier: Marposs Corp
Description: DESCRIPTION Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench) Principle of measurement: bubble
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: cooperation, and only needs one person to operate, which greatly improves the production efficiency, screw driving robot is high universa, only needs to change the fixture to adjust the program. 1. The double-station full-automatic alternate operation machine can work non-stop when the
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: cooperation, and only needs one person to operate, which greatly improves the production efficiency, screw driving robot is high universa, only needs to change the fixture to adjust the program. 1. The double-station full-automatic alternate operation machine can work non-stop when the
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: TelephoneStuff.com
Description: 96" Performance Series Upper Shelf Assembly are modular in design which makes it easy to add additional shelves. Shelf Assembly Features: - Upper Shelf Assembly kit comes with everything needed to assemble and install 1 additional 16" deep upper shelf to any Performance LAN
- Type: Shelving
-
Supplier: Unidex, Inc.
Description: EH Series dual column workstations provide the greatest durability, versatility, flexibility, and safety for product assembly, build stations, welding, work positioning, repair areas and other manufacturing, fabricating and production.
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Actuation: Electric Motor, Hydraulic
- Mechanism: Lift Chain
-
Supplier: Interplex Etch Logic, LLC
Description: Custom Automation Equipment : Assembly Solutions : Robotic Based Handling & CNC Systems. Interplex Automation, formerly Automation Specialists, delivers custom designed assembly solutions ranging from single station work cells to fully-automatic robotic assembly
- Industries Served: Aerospace / Aeronautics, Automotive, Electrical, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor, Telecommunications
- Assembly Process: Assembly Press, Automatic Insertion, Brazing and Soldering, Clinching / Stitch folding, Eyeletting, Screwdriving / Nutdriving, Seal / O-ring Installation, Welding
- Configuration: Carousel Systems, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Walking Beam Transfer
- Services: Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Systems Design / Integration, Turnkey Systems
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: cooperation, and only needs one person to operate, which greatly improves the production efficiency, screw driving robot is high universa, only needs to change the fixture to adjust the program. 1. The double-station full-automatic alternate operation machine can work non-stop when the
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 300.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Omtec Corporation
Description: Ideal for... Inspection Stations, Assembly Workstations, Packing Stations, Assembly Lines, Packing Lines, Work Cells, Shipping Lines, Packaging lines and Production Lines. Omtec Pop-up Ball Transfers raise above the surface to easily move items on to and off of the
- Type: Assembly / Test Bench, Ergonomic Design, Packaging Workstation
- Work Surface: Hardwood, Painted Steel, Plastic/Melamine Laminated, Wood Laminated
- Features: Modular Design, Specialty / Other
-
Supplier: Omtec Corporation
Description: Omtec Insert Wheels and Pop Up Ball Transfers are ideal where items need to be moved along a group of work bench tops to various assembly stations. 1)Move items across workbench surfaces on the Omtec Insert Wheels. 2)Note ability to store items in queue on the workbenches
- Type: Assembly / Test Bench, Ergonomic Design, Packaging Workstation
- Work Surface: Hardwood, Painted Steel, Plastic/Melamine Laminated, Wood Laminated
- Features: Modular Design, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
essential part of many wireless systems today. Flexco's SLL (Super Low Loss) Series, Performance Series S cable feature enough assembly, frequency, jacketing, and phase options to connect any base stations from input to tower. Flexco connects the components that make wireless work. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
configuration helps improve repeatability and reduces the risk that poor cable selection becomes a source of measurement error. For production test stations, this cable assembly can help provide consistent and repeatable connectivity between test equipment and devices under test. Production (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
61340-5-1:2016 ESD standards, with verified point to point resistance performance that remains consistently stable across 10% to 60% relative humidity, making it a fully factory ESD compliant solution for assembly line stations, repair workbenches, quality control tables and rework stations. (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for TPS Elektronik GmbH -
sensingCam SEC200 makes code reading easier than ever and is our cost-effective solution for reliable 1D and 2D code identification. As an image-based code reader, the sensor supports employees e.g. at packing stations or in (read more)
Browse Video Cameras Datasheets for SICK -
assemblies / Outdoor illumination systems 5- LED driver power units / Rugged portable computing devices / Custom power modification kits 6- High-output portable power stations / High-current digital hardware / Heavy-duty domestic electrical devices 7- Quick-disconnect power interfaces / High-current power connection assemblies and related equipment (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
transport a workpiece through a multi-step assembly process. Assembly operations take place directly on the DC-20L which would be equipped with the desired mobile work table platform that can also be designed to elevate workpieces for best ergonomic working levels. The control system can be integrated (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
(green), best for accumulation Medium friction ESD low friction for electronics assembly application Accessory Modules Lift and Transfer Used to transfer pallet to other conveyors. Reject loop, test station, or used as a (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
. Beyond producing a diverse array of metrology equipment, Avantier ensures the quality and reliability of every component and assembly. Our in-house metrology equipment, including the Zygo Verifier Interferometer and Trioptics MTF test stations, enables us to perform thorough testing of optical (read more)
Browse Processing Services Datasheets for Avantier Inc. -
freedom to roam with Solartron’s WiGauge™ brings increased efficiency to gauging stations and work practices. The ability to work without cables means that the gauging process is not restricted by cable length and routing, or the risk of cable damage. Post process gauging stations become (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
, surface form as well as the transmitted wavefront of optical components and assemblies. Our Trioptics MTF test stations enable us to take a full range of infrared wavelength MTF measurements, both off-axis and on-axis, for our high precision lenses. Some measurements taken with this precision (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
Conduct Research Top
-
Symbiosis of Wood and Steel - New Crane Systems for the Nebelhornbahn (Nebelhorn Cable Railway)
for maintenance work in the stations of the Nebelhornbahn in the Allg au Alps. Next to the time, logistical, and construction-related challenges, architectural features had to be considered.
-
Designing Linear Motion Tracks for Robotic Positioning
. In contrast with typical setups in which a robot bolts to a floor, RTUs move robots through work-cells and factories and shuttle them between stations. The best setups for RTUs are those just being built or ones where processes and related machines can be put in a straight row. Where RTUs move six-axis
-
Case Study -International Truck and Engine Corp.
. engine comes into the station you have an allocation of time to perform the work. You have 'x'. amount of time - usually a minute or less."
-
Improving the Susceptibility of an Application to ESD-Induced Latch-up
. Certain types of pins (notably supply pins) are techniques such as groundstraps, static free work much more susceptible to latch-up caused by ESD stations and ionizers can reduce the risk of static build pulses than other pins. This is due to the different up during assembly. Often more attention
More Information Top
-
Automatic Manufacturing Systems II
Assembly work station .
-
Dictionary of Production Engineering/Wörterbuch der Fertigungstechnik/Dictionnaire des Techniques de Production Mechanique Vol IV
An arrangement of facilities that is utilized for the assembly of a product or products, characterized by rigid or loose chaining of individual assembly work stations .
-
Enabling Manufacturing Competitiveness and Economic Sustainability
Since assembly work stations are built up according to general ergonomic guidelines, successful allocation of a workforce with an inhomogeneous performance and requirement structure becomes more complex.
-
Materials Handling Handbook 2nd Edition Complete Document
Here the machines or assembly work stations are arranged in the sequence of operations, successive work stations being located immediately adjacent to each other.
-
Proceedings of the 22nd International Conference on Industrial Engineering and Engineering Management 2015
Table 2 Assembly work stations division Workstation .
-
Global Design to Gain a Competitive Edge
The crossing points in the hierarchy tree , Si, represent the assembly working station .
-
Functions and Dimensions of Distributed Assembly Automation: An Analytical Networking Approach
Figure 1 illustrates an assembly work station by a circle; the operation is in the center, encircled by the three elements man, machine, and material.
-
Boeing high-efficiency low-cost concentrated photovoltaic technology
Based on this current process, the receiver assembly work station can produce a completed receiver assembly every min- ute.
-
Clean assembly practices to prevent contamination and damage to optics
2.2.4 Designing Optic Assembly work Stations .
-
Simulated coal-gas fueled carbonate fuel cell power plant system verification. Final report, September 1990--June 1995
Figure S-3 STACK ASSEMBLY WORK STATION AT FCMC: .
Indicates content that may require registration and/or purchase.