-
Supplier: ASTM International
Description: 1.1 This practice covers testing procedures for evaluating the performance of single-arm balances required by ASTM standards. 1.2 This practice is intended for but not limited to sensitivity ratios of 106 or better and on-scale ranges of 1000xd or more where d = reability either directly or
-
Supplier: ASTM International
Description: Recommended Practice for Sensory Evaluation of Industrial and Institutional Food Purchase (Withdrawn 1992)
-
Supplier: ASTM International
Description: 1.1 This practice covers testing procedures for evaluating the performance of single-arm balances required by ASTM standards. 1.2 This practice is intended for but not limited to sensitivity ratios of 106 or better and on-scale ranges of 1000xd or more where d = reability either directly or
-
-
Supplier: ASTM International
Description: 1.1 This practice covers a testing methodology for evaluating absorptive materials used in flat plate or concentrating collectors, with concentrating ratios not to exceed five, for solar thermal applications. This practice is not intended to be used for the evaluation of absorptive surfaces
-
Supplier: Accuris
Description: STANDARD GUIDE FOR APPLICATION OF ASTM EVALUATED CROSS SECTION DATA FILE
-
Supplier: Accuris
Description: Standard Guide for Application of ASTM Evaluated Cross Section Data File
-
Supplier: Accuris
Description: STANDARD GUIDE FOR APPLICATION OF ASTM EVALUATED CROSS SECTION DATA FILE - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: UL Standards & Engagement
Description: Meters for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) UL 25A 1.1 These requirements cover positive displacement liquid meters for use with motor fuels. Motor fuels, as defined by these requirements, include one or more of the fuels
-
Supplier: UL Standards & Engagement
Description: Meters for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85) UL 25A 1.1 These requirements cover positive displacement liquid meters for use with motor fuels. Motor fuels, as defined by these requirements, include one or more of the fuels
-
Supplier: UL Standards & Engagement
Description: Specification for Automotive Spark-Ignition Fuel, ASTM D4814, when blended with denatured fuel ethanol formulated to be consistent with the Standard Specification for Denatured Fuel Ethanol for Blending with Gasoline for Use as Automotive Spark-Ignition Engine Fuel, ASTM D4806; or c)
-
Supplier: SAE International
Description: topcoat paint finishes, interior soft trim, interior and exterior hard trim, and exterior film and flexible trim. This practice requires judgments by observers with a minimum of normal color vision and preferably superior as rated with the FM-100 Hue Test as specified in ASTM E1499, Guide for
-
Supplier: AMPP Resources
Description: This standard test method was prepared by NACE Task Group T-1G-17 to serve as a tool in the process of evaluating elastomeric materials for use in the oil field and other energy related areas where sour gaseous environments are encountered. It is an accelerated aging procedure similar to ASTM
-
Supplier: R. S. Hughes Company, Inc.
Description: comform to. In particular, this product meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, Lloyd's Register SAS F050294.p., MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the
- Features: Specialty / Other
-
Supplier: CSA Group
Description: Preface This is the first edition of ANSI/CSA HGV 4.3, Test methods for hydrogen fueling parameter evaluation. It replaces the previous edition published in 2012 as CSA HGV 4.3. Scope 1.1 This Standard establishes the test method, criteria, and apparatus to evaluate a field installed hydrogen
-
Description: hydrogen sulfide (H2S), and is not designed to be an immersion or a functional test. It is designed for testing 0-rings or specimens of elastomeric vulcanites cut from standard sheets (see ASTM D 31822). This test method is not applicable to the testing of cellular rubber or porous materials.
-
Description: manufacturers, processors, equipment manufacturers, operating companies, or others who desire to compare resistance of various elastomeric materials to a sour liquid environment. The test is an accelerated aging procedure similar to ASTM D 471 (see Section 2), with additional information on
-
Supplier: AMPP Resources
Description: This standard test method was prepared by NACE Task Group T-1 G-17 to serve as a tool in the process of evaluating elastomeric materials for use in the oilfield and other energy-related areas where sour gaseous environments are encountered. It is an accelerated aging procedure similar to
-
Supplier: Haida International Equipment Co., Ltd.
Description: 600 × 500 150L 2. Ozone concentration 0 ~ 1000pphm. PID settings. 3. Ozone concentration deviation of 5% 4. Test sump temperature: RT ~ 85 ℃(Recommended temperature 40 ℃) 5. Test Position Humidity: 20 ~ 85 ℃(recommended humidity 65%) 6. Temperature uniformity: ±2 ℃ 7. Rack rotation
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction Ozone aging test chamber is simulation and strengthen the ozone in the atmosphere conditions. effects of ozone on the law of the rubber. rapid identification and evaluation of rubber anti-aging properties of ozone and antiozonants protective efficacy of the method. and
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Description: minimum) detection limits in the determination of very low or trace constituent levels. ISO 19004:2004 is based, with permission of ASTM, on ASTM D 6600-00, Standard Practice for Evaluating Test Sensitivity for Rubber Test Methods, copyright ASTM.
-
Supplier: Intertek
Description: materials Weathering Testing Expose your automotive materials, parts and components to a range of environmental extremes and ambient conditions per these standards and more: ASTM G154, ASTM D2565, ASTM D4329, ASTM D4587, ISO 4892, VDA 75202, PV 3929, PV 3930, E J1885, SAE
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: SAE International
Description: evaluate formed parts, pass-throughs, or other assemblies to determine their acoustical properties. For non-flat parts or assemblies where transmitted sound varies strongly across the test sample surface, a more appropriate methodology would be ASTM E90 (with a reverberant receiving chamber)
-
Supplier: Lambda Technologies
Description: sectioning or layer removal by electropolishing in accordance with SAE HS784, ASTM E915 and E1426. Lambda has developed unique capabilities for automated subsurface residual stress measurement and stress contour mapping.
- Industry Served: Aerospace / Avionics, Automotive, Industrial / Machinery, Welding & Fabrication
- Capabilities: Certification, Evaluation, Failure Analysis / Troubleshooting
- Services Offered: Corrosion, Mechanical / Structural (Statics), Reliability / Robustness
-
Description: (e.g. ASTM D6871) in transformers, switchgear and electrical apparatus where liquid sampling is practical and where the normal operating conditions specified in the equipment specifications apply. At present, there is a limited amount of information available for electrical equipment other
-
Supplier: ZwickRoell LP
Description: ZwickRoell DWT high-energy drop weight testers are used for testing and evaluating fracture surfaces of ferritic steels. The test method is described as a drop weight test in the following standards: API-RP 5L3, DIN EN 10274 and ASTM E436.Specimens from the pipe wall of large oil and gas
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Impact Toughness
-
Supplier: CSA Group
Description: n-hexadecane) and volatile carbonyl compounds such as formaldehyde. The specified analytical procedure for VOCs is ISO 16000‑6 and for formaldehyde and some other light carbonyl compounds is ISO 16000‑3. ISO 12219-4:2013 is complementary to ASTM D5116 and VDA 276, and provides third party
-
Supplier: NACE International
Description: on Cathodic Protection in Natural Waters, in conjunction with ASTM( 1l Task Group G01-09-02 T-1. This standard is issued by NACE under the auspices of Group Committee T-7 on Corrosion by Waters. These committees are composed of industry representatives, including producers, consumers and
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 40 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and the IT industries.
- Standards (Test / Certify To): ASTM, ISO, MIL-SPEC
- Applications / Industry: Aerospace / Avionics, Alternative / Renewable Energy, Automotive, Building & Construction, Combustion Equipment, Consumer Products, Electrical Distribution, Fuels / Gas & Oil, Industrial / Machinery, Instrument & Sensors / Laboratory, Lighting / Lasers, Marine, Materials, Motors and Control Systems,
- Services Offered: Back Flow, Explosive Atmosphere / Intrinsic Safety, Fire Characteristics / Flammability Testing
- Capabilities: Component / Product Comparison, Consulting / Training, Field Evaluation / On-site Inspection, Qualification / Commissioning, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation, Witness / Review
-
Supplier: Cambridge Polymer Group, Inc.
Description: device cleanliness studies, failure analysis, sterilization procedures, oxygen content, Vitamin E characterization Mechanical Analysis Dynamic mechanical analysis (DMA), tensile testing, compression testing, creep testing For a partial list of ASTM standards performed by Cambridge Polymer
- Test / Certify To: ASTM, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Dimensional Gaging, Mechanical / Structural (Static Load / Stress), Optical Testing, Performance Testing, Physical Properties Testing
- Industry: Aerospace / Avionics, Automotive, Coatings / Paint, Consumer Products, Drugs / Pharmaceuticals, Food & Beverage, Industrial, Instruments / Sensors, Legal / Forensics, Medical Devices / Equipment, Paper / Plastic Packaging, Rubber Products
- Capabilities: Certification / Qualification, Comparisons, Consulting / Training, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing, Validation, Witness / Review
-
Supplier: Haida International Equipment Co., Ltd.
Description: of ozone on the rubber, rubber rapid identification and evaluation of anti-aging properties of ozone, static test and dynamic test are divided into two test methods 3. Main feature Equipment by the occurrence of silent and efficient ozone generator ozone gas, and a certain amount of air
- Temperature Range: 10 to 60 C
- Configuration: Floor Mount
- Features: Programmable
- Parameters: Temperature
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 70 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, commercial and the IT industries.
- Test / Certify To: ASTM, FDA, IEEE, ISO, MIL-SPEC, NIST, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire Characteristics / Flammability, Flow / Pressure Testing, Functional /
- Industry: Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Electronics, Food & Beverage, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Motor Controllers / Control Systems, Piping / Pressure Vessels, Rubber Products,
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: NETZSCH-Gerätebau GmbH
Description: contains already all function criteria that are expected of modern measuring and evaluation software for all methods of Thermal Analysis of today. For advanced measuring and evaluation methods different additional software packages are available. The sixth generation of the Proteus®
Find Suppliers by Category Top
Featured Products Top
-
the OMNIS Model Developer (OMD) Minimal maintenance effort thanks to durable, non-moving components, 1-year lifetime lamp, and IP54 solvent resistant housing Full compliance with 21 CFR Part 11, USP <856>, ASTM E1655, ASTM E1790 ASTM D8321, ASTM D6122 (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
space and high-vacuum environments Industry standards such as NASA ASTM E595 and MIL-STD-883 How low ionic content helps reduce corrosion and electrical failures Processing advantages of light-curable materials Common aerospace and defense applications Read the blog to better understand how material selection impacts long-term performance and manufacturing efficiency. (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
to evaluate epoxy outgassing data for space simulation applications. We explain what total mass loss (TML) and collected volatile condensed material (CVCM) reveal, what ASTM E595 testing involves, and why formulation and cure conditions matter. You’ll also see how Douglas Electrical (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
(CVCM), per standards like ASTM E595. 4. Key Specifications for Selecting a TVAC Chamber When specifying a TVAC system for aerospace product testing, engineers must (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Comparing Moisture Meter Readings with Measured Equilibrium Moisture Content of Gypsum Board
[13] ASTM Standard E104 - 85 (Reapproved 1996), “Standard Practice for Maintaining Constant Relative Humidity by Means of Aqueous Solutions,” Annual Book of ASTM Standards, ASTM International, West Conshohocken, PA. 8 JOURNAL OF TESTING AND EVALUATION .
-
Preparation and properties of molded blends of wheat gluten and cationic water‐borne polyurethanes
All molded blend specimens were stored in a desiccator for 48 h at a humidity of 52.9% in accordance with ASTM E104 - 85 2002 standard prior to testing. The tensile properties of the CWPU films and WG/CWPU blend sheets were evaluated using a universal testing …
-
Demonstration of a fibre-optic sensing technique for the measurement of moisture
absorption in concrete
… D’Mello C 2004 Incorporation of fiber-optic sensors in concrete specimens: testing and evaluation IEEE Sensors J … A 81 89–96 [13] ASTM E104 - 85 Standard practice for maintaining constant relative humidity by means of aqueous solutions [14] BS EN 197-1:2000 Cement composition, specifications and conformity criteria for common cements [15] BR106 Building Research Establishment Report, Design of …
-
WATER ADSORPTION CHARACTERISTICS AND ABRASION RESISTANCE OF STARCH-BASED FOAMS
ASTM E104 - 85 . Evaluation of the GAB equation for the isotherms of agricultural products.
-
IEEE Standard Test Procedure for Evaluation of Systems of Insulation for Specialty Transformers
ASTM E104 - 85 (1991), Practice for Maintaining Constant Relative Humidity by Means of Aqueous Solutions.2 Whenever possible, actual transformersshould be used for the thermal evaluation of insulation systems.
-
Effects of mixed waste simulants on transportation packaging plastic components
Standard Test Method E104 - 85 , “Maintaining Constant Relative Humidity by Means of Aqueous Solutions,” ASTM , Philadelphia,PA, reapproved 1991. Comprehensive Evaluation .
-
Journal of the Chilean Chemical Society - INFLUENCE OF ENVIRONMENTAL FACTORS IN THE ATMOSPHERIC CORROSION OF COPPER IN THE PRESENCE OF PROPIONIC ACID
Two corrosive atmospheres were evaluated for low and high pollutant concentration17. For low relative humidity conditions, the dessicator was provided with a saturated solution of K2CO3.2H20 and NH4C1 to obtain 40% and 80% RH according to ASTM E104 - 85 standard8,18-19.
-
Journal of the Brazilian Chemical Society - Study of the copper corrosion mechanism in the presence of propionic acid vapors
The aim of this study is to evaluate and provided a better understanding by which copper is … For low relative humidity conditions, it was employed in the desiccator a saturated solution of K2CO3•2H2O and NH4Cl to obtain 40% RH and 80% RH according to the ASTM E104 - 85 standard.7 The relative humidity condition near 100% was obtained placing …
-
Kinetics of Heat Coagulation of Concentrated Milk Proteins at High Sucrose Contents
Standards designation: E104 - 85 . In Annual Book of ASTM Standards, p. 413–415. Sorbitol- versus glycerol-plasticized whey protein edible films: Integrated oxygen permeability and tensile property evaluation .
-
Whey Protein Coating Effect on The Oxygen Uptake of Dry Roasted Peanuts
Standards designation: E104 - 85 . In Annual Book of ASTM Standards, p. 413–415. Sorbitol- versus glycerol-plasticized whey protein edible films: Integrated oxygen permeability and tensile property evaluation .
Indicates content that may require registration and/or purchase.