Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The Spirax-Monnier ADV automatic drain valve has been designed to remove condensate from any low points in a compressed air system where automatic drainage should be provided. Condensate is a mixture of water, oil and dirt, with the thickness or viscosity increasing with
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 266 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: sampling and purging a wide variety of clean liquids or gases. Left to manual draining, air systems are often neglected or forgotten. Other types of automatic drains have small ports that clog up with sediment, scale and sludge. Float drain linkages immersed in steady corrosive
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: UL Standards & Engagement
Description: UL Standard
-
-
Supplier: International Polymer Solutions Inc.
Description: The Dilution Drain Valve is ideal for cooling and diluting solutions while draining. The valve is designed to shut off the drain automatically if the water flow is interrupted. The DDV fits tanks with 3/8”, 1/2” and 3/4” main drain ports. Main Drain Port &
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 30 to 90 psi
- Media Temperature: 32 to 280 F
- Valve Type: Drain Valves
-
Supplier: ThermOmegaTech®
Description: Benefits Compliant with drain temperature limitations of plumbing codes Prevents damage to PVC piping due to over-temperature conditions Minimizes water waste Easy to install Adaptable to almost any drain size Design Features Rugged, clog resistant valve design Install using
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Kaeser Compressors, Inc.
Description: Model: Eco-Drain Compressor Capacities: up to 5300 scfm Kaeser's Eco-Drain series of electronic condensate drain traps efficiently eliminate moisture from the compressed air system. They are ideally suited for equipment such as dryers and filters. The capacitance sensor
- Drain Type: Condensate Drain
- Shape: Square / Rectangular
-
Supplier: EXAIR
Description: Drain Filter has a polycarbonate bowl and a 20 micron element. A manual drain is used to empty the filter. Model 9001, 9002, 9004, 9032 and 9066 Automatic Drain Filter Separators have a metal bowl and a 5 micron filter element. An internal float automatically activates
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Titus Company (The)
Description: BVD drains are also referred to as automatic ball valve drains. These heavy-duty drains feature a valve operated by a gear motor. The energized gear motor rotates the ball valve 180 degrees from the closed to open position, which initiates the
- Connection Size: 0.25 to 1 inch
- Drain Type: Condensate Drain
-
Supplier: ThermOmegaTech®
Description: Operation The Magnum GURU® Plug is a higher discharge capacity version of the standard GURU® Plug. The Magnum GURU® Plug is a self-operating thermostatic drain valve that responds to engine coolant temperature and will pop open and drain when coolant reaches the setpoint (35°F
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2 to 3
- Features: Bolt Flange, ISO, Lockout / Tamper Proof, Threaded
- Media: Cold Water, Water
-
Supplier: ThermOmegaTech®
Description: Operation The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for
- Valve Size: 1 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Titus Company (The)
Description: This drain is compatible with oil/water separators. It operates automatically without electricity, which reduces your company's energy costs. The condensate passes into the drain through the inlet connections and pools inside the specially designed reservoir. This process causes the
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
-
Supplier: Flomatic Valves
Description: Model 48 Drain Back - 1" Drain-Back valve in an all stainless steel construction. threads to install into a 1" pipe tee. The reusable spring loaded valve is activated when a weight is dropped, draining the riser pipe automatically. Patented. For reference use only. Please
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Valve Type: Drain Valves
-
Supplier: Festo Corporation
Description: For attachment to air preparation units and compressed air networks/systems Automatic emptying after the max. fill level has been reached Automatic emptying after the operating pressure p < 0.5 bar is switched off Manual actuation during operation is possible
- Pressure Rating: 21.755655 to 203.05278 psi
- Media Temperature: 122 to 32 F
- Primary Material: Aluminum
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRAIN VALVE, AUTOMATIC, SOLID STATE TIMER, DRAIN VALVE, 115V ,1.5A ,NEMA-4, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: SOLID STATE AUTOMATIC DRAIN VALVE,4477-A-S,0.25,ORIFICE SIZE 0.4375. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: AUTOMATIC DRAIN VALVE, 1/2 INCH NPT, 200 PSI, 150 GPM,. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves
-
Supplier: JORC Industrial LLC
Description: scfm the Smart Guard Mini zero air loss condensate drains provide effective and efficient condensate removal in an extremely small and lightweight package. With features such as a test button, LED indicator light and automatic blockage detection, these energy saving electronic
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Radwell International
Description: BALL VALVE, BRONZE, 2 POSITION, PAD LOCKING, 75 SERIES, 3/4” SIZE, THREADED ENDS W/ (-41) AUTOMATIC DRAIN. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves, Drain Valves
- Features: Threaded
-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: JORC Industrial LLC
Description: The POD-DC removes condensate from compressed air systems without using electricity. The discharge process is automatic and is based on a 2/2 way level controlled valve principle that operates a direct cylinder valve. The POD-DC is ideally suited in applications where power is
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
- Body Material: Stainless Steel
-
Supplier: JORC Industrial LLC
Description: condensate discharge per hour maximum • Medium pressure 45 to 230 psi • Pneumatic operated valve - not diaphragm type • Large (1/4") valve orifice • The diaphragm valve is serviceable • Ball valve strainer included for routine servicing • Test feature • Suitable for all
- Connection Size: 0.5 to 0.75 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: RS Components, Ltd.
Description: RS PRO Automatic G3/8" 240v pneumatic dr
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment. This
- Body Material: Stainless Steel
-
Supplier: KSB AG
Description: Design Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: EXAIR
Description: Drain Filter has a polycarbonate bowl and a 20 micron element. A manual drain is used to empty the filter. Model 9001, 9002, 9004, 9032 and 9066 Automatic Drain Filter Separators have a metal bowl and a 5 micron filter element. An internal float automatically activates
- Maximum Air Volume: 27 SCFM
- Connection: 1/4" NPT
- Filter Type: General Purpose
- Drain: Manual
-
Supplier: JORC Industrial LLC
Description: zero air loss during the condensate discharge cycle. Key Features: • Electricity not required •Zero air loss during the condensate discharge •Maximum pressure 230 psi •Direct operated valve - not diaphragm type •Large (2.0 mm) valve orifice •The direct acting valve is
- Connection Size: 0.125 to 0.5 inch
- Drain Type: Condensate Drain
- Shape: Round
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to create a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Mueller Company
Description: Key components below frost depth, yet easily accessible from grade. Two-inch nylon glass reinforced valve with self-draining double check valve. Directed discharge with air-gap and optional dechlorination. Models with remote handheld or S.M.A.R.T. controller/programmer.
-
Supplier: Taco Comfort Solutions
Description: Taco's cartridge style pressure reducing valve sets a new standard for performance and serviceability. All the parts are contained in a one piece cartridge which can be easily removed and serviced without reducing the system pressure. A fast-fill mode that automatically returns to the normal
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Technic, Inc.
Description: motors are equipped with a closed loop electronic flow control system using an in-line flow sensor coupled to a VFD pump motor controller. This provides a programmable, constant cell flow value & minimizes air entrapment. Process Cell Drain Control Drains are equipped with
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Description: Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve, needle valve, ball valve, pressure gauge, and other
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: ThermOmegaTech®
Description: system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 13.79308527 to 239.99388219 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 6.90379452 to 104.99279103 psi
- Media: Air, Compressed Air
-
Supplier: Velan, Inc.
Description: screens are integral to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Integral check valve operation: The main valve acts as a check
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
GURU® DL2.1 CH and CHS Plugs are automatic drain valves used for water-cooled air compressor head freeze protection. They have almost a full one inch bore to rapidly drain the compressor before damage can occur. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
protection valve automatically drains cold water before it can freeze. This prevents damage, replaces manual freeze valves, and conserves water. How It Works The HAT/FP freeze protection valve prevents water supply lines from freezing during cold (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
of VOCs (volatile organic compounds) which facilitates the compliance of the installation with environmental legislation and reduces dirt from the spray booth due to the application. Moreover, a purge valve is integrated to the spray, which allows priming, rinsing and draining of the equipment, with (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
Conduct Research Top
-
How to Choose the Right Size Air Release Valve
One size-fits-all is not a good way of thinking when it comes to selecting air and vacuum valves and air release valves. In fact, choosing the wrong size valve can negate the purpose of a release valve completely. Air valves are hydro-mechanical valves designed to automatically release or admit air
-
Interphex Stands Test of Time (and Economy)
/biotechnology market requirements. Construction features triple-sloped IAQ drain pans, welded floors, galvanized, aluminum or stainless steel casings with foam or fiberglass insulation. A wide array of components are available, as is complete unit factory testing and start-up. Cashco, Inc./Valve Concepts, Inc
-
Conductivity Measurement: Critical for Clean-In-Place Systems
Clean-in-place (CIP) technology, the automatic, reproducible and reliable delivery of cleaning solutions and rinse water through process equipment and piping, offers significant advantages to pharmaceutical and life sciences manufacturing facilities. The ability to clean a processing system
More Information Top
-
Federal Register > Monday, November 4, 1996 > [61 FR 56652] Federal Motor Vehicle Safety Standards; Air Brake Systems, Devices That Remove Moisture and Contami...
Dr. Coletta claimed that automatic drain valves would better ensure safety than manual valves since drivers frequently fail to remember to manually purge moisture and contaminants from reservoirs.
-
Federal Register > Thursday, March 26, 1998 > [63 FR 14674] Federal Motor Vehicle Safety Standards: Air Brake Systems
Dr. Coletta stated in his petition that currently available automatic drain valves would better ensure safety because reservoirs equipped with manual drain valves are usually not drained on a regular basis by vehicle drivers.
Indicates content that may require registration and/or purchase.