-
Supplier: Radwell International
Description: AUXILIARY CONTACT, INTERLOCK, FOR CL05-CL10 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC WITH 4PDT CENTER OFF 5 AMPERE AUXILIARY CONTACTS, 3PDT, 135 AMPERE CENTER OFF PRIMARY CONTACTS, TYPE II (UNSEALED), MECHANICALLY INTERLOCKED
-
Supplier: Allied Electronics, Inc.
Description: on the Contactors DIN Rail or Panel Mount 3-Pole Contactor with Built-In Auxiliary Contacts Specifications Screw Clamp Terminals 1 N.O. and 1 N.C. Auxiliary Contacts UL Listed, CSA Certified
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Interlock, Mechanical interlock only, without auxiliary contacts, 400A...750A OR 1260A
-
Supplier: Radwell International
Description: SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, 3 NC SAFETY CONTACT, 1 NO AUXILIARY CONTACT, BRAKE BEFORE MAKE, M20 CONDUIT, 1/2 NPT, LATCH RELEASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACTOR, MECHANICAL INTERLOCK, 3.25 X 4.25 X 1.25. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Allied Electronics, Inc.
Description: A275 Series Motor Reversing Contactor, 15 A Current Rating Independent forward⁄reverse coils 5 A auxiliary switch Mechanically interlocked. Upto 3 pole switching.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUXILIARY INTERLOCK CONTACT, 600 VAC MAX, NEMA B600. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton Corporation
Description: MECHANICAL TYPE FREEDOM SERIES CONTACTOR/STARTER USED ON HORIZONTAL MOUNTING IEC N CONTROL DEVICE SIZE INCLUDES 2NC AUXILIARY CONTACT C321KM60K MODEL
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to
- Continuous Current: 160 to 900 amps
- Motor Voltage: 110 to 600 volts
- Single Phase Power Rating: 10 to 40 HP
- Three Phase Power Rating: 40 to 600 HP
-
Supplier: Eaton Corporation
Description: NEMA 5 SIZE 600 VDC VOLTAGE RATING PANEL MOUNTING 300 AMPERE (OPEN 8 HR) CURRENT RATING 1 POLE(S) 125 VDC COIL VOLTAGE 1NC REAR CONNECTED AUXILIARY CONTACT (2) ELECTRICAL INTERLOCK TYPE MR MODEL
- Motor Voltage: 125 volts
- NEMA Size: 5
- Features: DC Motor Starter
-
Supplier: Danfoss A/S
Description: The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the
- Motor Voltage: 220 to 690 volts
- Three Phase Power: 73.7121211696551 to 120.619834641254 HP
- Number of Poles: 3
- Features: AC Motor Starter
-
Electrical Contactors - Contactor, Definite Purpose, 30 A, 120 VAC, 3 Pole, Combo Screws -- 70198922Supplier: Allied Electronics, Inc.
Description: Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz;
-
Electrical Contactors - Contactor, Definite Purpose, 40 A, 208/240 VAC, 3 Pole, Box Lugs -- 70198929Supplier: Allied Electronics, Inc.
Description: Contact Data @ 25°C Arrangements: 3 Form X (3PST-NO-DM), 4 Form X (4PST-NO-DM), 3 Form Y (3PST-NC-DB), Consult factory for mixed forms.; Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide or Silver Tin Oxide. Coil Data @ 25°C Voltage: 24 - 480 VAC, 50/60 Hz;
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Danfoss A/S
Description: The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable
- Motor Voltage: 220 to 1,000 volts
- Three Phase Power: 84.4338842488777 to 294.84848467862 HP
- Number of Poles: 4
- Features: AC Motor Starter
-
Supplier: OMEGA Engineering, Inc.
Description: snap-on auxiliary contacts for mini contactors are available with screw terminals in a variety of contact configurations. Auxiliary contact modules are standard with interlocked opposing contacts, except in the case of early make or late-break
- Voltage Sensing Range: 300 volts
- Operating Temperature: 8.6 to 251.6 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
- Current Sensitive Relay: Over-current Protection
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell FF6 switches are magnetically operated, non-contact safety switches designed for use in many machine guarding applications. The FF6 is available in both ABS and 316 grade stainless steel. The switch and actuator are fully sealed to IP67 and can often be used in wet or dusty
- Normally Open Contacts: 1
- Normally Closed Contacts: 2
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 131 F
-
Supplier: Automation24, Inc.
Description: The TESZ1102 - 101028407 hinge safety switch is ideal for applications where door position needs to be monitored. The TESZ1102 - 101028407 offers 2 normally closed safety contacts, as well as 1 normally open auxiliary contact. The hinge safety switch is easily mounted,
- Number of Normally Closed Contacts: 2
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 149 F
-
Supplier: Anderson Power Products
Description: capability of the two pole SB® connectors by offering up to 8 auxiliary power / signal contacts along with an IEC 60950 touch safe housing. The center of the main connector features a connector holder for either: two PP15-45, two PPMX, or APP’s innovative 1x4 auxiliary
- Connector Type: Wire-to-Wire Connector
-
Supplier: CARLO GAVAZZI Automation Components
Description: Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection of coil voltages and come standard with built-in auxiliary outputs. Interlock and wiring kits are available to
-
Supplier: Littelfuse, Inc.
Description: The LSRX is an AC current sensor designed to energize the output contact whenever 4.5 Amps or greater is present. The LSRX is used commonly as an AC current proof relay to indicate if a motor is operating. It can also be used to interlock fans, compressors and motors; to indicate
- Operating Temperature: -4 to 158 F
- Features: Other
- Mounting / Configuration: SMD
- Electrical Output: Switch
-
Supplier: SOCOMEC
Description: switches with pre-break, position signalisation and blown indication auxiliary contact. Advantages Improved safety • Omnipolar and simultaneous breaking. • High dielectric strength. Protection IP2X. High breaking capacity Protection against overloads and shortcircuits thanks to high
- Current Rating: 32 to 125 amps
- Operating Voltage: 400 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Power: AC
-
Supplier: R. STAHL, Inc.
Description: For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces through individually encapsulated pins, flexibly embedded With motor switching capacity AC-3 acc. to IEC 60947-3
-
Supplier: R. STAHL, Inc.
Description: For use in Zones 2 and 22 Large handle, can be locked in position 0 and 1 Optimal contact by means of self-cleaning laminated contacts Low plugging and pulling forces through individually encapsulated pins, flexibly embedded With motor switching capacity AC-3 acc. to IEC 60947-3
-
Supplier: OMRON Automation and Safety
Description: Conforms to EN60204-1, EN954-1, EN418, and EN61496-1 (Type 4) UL listed, CSA and BG approved Power requirements-the SR120MP will accept 24 VAC/DC or 110 VAC Inputs-the SR120MP provides dual-channel input from a variety of safety devices. The safety devices may be E-stops, interlock switches,
-
Supplier: Banner Engineering Corp.
Description: Modules monitor up to 10 external devices for contact failure or wiring faults. Module goes into lockout mode if it detects a fault. Available voltages include 24V dc; 24V ac/dc; 115V ac or 12 to 24V dc; or 230V ac or 12 to 24V ac/dc. Modules monitor positive-opening E-stop and
- Type: AC Power Supply, DC Power Supply
- Mounting: DIN Rail
-
Description: switching elements associated with other devices (whose main circuits are covered by other standards) such as: - auxiliary contacts of a switching device (e.g. contactor, circuit breaker. etc.) which are not dedicated exclusively for use with the coil of that device; - interlocking
-
Supplier: Mersen
Description: fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available. Features
- Current Rating: 60 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 4 Poles
-
Supplier: UL Standards & Engagement
Description: element can be a contact element or a semiconductor element. It also applies to specific types of switching elements associated with other devices (whose main circuits are covered by other standards) such as: • auxiliary contacts of a switching device (e.g. contactor, circuit
-
Supplier: CSA Group
Description: ELEMENT(S) and an actuating system. NOTE 3 A SWITCHING ELEMENT may be a CONTACT ELEMENT or a SEMICONDUCTOR ELEMENT. It also applies to specific types of SWITCHING ELEMENTS associated with other devices (whose main circuits are covered by other standards) such as: auxiliary
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: devices; Reliable brake control: a) Emergency-stop of hardware Logic control circuit adopts software/hardware interlock design, reliable and fast hardware protection is applied againstemergencies; b) Dual-brake interlock control The brake system adopts dual relays + dual contactors
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: AMETEK Programmable Power
Description: connectors and routed through circuit breakers and the mains disconnect interlock contactors. The AC interlock operates by energizing relays which are operated by ON/OFF switch closures located on the front panel or with auxiliary switch closures which are available through a
- Type / Form: Measure Unit / Monitor, Test Platform / System
Find Suppliers by Category Top
Featured Products Top
-
manual release (E), which allows the unit to be hooked up to an auxiliary power supply to allow the motor to retract the bolt. In addition, the AZM400 uses RFID sensing to detect the actuator and indicate a closed guard. This non-contact operating principle limits wear on components, tolerates (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
1 NO & 1 NC or 2 NC safety contacts and an additional 1 NC auxiliary contact. An optional LED facilitates easy installation and provides visual indication of switch status. Typical applications include food processing equipment, chemical processing equipment, woodworking machinery (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
More Information Top
-
Is selectivity achieved in critical low-voltage UPS and standby generator power circuits?
If an auxiliary contact interlock from the normal source circuit breaker indicates an open breaker, the generator breaker is permitted to close, supplying power to the Essential MCC loads.
-
http://www.mouser.com/catalog/supplier/library/pdf/Cooperfullcatalog.pdf
• Shunt trip 120V • Accepts LPJ-(amp)SP Class J fuses • Control Power Transformer • Fire Safety Interface Relay • Key to Test Switch • Pilot Light (on) • Mechanically Interlocked Auxiliary Contact • Neutral (200% Capability) • Control Power …
-
LPS1 - LPS Series - LPS Shunt Trip Elevator Disconnect Switch from Fusible Switches and Panels - Littelfuse
• Mechanical interlock auxiliary contact for hydraulic elevators with automatic recall (5 amp 120 VAC rated).
Indicates content that may require registration and/or purchase.