Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Flygt, a Xylem brand
Description: Axial flow pumps offer maximum life and reliability as well as ease of maintenance.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Accuris
Description: Testing Methods for Centrifugal Pumps, Mixed Flow Pumps and Axial Flow Pumps
-
-
Supplier: IHS ESDU
Description: ESDU 80030 is primarily intended to provide a non-specialist with sufficient background for selection of an appropriate type of pump, for writing its specification and for the appraisal of tenders. Sections on pump performance characteristics, illustrations of typical configurations,
-
Standards and Technical Documents - Radial, mixed and axial-flow pumps. Conversion factors. -- 81002Supplier: IHS ESDU
Description: ESDU 81002 provides a comprehensive set of conversion factors between sets of units in common use in pump engineering, including SI and technical metric, foot-lb-second and other US and Imperial systems of units. Nineteen quantities are covered including density, specific speed, pressure,
-
Supplier: IHS ESDU
Description: ESDU 81001 provides a glossary of the terminology used in the rotodynamic pump industry, covering both fluid mechanics and mechanical design aspects of pump engineering. Many entries are illustrated and extensive cross references are used to clarify the individual entries.
-
Supplier: EBARA Pumps Americas Corporation
Description: large, submersible non-clog pump has an axial flow impeller design. Heavy-duty, air-filled Class F insulated motor – operates cooler with higher efficiencies Watertight cable entry system – protects against moisture and capillary action and reduces maintenance costs Self-cooling
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: IHS ESDU
Description: ESDU 80031 provides performance estimates for a wide range of rotodynamic pumps so that a suitable standard pump may be selected readily. This information which would otherwise only be available from a bulky collection of manufacturers' catalogues, is complemented by a methodical
-
Supplier: Accuris
Description: Rotodynamic pumps - Forces and moments on flanges centrifugal, mixed flow and axial flow pumps - Horizontal and vertical shafts
-
Supplier: Accuris
Description: VERTICAL PUMPS, AXIAL-FLOW AND MIXED-FLOW IMPELLER-TYPE
-
Supplier: Accuris
Description: SUBMERSIBLE PUMP, AXIAL-FLOW AND MIXED-FLOW TYPE
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons. This
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter
- Maximum Discharge Flow: 100,000 GPM
- Maximum Discharge Pressure: 43.352601156 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features & Benefits The LPV line of Variable Volume, Pressure Compensated Piston
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger part number:1MCY9
- Features: Axial Flow Pumps
-
Supplier: Wilo AG
Description: Axially spilt case pump mounted on a baseplate Application Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special
- Maximum Discharge Flow: 74,848.73333333334 GPM
- Maximum Discharge Pressure: 256.0192974 psi
- Media Temperature: 17.6 to 248 F
- Water Temperature: 17.6 to 248 F
-
Supplier: HAWE North America Inc.
Description: widerange of applications due to theirlow running noise and various pumpcontrollers.Hydraulic circuits where several outlet flows are required can be fed either by one individual pump or amultiple pump. Main benefit of thesepumps are the sturdy design, thegood performance
- Maximum Discharge Flow: 36.696000000000005 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon
- Maximum Discharge Flow: 1.0666666666666667 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct Drive
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Suitable Replacement for Excell Pressure Washers with Vertical Shaft using original A07846 A14292 Radial pump fits vertical shaft models Pump shaft Key NOT included (you can get one from your local hardware store 3/16" square key X 1" long), you may need to get new bolts to go thru
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Bolts directly to gas engine up to 6.5 hp Brass Manifold & Ceramic Coated Pistons for Long Life 3 gpm @ 2700 psi (w/6.5hp) Adjustable Unloader 3/4" Hollow shaft - Fits
- Features: Axial Flow Pumps
-
Description: Forms the first of a set dealing with tests of pumps and specifies precision class tests (former class A). Engineering class I and class II tests (former classes B and C) will be the subject of a further standard. Defines the terms and quantities that are used and specifies general
-
Supplier: CSA Group
Description: Forms the first of a set dealing with tests of pumps and specifies precision class tests (former class A). Engineering class I and class II tests (former classes B and C) will be the subject of a further standard. Defines the terms and quantities that are used and specifies general
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The heavy-duty line is
- Discharge Size: 0.75 to 4 inch
- Maximum Discharge Flow: 43 to 428 GPM
- Maximum Discharge Pressure: 91.11301865 to 287.64033989 psi
- Power Source: AC Powered
-
Supplier: Taco Comfort Solutions
Description: Taco KS Vertical Split-Coupled In-Line Pumps are designed for optimum performance, easy installation and simplified maintenance. The split coupled design enables you to change the seal without disturbing the motor or piping. The axial load is hydraulically balanced to increase bearing
- Pump Type: Circulation Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™ casing offers an
- Maximum Discharge Pressure: 200 psi
- Pump Type: Gear Pumps
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability Benefits
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 34 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart solids effectively. They will draw more power per volume than the propellers or hydrofoils as motor power is
- Number Of Blades / Vanes: 4
- Outside Diameter: 22 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
Find Suppliers by Category Top
Featured Products Top
-
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
In this white paper, DFT axial flow check valves for superior pump and compressor protection, read about how to choose the right (read more)
Browse Check Valves Datasheets for DFT Inc. -
Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
axial flow pumps can tolerate a moderate amount of backflow. Some systems will also tolerate moderate backflow, yet still require a check valve to prevent catastrophic, uncontrolled reverse flow. This is also frequently the case for longer pipelines. Over the last 150 years, four types of (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Homogenizing Mixer uses an axial flow impeller that will pump upwards or downwards depending on the rotation of the drive shaft. Reversibility is attained by reversing the polarity of the electricity supplying the directly coupled electric motor. This can be easily done with a Variable Frequency Drive (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
plant noise. One operator remarked: "The system became so quiet we wondered if the pumps were running." This case study provides a side-by-side comparison of DFT's spring-assisted axial flow design versus traditional dual-disc check valves and demonstrates why many water and (read more)
Browse Check Valves Datasheets for DFT Inc. -
The axial flow impeller of the CJ-20 Reversible Homogenizer can be run in either and upward pumping UP Mode or, by reversing the polarity of the electric power, pump downwards towards the bottom of the batch. A typical mixing process begins with the CJ-20 running in the Down (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Quiet Protection for Critical Cooling. DFT ALC® Axial Flow Check Valves delivers low pressure drop, silent operation, and reliability for mission-critical cooling system applications. Cooling systems in continuous-duty applications require dependable uptime (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Chromatography Roundup
last year. Custom production systems include pumping skids, sample loading devices, detection, fraction collection and software, says Seika president Ernest Sobkow. It also has dynamic axial compression systems (column and options) from (Kyoto, Japan) in diameters ranging from 5 to 60 cm
More Information Top
-
Centrifugal Pumps
Bross, S., Brodersen, S., Saathoff, H., Stark, U.: Experimental and theoretical investigation of the tip clearance flow in an axial flow pump .
-
Mechanical Engineering and Materials
Performance Prediction and Experimental Verification of Axial Flow Pump Based on CFD .
-
Centrifugal Pumps
Intl J of Rotating Machinery, 9 (2003), 327-335 5.47 Bross S, Brodersen S, Saathoff H, Stark U: Experimental and theoretical investi- gation of the tip clearance flow in an axial flow pump .
-
Centrifugal Pumps
Intl J of Rotating Machinery, 9 (2003), 327-335 5.47 Bross S, Brodersen S, Saathoff H, Stark U: Experimental and theoretical investi- gation of the tip clearance flow in an axial flow pump .
-
Fluid Dynamics and Heat Transfer of Turbomachinery Complete Document
If a liquid is used, the same machine would be called an axial flow pump .
-
Evaluation of the Impeller Shroud Performance of an Axial Flow Ventricular Assist Device Using Computational Fluid Dynamics
Development of the valvo pump: an axial flow pump implanted at the heart valve position.
-
Parameter Estimation and Actuator Characteristics of Hybrid Magnetic Bearings for Axial Flow Blood Pump Applications
As a consequence, the requirement of a flux sensor in the HMB system is eliminated, which makes the overall mechanical design of the axial flow pump more compact.
-
Turbopumps and Pumping Systems
11 1.14 Axial flow pump . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Development of the Baylor/NASA Axial Flow Ventricular Assist Device: In Vitro Performance and Systematic Hemolysis Test Results
Abstract: Our newly developed axial flow pump consists of a flow tube, an internal rotating impeller, and a fixed flow stator (we call the stator) behind the impeller.
-
Abstracts 13 th Congress of the International Society for Rotary Blood Pumps 14–16 September 2005, Tokyo, Japan
The axial flow pumps available at present introduce electromagnetic coupling from the motor’s stator to the impeller by means of permanent magnets (PMs) embedded in the tips of the pump’s bladings.
Indicates content that may require registration and/or purchase.