-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves, Directional Valves
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Description: Flow Control Valve installation acv400 Features and Application ACV400 The ACV400 flow control valves use hydraulic self-control, no other devices and energy, easy maintenance, and stable flow control. This series of control
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
-
Supplier: Curtiss-Wright, Valve Group
Description: Mobile Hydraulic Directional Control Valves are used on car carriers and in the Agricultural, Industrial and Mobile industries to provide smooth operation, low pressure drop and rapid response for precise fluid control in a lightweight constructed valve. These
- Pressure Rating: 2,000 psi
- Primary Material: Aluminum
- Features: Control Valves, Manual / Hand
- Valve Type: Directional Valves
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve,
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used for automatic
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Western Integrated Technologies
Description: High flow Valve O-ring or 4-bolt Flange Ports Pilot operate, manual or air piloted 3500 PSI rated
- Pressure Rating: 3,500 psi
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min)
- Pressure Rating: 4,600 psi
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Supplier: Continental Hydraulics
Description: VSD0*M PILOT OPERATED DIRECTIONAL CONTROL VALVE Sizes D05H thru D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM Description The VSD*M and VPD*M pilot operated directional control valves are available with either electric solenoid or hydraulic
- Pressure Rating: 5,000 psi
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.159 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I)
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Intrinsically Safe
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: VSNG6 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE – COMPACT SIZE Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 4000 PSI (280 bar) Max Flow Rate 12 gpm (45 l/min) Description Direct acting, subplate mounted directional control valve,
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Accuris
Description: Test Methods for Electro-Hydraulic Proportional Directional Series Flow Control Valves
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Directional Valves
- Features: Control Valves, Manual / Hand, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Accuris
Description: Test Methods for Electro-Hydraulic Proportional Directional Bypass Flow Control Valves
-
Supplier: Western Integrated Technologies
Description: Built-In, full-flow relief valves Parallel and series circuits in one bank Manual, hydraulic, electric or pneumatic operation Sectional construction for maximum flexibility Spool changeover capability for right or left hand valve assemblies
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 4
- Primary Material: Cast Iron
- Features: Control Valves
-
Supplier: Accuris
Description: Hydraulic fluid power - Electrically modulated hydraulic control valves - Part 1: Test methods for four-way directional flow control valves
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Electrically Modulated Hydraulic Control Valves - Part 2: Test Methods for Three-Way Directional Flow Control Valves
-
Supplier: CSA Group
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional
-
Description: ISO 10770-1:2009 describes methods for determining the performance characteristics of electrically modulated, hydraulic, four-port directional flow-control valves. ISO 10770-1:2009 describes methods of testing electrohydraulic, four-port directional
-
Supplier: CSA Group
Description: ISO 10770-2:2012 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of hydraulic flow
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW MEASUREMENT VALVE, 1/2 INCH, BRONZE BODY, BI-DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Atos North America
Description: The flow is inhibited or permitted according to a proper pilot control; cracking pressure value depends on poppet spring. These valves are available in standard sizes 16 to 100 according to ISO 7368. Flow up to 8000 l/min at p = 6 bar. Pressure up to 350 bar.
- Valve Size: 0.6299216 to 3.93701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK RCV Rotary Control Valve has been specially engineered for extremely precise throttling control in severe-service applications in the pulp and paper, chemical, power, petroleum and refining industries. The DeZURIK RCV Rotary Control Valve combines the
- Features: Control Valves
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Enfield Technologies
Description: The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Mechanical Device, Pilot Operated
- Valve Type: Directional Valves
-
Supplier: HydraCheck Inc.
Description: five-year warranty as standard. Features: Flows up to 210 GPM (800 LPM). Pressures up to 7000 PSI (480 bar). Temperature: 14 to 257 °F (-10 to 125 °C) . Flow Accuracy: ± 1% full flow. Pressure Accuracy: ± 1.6% of full scale. Sealed to IP65. Accurate measurement of flow,
-
Description: effect within the valve, which reduces actuator size and thrust requirements. Dynamic force on plug tends to be balanced as flow tends to open one port and close the other. Reverse-Acting double ported Globe-Style valve bodies normally have higher capacity than single-ported
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves
- Media: Steam
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
-
Supplier: SAE International
Description: This SAE Recommended Practice has been set up by Subcommittee 4 of the Off-Road Machinery Technical Committee and is primarily for directional control valves on construction and industrial machinery equipment as referenced in SAE J1116. The purpose is to establish port area to
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43326/37159910-MIT.pdf?sequence=2
The third feature was the bi - directional flow control valve for the auger.
-
Pipeline Network Optimization - Application of Genetic Algorithm Methodologies
Two control valves were bi - directional flow valves.
-
Federal Register > Wednesday, April 2, 2003 > [68 FR 16015] Kinder Morgan Interstate Gas Transmission, LLC; Notice of Intent To Prepare an Environmental Assess...
[sbull] Install computer-based supervisory type process control systems, a check meter and bi - directional flow control assembly, control valves , pigging and gas cleaning facilities, and an office building with septic system and water well.
-
States > Minnesota > State > Register > 2015 > 08/24/2015
Actuators ( bi - directional hydraulic motor; double flow control valve ; restrictor-type pressure- .
-
A Study on High-Output Resonance-Driven Piezoelectric Micropumps Using Active Check Valves
Keywords: micropump, piezoelectric actuator, check valve, shuttle valve , timing control , phase shift, bi - directional flow .
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
… Fault Handling Power Control Loop Configuration & Operating Data User Interface • Generator Controller Speed control Brake control Liftoff & Set down algorithms Over speed valve • Load Controller Grid Sensing / Synchronization Bi - directional Power Flow Control • DC Voltage Regulation …
-
Air Valves
Flow control choices for air valves include unidirectional (one-way), bi - directional (two-way) or three-way.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
A bi - directional displacement mechanism which is controlled via a servo valve determines the pumps flow and hence actuator velocity.
-
A suction-type, pneumatic microfluidic device for liquid transport and mixing
The peristaltic motion during the transportation process can be used for bi - directional flow control using the pneumatic micro-pumps without additional passive and active valve units (Huang et al. 2007).
-
Mobile workstation for decontamination and decommissioning operations
The proportional valves supply bi - directional flow at flow rates proportional to a +10VDC to -10VDC control signal from the electronics enclosure, allowing fine (< 1% spool position error) control of actuator speed.
Indicates content that may require registration and/or purchase.