-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, pressure-compensated, spool-type, normally closed when de-energized, proportional, bi-directional, flow control valve. An internal compensator spool provides compensated flow across the proportional orifice regardless of flow
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves, Control Valves, Directional Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally.
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: ELECTRONIC VALVE, 12 VDC, 1 W, 105 PSIG, 2 WAY, BI-DIRECTIONAL, NITRILE MATERIAL/SEALS, TOP TERMINAL PIN. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-position, three-way, bi-directional blocking, screw-in hydraulic cartridge valve. It is designed for low leakage in load-holding applications.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 3
- Power: 10 to 230 volts
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
- Valve Size: 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Power: 10 to 230 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor
- Pressure Rating: 4,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
- Flow (Cv): 1 to 50
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I)
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Electric, ISO, Intrinsically Safe, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: 2-position bi-directional, normally closed poppet type solenoid valve. Energizing the solenoid will allow full flow to the system.
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Features: Check Valves, Control Valves, ISO, Solenoid Valves
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional
- Flow (Cv): 0.35
- Media: Air, Compressed Air
- Features: Aluminum, Control Valves, Electro-pneumatic, Gas, Servo Valves, Solenoid Valves, Steel, Threaded
- Valve Type: Cartridge / Manifold Valves, Directional Valves
-
Supplier: SVF Flow Controls, Inc.
Description: Internally anodized body for corrosion resistance Available in Spring Return (QS) and Double Acting (QD) models ISO 5211 bottom flange for valve automation NAMUR output drive for installation of limit switches and positioners Bi-Directional Stroke Adjustment 1/4” NPT air inlet
- Actuator Torque: 53 to 23,767 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Operation: Modulating
-
Supplier: Assured Automation
Description: Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 250 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: elastomers for chemical compatibility and abrasion resistance. A flush area at the valve's base provides a clean-out port. The Flexgate Valve provides bi-directional shut off. A heavy-duty topworks is standard. The relatively simple design eliminates expensive overhauls,
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: Assured Automation
Description: pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE CONNECTOR, GASKET/CORD, ALL -MOLDED DIN, BI-DIRECTIONAL INDICATOR LIGHT AND LOAD SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: This 0.5 A bi-directional solid state switch series offers direct interface to microprocessor drivers in a SOT-23 package for low power AC switching applications such as e-valve and AC solenoid drive. The die voltage blocking junctions are glass-passivated to ensure long
- VDRM: 600 volts
- IT(RMS): 0.5 amps
- IH: 5 mA
- VTM: 1.55 volts
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 205 kW (275 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability.
- Application: Industrial
-
Supplier: Dorner Manufacturing Corp.
Description: ft/min) Driven rollers Brushless DC gearmotor and controller Bi-directional and reversing Lift and transfer 240 mm wide and smaller include infeed conveyor. 40 mm diameter pneumatic lift cylinder. Includes air fittings with integrated flow controls for ¼ inch push in air line.
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: GEEPLUS Inc.
Description: and mirror positioning systems. One big advantage e.g. over proportional solenoids is the extremely small hysteresis which make Voice Coil Actuators ideally suited for applications requiring well controllable bi-directional movement. The VM series of Voice Coil Motors are
- Force Constant (KF): 1.3488 to 5.1704 lb/amp
- Peak Force (FP): 2.9224 to 8.0928 lbs
- Linear Stroke: 0.1968505 inch
- Continuous Power: 18.00000000000003 watts
-
Supplier: Infineon Technologies AG
Description: (Main Relay) Active Clamping Supply Voltage Monitoring Bi-Directional Reset-Pin (ABE) Dedicated Delayed Disable for Injectors (DIS5_10) Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Short Circuit Protection (up to 36V) Battery Over-Voltage
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Clippard
Description: The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007”, low power
- Valve Size: 0.19 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Clippard
Description: 4-Way 2-Position, Electronic Valve
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Power: 6 to 24 volts
- Features: Acetal, Control Valves, Electric, Pilot Operated, Solenoid Valves
-
Supplier: ASCO
Description: The Mark 3 Series offers high flow in a miniature valve design. The Mark 3 line is available with 10-32 or 1/8 porting in either sub-base or manifold mounting, sandwich speed control and sandwich pressure regulators.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 200 F
- Flow (Cv): 0.18 to 0.35
-
Supplier: ASCO
Description: Mark 8 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.8 to 1
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Double solenoid, 3-position, spring centered, closed center spool. All ports are blocked when both solenoids are de-energized. See for other spools.
- Valve Size: 0.25 inch
- Flow (Cv): 1.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Clark Solutions
Description: Model CTV-K or CTV-R isolation valves have molded PEEK or PPS valve bodies and PTFE isolation diaphragm materials for compatibility with aggressive media. The valves are standard with unique Perfluor soft elastomeric seals, which are forgiving of particulate matter that would
- Valve Size: 6 to 0.25 inch
- Pressure Rating: 14.8 to 29 psi
- Media Temperature: 41 to 122 F
- Number of Ports/Ways: 3
-
Supplier: HAWE North America Inc.
Description: These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always act on an angled lever pushing the valve element in the desired switching
- Pressure Rating: 5,076.3195 to 7,251.885 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Atos North America
Description: NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P and T passing-trough lines and the A and B user ports with threaded connections are
- Valve Size: 0.375 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: HAWE North America Inc.
Description: The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel plus the end plate. The whole valve bank is held together with one or two tension rods. Depending
- Pressure Rating: 5,076.3195 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves
- Features: Electric, Solenoid Valves, Steel, Threaded
Find Suppliers by Category Top
Featured Products Top
-
performance and durability, these valves are capable of bi-directional flow at fully rated pressures in a variety of water and wastewater treatment applications. Learn more: https://lnkd.in/gY8y44MA (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
With the features of much larger control modules, these PVMs include a large current range, a minimal width of just 12 mm, and the capability to have two single coil valves or one dual-coil valve controlled either unidirectionally or bi-directionally, offering high repeatability. It also (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shuttle Valves In both types of detented shuttle valves, the poppet is mechanically latched to close off either the A or B port. This is typical of brake systems where bi-directional flow may be required between B and C. A zero leak version of the (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
customer requirements. Utilizing the same coating and live-loading technology that built the V Series product line, but in a lower-torque, truly bi-directional package, NexTech® is a super solution for tough, high-cycling applications. (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
Knife Gate Valves produce no discharge of process media to atmosphere and feature a one-piece, cast-in-place liner that provides bi-directional, drip-tight shutoff to either 150 or 250 psi (1030 or 1720 kPa) CWP. All wetted surfaces of the body are lined with urethane. DeZURIK KUL Valves have been (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Ground-Source Integrated Heat Pump for Near-Zero Energy Houses: Technology Status Report
The refrigerant expansion/metering function was accomplished with a single bi - directional pulsing solenoid valve (with pulse-width modulation to follow system load), which also served to block flow through the refrigerant-to-air HX during .
-
Air-Source Integrated Heat Pump for Near-Zero Energy Houses: Technology Status Report
The refrigerant expansion/metering function was accomplished with a single bi - directional pulsing solenoid valve (with pulse-width modulation to follow system load), which also served to block flow through the refrigerant-to-air HX during defrost cycles and to prevent refrigerant migration…
-
Mobile workstation for decontamination and decommissioning operations
The packs consist of a manifold, eight spring-loaded bi - directional cartridge valves with solenoid actuation, eight needle valves and a lid.
-
Design and testing of a bidirectional magnetostrictive-hydraulic hybrid actuator
An active valve system was fabricated and tested using commercially available solenoid valves in order to investigate bi - directional actuation.
-
Sealion G3
…Heading - gyrocompass: Bendix King KCS 305 Pitch and roll: CDL MiniTilt Depth: Digiquartz 8CB4000-I Altimeter: Kongsberg 1007 digital altimeter Sonar: Kongsberg MS1071 digital head Transponder: Nautronix 2262 or Sonardyne 7970 Tooling: Bi - directional solenoid : 9 spare valves Servo valves: 6 additional…
-
Electrical Power & Energy Systems
The solenoid directional valves EV4 and EV5 with bi -stable which only needs a pulse signal from the SCADA system ensure the security of the unit operation.
-
Waveforms analysis and optimization of new electro-hydraulic excitation technology
High-pressure bi - directional rotary proportional solenoid for rotary servo valve [J].
-
A technique for global assessment of respiratory muscle performance at different lung volumes
…measuring system that includes the following components in series (figure 1): a ring for measuring averaged mouth pressure, a Fleisch pneumotachometer (Gould-Godart) and a custom made two-way valve which is operated by a bi - directional solenoid with a response time…
-
eCommons - Fault simulator for proportional solenoid valves
The PSV consisted of two solenoids on the opposite sides of the valve spool by virtue of which, bi - directional position control could be achieved.
-
:: New Materials Zone ::
The user can configure the controller for pulse frequency, pulse length and analogue and it can be used for direct, reverse or bi - directional control, allowing the device to be … dose either acids or alkalis via solenoid valves or metering pumps, as…
Indicates content that may require registration and/or purchase.