Biaxial Accelerometers
from LIXINC Electronics Co., Limited
ACCELEROMETER 18G ANALOG 8CLCC [See More]
- Measurement Axes: Biaxial
- Operating Temperature: -40 to 257
- Acceleration: 18
from Dytran by HBK
The Dytran series 3232 is a biaxial IEPE piezoelectric accelerometer, designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found on commercial and military aircraft. Units are offered with sensitivities ranging from 10... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 3.3 to 2500
- Acceleration: -50 to 50
- Accuracy: 1.00
from DigiKey
Accelerometer X, Y Axis ±5g 29Hz 8-LCC [See More]
- Measurement Axes: Biaxial
- Frequency Range: 29
- Acceleration: 5
- Device Category: Sensor / Transducer
from Acme Chip Technology Co., Limited
ACCELEROMETER 20G ANALOG 20SOIC [See More]
- Measurement Axes: Biaxial
- Acceleration: 20
from Richardson RFPD
The ADXL103/ADXL203 are high precision, low power, complete single- and dual-axis accelerometers with signal conditioned voltage outputs, all on a single, monolithic IC. The ADXL103/ ADXL203 measure acceleration with a full-scale range of ±1.7 g, ±5 g, or ±18 g. The ADXL103/ADXL203... [See More]
- Measurement Axes: Biaxial
- Acceleration: 1.7
from Wilcoxon Sensing Technologies
Miniature, high frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit microdot connector, case grounded [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2 to 25000
- Acceleration: 50
- Sensor Technology: Piezoelectric
from LIXINC Electronics Co., Limited
ACCELEROMETER 5G SPI 12LGA [See More]
- Measurement Axes: Biaxial
- Operating Temperature: -40 to 257
- Acceleration: 5
from Dytran by HBK
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft – 50ft. Tailored for zero –to –medium... [See More]
- Measurement Axes: Biaxial
- Sensor Technology: MEMS
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±5g 27Hz 8-LCC [See More]
- Measurement Axes: Biaxial
- Frequency Range: 27
- Acceleration: 5
- Device Category: Sensor / Transducer
from Acme Chip Technology Co., Limited
ACCELEROMETER 120G/25G SPI 16QFN [See More]
- Measurement Axes: Biaxial
- Acceleration: 25 to 120
from Wilcoxon Sensing Technologies
Biaxial underwater accelerometer, rated to 650psi, 100 mV/g sensitivity, ±10% tolerance, low-profile, side-exit integral cable, case isolated [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2 to 2000
- Acceleration: 50
- Sensor Technology: Piezoelectric
from LIXINC Electronics Co., Limited
ACCELEROMETER 1.7G ANALOG 8LCC [See More]
- Measurement Axes: Biaxial
- Operating Temperature: -40 to 257
- Acceleration: 1.7
from DigiKey
Accelerometer X, Y Axis ±1g 17Hz 8-LCC (5x5) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 17
- Acceleration: 1
- Device Category: Sensor / Transducer
from Acme Chip Technology Co., Limited
ACCELEROMETER 1.7G ANALOG 8LCC [See More]
- Measurement Axes: Biaxial
- Acceleration: 1.7
from LIXINC Electronics Co., Limited
ACCELEROMETER 1.7G ANALOG 8LCC [See More]
- Measurement Axes: Biaxial
- Operating Temperature: -40 to 257
- Acceleration: 1.7
from DigiKey
Accelerometer X, Y Axis ±0.5g 17Hz 8-QFN [See More]
- Measurement Axes: Biaxial
- Frequency Range: 17
- Acceleration: 0.5000
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g 17Hz 8-QFN [See More]
- Measurement Axes: Biaxial
- Frequency Range: 17
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN [See More]
- Measurement Axes: Biaxial
- Frequency Range: 8
- Acceleration: 1.5
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±1g 19Hz 8-QFN [See More]
- Measurement Axes: Biaxial
- Frequency Range: 19
- Acceleration: 1
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g 10Hz 6-SMD [See More]
- Measurement Axes: Biaxial
- Frequency Range: 10
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g 17Hz 8-LCC (5x5) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 17
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±120g 400Hz 8-SOIC [See More]
- Measurement Axes: Biaxial
- Frequency Range: 400
- Acceleration: 120
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g, 6g 4kHz 44-QFN (7x7) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 4000
- Acceleration: 2 to 6
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g 2kHz 8-LGA [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2000
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 50 to 200
- Acceleration: 2.3 to 9.2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±2g 2kHz 16-LGA (4x4) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2000
- Acceleration: 2
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g [See More]
- Measurement Axes: Biaxial
- Device Category: Sensor / Transducer
- Acceleration: 0.5000 to 3
- Sensor Outputs: Acceleration
from DigiKey
Accelerometer X, Y Axis ±18g 0.5Hz ~ 2.5kHz 8-CLCC (5x5) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 0.5000 to 2500
- Acceleration: 18
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±10g 6kHz 8-LCC (5x5) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 6000
- Acceleration: 10
- Device Category: Sensor / Transducer
from DigiKey
Accelerometer X, Y Axis ±5g 2.5kHz 16-LFCSP-LQ (4x4) [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2500
- Acceleration: 5
- Device Category: Sensor / Transducer
from PCB Piezotronics, Inc.
Biaxial ring-style, industrial, ceramic shear, ICP accel, 100mV/g, 0.5 to 5kHz side exit, 4-pin M12 conn, biaxial single point ISO 17025 accredited calibration. 605B01 (Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, biaxial single point ISO 17025... [See More]
- Measurement Axes: Biaxial
- Sensor Mounting: Stud/Bolt; Through Hole
- Acceleration: 50
- Maximum Shock: 5000
from Jewell Instruments, LLC
Jewell Instruments AMA Series Accelerometers are an excellent choice for cost to performance trade off. The AMA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. Features & Benefits. Single, Dual and Triaxial Configuration. [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 400
- Acceleration: -40 to 40
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 100 to 200
- Acceleration: -2 to 2
- Accuracy: 0.10
from PMC Engineering LLC
The KATD Series of Dual Axis accelerometers are designed for true inertial measurements on race vehicles or on-vehicle automotive testing applications. The use of low bandwidth sensing elements ensures that high frequency vibration from components or similar do not affect the measurements. Features. [See More]
- Measurement Axes: Biaxial
- Frequency Range: 0.0 to 20
- Acceleration: 2 to 10
- Accuracy: 1.00
from First Sensor AG
First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements. The capacitive... [See More]
- Measurement Axes: Biaxial
- Sensor Technology: Capacitance
- Frequency Range: 400 to 800
- Device Category: Sensor / Transducer
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 800
- Acceleration: 10
- Sensor Technology: MEMS
from Micromega Dynamics
The RECOVIB ® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate). Our... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 0.0 to 4000
- Acceleration: 2 to 400
- Device Category: Sensor / Transducer
from Analog Devices, Inc.
Product Details. The ADXL213 is a low cost, low power, complete dual axis accelerometer with signal conditioned, duty cycle modulated outputs, all on a single monolithic IC. The ADXL213 measures acceleration with a full-scale range of ±1.2 g (typical). The ADXL213 can measure both dynamic... [See More]
- Measurement Axes: Biaxial
- Operating Temperature: -40 to 185
- Acceleration: 1.2
from PCB Piezotronics, Inc.
Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 3-pin conn., biaxial single point ISO 17025 accredited calibration [See More]
- Measurement Axes: Biaxial
- Sensor Mounting: Stud/Bolt
- Acceleration: 50
- Maximum Shock: 5000
from Jewell Instruments, LLC
Part of our RailStar Series of products, the LCF-2530 is ideal for Rail Maintenance of Way applications. The Jewell LCF-2530 Series is a dual axis version of the rugged, high accuracy LCF Series. The design of the LCF-2530 was optimized to provide the high suspension, servo. technology in a small... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 5 to 100
- Acceleration: 0.5000 to 5
- Device Category: Sensor / Transducer
from Columbia Research Labs, Inc.
The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 50 to 250
- Acceleration: -5 to 5
- Accuracy: 0.10
from PMC Engineering LLC
KAA Series 1 and 2 Axis accelerometers offer a compact and robust solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. Supply can be either 5V or 8-16V and also... [See More]
- Measurement Axes: Single; Biaxial
- Frequency Range: 0.0 to 1500
- Acceleration: 2 to 200
- Accuracy: 0.30
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 0.0 to 1700
- Acceleration: 2
- Sensor Technology: MEMS
from PCB Piezotronics, Inc.
Biaxial ring-style, industrial, ceramic shear ICP ® accel, 100 mV/g, 0.5 to 5k Hz, side exit, 10-ft integral cable, biaxial single point ISO 17025 accredited calibration [See More]
- Measurement Axes: Biaxial
- Sensor Mounting: Stud/Bolt
- Acceleration: 50
- Maximum Shock: 5000
from Jewell Instruments, LLC
JMA-100/200/300-D MEMS Accelerometer Series. The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology. Features. ±0.5 g,... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 100
- Acceleration: -1.5 to 1.5
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
Columbia Models SA-220RHT and SA-225RHT Force Balance Accelerometers have been designed as Measurement While Drilling (MWD) sensors for use In down hole well service applications.The Model SA-220RHT operates from ±15VDC and is capable of operating at temperatures of up to 200 °C. Model... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 75 to 300
- Acceleration: -50 to 50
- Accuracy: 0.05
from PMC Engineering LLC
KAT Series of low bandwidth accelerometers offer a compact and rugged solution for the motorsport and automotive testing industries with integral signal conditioning to give a standard signal of 0.5V to 4.5V which is ideal for most data acquisition systems. The low bandwidth sensor eliminates high... [See More]
- Measurement Axes: Biaxial; Triaxial
- Frequency Range: 0.0 to 20
- Acceleration: 2 to 10
- Accuracy: 1.00
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 0.0 to 1750
- Acceleration: 2
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 50 to 300
- Acceleration: -10 to 10
- Accuracy: 0.05
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 800
- Acceleration: 2
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
The Columbia Model VM-300 Vibration Meter is a general-purpose vibration measuring instrument for periodic routine vibration checks of industrial machinery and general field use where portability and ease of use are required. This hand-held device is the ideal preventive maintenance tool. Model... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 10 to 500
- Acceleration: 50
- Accuracy: 5.00
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1700 to 3300
- Acceleration: 2
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
The Series 378-HTXP Piezoelectric Accelerometers are precision manufactured sensors designed for use in extremely severe and volatile environments to measure shock and vibration of structures subject to very high temperatures. The unique design of the piezoelectric seismic system ensures that the... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 2 to 500
- Acceleration: 50
- Accuracy: 5.00
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1000
- Acceleration: 2
- Sensor Technology: MEMS
from Columbia Research Labs, Inc.
Columbia Models SA-207LN and SA-307LN Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is required in most... [See More]
- Measurement Axes: Biaxial
- Frequency Range: 75 to 300
- Acceleration: -50 to 50
- Accuracy: 0.03
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1000
- Acceleration: 2
- Sensor Technology: MEMS
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 800
- Acceleration: 2
- Sensor Technology: MEMS
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1000
- Acceleration: 2
- Sensor Technology: MEMS
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x3x0.9mm Land Grid Array Dual (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes,... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 50 to 2000
- Acceleration: 2 to 8
- Sensor Technology: MEMS
from Kionix, Inc.
The KXTC9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from ±1.5g to ±6g ranges. Several... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 40 to 60
- Acceleration: 2
- Sensor Technology: MEMS
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 2000
- Acceleration: 2
- Sensor Technology: MEMS
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x3x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes, and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 25 to 800
- Acceleration: 2 to 8
- Sensor Technology: MEMS
from Kionix, Inc.
The KXTG9 series adds a flexible programmable motion-interrupt chip with fast SPI interface into the Kionix suite of products. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Sensor Technology: MEMS
- Acceleration: 3
- Device Category: Sensor / Transducer
from Kionix, Inc.
The KXTH5 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. Sensor... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 800 to 1200
- Acceleration: 2.75
- Sensor Technology: MEMS
from Kionix, Inc.
The KXTH9 series is designed to provide a high signal-to-noise ratio with excellent performance over temperature. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is factory programmable allowing customization for applications requiring from 1.5g to 6.0g ranges. The... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 40 to 60
- Acceleration: 2.5
- Sensor Technology: MEMS
from Kionix, Inc.
The KXTI9's Directional Tap/Double-Tap detection feature recognizes single-tap and double-tap input and reports the acceleration axis and direction from which each tap originated, enabling up to 12, user-defined, function commands. Its active/inactive algorithm reports changes in a device's... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1590
- Acceleration: 2 to 8
- Sensor Technology: MEMS
from Kionix, Inc.
The KXUD9 series of linear accelerometers and inclinometers is designed to provide flexibility. These sensors can accept supply voltages between 1.8V and 3.6V. Sensitivity is user selectable at 2g, 4g, 6g, and 8g. Several user-programmable internal low pass filters eliminate the need for external... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Frequency Range: 1800 to 3500
- Acceleration: 2 to 8
- Sensor Technology: MEMS