-
Supplier: Parent Petroleum Co.
Description: The system must be nitrogen-purged, with no possibility of contact between the heat transfer fluid and air during operation. These fluids are fortified with special additives to prevent thermal degradation. The C/S fluids are recommended for use in systems operating with
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: The system must be nitrogen-purged, with no possibility of contact between the heat transfer fluid and air during operation. These fluids are fortified with special additives to prevent thermal degradation. The C/S fluids are recommended for use in systems operating with
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of hydraulic components in
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: OneTech Group
Description: Tele report cables armored or non armored are for Data transmission between power or fluid counters and the property's interface box They are suitable for installation inside buildings, on walls or in duct.
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Shielding: Drain Wire / Copper Wire, Foil / Copper Tape
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: transmission provides high-volume grease flow option Versatility means one tool for all lubrication requirements Transmission: 2-Speed High Volume & High Pressure Grease Flow Indicator: Patented Stroke Counter Output Pressure: 7,500 Output Rate: 3.0 oz/min (L) - 9.0 oz/min (H)
-
Description: vibrations to a structure that can, for example, radiate fluid-borne sound (airborne, structure-borne or other); b) the transmission of low frequency vibrations which can, for example, act upon humans or cause damage to structures or sensitive equipment when the vibration is too
-
Supplier: CSA Group
Description: vibrations to a structure that can, for example, radiate fluid-borne sound (airborne, structure-borne or other); b) the transmission of low frequency vibrations which can, for example, act upon humans or cause damage to structures or sensitive equipment when the vibration is too
-
Supplier: Hi-Tech Controls, Inc.
Description: PURo¨ -JZ-YCP is a highly robust and tare and abrasion resistant cable with excellent resistance properties to mineral oils and cooling fluids, thus making it an ideal choice for installation in most types of industrial machinery as well as in steel works and rolling mills, etc. in fact,
- Number of Conductors: 2 to 65 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -50 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Mueller Group, Inc. (The)
Description: and resistance to mineral oil, cutting fluids and heavy mechanical abuse. Applications commonly found in gantry robots, cable tracks, pick & place units, conveyor systems, machine tools, automated handling equipment, body presses and transfer lines. The UL/CSA/CE approvals make this cable
- Rated Voltage: 0.3 to 0.5 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Nylok Corporation
Description: torque values on coated fasteners Environmental resistance (to heat, automotive fluids, vibration, thermal and mechanical shock) Extended shelf life (bulk adhesive and coated fasteners) Controlled re-activity (adhesive activates and cures upon insertion) Re-usability (additional
- Substrate Compatibility: Metal
-
Supplier: UL Standards & Engagement
Description: and other petroleum or synthetic oils with similar chemical and physical properties used in equipment applications; and d) Vehicle Fluid Tanks for storage, dispensing and collection of non-combustible fluids such as antifreeze/coolants (ethylene-glycol and water mixtures), windshield
-
Supplier: UL Standards & Engagement
Description: and other petroleum or synthetic oils with similar chemical and physical properties used in equipment applications; and d) Vehicle Fluid Tanks for storage, dispensing and collection of non-combustible fluids such as antifreeze/coolants (ethylene-glycol and water mixtures), windshield
-
Supplier: UL Standards & Engagement
Description: and other petroleum or synthetic oils with similar chemical and physical properties used in equipment applications; and d) Vehicle Fluid Tanks for storage, dispensing and collection of non-combustible fluids such as antifreeze/coolants (ethylene-glycol and water mixtures), windshield
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: At Tsubaki, we design and manufacture a broad selection of power transmission and motion control products to suit various customer needs. Our recent product offering addition – the BRUS series – is a line of external backstops designed for use in high-speed backstopping applications. The
- Torque Rating: 1,770 Ft-lbs
- Bore Diameter: 1.75 to 2.25 inch
- Length: 5.5 inch
- Weight: 64 lbs
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 196
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 32 cSt
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: automatic transmissions Also used with manual transmissions and transaxles like T-5, T-45, T-56 and late-model BMW Excellent cold weather operation Red Line offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 20.52 cSt
- Viscosity Index: 212
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ DEX/MERC includes enhanced friction durability for smooth transmission performance. Designed for use in older Ford and GM vehicles.
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 121 cSt
- Viscosity Index: 180
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 94.6 cSt
- Viscosity Index: 111
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm tractors, construction equipment and over-the-road trucks. CITGO CITGEAR
- Kinematic Viscosity: 126 to 289 cSt
- Viscosity Index: 138 to 171
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
Find Suppliers by Category Top
Featured Products Top
-
-medium Compatibility: Compatible with petroleum-based hydraulic oil, lubricating oil, water, ethylene glycol and compressed air, one hose meets multiple fluid transmission demands, simplifying customer spare parts inventory management. Reliable Quality & Customization (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
THE ECONOMICS OF GEOTHERMAL POWER
Nevertheless, despite these extra costs associated with the well head site, the large cost involved in constructing the necessary 24-inch-diameter pipe for the bulk transmission of fluid could not be economically justified.
-
Microelectronic Applications of Chemical Mechanical Planarization
To gain the maximum efficiency from a UV source, the UV light must be able to transmit through the bulk fluid .
-
Air, bone and soft tissue excitation of the cochlea in the presence of severe impediments to ossicle and window mobility
… to markers and drugs applied to the middle ear, which dif- fuse through the continuous fluid environment surround- ing the inner ear into the inner ear fluids [34] so that they may also transmit fluid pressures (not bulk fluid flow) [23, 35].
-
Automotive Traction Fluids: A Shift in Direction for Transmission Fluid Technology
The purchase cost of automatic transmission fluids to a bulk user currently ranges under $15 per gallon depending on basestock choice, additive technology, and the breadth of performance requirements.
-
Encyclopedia of Nanotechnology
(b) Direct bulk vibration transmitted to the fluid drop placed on the piezoelectric transducer.
-
Electric field gradient focusing
The SPC was designed to allow the passage of current-carrying buffer ions while restricting bulk fluid flow and the transmission of larger molecules such as proteins, which were thus confined to the focusing channel.
-
The Oxidative Stability of GM's DEXRON®-VI Global Factory Fill ATF
REFERENCES 1 Calcut B. , Sarkar R. , Linden J.L. , “Estimating the Useful Life of an Automatic Transmission Fluid Using an Integrated Bulk Oxidation and Friction Degradation Model,” SAE 2004-01-3028 .
-
Estimation technique of air content in automatic transmission fluid by measurign effective bulk modulus
Estimation technique of air content in automatic transmission fluid by measurign effective bulk modulus .
-
http://waset.org/publications/13120/measuring-pressure-wave-velocity-in-a-hydraulic-system
[11] B. - H. Cho, H. - W. Lee, and J. - S. Oh, “Estimation technique of air content in automatic transmission fluid by measuring effective bulk modulus,“ Int. J. Automot.
-
Adsorption of supercritical CO2 in aerogels as studied by small-angle neutron scattering and neutron transmission techniques.
In CO2-saturated aerogels an adsorbed phase is formed with a density substantially higher that of the bulk fluid , and neutron transmission data were used to monitor the excess adsorption at different pressures.
Indicates content that may require registration and/or purchase.