-
Supplier: Conductix-Wampfler
Description: Rubber-to-Metal bumper elements are used for the vibration-free bearing of dynamically loaded components. The following vibrations are insulated respectively dampened: 1. Mechanical vibrations caused by components of the system (e.g. electro motor) and abrupt impacts 2. Impact sound (sound
- Type: Stud Plate Mount
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Hager Companies
Description: plastic anchor, one (1) 5/16-18 lead anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud
-
Supplier: Hager Companies
Description: anchor, one (1) plastic anchor, one (1) 5/16-18 x 2-1/2" threaded stud, and one (1) 5/16-18 x 2-1/2" combo threaded stud
-
-
Supplier: Hager Companies
Description: Certifications: - Meets ANSI A156.16 for L01371 Base Diameter: - 2-1/4'' (57 mm) Height: - 3-19/32" (91 mm) Keeper: - 25/32" x 1-1/2" (20 mm x 38 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US15A, US19, US26, US26D Fasteners: - Three (3) #10
-
Supplier: Hager Companies
Description: Certifications: - Meets ANSI 156.16 for L01371 Base: - 1-9/16'' x 2-15/32" (40 mm x 63 mm) Overall Height: - 3" (76 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - Two (2) #10 x 1" FPHWS,
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M4
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 4
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Steel Stud with Base Plate - Metric
- Length: 0.393701 inch
- Shape: Round
- Material: Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Concealed Head Studs
- Material: Aluminum
- Metric: M3
- Features: Other
- Attachment: Threaded
-
Supplier: bisco industries
Description: Panel Nuts
- Metric: M6
- Features: Other
- Material: Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/4"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min.
- Finish: Black Oxide
- Metric: M10
- Features: Other
- Shape: Round
-
Supplier: PennEngineering®
Description: The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud
- Length: 0.393701 to 35 inch
- Material: Aluminum, Hardened Steel, Stainless Steel
- Metric: M 2.5, M3, M4, M5, M6
- Shape: Round
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/2"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Features and Benefits: Enlarged head diameter reduces stress on panel. Thicker head allows for larger hole in attached panels. Clinch design provides high-strength in sheets as thin as .031" / 0.8 mm. Recommended for use in steel or aluminum sheets HRB (Rockwell "B" Scale) 85 or less and HB
- Length: 0.75 inch
- Inch: 5/16"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel
-
Supplier: PennEngineering®
Description: Stainless Steel Stud with Base Plate - Metric
- Length: 0.9842525 inch
- Shape: Round
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Collared Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive.
- Shape: Hex
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Standard Fit, Interference Fit, Forged Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Aluminum
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: Custom, Tap End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Chief Enterprises LLC
Description: Stud,Pass-Thru,3/8"-16,RED
- Inch: 3/8"
- Attachment: Threaded
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 2
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Brass
- Features: Other
-
Supplier: TFC Ltd.
Description: Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive.
- Attachment: Threaded
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
integrate well into an industrial application or commercial end product. These bumpers are available in black neoprene, white nitrile, or colored urethane, each with varying durometers. Internal or external threads available. Custom cut options are available. (read more)
Browse Bumpers Datasheets for Fairlane Products, Inc. -
applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design. Studded rollers are available in standard or adjustable (eccentric) designs as well as long or short studs. This variety offers alternatives for assembly in tapped holes (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects. In this blog, we explore a few of the many different varieties of threads as well as their uses. Common Uses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
line down or last minute situations. ISO 9001:2015 certified , full raw material, heat treat, plating certs with every order. Inventory warehouse release options Follow us on: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…scarifier links; scarifier retainers; side cutter plates; side shield bumpers; sidecutter shrouds; skid plates; slide weldment supports; step assemblies; rubber stop bumpers; steering stop bumpers; supports; threaded stud bumpers ; transmission guard shields; transmission … tubes; axle guards; axles with differential; boom adapters; boom…
-
Federal Register > Friday, November 6, 2015 > [80 FR 68836] Foreign-Trade Zone (FTZ) 39-Dallas/Fort Worth, Texas; Notification of Proposed Production Activity,...
…plastic tubes; plastic bushings; self-adhesive plastic electrical tape; plastic bumper strips in rolls; plastic … sheet piling; steel tubes; threaded steel elbows; threaded steel … and nuts; steel spacer studs ; steel lock washers; steel … couplings; main controller CPU with printed circuit boards; electrical…
-
Suppliers to the new VW Polo
…Fascia [Front & Rear] Magneti Marelli Rear Lamp Peguform Closing Part [1,6 L CR; OE-Part] Pilkington Front Door Glazing, Rear Quarter Lights [3 Door version] Rehau Bumper [Front & Rear], Window … Plastic Fasteners and Weld Studs [For Fixation of Air .... PP & LHD IP soft] Woco Door Grommet MISCELLANEOUS A. Raymond Cable Channel, Nuts [ With and without Metrical Thread ], Panel Fasteners, Pipe Clips [Brackets and Rotatable], Rivets, Special Design Fasteners, Uclips Alcoa Lock bolts Drxlmaier Grommet Dura Flexible Shaft Emhart Plastic Fasteners…
-
Suppliers to the new Citroen Berlingo
…booster with seal Hutchinson Brake diaphragms Hutchinson Brake pads ITT Chassis components ZF Complete brake line circuit (single tubes, threaded rubber hose jounce lines … caliper Continental Front caliper with friction material ITT Front … transformation kit (BTC) Continental Bumper on hatchback opening window … flap Simoldes Plasticos Technical adhesive tapes [electrical & electronic distribution systems] Scapa Weld studs for grounding and…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
housings; brush holders; bumpers ; busbar assemblies; busbar kits; bushings; bushing reducers; cab display units; cab signal panels; cables; cable assemblies … for locomotive assemblies; conduits for final locomotive assembly piping; rigid conduits for pipe rack assemblies; steel threaded conduits; conduit assemblies; conduit … eductor tube assemblies; 90 and 45 degree grooved pipe fitting elbows; 90 degree with spiral bellow pipe … isolators; journal bearings; joy sticks; jumper cables; junction boxes; keys; knife switches; knurled studs ; labels; ladders; lamps…
-
Linear Drives for Industry Applications IX
Electromagnetic coils are processed in accordance with the form is divided into the compression column, expanding three cylindrical peace thread coils, as shown in Figure 1. .... 1 for electromagnetic plunger tube, 2 for electromagnetic waveguide header, 3 screws, 4 of the fuselage, 5 elastic bumpers , 6 for the electromagnetic coils, 7 stud , and 8 connectors.
-
Hydro-conversion
Further, the foam block can transformed into limits as well as through screws or bolts are coupled. .... Hereinafter, the examples of application potentials in the automotive construction are presented: − bumper forward / behind .... Space-Frame-node element with aluminum foam .
-
Adhesives in instrumentation
Thermo- plastics adhesives are used to fasten name or data plates, rubber bumpers , gaskets and 0 rings .... Adhesive sealants based on polyacrylate esters have been used as lock fasteners for threaded fasteners and studs where vibration or shock loads would otherwise loosen them. .... mechanical stability for long periods under a variety of environmental conditions; (iv) compatibility with instrument materials so…
Indicates content that may require registration and/or purchase.