-
Supplier: Sealevel Systems, Inc.
Description: available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. The attached cable is approximately 44 inches long and fully shielded to protect the 2107 from RF and EMI interference that is common in mobile and
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: making it ideal for rugged and industrial environments. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: ideal for rugged and industrial environments. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
-
Serial Adapters - USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2113Supplier: Sealevel Systems, Inc.
Description: compatibility with legacy software. The 2113 is USB bus powered, eliminating the need for an external power supply. The 2113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low
- Connector Type: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Female to DB9 Male connectors. Flexible Low
- Connector Type: DB9
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low
- Connector Type: DB9
-
Supplier: HAVE, Inc.
Description: Use our PROFlex™ RS-422 Data Cables to route your serial data signals and to connect your edit controller to your editing decks. Meticulously handcrafted with Belden cable and premium quality DB9 connectors. Premium DB9 Male to DB9 Male connectors. Flexible Low
- Connector Type: DB9
-
Supplier: Black Box
Description: RS-232 DB9 to Phoenix Adapter Cable - 1.35 m
- Operating Temperature: 0.000000000000012 to 50.0000000000001 C
- Features: Cable Assembly, Other, RS232
- Connector Type: DB9
- Product Type: Serial / RS-232/422/485
-
Supplier: Mountz, Inc.
Description: RS232 Cable DB9 Male x DB9 Female
-
Supplier: Newark, An Avnet Company
Description: CONV USB TO RS485 DB9F
-
Supplier: Black Box
Description: Convert async RS232 to RS422/485 at speeds up to 460.8 kbps with distances up to 4000 ft over CATx cables in industrial environments. These devices are great for connecting RS232 devices into an existing RS422/485 environment.
- Data Rate: 460.8 kbps
- Serial Protocol: RS232, RS232/422/485
-
Supplier: Black Box
Description: With Laptop/AT Clever Cable, you’ll always have the right cable for connecting your laptop or AT® to your printer or other RS-232 serial peripheral. It makes the correct connection among all possible RS-232 configurations instantly.
- Features: Cable Assembly, RS232
- Connector Type: DB25, DB9
- Product Type: Serial / RS-232/422/485
-
Supplier: Newark, An Avnet Company
Description: USB TO RS422/485 DB9M ISOLATED
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Printer, Router or Other DTE Serial Device to Your Computer’s USB-A PortThis 30-inch USB to RS485 adapter cable turns your computer’s USB port into an RS422 or RS485 serial port and avoids the expense of upgrading your reliable serial devices. No external
- Cable Length: 2 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, RS422, RS485
-
Supplier: Black Box
Description: RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed.
- Features: Cable Assembly, RS232
- Connector Type: DB25, DB9
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: ValueTronics International, Inc.
Description: The CB-DB9-DB9-F-F-150 is a cable from Rigol. Features: Female to female 150cm Works with- DP7 The Rigol CB-DB9-DB9-F-F-150 is an RS232 cable.
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC984 , 7 ft Long , 8 Pin Binder to RS232 DB9 Cable Assembly
- Cable Length: 7 ft
- Features: Cable Assembly, Other, RS232
- Connector Type: DB9
- Application: Industrial / Instrumentation and Control
-
Supplier: TOP-electronics USA
Description: W&T 11952, RS232 1:1-Cable, DB9F - DB9M, 2m
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1398368-EMC 038-003-894 - EMC RS232 MicroDB9 to DB9 Server Cable Manufacturer: EMC
-
Supplier: Tripp Lite by Eaton
Description: Features Connects Up to Two 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into two DB9 ports capable of connecting RS-422 and RS-485 serial devices, such as modems, handheld scanners and GPS systems. No external
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: Features Connects Up to Four 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into four DB9 ports capable of connecting RS-422 and RS-485 serial devices, such as modems, handheld scanners and GPS systems. No
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: for Convenient Reassigning of COM Values to PortsThis USB to RS-485 adapter with built-in FTDI chipset offers COM retention. It automatically reassigns the same COM port values to each port, so when the cable is disconnected or the system is rebooted, no additional configuration is needed.
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Newark, An Avnet Company
Description: SERIAL EXTENSION CABLE, DB9 MALE TO DB9 FEMALE, RS-232, 9CONDUCTOR, 1:1, 25 FOOT. GRAY
-
Supplier: Newark, An Avnet Company
Description: RS232 CABLE (DB9 MALE X DB9 FEMALE, 2 METERS)
-
Supplier: ACCES I/O Products, Inc.
Description: breakout cable (see Ordering Guide). For DB9 pin-compatibility with legacy RS-485 systems that use our LPCI and PCI-COM485-8 cards and breakout cables, order the "NC" card model and breakout cable CAB-PCIe-485-8 (see DB9M RS-485 Pin Table) SPECIAL ORDER Custom baud rates
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: ESD Protection, Other, RoHS
-
Supplier: DigiKey
Description: USB to RS232 Cable 0.33' (100.00mm) Unshielded
- Cable Length: 0.33 ft
- Features: Cable Assembly, RS232
- Cable Shielding: No Shielding
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Allied Electronics, Inc.
Description: Standard Computer Cable, Cable Type RS 232, UL Listed Premium quality cables carry a limited lifetime warranty All computer cables are made to comply with industry standards Cables are made with UL Listed cable which is tested at 80 °C @ 300 V The connectors
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended AT Interrupts (2-7, 10-12, 14 & 15) DB-9 Male Connector via cable
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
Find Suppliers by Category Top
Featured Products Top
-
Grand bar 9/12/100 are tinned products for shielded FFC.
(read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex, retractile coil cords (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
environments and demanding applications for off-road heavy equipment to weigh systems: SAE J1939, RS485, 100base T1, 135C automotive grade, XLPE/SAE, power over data, high flex (read more)
Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
, including CANbus/SAE J1939, 100 BASE-T1, and RS-485. Built to withstand oil, vibration, abrasion, and EMI/RFI, Northwire cables provide consistent high-speed performance for industrial, automotive and heavy-equipment systems. Northwire is (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
UH25107 is a 50 ohm RF aerospace cable that is highly shielded, light and flexible. The cable’s sophisticated design yields low loss characteristics that make it a robust solution for systems requiring a low dB loss budget for antenna runs, like SATCOM and Iridium systems. In addition, it (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC® Wire & Cable has continually developed lighter-weight components. We also understand that lighter components equal thousands of dollars saved over the lifetime of an aircraft. The (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type, and length. If the cable test lead or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
ADAPTER RJ45 TO DB9 FEMALE (8X8) FOR ZFM MODBUS INTERFACE CABLE TO USB/ RS485 CONVERTER (XS890) .
-
Application Maintenance
…UART, 2 Port PCI RS232 Serial Adapter Card w/ 16950 UART - Dual Voltage, 2 Port PCI RS232 Serial Adapter Card with 16550 UART, 2 Port PCI RS422 RS485 DB9 Serial Adapter Card, 2 … RS232 Serial DB9 Adapter Cable , 2S1P PCI Serial Parallel…
-
Mizar32/UART - Wikibooks, open books for an open world
If all switches of DIP1 are down and all of DIP2 up, the board's DB9 connector is disabled and RS485 signals appear on the four screw terminals. .... to 32 RS485 devices to be connected to the same wires with a cable length of up…
-
The development of a thin-film rollforming process for pharmaceutical continuous manufacturing
RS232 to RS485 Converter shown 3. .... Com Or DB9 or USB cable .
-
Pomona Electronics - 3780-60-0 - Between Series - Hook to Pigtails - Allied Electronics
CABLE , ASSEMBLY; USB- RS485 ; 6 COND.; 5V; USB-A PLUG, STRIPPED WIRE END; 1.8M. .... CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;10CM;USB-A, DB9 MALE .
-
StarTech.com Straight Through Serial Cable - DB9 - serial cable - 6 ft | Softchoice
The MXT100 Straight Through Serial Cable features one DB9 male connector and one DB9 female connector, providing a high quality serial mouse or EGA monitor extension. .... 1 Port CardBus PCMCIA Parallel Laptop Adapter Card, 1 Port CardBus PCMCIA RS422 RS485 Serial Laptop Adapter…
-
FTDI - USB-RS485-WE-1800-BT - PLCs, HMI & Data Acquisition - PC Data Acquisition Accessories - Allied Electronics
USB- RS485 . .... Computer/Data Cable Assemblies > USB. .... CABLE,ASSEMBLY;USB-RS232;9 COND.;24AWG;10CM;USB-A, DB9 MALE .
-
Remote Control Module for Infusion Pump Medical Device
…remote PC -, good immunity to perturbations and ability to work with 2 wire cables (but in half .... To use RS485 communication a USB-RS485 converter module is required on PC side; this small module … interface, RS232 type, is offered for debugging purposes and for proximity access; its DB9 connector is placed…
-
StarTech.com RS422 RS485 Serial DB9 to Terminal Block Adapter - serial adapter | Softchoice
StarTech.com RS422 RS485 Serial DB9 to Terminal Block Adapter - serial adapter. .... • Cables .
-
StarTech.com 1 Port Metal Industrial USB to RS422/RS485 Serial Adapter w/ Isolation - serial adapter | Softchoice
The ICUSB422IS 1 Port Metal Industrial USB to RS422/ RS485 Serial Adapter w/ Isolation connects to a computer using USB and allows you to connect any RS-422 or RS-485 serial device via the provided DB9 port or hard-wired to .... Cables Included .
Indicates content that may require registration and/or purchase.