-
Supplier: Conductix-Wampfler
Description: that are properly stored in a reel can't be tripped on by employees Extends hose life; hoses that are properly stored aren't exposed to potential damage Self-retracting; all Conductix hose reels are 100% spring retractable; no need to "assist" the hose into the reel; Can
- Hose / Cable Length: 60 ft
- Flange Diameter: 13.5 inch
- Core Diameter: 4.5 inch
- Inside Traverse: 6 inch
-
Supplier: United Equipment Accessories, Inc.
Description: reel. ● 40 Series are the smallest reels made by UEA ● R40 reel is perfect for small diameter cable up to 50 feet ● R44 and R46 reels have shorter length, larger diameter cable Standard Cable Reel Features Include: Cable standard: SOW-A
- Hose / Cable Length: 5 to 50 ft
- Cable Length: 5 to 50 ft
- Features: Cable Reel
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
-
Supplier: Reelcraft Industries, Inc.
Description: reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.
- Voltage: 90 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: United Equipment Accessories, Inc.
Description: The Working Man's Reel This medium-sized reel series has built-in versatility to get the job done. Compared to our smaller reel series, this reel can hold cable up to 75' and accepts cable/conductor diameters up to .875" O.D. This reel is extremely
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.875 inch
- Cable Length: 75 ft
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper
- Voltage: 600 volts
- Hose / Cable Length: 25 to 120 ft
- Flange Diameter: 19.5 to 29.62 inch
- Core Diameter: 10.5 to 20 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Length: 10.5 ft
- Hose / Cable Outside Diameter: 0.09375 inch
- Cable Length: 10.5 ft
- Features: Cable Reel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Outside Diameter: 0.024 inch
- Features: Cable Reel
- Rewind: Spring
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Hose / Cable Length: 5 ft
- Flange Diameter: 3.375 inch
- Hose / Cable Outside Diameter: 0.09375 inch
- Cable Length: 5 ft
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the
- Load Capacity: 2.2 to 4.4 lbs
- Travel / Reach: 4.925 ft
- Type: Reel
- Power: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Cable Reels Choose Unique direct crank rewind or chain and sprocket drive powered by AC or DC electric motor or compressed air motor,. Crank is supplied on power rewind models. An adjustable spring drag device is used to brake the reel. Spring rewind cable
- Hose / Cable Length: 430 ft
- Flange Diameter: 23 inch
- Hose / Cable Outside Diameter: 0.75 inch
- Cable Length: 430 ft
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic
- Features: Cable Reel, Hose Reel
-
Supplier: Utility Parts Central, Inc.
Description: Hannay Spring rewind grounding reel model SGCR10-17-19 Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1250 ft Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 550 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 325 ft
- Features: Cable Reel
-
Supplier: SAB North America
Description: The DR 721 P is used for spring cable and motor cable reels, hoists, transport systems and farm vehicles with medium mechanical stress.
- North American (AWG): 16 AWG
- Features: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS
- Cable Conductor: Copper and Copper Alloys
-
Supplier: CableOrganizer.com, Inc.
Description: ReelCraft’s power cord and light reels come with a variety of outlet and lamp styles to meet your needs. These durable and easy to mount reels accommodate various lengths of cables from 16 to 10 AWG and are designed to keep cables up and out of the way to keep your work
- Features: Cable Reel
-
Supplier: Utility Parts Central, Inc.
Description: CR Collapsible Reel The CR collapsible reel is designed for picking up wire in neat coils. The reel is simply pushed onto the winch shaft, compressing the spring and then turned to lock onto the shaft. After the wire is coiled onto the reel, a quick-acting handle
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: HAVE, Inc.
Description: to be inserted to initiate winding. Large capacity spool. This model supplied with a spring tension brake Cable Capacity of Reel Cable O.D. (in.) .38 - 1800 ft Cable O.D. (in.) .41 - 1500 ft Cable O.D. (in.) .45 - 1200 ft Cable O.D. (in.) .49 - 1000
- Features: Cable Reel
-
Supplier: Hosetract Industries, Ltd.
Description: Features Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at
- Hose / Cable Length: 40 ft
- Cable Length: 40 ft
- Features: Cable Reel
- Rewind: Spring
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer has applied its spring reel technology to a series of rugged Torque Reels (also referred to as "Retractors") and Balance Reel. These are reels equipped with wire rope (non-electrical cables) to provide spring assistance to the
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
- Environment: Indoor
- Features: Slip Rings
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 717 P Highflex is a highflex reeling cable 300/500 V. This reeling cable is used for spring cable reels on stages and theatres.
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is
- Hose / Cable Length: 4 ft
- Cable Length: 4 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Radwell International
Description: CABLE REEL,SPRING MOUNTED REEL, 0.046875" CABLE DIAMETER, 78 LENGTH, 3.375 OUTSIDE DIAMETER, 3.375" WIDE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Greenlee Textron, Inc.
Description: 100 FT TAPE LENGTH 7.2 LB TENSILE STRENGTH NON-SLIP HANDLE CASE TYPE OIL TEMPERED SPRING STEEL TAPE MATERIAL 1/4 INCH W TAPE SIZE MAGNUMPRO[TM] BRAND
- Tool Type: Pulling Grip
-
Supplier: Advanced Technology Products
Description: The TB series features a heavy-duty, nylon-coated, wire rope and a high-durability spring for a long service life. Both have been tested under a full load to 500,000 cycles. The TB-50 & TB-30 have an aluminum body and use removable torque keys for tension adjustment. The TB-15 & TB-10 are
- Load Capacity: 3.3 to 6.6 lbs
- Type: Reel
- Power: Spring
-
Supplier: Advanced Technology Products
Description: The TB series features a heavy-duty, nylon-coated, wire rope and a high-durability spring for a long service life. Both have been tested under a full load to 500,000 cycles. The TB-50 & TB-30 have an aluminum body and use removable torque keys for tension adjustment. The TB-15 & TB-10 are
- Load Capacity: 1.1 to 3.3 lbs
- Type: Reel
- Power: Spring
-
Supplier: DigiKey
Description: Fiber Optic Fiber Reel Mounting Pillar Snap Rivet Mount, Spring Retaining Clip Included
-
Supplier: Tripp Lite by Eaton
Description: or pocket and extends up to 4ft in length and gracefully retracts into a small reel. RJ45 male to male connectors. Features Automatic spring retractable cord Great alternative to carrying loose network cables Ethernet 802.3 compliant
- Cable Length: 4 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters>Cable Ferrites Packaging: Tape & Reel (TR) Part Status: Obsolete Contact Type: Female Socket Style: C Number of Positions Loaded: All Mounting Type: Surface Mount Fastening Type: Spring Lock Contact
-
Supplier: Larson Electronics LLC
Description: Class1 Div1 Class 2 Div1 7. 120 Volt Operation 8. SOOW cable. 9. Aluminum Hook for Convenient Placement. 10. Explosion Proof Cord Reel 11.Spring activated reel ratchet 12. 4-roller adjustable cable guide 13. UL Approval (Cord Reel) - Class I, Division 1 & 2
-
Supplier: Radwell International
Description: SASH SENSOR, VERTICAL ONLY, MOVEABLE SENSOR BARS, ALL REELS HAVE A STANDARD TIME, W/ SPRING-LOADED CABLE, 10 FT CABLE, 0 TO +50 DEGREE C, (250-220-474). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay's CR6600 cable reel is designed for live electric cable. This series is available in manual or power rewind, and can handle 12/3 through 8/3 cord. The CR6600 is compact and can fit easily in work truck compartments. Ideal for construciton, transportation, work trucks, railroad service (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Reappraisal of methods in clinical length measurements: The potential of current technology
It is driven by a cable reel with spring retraction, and mounts on a bracket at the head end of the table.
-
A Moored Buoy for Precise Navigation In Coastal Waters
The tension in the tether cable is maintained near uniform, under the varying conditions of waves and tides, by means of the power spring and cable reel located in anchor.
-
The “Djedi” Robot Exploration of the Southern Shaft of the Queen's Chamber in the Great Pyramid of Giza, Egypt
Electrical power and communications are passed between the base and the carriages through a recoiling cable arrangement that con- sists of a spiral torsion spring and cable reel ; as the car- riages move, extra cable is uncoiled to maintain electrical connection.
-
In Situ Investigation of Ocean Sediments
Magnetic reed switches mounted on a spring loaded cable reel act as indicators of probe penetration and lim- it switches.
-
FFTF Final Safety Analysis Report Amendment 82
The cable is mounted on a retractable spring return cable reel located at the rear of the MPRT under the deck plate.
-
Cavotec wins new order for mineral port ship mooring technology from Fortescue |
Cavotec technologies for the mineral port sector include shore-to-ship power systems (AMP), Panzerbelt cable protection systems, crane controllers, marine propulsion slip rings, power chains and connectors, radio remote controls, motorised and spring driven cable reels and steel chains.
-
Material flow technique
Downcomer 257 down-pipe system 259 fiber cable 14 spring roller 71 flat rail 33 block 8, 97 Flaschenzugwirkungsgrad 8 centrifugal force discharge 228 flowing promotion 267 flight promotion 267 floor conveying means 161 floor conveying gear 161 conveyors, hydraulically 274 -, pneumatically …
Indicates content that may require registration and/or purchase.